-
Supplier: CSA Group
Description: piled, drag-embedded and suction or other anchors; tendon foundations; and associated mooring systems. This document is also applicable to modifications of existing structures, e.g. installation of additional topsides modules. This part of ISO 19901 is not applicable to the following
-
Description: piled, drag-embedded and suction or other anchors; tendon foundations; and associated mooring systems. This document is also applicable to modifications of existing structures, e.g. installation of additional topsides modules. This part of ISO 19901 is not applicable to the following
-
Supplier: CSA Group
Description: embedded and suction or other anchors tendon foundations associated mooring systems. This document is also applicable to modifications of existing structures, e.g. installation of additional topsides modules. This part of ISO 19901 is not applicable to the following marine operations:
-
-
Supplier: RS Components, Ltd.
Description: Tapper-Pro 6.3x70,Blue Hex Concrete Scrw
- Hole Size (Diameter): 0.18897648 inch
- Length: 2.755907 inch
- Thread Size: 0.24803163 inch
- Types: Concrete Anchors (Anchor Bolts)
-
Supplier: Peco Fasteners, Inc.
Description: ANCHOR LENGTH 2-3/4 INCH ANCHOR SIZE 3/8 INCH TYPE WEDGE PACKAGING QUANTITY 50 PIECES
- Hole Size (Diameter): 0.375 inch
- Length: 2.75 inch
- Types: Concrete Anchors (Anchor Bolts)
-
Supplier: Ebinger Manufacturing Corp.
Description: ANCHOR LENGTH 8 INCH ANCHOR SIZE 3/4 INCH WEIGHT 27 LB PER BOX PACKAGING QUANTITY 20 PER BOX INCLUSIONS/FEATURES NUTS AND WASHERS
- Hole Size (Diameter): 0.75 inch
- Length: 8 inch
- Types: Concrete Anchors (Anchor Bolts)
-
Supplier: L.H. Dottie Company
Description: LAG SCREW SHIELD TYPE ZAMAC METAL MATERIAL 1600 LB LOAD RATING 3/8 INCH SCREW SIZE 3/8 INCH ANCHOR SIZE 1-3/4 INCH EMBED DEPTH APPLICATION HARD MASONRY DIAMETER 5/8 INCH HLS MODEL
- Hole Size (Diameter): 0.375 inch
- Types: Concrete Anchors (Anchor Bolts), Lag Screw Anchors
-
Supplier: L.H. Dottie Company
Description: ANCHOR LENGTH 1-3/4 INCH ANCHOR SIZE 1/4 INCH DRILL SIZE 3/16 INCH HEAD TYPE FLAT LH DOTTIE. BRAND DRIVE TYPE PHILLIPS APPLICATION CONCRETE HI-LOW THREAD INCLUDES DRILL
- Hole Size (Diameter): 0.25 inch
- Length: 1.75 inch
- Types: Concrete Anchors (Anchor Bolts)
-
Supplier: Sure Drive USA
Description: 1/2 X 8 Anchor Bolt w/Square Washer
- Thread Size: 0.5 inch
- Types: Concrete Anchors (Anchor Bolts)
-
Supplier: Sure Drive USA
Description: 5/8 X 8 Anchor Bolt w/Square Washer
- Thread Size: 0.625 inch
- Types: Concrete Anchors (Anchor Bolts)
-
Supplier: Sure Drive USA
Description: 1/2 X 8 Anchor Bolt Plain
- Thread Size: 0.5 inch
- Types: Concrete Anchors (Anchor Bolts)
-
Supplier: Sure Drive USA
Description: 1/2 X 10 Anchor Bolt w/Square Washer
- Thread Size: 0.5 inch
- Types: Concrete Anchors (Anchor Bolts)
-
Supplier: Nelson Fastener Systems
Description: Nelson deformed bar anchors deliver full tension capacity when embedded according to code requirements and provide specified shear strength when embedded at proper edge distances and spacing between bars. Nelson deformed bar anchors are used for deep embedment anchors in such
- Thread Size: 0.375 to 0.75 inch
- Types: Concrete Anchors (Anchor Bolts)
-
Supplier: Pentair, Inc.
Description: ANCHOR SIZE 3/8 INCH FINISH PLAIN FINISH MATERIAL CARBON STEEL HANGERMATE. BRAND HMZE MODEL APPLICATION SIDE WALL
- Hole Size (Diameter): 0.375 inch
- Types: Concrete Anchors (Anchor Bolts)
Find Suppliers by Category Top
More Information Top
-
Non‐lethal efforts to deter shark predation of Hawaiian monk seal pups
A 15 ft twin hull boat (Livingston) was moored off the north-east side of Trig 15 m offshore; the bow was secured to a concrete mooring anchor placed on a sandy substrate (Figure 2(a)).
-
Current Energy Capture
The performances of mooring concrete anchors Current load .
-
Beton‐ and reinforced concrete construction topically 6/2012
Résumé: A CE identification according to the machine principle as legally asked, is currently for set and thus impossible not in the concrete anchored transport armature by consideration of above open questions.
-
A driving level crossing system as touching construction with a direct introduction of the anchorage forces into the concrete
These plates are anchored over specific armatures in the concrete .
-
States > Texas > State > Register > 2005 > [TexReg 2005-1216is] 12/16/2005
The farming cages and aquafence surrounding the project are planned to be attached to the gulf bottom with mooring lines, concrete anchors and conventional sea anchors.
-
Punching through attempts with reinforcing with high strength composite, innovative load-bearing analyses and dimensioning approaches
These tensile forces must be anchored by the armature feet in the concrete .
-
Caisson Foundations as Alternative Anchors for Permanent Mooring of a Process Barge Offshore Congo
Karal, K., Hermstad, J., Nedrebo, O., and Keaveny, J.M.: “ Concrete anchors for offshore mooring systems”, Proc. 3rd Int.
-
Integrating telemetry with a predictive model to assess habitat preferences and juvenile survival in an endangered freshwater turtle
Each receiver was secured to a concrete anchor (15 kg) and moored to a tree on the river bank by a 6-mm multistrand stainless steel cable.
-
Field Measurements of the Pullout Capacity of Mooring Anchors
Usually the floating silt curtains are moored to a concrete block anchor .
-
Feasibility Of a Lightweight Buoy Mooring Concept
In certain areas, particularly the Great Lakes, this responsibility necessitates the annual deployment and retrieval of these buoys together with their mooring chains and concrete block anchors .
Indicates content that may require registration and/or purchase.