-
Supplier: Zimmerman Industries, Inc.
Description: pump provides an independant pump for each hydraulic circuit which gives the most consistent mixing and coolest running hydraulic system in the industry. Automatic cam operated vibrators. Material counter. 9' mix auger with replaceable Ni-Hard wear pads. Power auger lift and swing.
-
Supplier: Johnson Pump, An SPX Brand
Description: Connection sizes from 1" to 1.1/2". Suitable For Animal feed, bitumen, coolant, diesel, fat, ink, isocyanates, molasses, oils, paints, polymers, primers, resin, syrup, concrete additives.
- Maximum Discharge Flow: 35.22293333333334 GPM
- Maximum Discharge Pressure: 435.1131 psi
- Media Temperature: 482 F
- Pump Type: Gear Pumps, Positive Displacement Pumps
-
Supplier: Sanchem, Inc.
Description: This rust control product is a non-drying medium viscous oil type protective coating. This thixotropic rust preventatives is designed to be pumped at ambient temperature from the drum into the annular areas of between pipelines and the carrier pipe. Casing Filler also contains an extremely
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Exterior, Other, Primer, Protective, Specialty / Other
- Substrate: Concrete / Masonry, Metal
- Form: Liquid
- Industry: Military Specification, OEM / Industrial
-
-
Primers and Adhesion Promoters - NO-OX-ID "E" Non-solvent, Non-drying Viscous Oil Protective CoatingSupplier: Sanchem, Inc.
Description: This barrier coating is also recommended for bar stock, as a chain and cable lubricant, dies, gears pump parts, rigging or where ever corrosion resistance and lubrication is desired. This product will block rust and is an excellent marine protective coating and marine lubricants.
- Operating / Use Temperature: 400 F
- Features: Brush / Roll-on, Coating, Corrosion Inhibiting / Rust Preventive, Exterior, Primer, Protective, Specialty / Other, Sprayable
- Substrate: Concrete / Masonry, Metal
- Cure / Setting Technology: Film Drying / Air Setting
-
Supplier: Tnemec Company, Inc.
Description: No Description Provided
- Cure / Dry Temperature: 75 F
- Features: Brush / Roll-on, Coating, Exterior, Interior, Lacquer (Clear), Other, Primer, Protective, Waterproof / Water Repellant
- Substrate: Concrete / Masonry, Metal, Steel
- Chemistry: Epoxy, Resin Base / Polymer Binder
-
Description: No Description Provided
- Wet / Applied Thickness: 0.0025 to 0.005 inch
- Operating / Use Temperature: -40 to 180 F
- Industry: Automotive, Food and Beverage, Machine Tools, Marine, Military Specification, OEM / Industrial, Process Equipment
- Features: Brush / Roll-on, Chemical / Oil Resistant, Coating, Other, Primer, Sprayable
-
Primers and Adhesion Promoters - 100% Solids Self-leveling Epoxy -- ArmorSeal®Floor-Plex 7100 Primer
Description: the concrete to enhance adhesion. High performance primer Water clean up Resistant to hot tire pick-up RECOMMENDED USAGE For use as part of a system over prepared concrete or wood floors, aisleways, and stairwells. Durable epoxy floor primer for use in industrial and
- Wet / Applied Thickness: 0.0035 to 0.005 inch
- Cure / Dry Temperature: 50 to 120 F
- Operating / Use Temperature: 50 to 120 F
- Features: Brush / Roll-on, Coating, Heat Resistant / High Temperature, Other, Primer
-
Supplier: Tnemec Company, Inc.
Description: No Description Provided
- Cure / Dry Temperature: 75 F
- Features: Brush / Roll-on, Coating, Exterior, Interior, Lacquer (Clear), Other, Primer, Waterproof / Water Repellant
- Substrate: Concrete / Masonry, Steel
- Chemistry: Epoxy, Resin Base / Polymer Binder
-
Supplier: Coatings For Industry, Inc.
Description: One package aromatic urethane, moisturecuring, primer/finish.
- Coverage: 400 ft²
- Wet / Applied Thickness: 0.004 to 0.007 inch
- Cure / Dry Temperature: 75 F
- Features: Brush / Roll-on, Chemical / Oil Resistant, Coating, Corrosion Inhibiting / Rust Preventive, Exterior, Interior, Primer, Protective, Sprayable
-
Description: Dura-Plate® UHS PRIMER is an ultra high solids epoxy amine formulated specifically as a primer for use under Dura-Plate® UHS topcoat. For use in immersion service in ballast tanks, oil tanks, and refined fuel storage tanks. Dura-Plate® UHS Primer provides excellent surface
- Wet / Applied Thickness: 0.004 to 0.008 inch
- Cure / Dry Temperature: 40 to 77 F
- Operating / Use Temperature: 40 to 110 F
- Features: Brush / Roll-on, Coating, Corrosion Inhibiting / Rust Preventive, Heat Resistant / High Temperature, Interior, Other, Primer, Sprayable
-
Description: General Polymers 3526 LOW TEMPERATURE MULTIPURPOSE EPOXY RESIN is a two-component, high solids epoxy resin designed for use in concrete toppings, slurries, machine grouting, beam repair and preservation of concrete where rapid cure, moisture tolerance and chemical resistance are
- Features: Anti-Static / ESD Control, Chemical / Oil Resistant, Conductive, Primer, Sealer / Surface Sealant, Weather / UV Resistant
- Substrate: Concrete / Masonry
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Form: Liquid
-
Supplier: Tnemec Company, Inc.
Description: No Description Provided
- Cure / Dry Temperature: 75 F
- Features: Brush / Roll-on, Coating, Exterior, Interior, Lacquer (Clear), Primer, Protective, Waterproof / Water Repellant
- Substrate: Concrete / Masonry, Steel
- Chemistry: Epoxy, Resin Base / Polymer Binder
-
Description: GENERAL POLYMERS 3460 AquArmor™ WBE is a unique, high solids water-based epoxy used as a primer, binder resin, and/or topcoat for the AquArmor™ floor systems and as a concrete sealer. RECOMMENDED USAGE Binder resin for the AquArmor™ systems and as a concrete sealer
- Wet / Applied Thickness: 0.005 to 0.03 inch
- Features: Chemical / Oil Resistant, Clear Coat / Top Coat, Coating, Other, Primer, Sealer / Surface Sealant, Weather / UV Resistant
- Substrate: Concrete / Masonry, Wood
- Chemistry: Epoxy, Resin Base / Polymer Binder
-
Supplier: Sauereisen, Inc.
Description: Sauereisen VEPrime No. 550 is a vinyl ester primer to be used in conjunction with Sauereisen vinyl ester systems. The function of No. 550 is to promote a tenacious bond of Sauereisen vinyl ester topcoats to concrete and steel substrates. VEPrime is a packaged, pre-measured unit for use
- Coverage: 267 ft²
- Wet / Applied Thickness: 0.006 inch
- Cure / Dry Temperature: 70 F
- Operating / Use Temperature: 180 F
-
Supplier: Tnemec Company, Inc.
Description: No Description Provided
- Cure / Dry Temperature: 75 F
- Features: Brush / Roll-on, Coating, Exterior, Interior, Lacquer (Clear), Other, Primer, Waterproof / Water Repellant
- Substrate: Concrete / Masonry, Wood
- Chemistry: Epoxy, Resin Base / Polymer Binder
-
Supplier: Sauereisen, Inc.
Description: subject to movement . The ConoFlex system utilizes ConoWeld 501 or PenePrime 500 as a primer for concrete and other porous substrates.
- Coverage: 26.000000000000004 to 80.00000000000001 ft²
- Wet / Applied Thickness: 0.02 to 0.06 inch
- Cure / Dry Temperature: 70 F
- Features: Base Coat, Brush / Roll-on, Primer
-
Supplier: Sherwin-Williams
Description: Paint & Coatings A wide variety of coatings for residential or commercial use offer top quality performance. Primers Interior primers assure superior hiding, topcoat appearance and long-lasting results. Wood Stains, Sealers & Clear Topcoats A wide variety of stains and sealers for
- Chemistry: Acrylic / Latex, Alkyd / Oil Based, Resin Base / Polymer Binder
- Form: Aerosol, Liquid
- Features: Base Coat, Brush / Roll-on, Clear Coat / Top Coat, Coating, Enamel Paint, Exterior, Paint, Primer, Sealer / Surface Sealant, Stain, Waterproof / Water Repellant
- Location / Orientation: Ceiling, Floor, Wall
-
Supplier: Sauereisen, Inc.
Description: Sauereisen Hi-Temp Primer No. 560 is a single-component, moist-cured urethane primer to be used in conjunction with several Sauereisen coating and lining systems. The function of No. 560 is to promote a tenacious bond of Sauereisen epoxy, vinyl ester and urethane topcoats to
- Coverage: 433.00000000000006 to 866.0000000000001 ft²
- Wet / Applied Thickness: 0.001 to 0.002 inch
- Cure / Dry Temperature: 70 F
- Operating / Use Temperature: 400 F
-
Supplier: Titebond
Description: adhesion of these compounds to concrete, wood, tile and other sound floor coverings. When added to portland cement and a sand mixture, Titebond Concrete Primer enhances the bonding of new, wet stucco or concrete to old concrete, masonry, stucco and similar
- Substrate: Concrete / Masonry
- Location / Orientation: Floor
- Form: Liquid
- Features: Primer
-
Supplier: Sherwin-Williams
Description: Paint & Coatings A wide variety of coatings for residential or commercial use offer top quality performance. Primers Interior primers assure superior hiding, topcoat appearance and long-lasting results. Wood Stains, Sealers & Clear Topcoats A wide variety of stains and sealers for
- Chemistry: Acrylic / Latex, Alkyd / Oil Based, Resin Base / Polymer Binder
- Form: Aerosol, Liquid
- Features: Base Coat, Brush / Roll-on, Clear Coat / Top Coat, Coating, Enamel Paint, Interior, Paint, Primer, Sealer / Surface Sealant, Stain, Waterproof / Water Repellant
- Location / Orientation: Ceiling, Floor, Wall
-
Supplier: Sherwin-Williams
Description: Paint & Coatings A wide variety of coatings for residential or commercial use offer top quality performance. Primers Exterior primers assure superior hiding, topcoat appearance and long-lasting results. Commercial High-Performance Coatings A comprehensive line-up of high-performance
- Chemistry: Acrylic / Latex, Alkyd / Oil Based, Resin Base / Polymer Binder
- Form: Aerosol, Liquid
- Features: Base Coat, Brush / Roll-on, Clear Coat / Top Coat, Coating, Enamel Paint, Exterior, Paint, Primer, Sealer / Surface Sealant, Stain, Waterproof / Water Repellant
- Location / Orientation: Ceiling, Floor, Wall
-
Supplier: Sanchem, Inc.
Description: is a corrosion resistant coating, anti-seize lubricant that is often used to protect irregular fittings from galvanic corrosion and as a pipe joint thread compound. Non-oxidizing, moisture resistant highly durable soft wax corrosion material that has a high dielectric strength and prevents cross
- Features: Brush / Roll-on, Coating, Corrosion Inhibiting / Rust Preventive, Exterior, Primer, Protective, Specialty / Other, Sprayable
- Substrate: Concrete / Masonry, Metal
- Cure / Setting Technology: Film Drying / Air Setting
- Industry: Military Specification, OEM / Industrial
-
Supplier: Sherwin-Williams
Description: Paint & Coatings A wide variety of coatings for residential or commercial use offer top quality performance. Primers Exterior primers assure superior hiding, topcoat appearance and long-lasting results. Commercial High-Performance Coatings A comprehensive line-up of high-performance
- Chemistry: Acrylic / Latex, Alkyd / Oil Based, Resin Base / Polymer Binder
- Form: Aerosol, Liquid
- Features: Base Coat, Brush / Roll-on, Clear Coat / Top Coat, Coating, Enamel Paint, Exterior, Paint, Primer, Sealer / Surface Sealant, Stain, Waterproof / Water Repellant
- Location / Orientation: Ceiling, Floor, Wall
-
Supplier: Rust-Oleum Corporation
Description: Clear, unpigmented, two component, zero VOC waterborne epoxy primer.
- Coverage: 200 ft²
- Cure / Dry Temperature: 70 to 80 F
- Features: Coating, Interior, Primer, Sealer / Surface Sealant, Sprayable
- Substrate: Concrete / Masonry
-
Supplier: Rust-Oleum Corporation
Description: Multi-surface sandable primer, zero VOC, zero HAP, single component
- Coverage: 640.0000000000001 ft²
- Cure / Dry Temperature: 70 to 80 F
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
- Substrate: Aluminum, Concrete / Masonry, Metal, Steel, Wood
-
Supplier: Rust-Oleum Corporation
Description: Single component, water based acrylic, adhesion promoting primer
- Coverage: 580.0000000000001 ft²
- Wet / Applied Thickness: 0.004 to 0.0055 inch
- Cure / Dry Temperature: 70 to 80 F
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
-
Supplier: Rust-Oleum Corporation
Description: Electrostatic dissipative floor coating, 100% solids epoxy, two component
- Coverage: 100 ft²
- Resistivity: 1,000,000 to 1,000,000,000 ohm-cm
- Features: Anti-Static / ESD Control, Chemical / Oil Resistant, Clear Coat / Top Coat, Coating, Interior, Primer
- Substrate: Concrete / Masonry
-
Supplier: Sanchem, Inc.
Description: is a black fairly tough, elastic, and rubbery wax type hot applied coating and is designed primarily for application to underground pipe. This rust preventative coating has a melting point of approximately 160oF - 175oF and it will not cold flow. NO-OX-ID 6X provides a firm, flexible, and securely
- Operating / Use Temperature: 160 to 175 F
- Features: Brush / Roll-on, Coating, Corrosion Inhibiting / Rust Preventive, Exterior, Other, Primer, Protective, Specialty / Other, Sprayable
- Substrate: Concrete / Masonry, Metal
- Cure / Setting Technology: Film Drying / Air Setting
-
Description: Polyken 1027 LIQUID ADHESIVE/PRIMER Polyken 1027 liquid adhesive system is ideal for slower machine application to rough, reconditioned, or grit-blasted pipe surfaces. It provides a uniformly smooth, instant tack surface for Polyken coating systems. Applications Solvent based primer
- Operating / Use Temperature: 50 to 120 F
- Features: Brush / Roll-on, Primer, Weather / UV Resistant
- Substrate: Concrete / Masonry, Metal, Steel, Wood
- Cure / Setting Technology: Film Drying / Air Setting
-
Supplier: Aervoe Industries Incorporated
Description: Quick-drying, asphalt-based material, forms a smooth, even, protective film
- Coverage: 76 to 152 ft²
- Cure / Dry Temperature: 50 to 120 F
- Form: Aerosol
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Exterior, Other, Primer, Protective, Sprayable, Waterproof / Water Repellant
-
Supplier: Sauereisen, Inc.
Description: easily penetrate concrete substrates. It is recommended to ensure maximum adhesion where conventional primers may not penetrate. This primer is an integral part of the lining in that it helps seal porous substrates and promotes adhesion of the protective material. No. 502 helps
- Coverage: 200 ft²
- Wet / Applied Thickness: 0.008 inch
- Cure / Dry Temperature: 75 F
- Features: Brush / Roll-on, Primer, Sprayable
Find Suppliers by Category Top
More Information Top
-
Handbook of Engineering and Specialty Thermoplastics Volume 2 Water Soluble Polymers Complete Document
P. Inglese and D.R. Hurst, Concrete pump primer , US Patent 7 704 314, assigned to Pat Inglese (Smyrna, GA), April 27, 2010.
-
DQO Summary Report for 105-N/109-N Interim Safe Storage Project Waste Characterization
The dried paint and primer are only a small percentage of the total debris (e.g., concrete , tanks, pumps , equipment, and sheetrock)being disposed.
-
Corrosion Chemistry
… 78 Network modifier, 17 Nuclear power, 2, 32, 117 Offshore oil and gas extraction, 2 Oxygen scavenger, 45, 152 Polymer impregnated concrete (PIC), 105, 106 Post … … Potentiodynamic scan, 14, 164 Primer , 48, 73, 78, 168 Propeller, 12 Pump rotor, 12 Red water …
-
States > Utah > State > Regulations > Title R309 - Environmental Quality: Drinking Water > [UAC R 309-545] 545 - Facility Design and Operation: Drinking Water ...
… requirement applies to any pipes and fittings, protective materials (e.g., paints, coatings, concrete admixtures, concrete release agents, or concrete sealers), joining and sealing … … g., adhesives, caulks, gaskets, primers and sealants) and mechanical … … sensors, valves, or submersible pumps ) that may come into …
-
CR4 - Thread: Gasoline Powered Water Pump
… this application stateside before leaving. when i tested it over here i dropped the reinforced inlet hose into a concrete tank that is a … … plug. opened up the primer inlet which has a … … to use the water pump to fill an elevated …
Indicates content that may require registration and/or purchase.