-
Supplier: Accuris
Description: Standard Test Method for Concrete Sewer Manholes by the Negative Air Pressure (Vacuum) Test
-
Supplier: Accuris
Description: Standard Test Method for Concrete Sewer Manholes by the Negative Air Pressure (Vacuum) Test (Metric)
-
Supplier: Accuris
Description: Standard Test Method for Concrete Sewer Manholes by the Negative Air Pressure (Vacuum) Test Prior to Backfill
-
-
Supplier: Accuris
Description: Standard Test Method for Concrete Sewer Manholes by the Negative Air Pressure (Vacuum) Test Prior to Backfill (Metric)
-
Supplier: ASTM International
Description: 1.1 This practice covers procedures for testing precast concrete manhole sections when using the vacuum test method to demonstrate the integrity of the installed materials and the construction procedures. This practice is used for testing concrete manhole sections
-
Supplier: ASTM International
Description: 1.1 This test method covers procedures for testing precast concrete manhole sections when using the vacuum test method to demonstrate the integrity of the installed materials and the construction procedures. This test method is used for testing concrete manhole sections
-
Supplier: ASTM International
Description: 1.1 This test method covers procedures for testing precast concrete manhole sections when using the vacuum test method to demonstrate the integrity of the installed materials and the construction procedures. This test method is used for testing concrete manhole sections
-
Supplier: ASTM International
Description: 1.1 This test method covers procedures for testing precast concrete manhole sections when using the vacuum test method to demonstrate the integrity of the installed materials and the construction procedures. This test method is used for testing concrete manhole sections
-
Supplier: Containment Solutions, Inc. (CSI)
Description: Fiberglass Manholes While the ultimate life span of a fiberglass manhole would be dependent on the types of chemicals present in either the ground water or the wastewater, it is possible to state that fiberglass will far out last concrete in virtually every application. This
- Height: 3 to 40 ft
- Diameter: 3.5 to 7.666666666666667 ft
- Material: Fiberglass
- Manhole Covers: Highway Traffic
-
Supplier: Oldcastle Infrastructure, Inc.
Description: Manholes designed to meet specific requirements from Storm to Sanitary applications and are available in a wide range of sizes. Holes can be knockouts, blockouts, or cored in the plant as needed.
- Diameter: 3 to 10 ft
- Material: Precast Concrete
- Shape: Round
- Application: Sewer Manhole
-
Supplier: Sauereisen, Inc.
Description: as manholes, wet wells, lift stations, pump stations and other structures commonly found in municipal wastewater. F-170 also resists mild acids and alkalies.
- Set / Cure Time: 480 to 1,440 minutes
- Set / Cure Temperature: 50 to 90 F
- Shrinkage: 0 %
- Max Use: 10 to 32.22222222222222 C
-
Supplier: Sauereisen, Inc.
Description: Sauereisen SewerGardTM No. 210RS is a rotary spray-applied material specifically designed to protect concrete and steel surfaces of municipal wastewater treatment structures from chemical attack and physical abuse. The application properties of No. 210RS permit economical protection of new
- Set / Cure Time: 1,020 to 2,880 minutes
- Set / Cure Temperature: 65 to 85 F
- Shrinkage: 0.11 %
- Max Use: 65.55555555555556 C
-
Supplier: Sauereisen, Inc.
Description: Sauereisen SewerGard No. 210 is an aggregate-filled epoxy material. This lining system is specifically designed to protect concrete surfaces of municipal wastewater treatment structures and collection systems from chemical attack and physical abuse. No. 210's nonsagging application properties
- Set / Cure Time: 1,020 to 2,880 minutes
- Set / Cure Temperature: 60 to 85 F
- Max Use: 65.55555555555556 C
- MOR / Flexural Strength: 4,900 psi
-
Supplier: Sauereisen, Inc.
Description: Sauereisen SewerGard Glaze No. 210G is a protective coating specifically formulated for municipal wastewater environments. SewerGard Glaze provides a chemical-resistant barrier for concrete and steel. It may also serve as a sealing topcoat over other Sauereisen restorative materials and
- Coverage: 80.00000000000001 ft²
- Wet / Applied Thickness: 0.02 inch
- Cure / Dry Temperature: 60 to 85 F
- Operating / Use Temperature: 150 F
-
Description: in immersion service as a tough, flexible, impact resistant, waterproof coating and lining system. For use in areas including: Wet Wells Cooling Tower Linings Grit Chambers Water & wastewater linings Aeration Basins Secondary containment Sewer manholes Potable Water
- Wet / Applied Thickness: 0.03 to 0.25 inch
- Cure / Dry Temperature: 40 to 120 F
- Operating / Use Temperature: -20 to 160 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Description: micro-organisms from degrading the product RECOMMENDED USAGE Designed for use in immersion or atmospheric exposure as a tough, flexible, impact resistant, waterproof coating and lining system. Ideally suited for use in areas to include: Water & wastewater linings Manhole and sewer
- Wet / Applied Thickness: 0.03 to 0.25 inch
- Cure / Dry Temperature: 73 F
- Operating / Use Temperature: -20 to 250 F
- Features: Chemical / Oil Resistant, Coating, Other, Waterproof / Water Repellant
-
Supplier: McGard Special Products Division
Description: protect your system with one strong manhole security device. Access is eliminated, safety is assured and your assets remain locked and protected with the DuraShield® manhole security device. Multiple security points Other manhole security inserts use only two security points.
- Application: Communications Manhole, Meter Manhole, Power Manhole, Sewer Manhole
- Manhole Covers: Highway Traffic
- Features: Other
- Shape: Round
-
Supplier: L. F. Manufacturing, Inc.
Description: Our fiberglass manholes are light-weight, greatly reducing delivery and installation costs. Due to the anticorrosive nature of LFM's fiberglass manholes, repair and replacement costs due to corrosion are reduced as well.
- Height: 2 to 40 ft
- Diameter: 14 ft
- Material: Fiberglass
- Manhole Covers: Removable Dome, Removable Flat
-
Supplier: L. F. Manufacturing, Inc.
Description: Our fiberglass manhole liners are designed to meet or exceed all ASTM D3753 standard specifications. In addition to the ASTM standards, our fiberglass manhole liners meet H-20 load requirements. Our products are engineered to provide you with long and trouble-free service.
- Height: 2 to 40 ft
- Diameter: 14 ft
- Material: Fiberglass
- Manhole Covers: Removable Dome, Removable Flat
Find Suppliers by Category Top
More Information Top
-
States > Arizona > State > Regulations > Title 18 - Environmental Quality > 09 - Water Pollution Control
The applicant shall ensure that manhole design is consistent with "Pre-cast Concrete Sewer Manhole " #420-1, revised January 1, 2004 and #420-2, revised January 1, 2001, "Offset Manhole for 8" - 30" Pipe" #421 (1998), and "Sewer Manhole and Cover…
-
States > Illinois > State > Regulations > Title 35 - Environmental Protection > Subtitle C - Water Pollution > Chapter II - Environmental Protection Agency > [...
ASTM C124 – "Standard Test Method for Concrete Sewer Manholes by the Negative Pressure (Vacuum) Test", Vol. 04.05, Chemical Resistant Materials, Vitrified Clay, Concrete, Fiber-Cement Products; Mortars; Masonry (1996).
-
States > Missouri > State > Regulations > Title 10 - Department of Natural Resources > Division 20 - Clean Water Commission > [10 CSR 20-8] 08 - Design Guides
Vacuum testing, if specified for concrete sewer manholes , shall conform to the test procedures in ASTM C1244 or the manufacturer’s recommendation.
Indicates content that may require registration and/or purchase.