-
Description: Concrete Pumps • Chemical Pump Trailers • Backhoes • Bulldozer • Front Loaders • Winches • Log Splitters • Casing Jacks • Cargo Winches • Material Grinders/Chippers Technical Characteristics: • Maximum operating pressure of 280 bar (4,060 psi) • Speed range of 600 – 1,800 rpm •
- Maximum Discharge Flow: 73 GPM
- Maximum Discharge Pressure: 4,000 psi
- Media Temperature: -40 to 200 F
- Pump Housing Material: Cast Iron
-
Supplier: Zimmerman Industries, Inc.
Description: pump provides an independant pump for each hydraulic circuit which gives the most consistent mixing and coolest running hydraulic system in the industry. Automatic cam operated vibrators. Material counter. 9' mix auger with replaceable Ni-Hard wear pads. Power auger lift
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Product drawing: Hydraulic slip ring is a device used to transmit compressed air, cooling water, hydraulic oil, thermal oil and other fluid media between two relatively rotating pipes. It is also called a hydraulic rotary joint. It is currently widely used in hydraulic
- Number of Circuits: 45
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
-
Supplier: Jet Edge
Description: The Jet Edge Versacutter is a motion-controlled, portable abrasivejet cutting and beveling system. The system is used in a variety of water jet cutting applications including pipelines, steel reinforced concrete, reactor vessels and fabricated metal structures. The Versacutter cuts without
- Jet Pressure: 55,000 psi
- Abrasive Grain / Media Flow: 3 lbs/min
- Blast / Jet Machine Type: Abrasive Water Jet Cutter
- Machine Mounting: Cart / Hand Truck, Portable Machine
-
Supplier: CSA Group
Description: applications; g) scrap handlers; h) cranes mounted on a ship or boat; i) concrete pumper trucks (see CAN/CSA-Z151); j) self-propelled elevating work platforms (see CAN/CSA-B354.1, CAN/CSA-B354.2, and CAN/CSA-B354.4); and k) lift (forklift) trucks equipped with booms (CSA B335).
-
Supplier: CSA Group
Description: shovels, excavators, draglines, concrete pumps (see CAN/CSA-Z151), conveyors, augers, drills, and amusement rides (e.g., bungee jumping); b) articulating boom (knuckle boom) cranes (see CAN/CSA-Z150.3); c) hydraulic and cable-operated excavating equipment, (e.g., power shovels
-
Supplier: CSA Group
Description: mechanism is attached. €‹ 1.3 This Standard applies to crawler-mounted cranes, commercial truck-mounted cranes, boom trucks, wheel-carrier-mounted cranes, railway cranes, locomotive-mounted cranes, and rail-mounted cranes, as well as any variations thereof that retain the fundamental
Find Suppliers by Category Top
Featured Products Top
-
Hydraulic power unit Truck limiter hydraulic (read more)
Browse Hydraulic Power Units Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Engineered for the Most Demanding Hydraulic Environments Designed for procurement specialists, maintenance engineers, and fleet managers who prioritize system reliability and total cost of ownership, the TIP 4SH32 spiral hydraulic hose is a (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
DOT Air Brake Tubing General Applications: • Auxiliary air systems • Trailer air brake systems • Truck, bus and commercial vehicle air brake systems Construction: Specially designed polyester compounds Service Temperature Range: -85°F (read more)
Browse Hydraulic Hose Datasheets for Kuriyama of America, Inc. -
. This design makes the pump ideal for tanker truck, rail car, or underground tank unloading applications, since the HZS can purge the suction line of air and vapor. The HZS/HZSA pumps can offer flows up to 600 m3/hr (2,460 gpm) and differential heads up to 500 m (1,640 ft). The (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
allied industries and fulfill all environment protection rules. Due to the fact that 90% o pump failures are caused by leaking shaft seals, the sealless design increases the availability and reduces maintenance costs. The HZSM-type is used in tank farms, for offloading rail cars and trucks, filling (read more)
Browse Chemical Pumps Datasheets for Dickow Pump Company, Inc. -
extended to 42” with hydraulic activation. Consult the factory on special requirements. How does the hinged bridge work? It’s manually operated. When the lift is raised to truck bed level, simply move the bridge against the (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
3. Typical Construction Machinery Applications Ingiant slip rings are widely used in rotating parts of nearly all types of construction machinery, including: Excavators Tower Cranes & Mobile Cranes Concrete Pump Trucks Drilling Rigs (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
from Locon Sensor Systems include a manufacturer of water jet cutting machines and a manufacturer of concrete pumps. With the water jet cutting machines, the manufacturer uses high-pressure sensors to regulate the action of opposed, reciprocating pistons in the pressure intensifier. As for the concrete (read more)
Browse Proximity Sensors Datasheets for Locon Sensor Systems, Inc.
More Information Top
-
Progress in Civil Engineering
In this paper, based on the large simulation software AMESim, one concrete pumping truck hydraulic system simulation model was established, hydraulic cylinder buffer position was changed to research the effect of buffer position towards the buffer results in a specific condition to…
-
Simulation Study of the Hydraulic System of Concrete Pumping Truck Based on AMESim
AMEsim, Concrete Pumping Truck , Hydraulic System, Simulation .
-
truck mounted concrete stationary pump manufacturers & suppliers - truck mounted concrete stationary pump manufacturers, exporters, factories, suppliers, China...
mounted concrete pump, truck mounted concrete pump , hydraulic static pile driver, bore piling and excavator to our customer.
-
Hydraulic Cylinder - Hydraulic Cylinder Manufacturers, Suppliers
Related Searches : cylinder, hydraulic system, hydraulic equipments, hydraulic machinery, oil cylinder, hydraulic, excavator, hydraulic ram, hydraulic cylinders, wheel loader, hydraulic jack, spare parts, dump truck cylinder, concrete pump hydraulic cylinder, pneumatic cylinder, engineering hydraulic cylinder, cylinders, machinery, gas cylinder, telescopic cylinder More..
-
Computation for Water Infiltration of Unsaturated Loess
• Simulation Study of the Hydraulic System of Concrete Pumping Truck Based on AMESim p.1920 .
-
Research on Concrete Temperature Control and Crack Prevention for Pumping Station Complicated Structure
• Simulation Study of the Hydraulic System of Concrete Pumping Truck Based on AMESim p.1920 .
-
Research on the Dynamic Response of Zhuziqing Tailings Dam
• Simulation Study of the Hydraulic System of Concrete Pumping Truck Based on AMESim p.1920 .
-
Hydrodynamic Change and Failure Mechanism of Qianjiangping Landslide, the Three Gorges Reservoir
• Simulation Study of the Hydraulic System of Concrete Pumping Truck Based on AMESim p.1920 .
-
The Slope Risk Analysis of Tailings Dam under the Coupling Effect of Rainstorms and Earthquakes
• Simulation Study of the Hydraulic System of Concrete Pumping Truck Based on AMESim p.1920 .
-
concrete pump ( Page 5 ) - offers from concrete pump manufacturers, suppliers, exporters & wholesalers
Metric Thread High Pressure Hydraulic Pumps For Concrete Pump Truck .
Indicates content that may require registration and/or purchase.