Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Cleaver-Brooks
Description: Condensate Return System, built with dependable, long lasting components. Standard compact and custom systems are available with numerous options. Systems are constructed with a top-pull out design to help avoid the hassle of draining your tank and the costly expense of
- Pump Type: Condensate Pumps
-
Supplier: Armstrong International
Description: Armstrong Stainless Steel Condensate Return Units offer the best materials available for long life. Tanks have a 20-year warranty against failure due to corrosion and are made from 304 SS with internal ribbing where needed for excellent strength. Available in six standard sizes;
- Pump Type: Centrifugal Pumps, Condensate Pumps
-
Supplier: Watson McDaniel Company
Description: Condensate return systems on low pressure steam applications where the condensate temperatures do not exceed 190ºF. As condensate flows into the receiver tank of the pump package from the steam system, the tank fills with water. The float on the switch
- Discharge Size: 0.5 inch
- Horsepower: 2 HP
- Maximum Discharge Flow: 15 GPM
- Maximum Discharge Pressure: 50 psi
-
-
Supplier: Cleaver-Brooks
Description: Because condensate return volume is largely unpredictable, a surge tank provides a means to collect intermittent condensate returns and supply water at a relatively constant volume, while limiting discharge to drain. Features: ASME Heads 1/4" Thick (Minimum) Shell
- Volume Capacity: 1,600 gallons
- Diameter / Width: 60 inch
- Diameter: 60 inch
- Features: Corrosion Protection
-
Supplier: Armstrong International
Description: The Armstrong PT-400 Series Vertical Pump Trap is the low-maintenance, non-electric solution to moving condensate or other liquids from low points, low pressures or vacuum spaces to an area of higher elevation or pressure. Condensate can be returned at temperatures well above the 200˚F
- Maximum Discharge Pressure: 125 psi
- Discharge Size: 0.5 to 2 inch
- Power Source: Air / Pneumatic, Steam
- Pump Type: Condensate Pumps
-
Supplier: Armstrong International
Description: The Armstrong PT-3500 Series Low Profile Pump Trap is the low-maintenance, non-electric solution to moving condensate or other liquids from low points, low pressures or vacuum spaces to an area of higher elevation or pressure. Condensate can be returned at temperatures well above the
- Maximum Discharge Pressure: 125 psi
- Discharge Size: 0.5 to 3 inch
- Power Source: Air / Pneumatic, Steam
- Pump Housing Material: Cast Iron
-
Supplier: KSB AG
Description: Design Vertical submersible pump with three-channel impeller, volute casing designed as suction strainer. Applications Handling of condensate and heat transfer liquids below the boiling point, condensate return systems, primary and secondary heating circuits, direct installation
- Horsepower: 4.02066115470846 HP
- Maximum Discharge Flow: 158.5032 GPM
- Maximum Discharge Pressure: 87.02262 psi
- Media Temperature: 392 F
-
Supplier: Cleaver-Brooks
Description: anion resin, diaphram-style control valves, inlet/outlet sampling valves, galvanized steel face piping, brine tank and caustic injection system. The model CDAF chloride-cycle dealkalizer system reduces incoming alkalinity in feed water resulting in lower blowdown rates, lower
- Continuous Flow Rate: 10 to 300 GPM
- Removal Application: Dealkalization
- Market: Industrial
-
Supplier: Cleaver-Brooks
Description: condensate-return tank, and feedwater pump. Features: Compact design and smaller footprint 100% emissions-free Quiet operation with virtually no noise emissions Nearly 100% efficiency at all operating points Ease of maintenance with reduced complexity/number of moving parts All
- Maximum Pressure: 15 to 250 psi
- Features: Commercial / HVAC, Low Emissions
- Fuel Type / Heat Source: Electric
- Type: Steam
-
Supplier: Kontek Ecology Systems Inc.
Description: process tank to the MaxEvap® unit, sprayed over a randomly oriented, high effective surface area packing material and returned by gravity to the tank. At the same time, air is blown through the wetted packing material. Evaporation of the process solution is, as a result, enhanced
-
Supplier: ALMiG USA Corporation
Description: compressed air quantity requirements. The scope of supply for these series includes: Cut-off control with adjustable pressure switch Safety valve Non-return valve Manometer Motor protection with mechanical starting valve From 7.5 hp and up stellar-delta start-up incl. motor protection From
- Features: 2 Stage, Multistage Compressor
- Compressor Technology: Reciprocating Piston
- Mounting: Skid / Base Plate Mounted, Tank Mounted
-
Supplier: Madden Manufacturing, Inc.
Description: the water in the boiler drum. Recovery of up to 50% of the BTU's available may be accomplished by generating low pressure flash stream in a flash tank. This supply of stream can be used in boiler D/A tank or other low pressure steam applications. As the flash steam is generated, the
-
Supplier: Armstrong International
Description: The Armstrong Double Duty® series steam trap/pump combinations are a low maintenance, low-profile solution for draining heat exchangers in various applications. The Double Duty® series offers you the versatility of combining a pump within a steam trap to aide in condensate drainage from a
- Maximum Operating Pressure: 200 psi
- Maximum Capacity: 22,500 lbs/hr
- Operating Temperature: 400 F
- Size of Connection: 1.5 inch
-
Supplier: ThermOmegaTech®
Description: to allow bypass flow. Benefits Controls fluid return temperatures – ideal for glycol tracing Maintains constant discharge temperatures Improves system efficiency Unaffected by pressure variations Design Features Stainless steel body, fittings, spring, and plug Corrosion resistant – long
- Valve Size: 0.5 to 0.75 inch
- Pressure Rating: 300 psi
- Number of Ports/Ways: 2
- Media Temperature: 300 F
-
Description: sealing for bearing protection from corrosive vapours, air cooling, low temperature level. V-VLB Fresh oil lubricated rotary vane vacuum pump with capacities ranging from 10 to 120 m³/hr (5.9 to 70.6) and an ultimate vacuum of 30 mbar (abs.). Fitted as standard with waste oil and condensate
- Pumping Speed: 2.1 to 902.9 CFM
- Lubrication Style: Dry / Oil-less, Oil-flooded
- Configuration: Individual Vacuum Pump
- Mechanical: Rotary Vane
Find Suppliers by Category Top
Featured Products Top
-
DFT® Vacuum Breakers provide reliable and effective protection against the collapse of pressure vessels, tanks, and rolls. They prevent condensate back-up when (read more)
Browse Steam Valves Datasheets for DFT Inc.
Conduct Research Top
-
The Basics of Boiler Condensate Return
For every 10-degree drop in feedwater temperature, a boiler system loses 1% in efficiency, which is why returning as much hot condensate to the boiler feed tank as possible helps to maximize operational efficiency and minimize fuel costs.
More Information Top
-
Boiler Water Treatment Principles and Practice
For many of these plants this FW tank is primarily a con- densate return tank (CR tank) or hot water return tank (HW tank).
-
Condition Assessment Survey (CAS) Program. Deficiency standards and inspections methods manual: Volume 8, 0.08 Mechanical, Book 1
Condensate return tanks provide a collection point for condensate lines that drain through gravity.
-
Condition Assessment Survey (CAS) Program. Deficiency standards and inspections methods manual: Volume 8, 0.08 Mechanical, Book 2
STANDARD Condensate Return Tanks ...........................................
-
Power Plant Replacement Study
" CONDENSATE RETURN TANK TK-01 .
-
CR4 - Thread: Venturi Orifice Steam Traps
This has not been corrected as the water-table is too high in the area and they are not wanting to submerge their condensate return tanks .
-
Power Plant Replacement Study
CONDENSATE RETURN TANK .
-
Condition Assessment Survey (CAS) Program. Deficiency standards and inspections methods manual: Volume 12, 0.12 Sitework
Condensate return tanks provide a collection point for condensate lines draining through gravity.
-
States > Iowa > State > Regulations > Title 875 - Labor Services Division > Boilers and Pressure Vessels > [IA AC 875 chapter 91] 091 - General Requirements fo...
(89) Condensate return tank .
-
Development and testing of commercial-scale, coal-fired combustion systems: Phase III. Final report
Condensate Return Tank Water Level Control* .
-
[Tampa Electric Company IGCC project]. 1996 DOE annual technical report, January--December 1996
Condensate Return Tank 0 .
Indicates content that may require registration and/or purchase.