Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Epoxies Etc...
Description: 50-1225 is a low viscosity, room temperature curing, RTV silicone potting and encapsulating compound. When cured, this material forms a soft, highly flexible, flame retardant, and thermally conductive package.
- Viscosity: 32,000 cP
- Use Temperature: -85 to 410 F
- Thermal Conductivity: 1.7307348 W/m-K
- Tensile Strength (Break): 850 psi
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Thermally conductive silicone pad is a kind of thermally conductive medium, which is used to reduce the contact thermal resistance between the surface of the heat source and the contact surface of the heat dissipation device. It is specially produced for the design scheme of
- Thickness: 0.011811023622047244 to 0.47244094488188976 inches
- Temperature Resistance: -40 to 200 C
- Features: Anti-static / ESD Control, Dielectric / Insulating, Electrical, Electrically Conductive, Other
- Backing: Plastic / Polymer
-
Supplier: Wacker Chemical Corp.
Description: SEMICOSIL® 979 EC is a RTV-1 amine cure silicone rubber that cures on contact with moisture in the air. Special features Low volume resistivity Thixotropic paste Solvated Excellent adhesion to many substrates Application SEMICOSIL® 979 EC is an electrically conductive adhesive for use
- Tensile Strength (Break): 200 psi
- Elongation: 200 %
- Features: Electrically Conductive Compound (Adhesive, Grease), Grease / Paste
- Industry: Electronics
-
-
Gaskets and Gasketing - Gasketing Foams, Silicone, Thermally Conductive Silicone -- ThermaCool TF400Supplier: Saint-Gobain Tape Solutions
Description: ThermaCool TF400 series are thermally conductive, silicone-coated fabrics offering high temperature capability and conformability in a heat sink gasket. Fiberglass fabric supports the thermally conductive silicone rubber impregnation and adds dimensional stability and
- Thickness: 0.007086618 to 0.008661422 inch
- Operating Temperature: -79.6 F
- Features: Color Options
- Material: Foam, Silicone Rubber
-
Supplier: Budnick Converting, Inc.
Description: SCT20 is a 2 mil double linered electrically conductive silicone transfer tape that is designed for demanding electronics, aerospace, medical, and high-temperature applications. The unique silicone pressure-sensitive adhesive (PSA) conducts electricity anisotropically through
- Peel Strength / Adhesion: 2 lbs/in
- Adhesive: Transfer
-
Supplier: Wacker Chemical Corp.
Description: SEMICOSIL® 970 TC A/B is a pasty, but still flowable addition-curing, two component elastomeric silicone that cures at elevated temperature to an thermally conductive silicone rubber. Special features two-component thermal conductivity pasty, still flowable almost constant
- Viscosity: 25,000 to 120,000 cP
- Thermal Conductivity: 0.8 W/m-K
- Tensile Strength (Break): 580.147357428788 psi
- Elongation: 90 %
-
Supplier: Techsil Limited
Description: Momentive CRTV5120 is a high performance, semi-conductive silicone adhesive. This one-part RTV offers fast cure and a resistivity of 200 - 800 ohm-cm. CRTV5120 offers a primer less adhesion to many metals, plastics and glass. This product is ideal for gaskets & seals for electronics
- Features: Electrically Conductive
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: Techsil Limited
Description: Momentive CRTV5120 is a high performance, semi-conductive silicone adhesive. This one-part RTV offers fast cure and a resistivity of 200 - 800 ohm-cm. CRTV5120 offers a primerless adhesion to many metals, plastics and glass. This product is ideal for gaskets & seals for electronics
- Features: Electrically Conductive
- Industry: Electronics
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Description: The SHEEN's TIV800 Series RTV Thermal Conductive Adhesive are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, available in options ranging from 1.0 to 2.0 W/m·K. ◆ High bonding performance. ◆ Good stability, long-term high temperature resistance,
- Use Temperature: -58 to 392 F
- Thermal Conductivity: 1.2 W/m-K
- Industry: Electronics
- Chemical System: Silicone
-
Supplier: Wacker Chemical Corp.
Description: WACKER’s silicone adhesives and sealants are based on many years of experience, innovative research and comprehensive technological expertise. In a wide variety of industries, especially in lighting technology, flowable or non-sag silicone products offer decisive advantages in
- Features: Electrically Conductive, Gel, Rubber Based / Elastomeric
- Industry: Electronics, OEM / Industrial
- Chemical System: Silicone
- Cure / Technology: Thermosetting / Crosslinking
-
Supplier: Chemence Inc.
Description: KSC1202 is a high performance, high viscosity thermally conductive gap filling material. It is formulated to develop a soft, 'form in place' elastomer ideal for coupling hot PC board components to heat sinks. KSC1202 is supplied as a two part, 1:1 mix ratio silicone that when mixed
- Viscosity: 150,000 cP
- Features: Die Bonding Adhesive / Compound, Grease / Paste
- Industry: Electronics
- Substrate Compatibility: Plastic
-
Supplier: Chemence Inc.
Description: KSC1802 is a low viscosity, high performance, thermally conductive, liquid gap filling material. It is formulated to develop a soft, 'form in place' elastomer ideal for coupling hot PC board components to heat sinks. KSC1802 is supplied as a two part, 1:1 mix ratio silicone that when
- Viscosity: 11,000 to 14,000 cP
- Features: Die Bonding Adhesive / Compound, Gap Filling Sealant / FIP Gasket
- Industry: Electronics
- Type / Form: Grease / Paste
-
Supplier: Techsil Limited
Description: Techsil® Zemrex C200 is a semi-conductive paste silicone adhesive which offers primer less adhesion to a range of substrates including many metals, plastics and glass. Zemrex C200 uses a moisture vapor cure system, which release an acetic vapor from the sealant surface during cure. Due
- Features: Electrically Conductive
-
Supplier: Master Bond, Inc.
Description: MasterSil 323AO-LO is a two component silicone elastomer with a self-priming feature, designed for bonding, sealing and gap filling applications. This electrically insulating and thermally conductive compound meets NASA low outgassing specifications and can be used in the aerospace,
- Applied Thickness / Gap Fill: 0.002 to 0.003 inch
- Viscosity: 300,000 to 400,000 cP
- Use Temperature: -65 to 400 F
- Thermal Conductivity: 1.15 to 1.3 W/m-K
-
Supplier: Adhesive Applications
Description: SCT20 electrically conductive silicone transfer tape is designed for demanding electronics, aerospace, medical, and high-temperature applications. The unique silicone pressure-sensitive adhesive (PSA) conducts electricity anisotropically through the adhesive thickness. Primarily
- Thickness: 0.002 inches
- Peel Strength / Adhesion: 2 lbs/in
- Temperature Resistance: -40 to 260 C
- Features: Electronics (PCB, Semiconductor)
-
Supplier: Fujipoly® America Corp.
Description: INSULATION Self-fusing silicone rubber general purpose class H electrical tape is ideal for insulating or conductive applications where a quick, reliable weather-resistant electrical or hydraulic leak seal is required. The highly elastic material wraps around problem areas, immediately
- Temperature Resistance: -45 to 250 C
- Features: Anti-static / ESD Control, Cable, EMI / RFI Shielding, Electrical, Electrically Conductive, Electronics (PCB, Semiconductor), Permanent, Protective Tape, Specialty / Other, UV / Weather Resistant
- Adhesive: Rubber, Silicone
-
Supplier: CHT USA Inc.
Description: CHT's SE3000 is a 2-part, platinum cure silicone elastomer designed for electronic potting and encapsulation applications. It offers good prtection against chemicals, environmental contamination, mechanical shock, vibration and impact damage. SE3000 can be used in applications where low
- Use Temperature: -94 to 482 F
- Thermal Conductivity: 1.17 W/m-K
- Elongation: 30 %
- Tensile Strength (Break): 117.47983987932957 psi
-
Description: The SHEEN's AF Series Silicone-free Thermal Pads (Non-silicone Thermal Pads) are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, with options ranging from 1.0 to 8.0 W/m·K. ◆ Available in various thicknesses from 0.5 to 5.0 mm. ◆ Free from
- Use Temperature: -40 to 257 F
- Thermal Conductivity: 3 W/m-K
- Tensile Strength (Break): 7.977026164645835 psi
- Elongation: 70 %
-
Description: The SHEEN's SF Series Silicone Thermal Pads are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, with options ranging from 1.5 to 15.0 W/m·K. ◆ Available in various thicknesses from 0.3 to 10.0 mm. ◆ Highly compressible, soft, reducing assembly
- Use Temperature: -58 to 392 F
- Thermal Conductivity: 3 W/m-K
- Elongation: 10 %
- Dielectric Strength: 0.00012700000000000027 kV/in
-
Thermal Compounds and Thermal Interface Materials - Non-Silicone Thermal Conductive Putty -- N-PuttySupplier: Shiu Li Technology Co., Ltd
Description: LiPOLY N-putty series is silicone-free and dispensable thermally conductive material. With a thermal conductivity from 3.5 W/m*K, this product can be used successfully to remove manufacturing tolerances. It is ideally suited for dispensing using the N-putty dispensing robot.
- Viscosity: 15,000 cP
- Use Temperature: -76 to 302 F
- Thermal Conductivity: 3.5 W/m-K
- Dielectric Strength: 300 kV/in
-
Description: The SHEEN's SF Series Silicone Thermal Pads are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, with options ranging from 1.5 to 15.0 W/m·K. ◆ Available in various thicknesses from 0.15 to 15.0 mm. ◆ Highly compressible, soft, reducing assembly
- Use Temperature: -58 to 392 F
- Thermal Conductivity: 1.5 W/m-K
- Elongation: 4 %
- Dielectric Strength: 0.0002032000000000004 kV/in
-
Supplier: CHT USA Inc.
Description: low modulus, QSil 553 will minimize cooefficient of thermal expansion (CTE) strain. QSil 553 is thermally conductive to aid in efficient heat dissipation. This silicone elastomer is also flame retardant and is UL Listed in file QMFZ2.E205830.
- Use Temperature: -67 to 464 F
- Thermal Conductivity: 0.68 W/m-K
- Elongation: 240 %
- Tensile Strength (Break): 249.46336369437884 psi
-
Supplier: CHT USA Inc.
Description: CHT’s AS1803 is a white, non-corrosive, neutral cure 1-part RTV silicone adhesive sealant. This product will not corrode copper or its alloys and is designed for use with electronic components. It is part of CHT's range of Acetone cure products which are all solvent free. It features a fast
- Viscosity: 350,000 cP
- Use Temperature: -58 to 428 F
- Thermal Conductivity: 1.55 W/m-K
- Tensile Strength (Break): 406.1031502001516 psi
-
Supplier: Shiu Li Technology Co., Ltd
Description: Non-Silicone Thermal Compound N800A is made of non-silicon resin material and none low-molecular-weight siloxane. N800A helps avoid electrical contact problems. N800 is flexible and has great thermal conduction, making the thermal resistance as low as possible. The thermal conductivity is
- Applied Thickness / Gap Fill: 0.01968505 to 0.1968505 inch
- Use Temperature: -76 to 257 F
- Thermal Conductivity: 9 W/m-K
- Dielectric Strength: 203.20000000000041 kV/in
-
Supplier: Fujipoly® America Corp.
Description: benefits of a silicone-based compound without the problem of contamination. FEATURES: Silicone and non-silicone formulations Thermal conductivity up to 2.6 W/m°K Low bleed and evaporation No migration for non-silicone formulations over wide temperature range Non-toxic
- Use Temperature: -67 to 401 F
- Thermal Conductivity: 2.6 W/m-K
- Dielectric Strength: 411.9999999999988 kV/in
- Industry: Electronics, Semiconductors / IC Packaging
-
Supplier: Gelest, Inc.
Description: Safety Packaging Under Nitrogen
- Features: Other
- Chemical System: Silicone
-
Supplier: Master Bond, Inc.
Description: Featuring superb electrical insulation properties, MasterSil 156 is a two component, moderate viscosity silicone system for high performance potting, encapsulation and sealing. It combines high temperature resistance, flexibility, low shrinkage upon cure and thermal conductivity exceeding 8-9
- Viscosity: 35,000 to 50,000 cP
- Use Temperature: -65 to 221 F
- Thermal Conductivity: 1.1538 to 1.2981 W/m-K
- Coeff. of Thermal Expansion (CTE): 61.11 to 77.77999999999999 µin/in-F
-
Supplier: CHT USA Inc.
Description: CHT's AS1707 is a 1-part, alkoxy cured, thermally conductive, low volatile, RTV silicone adhesive paste. AS1707 is formulated to meet the requirements for use as a space grade adhesive. AS1707 has low thermal outgassing properties and a wide operational temperature range. In addition
- Use Temperature: -85 to 446 F
- Thermal Conductivity: 3.3 W/m-K
- Tensile Strength (Break): 263.96704763009853 psi
- Elongation: 11 %
-
Supplier: Gelest, Inc.
Description: Safety Packaging Under Nitrogen
- Chemical System: Silicone
-
Supplier: Fujipoly® America Corp.
Description: Sarcon ® XR-e is highly conformable/thermally conductive gel materials, 11watt/m-K (No electricity conductive) in a versatile sheet form that easily fit and adhere e to most all shapes and sizes of components, and makes reliable and complete physical contact. The surface consistency of
- Applied Thickness / Gap Fill: 0.0393701 to 0.0787402 inch
- Thermal Conductivity: 11 W/m-K
- Tensile Strength (Break): 29.0073678714394 psi
- Elongation: 40 %
-
Supplier: Master Bond, Inc.
Description: Master Bond MasterSil 705TC is a one component, thermally conductive, electrically isolating silicone for bonding, sealing and coating applications. It features outstanding thermal conductivity and is well suited for applications that require flexibility and high temperature
- Use Temperature: -60 to 400 F
- Thermal Conductivity: 2.1 W/m-K
- Tensile Strength (Break): 210 psi
- Elongation: 70 %
Find Suppliers by Category Top
Featured Products Top
-
heat generating components. Once installed, Fujipoly’s unique thermally conductive silicone-based materials efficiently remove excess heat to the surrounding environment or nearby heatsinks. Depending on thickness and your selection of Sarcon® TR or HR (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Fujipoly® America Corp. -
directly impacts the performance and lifespan of the devices. To solve this problem, SHEEN thermal conductive silicone sheets have been introduced into Bluetooth speaker designs, acting like an invisible pair of wings that allow the music to soar and release its true charm. SHEEN (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
Complex shapes of silicone rubber consisting of different properties such as conductive and non-conductive segments, or color coding. Specifically custom designed to eliminate multiple extruded components by combining different elements into one unitized design. Quick turnaround and cost (read more)
Browse Elastomers and Rubber Compounds Datasheets for Fujipoly® America Corp. -
Why are silicones used in LED & Lighting applications? Silicones have become widely used by LED design engineers to provide improved light performance, environmental protection and extended product life (read more)
Browse Datasheets for CHT USA Inc. -
Heat cured 1-part silicone adhesives cure in minutes reducing production time and improving output. Using platinum catalysts, they do not produce any harmful by-products, which make them suitable for a wide range of applications including electronics. 1-part - no need for (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
Complex shapes of silicone rubber consisting of different properties such as conductive and non-conductive segments, or color coding. Specifically custom designed to eliminate multiple extruded components by combining different elements into one unitized design. (read more)
Browse Elastomers and Rubber Compounds Datasheets for Fujipoly® America Corp. -
BRIMFLEX B200 Silicone Rubber covered fiberglass sleeving is an excellent inorganic high & low temperature insulating material. B200 provides greater mechanical strength because it is more con-centric, homogeneous and denser than conventional dip coated Silicone Rubber Fiberglass sleeving (read more)
Browse Electrical Insulators Datasheets for BRIM Electronics, Inc. -
Why are silicones used in LED & Lighting applications? Silicones have become widely used by LED design engineers to provide improved light performance, environmental protection and extended product life (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
applications? Silicones have become widely used by LED design engineers to provide improved light performance, environmental protection and extended product life. CHT has several product groups to choose from including optically clear encapsulants & thermally conductive encapsulants (read more)
Browse Datasheets for CHT USA Inc. -
applications? Silicones have become widely used by LED design engineers to provide improved light performance, environmental protection and extended product life. CHT has several product groups to choose from including optically clear encapsulants & thermally conductive encapsulants (read more)
Browse Industrial Adhesives Datasheets for CHT USA Inc.
Conduct Research Top
-
Highly Conductive Insulation for Large, High-Speed Machines
. This paper investigates functional electrical insulation integrity of highly thermally-conductive silicone-impregnated-fiberglass insulation through short-term, highly accelerated aging tests. This insulation system offers up to three times the thermal conductivity of traditional insulation, which
-
Electrically Conductive Adhesives
to electronics manufacturing. ECAs are typically composed of an epoxy resin but can also be made of UV cure and silicone adhesives. To overcome the high resistivity of these compounds, the adhesive is loaded with upward of 80 percent conductive materials. These adhesives can be applied in any number of usual
-
Silver Filled, Electrically Conductive Adhesives
In the realm of electrically conductive epoxies and silicone, there is nothing like silver. Not only does silver have very high electrical conductivity, it also retains its low resistance over many years, even decades. This is much more desirable than other metals that are highly conductive
-
Key Benefits of Choosing Non-Silicone Gap Filler Material
As its name suggests, thermal interface materials (TIMs) are used to optimize thermal heat transfer between various interfaces. Generally, thermal gap fillers are made from a silicone polymer and add various auxiliary materials such as ceramic particles, silicone oil and thermally conductive
-
Failure Analysis of Die Bond Adhesion Failures Caused by Silicone Contamination
This paper presents a case history of a failure analysis performed on a die bond adhesion failures. Silicone contamination caused intermittent adhesive failures at the die back metallization/conductive epoxy interface. The source of the silicone contamination was identified as the adhesive film
-
Silicone Based Insulation Material for High Speed/Voltage Rotating Machines
on silicone, epoxy, polyester, polyesterimide, and other polymers. Among all of these insulation materials, silicone based insulation best fits into many rotating machinery applications because of stability across a wide temperature range and the ability for highly thermally conductive designs
-
Silicone Based Electrical Insulation Material for High Speed/Voltage Rotating Machines
on silicone, epoxy, polyester, polyesterimide, and other polymers. Among all of these insulation materials, silicone based insulation best fits into many rotating machinery applications because of stability across a wide temperature range and the ability for highly thermally conductive designs
-
Best Non Conductive One Component Epoxy Adhesive Glue For Automotive Plastic to Metal
Design engineers have the privilege to choose from a flurry of options when it comes to joining plastic to metal. Some of the options are easy to apply than others. Silicone, advanced epoxy, UV cure adhesive solutions, and cyanoacrylate are some of the best options engineers use in this regard
-
Best Non Conductive One Component Epoxy Adhesive Glue For Automotive Plastic to Meta
Design engineers have the privilege to choose from a flurry of options when it comes to joining plastic to metal. Some of the options are easy to apply than others. Silicone, advanced epoxy, UV cure adhesive solutions, and cyanoacrylate are some of the best options engineers use in this regard
-
Case Study - Repositionable Thermal Interface
Our customer, an EMI shielding manufacturer, was producing a conductive, semi-cured silicone at their local location. They reached out to Budnick in hopes of finding a solution for a new application. The customer's new thermal interface material required a repositionable adhesive that would
More Information Top
-
Performance of different types of time domain reflectometry probes for water content measurement in partially saturated rocks
Using seven different rock types, we demonstrate that carefully applied conductive silicone fillings can eliminate gap effects in the case of the penetration‐type probes.
-
Microactuators and Micromechanisms
Electrical Performance of Electrically Conductive Silicone Rubber in Dependence on Tensile Load According to Various Parameters . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
DC current voltage characteristics of silicone rubber filled with conductive carbon black
The reason for this deviation is the unbalance between the heat generated and the heat loss of conductive silicone rubber during the measurement.
-
The 15th International Conference on Biomedical Engineering
First is the hybrid conductive silicone construction is shown and the best way to use as force sensor is presented.
-
Thermal conductivity of silicone rubber filled with ZnO
Such thermally conductive silicone rubbers are widely used in aviation, electronic devices, and so on.
-
Novel heat‐conductive composite silicone rubber
Furthermore, a new type of thermally conductive silicone rubber composites, possessing thermal conductivity of 0.92 W/mK, good electrical insulation, and mechanical properties, was developed using electrical glass cloth as reinforcement.
Indicates content that may require registration and/or purchase.