-
Description: The WCT400/410 Cooling Tower Controllers represent the latest in technological and innovative advancements from Walchem. All of the standard features you’d expect from a conventional cooling tower controller are included, plus optional simple-to-use
- Number of Inputs: 1 inputs
- Number of Control Outputs: 2 outputs
- Control Signal: Current Loop, Switch / Relay Output
- Interface: Digital Front Panel
-
Description: The WCT400/410 Cooling Tower Controllers represent the latest in technological and innovative advancements from Walchem. All of the standard features you’d expect from a conventional cooling tower controller are included, plus optional simple-to-use
- Number of Inputs: 2 inputs
- Number of Control Outputs: 5 outputs
- Control Signal: Current Loop, Switch / Relay Output
- Interface: Digital Front Panel
-
Description: The WCT400/410 Cooling Tower Controllers represent the latest in technological and innovative advancements from Walchem. All of the standard features you’d expect from a conventional cooling tower controller are included, plus optional simple-to-use
- Number of Inputs: 2 inputs
- Number of Control Outputs: 5 outputs
- Control Signal: Current Loop, Switch / Relay Output
- Interface: Digital Front Panel
-
-
Description: The W400 Cooling Tower Controllers represent the latest in technological and innovative advancements from Walchem. All of the standard features you'd expect from a conventional cooling tower controller are included, plus optional simple-to-use information
- Number of Control Outputs: 5 outputs
- Control: Advanced / Nonlinear Control, PID Control
- Features: Datalogger, Multi-Function Controller
- Interface: Digital Front Panel
-
Supplier: OMEGA Engineering, Inc.
Description: The CDCN10 Series is specifically designed to measure conductivity/dissolved solids and pH in cooling towers, boilers, industrial process water, food processing, drinking water and wastewater treatment applications. The CDCN10 Series conductivity/pH controllers are
- Number of Control Outputs: 5 outputs
- Accuracy: 1 ±% FS
- Interface: Computer Programmable, Digital Front Panel
- Features: Datalogger, Limit / Set Point Control, Liquid, Multi-Function Controller, Other, Totalizer, pH / ORP Controller
-
Supplier: Burkert Fluid Control Systems
Description: The 8619 multichannel and multifunction transmitter/controller, available in two housing variants for panel or wall mounting, is a microprocessor transmitter/controller for connection of sensors which deliver raw signals for pH, ORP, conductivity and flow via pulses or sensors
- Number of Inputs: 2 inputs
- Number of Control Outputs: 4 outputs
- Control Signal: Analog Voltage, Current Loop, Serial / Digital
- Form Factor: DIN Rail
-
Supplier: ALLDOS Inc.
Description: Conex® DIS-C Measuring Amplifier and Controller for Conductivity ALLDOS now also provides inductive conductivity measurement procedures for measuring concentrated acids, lyes and saline solutions. Inductive electrode 314-417 Together with the inductive electrode, there are now
Find Suppliers by Category Top
Featured Products Top
-
, boilers and cooling towers, and more ... Features include: 34 Conductivity/TDS ranges: 0- 1 microsiemens/ppm to 0-200 millisiemens/ppt Choice of 3½ digit display or analog meter Automatic temperature compensation to (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
The USUSTK ADAS Domain Controller Liquid-Cooled Housing is designed for thermal management and structural integration in automotive advanced driver-assistance systems, centralized computing platforms and in-vehicle electronic control units. Manufactured from AL6061 (read more)
Browse CPU Coolers Datasheets for USUSTK LIMITED -
accurate air flow measurement in any location where ice build up is present, including in ducts that see temperatures down to -22 F (-30 C). Some applications include, the surrounding areas of cooling towers and in locations that are prone to freezing rain. Some of the Heated Pitots' features (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments -
such as health care, education, retail, hotel, manufacturing, and office, the FRENIC-MEGA (G2) is ideally suited for applications involving Air Handling Units, Supply and Return Fans, Exhaust Fans, Cooling Tower Fans, Condenser Fans, Chilled Water Pumps, Hot Water Pumps, & Pressure Boosting Pumps (read more)
Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America -
Fans, Exhaust Fans, Cooling Tower Fans, Condenser Fans, Chilled Water Pumps, Hot Water Pumps, & Pressure Boosting Pumps. Follow us! Youtube (read more)
Browse Datasheets for Fuji Electric Corp. of America -
Fans, Exhaust Fans, Cooling Tower Fans, Condenser Fans, Chilled Water Pumps, Hot Water Pumps, & Pressure Boosting Pumps. Follow us! Youtube (read more)
Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America -
L® conductivity instruments and monitor/ controllers are calibrated to read in ppm/442, ppm/ NaCI, or microsiemens. All three values are listed on our Standard Solutions. The relationship among these standards can be seen in the table and graphs that follow. 442 Natural (read more)
Browse Analytical and Chemical Standards Datasheets for Myron L Company -
controllers, drive systems, and power units. Thermal potting adhesives are typically two-component composite materials based on silicone, epoxy, or polyurethane resins, filled with high thermal conductivity powders. These materials offer excellent (read more)
Browse Silicone Adhesives and Sealants Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
High thermal conductivity materials Support for natural and forced air cooling (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
: Centrifugal pumps Ventilation fans Cooling-tower fans Air-handling units (read more)
Browse Electric Rotary Actuators Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
AWWA M52 - Water Conservation Programs - A Planning Manual
The vouchers are up to $95 for ultralow-flush toilets, urinals, and waterless urinals; $300 for coin-operated high-efficiency clothes washers (this will reduce to $150 in FY 2005); $500 for cooling tower conductivity controllers ; $100 for water brooms (for participating…
-
Y-12 National Security Complex Water Assessment
14 Install conductivity controllers for cooling towers .
-
CR4 - Thread: cooling tower
The cooling tower 's conductivity controller needs to be set to 'blow down' the tower when the water becomes too 'salty'.
-
The World’s Water
Retrofit cooling towers with conductivity and pH controllers 15.4 .
-
Performance Analysis of Automated Control System for
Condenser Water Treatment Unit
In this method, a cooling tower controller that controls water conductivity , pH, ORP, chemical injection rate based on blow down or make-up water rate, biocide injection on timer basis, with no software to relate all these parameters together will have these…
-
Annual environmental monitoring report, January--December 1978. [Stanford Linear Accelerator Center]
Cooling Tower Blowdown is activated by a Conductivity controller and this is intermittent.
-
Operations & Maintenance Best Practices - A Guide to Achieving Operational Efficiency (Release 3)
A conductivity controller can continuously measure the conductivity of the cooling tower water and discharge water only when the conductivity set point is exceeded.
-
Annual environmental monitoring report, January--December 1977
(1) Cooling Tower Blow Down is activated by .1 conductivity controller and this Is intcrmi t.:ciiL.
Indicates content that may require registration and/or purchase.