-
Supplier: OMEGA Engineering, Inc.
Description: The CDTX441 conductance/resistance analyzer is designed for online monitoring of process solutions and water applications. Applications include: waste water treatment, power plants, thermo electric plants, pharmaceutical, photographic industries and soft drinks industries. The menus are self
- Operating Temperature: 41 to 104 F
- Outputs: Current Output
- Features: DC Current Input, DC Voltage Input, Other
- User Interface: Front Panel and Display
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: for metals. This non-destructive testing (NDT) device uses eddy current to determine the electrical conductivity of non-ferrous metals such as aluminum and copper. Featuring an operating frequency of 60 kHz, the conductivity meter has a large measuring range of
- Features and Functionality: Battery Powered
- User Controls: Computer Interface, Digital Front Panel
- Display Type: Digital Display
- Form Factor: Hand Held, Portable
-
Supplier: Fischer Technology, Inc.
Description: SIGMASCOPE SMP350 is a compact handheld device for determining the electrical conductivity of non-ferrous metals such as aluminum or copper. The measured conductivity further enables you to draw conclusions about the hardness and strength of heat-treated materials.
- Measuring Range: 5,000,000 to 650,000,000 mS/cm
- Features: Conductivity / Resistivity Instrument, Material Condition Tester
- Instrument Technology: Eddy Current / Electromagnetic
- Form Factor: Portable / Hand Held / Mobile
-
-
Supplier: ABB Measurement & Analytics
Description: conductivity, 4-electrode conductivity, toroidal conductivity, pION (custom user programmable), EZLink Digital (pH/ORP) Input pH/ORP/pION sensor types – pH: Glass, Antimony (Sb) – ORP: (Redox): Platinum (Pt), Gold (Au) – pION: Custom user-programmable Operating temperature –20
- pH Range: 0 to 14 pH
- ORP / Redox Range: -1,500 to 1,500 millivolts
- Operating Temperature: -4 to 140 F
- Conductivity Accuracy: 1 ±% Full Scale
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: metals. This non-destructive testing (NDT) device uses eddy current to determine the electrical conductivity of non-ferrous metals such as aluminum and copper. Featuring an operating frequency of 60 kHz, the conductivity meter has a large measuring range of 0.51 ... 112%
- Measuring Range: 3,000,000 to 650,000,000 mS/cm
- Accuracy: 0.5 to 1 ±% Full Scale
- Features: Conductivity / Resistivity Instrument
- Instrument Technology: Eddy Current / Electromagnetic
-
Supplier: Fischer Technology, Inc.
Description: SIGMASCOPE SMP350 is a compact handheld device for determining the electrical conductivity of non-ferrous metals such as aluminum or copper. The measured conductivity further enables you to draw conclusions about the hardness and strength of heat-treated materials.
- Conductivity / Dissolved Solids Range: 5,000,000,000 to 650,000,000,000 µS/cm
- Conductivity Accuracy: 0.5 ±% Full Scale
- Operating Temperature: 41 to 122 F
- Features and Functionality: Battery Powered, Temperature Compensation
-
Supplier: SWAN Analytical USA, INC.
Description: Electronic transmitter / controller for the measurement of the specific conductivity, concentration of CIP solutions, salinity and TDS Features Measuring and control transmitter in a rugged aluminum enclosure (IP 66). For the connection of a four-electrode
- Conductivity / Dissolved Solids Range: 0.05 to 100 µS/cm
- Conductivity Accuracy: 0.5 ±% Full Scale
- Control Relays: 2
- Process Media Temperature: -22 to 482 F
-
Supplier: SWAN Analytical USA, INC.
Description: Electronic transmitter / controller for the measurement of the specific resistivity or specific conductivity in high purity water. Features Measuring and control transmitter in a rugged aluminum enclosure (IP 66). Measurement ranges: - Resistivity: 0.001 to 200 MΩ-cm -
- Conductivity / Dissolved Solids Range: 0.005 to 1,000 µS/cm
- Conductivity Accuracy: 0.5 to 1 ±% Full Scale
- Control Relays: 2
- Process Media Temperature: -22 to 266 F
-
Supplier: SWAN Analytical USA, INC.
Description: Complete monitoring system for the automatic, continuous measurement of the specific resistivity / specific conductivity in high purity water. Features Complete system mounted on stainless steel mounting panel Transmitter AMI Rescon in a rugged aluminum enclosure (IP 66). High
- Conductivity / Dissolved Solids Range: 0.01 to 1,000 µS/cm
- Conductivity Accuracy: 0.5 to 1 ±% Full Scale
- Resistivity Range: 10 to 18,180 kohm-cm
- Resistivity Accuracy: 0.5 ±% Full Scale
-
Supplier: SWAN Analytical USA, INC.
Description: Features Measuring and control transmitter in rugged aluminum enclosure (IP 66). Wide conductivity measurement range from 0 to 2000 mS/cm. For the measurement of specific conductivity, concentrations (for NaCl, NaOH and acids in %), salinity (as NaCl in %) and
- Operating Temperature: 14 to 122 F
- Electrical Output: Analog Current Output
- Display Type: Digital Display
- User Controls: Digital Front Panel
-
Supplier: Aqua Solutions, Inc.
Description: conductivity/resistivity meter to monitor the DI water quality. The meter has a green LED to indicate that the water quality is acceptable and a red LED that alerts the user when the water quality drops below the desired level. All AQUA SOLUTIONS' Type II Systems produce
- Maximum Liquid Flow: 2.112 to 3.168 GPM
- Maximum Pressure: 100 psi
- Filter Medium Material: Ion Exchange Resin
- Features: Other, Water
-
Supplier: Volktek Corporation
Description: monitoring systems with the help of an LLDP Filter, to visualize the switch in a network topology map. Designed to work in industrial demanding environments, it's enclosed in an IP30 aluminum case to protect the device from tools and hazards and high thermal conductivity for
- Number of Ports: 8 #
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Switch
-
Supplier: Volktek Corporation
Description: IP30 aluminum case to protect the device from tools and hazards and high thermal conductivity for applications at temperatures ranging -40°C~75°C (-40°F~167°F). The wide input power range from 24V to 57V enables the device to operate in factory ecosystems and other
- Number of Ports: 8 #
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Switch
-
Supplier: Volktek Corporation
Description: network topology map. Designed to work in industrial demanding environments, it's enclosed in an IP40 aluminum case to protect the device from tools and hazards and high thermal conductivity for applications at temperatures ranging from -40°C to 75°C (-40°F~167°F). To ensure the
- Number of Ports: 4 #
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Switch
-
Supplier: Aqua Solutions, Inc.
Description: continuous recirculation to maintain maximum water purity and a digital conductivity/resistivity meter to monitor the DI water quality. The meter has a green LED to indicate that the water quality is acceptable and a red LED that alerts the user when the water quality drops
- Maximum Liquid Flow: 2.112 to 3.168 GPM
- Maximum Pressure: 100 psi
- Filter Medium Material: Ion Exchange Resin
- Features: Other, Water
-
Supplier: Visual Sound, Inc.
Description: JBL Professional The 2242H is ideal for use in high output subwoofer systems with bass extension to 25 Hz. The total peak-to-peak excursion of the 2242H is 18 mm, within 10% linearity. The 2242H is built around a completely new motor structure with a pole piece extending both above and below
Find Suppliers by Category Top
Featured Products Top
-
PCE-COM 20 is a portable handheld non-destructive conductivity tester for metals. This non-destructive testing (NDT) device uses eddy current to determine the electrical conductivity of non-ferrous metals such as aluminum and copper (read more)
Browse Conductivity and Resistivity Meters Datasheets for PCE Instruments / PCE Americas Inc. -
The aluminum nitride ceramic sheets provided by Great Ceramic have high thermal conductivity, low dielectric constant and dielectric loss, and excellent mechanical properties, making them one of the most ideal choices for electronic applications. They are widely used in information communication (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
TechPro II Conductivity, TDS, pH and Temperature Meters FEATURES: • Waterproof & Buoyant • Keypad Calibration • 0 (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
, boilers and cooling towers, and more ... Features include: 34 Conductivity/TDS ranges: 0- 1 microsiemens/ppm to 0-200 millisiemens/ppt Choice of 3½ digit display or analog meter Automatic temperature compensation to (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
export water quality data (includes time, date, and location) for Conductivity/TDS/Salinity and Temperature! The ULTRAPENx2™ PTBT1 is designed with high performance features including proprietary cell design; accuracy of ±1% of READING, ±0.2% at calibration point; KCl, Na (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
autoranging capabilities for greater measurement resolution; easy-to-use 1-button control; rugged construction; IP67 dust-tight & waterproof up to 1 meter / NEMA 6 submersible. (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
Innovacera Hot pressed ALN ceramic components' purity is 99.5% aluminum nitride, and its density is about 3.3g/cm3. The thermal conductivity is 140-170 W/(m·k). The forming way of hot-pressed aluminum nitride ceramics is vacuum hot pressing sintering. After high (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
The Importance of Aluminum Nitride Wafer Substrates Aluminum Nitride Wafer Substrates play an essential role in the semiconductor industry. One of the key reasons for their (read more)
Browse Specialty Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
provides excellent thermal conductivity and electrical insulation. Customized AlN Grades: available for semiconductor and high-performance applications. Customized Aluminum Nitride Ceramic Flange Solutions We provide complete (read more)
Browse Silicon Nitride and Silicon Nitride Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
As electric vehicles (EVs) continue to gain traction, the demand for cost-effective, lightweight, and high-performance materials is more critical than ever. Traditionally, copper has been the material of choice for EV busbars due to its excellent conductivity, but aluminum is emerging as a (read more)
Browse Captive Fasteners Datasheets for PennEngineering®
More Information Top
-
Journal of Thermophysics and Heat Transfer > Contact conductance of selected metal-matrix composites
Fig. 5 Thermal conductivity as a function of temperature for 6061 aluminum flux meter calibration data.
-
Theoretical and Experimental Attenuation of the Open Ring Line
The rings and rod are of an aluminium alloy (AGST4) for which the conducti- vity is a = 2.857107 mhos/ meter .
-
Resolving the World Energy Need - Ocean Energy Thermal Conversion | AltEnergyMag
Using the thermal conductivity of 70 Watt/(m-K) for 5086 marine grade aluminum , each meter length of the tube will be able to transfer heat at the rate of: .
-
Housings, Closures, and Connectors for Underwater Instruments
A standard 6”ID aluminum housing was designed for these instruments, first the Vector Averaging Current Meter (VACM) then the Conductivity Temperature and Depth meter (CTD) and this design was used by many more subsequently.
-
Mobile Field Testing of Missiles and Aircraft
… unit (Ind-X) reflectoscope, 5 Me, with assortment of quartz cristals Sonison (SO-100) and accessories Magnatest (FM-103) conductivity meter set of taper gages … … to 0.500 in.) for each, mag- nesium, steel, 2024 and 7075 aluminum portable a-c unit …
Indicates content that may require registration and/or purchase.