-
Supplier: Lapp Tannehill
Description: for Availability TYPE : THHN AWG/GAUGE : 500 KCMIL CONDUCTOR STRANDING : Stranded STRAND COUNT : 37 CONDUCTOR MATERIAL : Annealed copper SHIELDING : Unshielded JACKET MATERIAL : Nylon JACKET COLOR : Black JACKET THICKNESS (MM) : 0.20 JACKET THICKNESS (IN) : 0.008 INSULATION
- Rated Voltage: 600 volts
- Nominal Outer Diameter: 0.926 inch
- Operating Temperature: 60.0000000000001 to 90.0000000000001 C
- Wire Conductor: Copper and Copper Alloys
-
Supplier: Accuris
Description: TERMINAL BOXES, CONNECTION, SUBMERSIBLE (15-FOOT), 500 VOLTS, SYMBOL 476.1, 24 LUGS FOR TWELVE 2-CONDUCTOR 23 MCM CABLES OR EIGHT 3-CONDUCTOR 23 MCM CABLES
-
Supplier: Accuris
Description: TERMINAL BOX, CONNECTION, SUBMERSIBLE (15-FOOT), 500 VOLTS, SYMBOL NO. 476.1, 24 LUGS FOR TWELVE 2-CONDUCTOR 23 MCM CABLES OR EIGHT 3-CONDUCTOR 23 MCM CABLES
-
-
Supplier: Accuris
Description: Terminal Box, Connection, Submersible (15-Foot), 500 Volts, Symbol No. 476.1, 24 Lugs for Twelve 2-Conductor 23 MCM Cables or Eight 3-Conductor 23 MCM Cables
-
Supplier: Accuris
Description: TERMINAL BOX, CONNECTION, SUBMERSIBLE (15-FOOT), 500 VOLTS, THREE-PHASE SYMBOL 572.1, SIX BRANCH LUGS FOR TWO 3-CONDUCTOR 40 MCM CABLES, SIX BUS LUGS FOR TWO 3-CONDUCTOR 75 MCM CABLES
-
Supplier: NSI Industries LLC
Description: BRONZE MATERIAL 350 MCM MIN. RUN CONDUCTOR SIZE 500 MCM MAX. RUN CONDUCTOR SIZE 4 AWG SOLID MIN. TAP CONDUCTOR SIZE 500 MCM MAX. TAP CONDUCTOR SIZE TWO BOLT INSTALLATION COPPER CONDUCTOR MATERIAL STANDARD PACKAGE 5 PER CARTON
- Busbar (Conductor) Material: Copper
- Busbar Type: Single Conductor Busbars
-
Supplier: Newark, An Avnet Company
Description: CABLE; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Silver; No. of Max Strands x Strand Size:- RoHS Compliant: Yes
-
Supplier: Producto Electric Corp.
Description: SILICONE BRONZE MATERIAL 250 MCM MIN. RUN CONDUCTOR SIZE 500 MCM MAX. RUN CONDUCTOR SIZE 250 MCM MIN. TAP CONDUCTOR SIZE 500 MCM MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION STANDARD PACKAGE 12
- International (mm2): 120 to 253 mm2
- Material: Copper
- Features: Other
- Terminal Type: Wire Lug
-
Supplier: Newark, An Avnet Company
Description: MULTICONDUCTOR CABLE; Cable Shielding:Unshielded; No. of Conductors:6Conductor; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Silver; Conductor Material:- RoHS Compliant: No
-
Supplier: Penn-Union Corp.
Description: EXTRUDED ELECTRO TIN PLATED HIGH STRENGTH ALUMINUM ALLOY MATERIAL 350 MCM MIN. RUN CONDUCTOR SIZE 500 MCM MAX. RUN CONDUCTOR SIZE 2 AWG STRANDED, 500 MCM MIN. TAP CONDUCTOR SIZE 2 AWG STRANDED, 500 MCM MAX. TAP CONDUCTOR
-
Supplier: Greaves Corporation
Description: STRAIGHT TYPE TIN PLATED COPPER PIN MATERIAL ALUMINUM CONDUCTOR MATERIAL UL 486B APPROVAL 500 MCM CONDUCTOR SIZE PIN SIZE 350 MCM STRANDED PT MODEL
- Material: Aluminum, Copper
- Terminal Type: Pin Terminal
-
Supplier: Madison Electric Products
Description: APPROVAL UL CONDUCTOR MATERIAL COPPER CONDUCTOR SIZE 250 MCM TO 500 MCM TAP MATERIAL SILICON BRONZE NUMBER OF MAIN CONDUCTORS 2 SIZE 0.834 INCH ID X 1.625 INCH OD TYPE SPLIT BOLT
- International (mm2): 126.677 to 253.354 mm2
- Material: Copper
- Features: Other
-
Supplier: Belden Inc.
Description: Belden Basics VFD, 3 Conductor 500MCM (37x.1162") Bare Copper XLPE Insulation M4 Color Code + 2AWG Symmetrical Segmented Ground (3 of 6AWG) Bare Copper Stranded, Overall Dual Copper Tapes Helically Applied Shield, Black PVC Outer Jacket, 2000V TC-ER 90C Dry/Wet 1000V CSA 22.2 No. 230 TC SUN
- Number of Conductors: 3 #
- Rated Voltage: 2 kilovolts
- Operating Temperature: -40 to 90 C
- North American (AWG): 500 AWG
-
Supplier: NSI Industries LLC
Description: 4 AWG MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL 4 OUTLET(S) 1/2 INCH TRANSFORMER STUD SIZE STUD SPACING 1-3/4 INCH STANDARD PACKAGE 6 PER CARTON STL MODEL
- Busbar (Conductor) Material: Aluminum, Copper
- Busbar Type: Multiple Conductor Busbars
-
Supplier: NSI Industries LLC
Description: 4 AWG STRANDED MIN. CONDUCTOR SIZE 500 MCM STRANDED MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 600/1000 V VOLTAGE RATING 9 PORT(S) 1 SIDE ENTRY CABLE ENTRY STANDARD PACKAGE 2 PER CARTON PL MODEL
- Busbar (Conductor) Material: Aluminum, Copper
- Busbar Type: Multiple Conductor Busbars
-
Supplier: Greaves Corporation
Description: REDUCING CONNECTOR TYPE HIGH CONDUCTIVITY WROUGHT ALUMINUM MATERIAL YELLOW COLOR ALUMINUM/COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 500 MCM SIDE B CONDUCTOR SIZE 750 MCM SIDE A CONDUCTOR SIZE AC-R MODEL
- Material: Aluminum, Copper
- Terminal Type: Wire Connector
-
Supplier: NSI Industries LLC
Description: CAST BRONZE MATERIAL 4-1/2 INCH OVERALL LENGTH 300 MCM MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 4 CONDUCTOR(S) 1/2 INCH STUD SIZE 4 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE STANDARD PACKAGE 2 PER CARTON TL
- Material: Copper
- Features: Other
- Terminal Type: Wire Lug
-
Supplier: Thermal Wire and Cable LLC
Description: burned than other conventional cables utilizing other insulating material. Cables are UL Recognized for hazardous location motors. Available in 26 AWG through 1000 MCM. MCM-1000 circular mils around the conductor. 500 MCM = 500,000 circular mils, 300 Volt
- Number of Conductors: 1 #
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: 200 C
- Features: AWG 2/0, 3/0, 4/0 or Larger
-
Supplier: Penn-Union Corp.
Description: ALUMINUM MATERIAL 3.08 INCH OVERALL LENGTH ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 500 MCM CONDUCTOR SIZE 0.68 INCH DIA X 1.6 INCH L PIN SIZE DIE COLOR CODE PINK WIRE DIAMETER 0.813 INCH TP MODEL
- Material: Aluminum
- Terminal Type: Pin Terminal
-
Supplier: Penn-Union Corp.
Description: IN LINE TYPE 5.25 INCH L X 1.5 INCH W X 2.56 INCH H SIZE 2 AWG STRANDED MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL ALUMINUM ALLOY BODY MATERIAL NON INSULATED INSULATION TYPE 2 SCREW(S) IISR MODEL
-
Supplier: Producto Electric Corp.
Description: ELECTROLYTIC TIN PLATED ALUMINUM MATERIAL 2.8 INCH OVERALL LENGTH 4 AWG MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL 13/32 INCH STUD SIZE 1.25 INCH W PAD SIZE 1 PAD HOLE(S) HEX SOCKET SCREW TYPE APPLICABLE STANDARD NEMA FB-1 RA
- North American (AWG): 4 AWG
- International (mm2): 253 mm2
- Material: Aluminum, Copper
- Features: Other
-
Supplier: Penn-Union Corp.
Description: BRONZE MATERIAL 3 INCH OVERALL LENGTH 4 AWG SOLID MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE UL, CSA, CUL APPROVAL 1 CONDUCTOR(S) 17/32 INCH STUD SIZE 1-3/8 INCH W X 1/4 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 15/16 INCH-16 TPI HEX SOCKET SCREW TYPE
- Features: AWG 2/0, 3/0, 4/0 or Larger
- Terminal Type: Wire Lug
-
Supplier: Greaves Corporation
Description: ONE BARREL TYPE EXTRUDED ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL 2-3/4 INCH OVERALL LENGTH 6 AWG STRANDED MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 3/8 INCH STUD SIZE 1-1/4 INCH W PAD SIZE 1 PAD HOLE(S)
- International (mm2): 13.3008 to 253.354 mm2
- Material: Aluminum, Copper
- Terminal Type: Wire Lug
-
Supplier: Hubbell Incorporated
Description: STANDARD TYPE 5-7/8 INCH L X 3-7/8 INCH W X 2-1/8 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING 6 AWG TO 500 MCM SECONDARY OPENING WIRE SIZE 400 TO 500 KCMIL PRIMARY OPENING WIRE SIZE U-BLOK[TM] BRAND ROHS COMPATIBLE INSTALLATION TORQUE
- Features: Other
- Unit Type: Plug Strip
- Certifications: UL
-
Supplier: Radwell International
Description: LUG 500-100MCM BRONZE 1HOLE 1CONDUCTOR. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Hubbell Incorporated
Description: ALUMINUM MATERIAL ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 1/2 INCH-13 TPI STUD SIZE 352/579 DIE INDEX 3 INCH L X 1-7/8 INCH W X 3/8 INCH THK PAD SIZE 2 PAD HOLE(S) 397.5/477 MCM ACSR CONDUCTOR SIZE 477/500 MCM (ALUMINUM), 500 MCM (COPPER)
- Material: Aluminum, Copper
- Terminal Type: Wire Lug
-
Supplier: O-Z/Gedney
Description: THREADED, SET SCREW TYPE ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL SET SCREW, ZINC PLATED STEEL CLAMPING SCREW MATERIAL 1-1/4 INCH RIGID CONDUIT/IMC USED ON 6 AWG TO 250 MCM WIRE SIZE COPPER CONDUCTOR MATERIAL UL 467, CSA C22.2 APPROVAL 6-1/16 INCH DIAMETER 5 INCH TRADE SIZE
- Conduit Size: 5 inch
- Features: Other
- Material: Steel
-
Supplier: General Cable
Description: WELDING CABLE TYPE 0.96 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 695 AMPERE CURRENT RATING -40 TO 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) 500 MCM CONDUCTOR SIZE EPDM JACKET MATERIAL 5054/30 STRANDS STRANDING BLACK
- Number of Conductors: 1 #
- Rated Voltage: 0.6 kilovolts
- Rated Amperage: 695 amps
- Operating Temperature: -40 to 90 C
-
Supplier: TE Connectivity
Description: Component Connection Type : Cable to Cable, Wire-to-Wire Product Availability Product Availability : Americas Product Type Features Conductor Combination 1 : 500 MCM Conductor Combination 2 : 500 MCM Installation Technology : Exothemically Welded Grounding
- Connector Type: DIN Connector
-
Supplier: Madison Electric Products
Description: ELECTROLYTIC COPPER MATERIAL 4.063 INCH OVERALL LENGTH 4/0 AWG MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 486-A APPROVAL 1 CONDUCTOR(S) 0.406 INCH STUD SIZE 1.5 INCH W PAD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE HEX HEAD SCREW
- International (mm2): 253.4 mm2
- Material: Copper
- Terminal Type: Wire Lug
-
Supplier: Hubbell Incorporated
Description: SHROUDED TYPE TIN PLATED COPPER MATERIAL 13-1/4 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL 500 MCM CONDUCTOR SIZE U34CRT DIE INDEX 4/0 AWG SOLID X 8 INCH L PIN SIZE YE-LH MODEL
- Material: Copper
- Terminal Type: Wire Lug
-
Supplier: Greaves Corporation
Description: CAST BRONZE HIGH COPPER ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL (2) CABLE PARALLEL TO PIPE, DIRECT BURIAL USED ON U BOLT TO PIPE, ROD INSTALLATION 300 TO 500 MCM CONDUCTOR SIZE 2 INCH IPS SIZE CONTINUOUS LOOP[T] BRAND CW MODEL
- Pipe Size: 2 inch
- Support Type: Pipe Clamp
-
Supplier: Marathon Special Products
Description: " STANDARD TYPE 5.88 INCH L X 5.5 INCH W X 3.12 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 760 AMPERE CURRENT RATING CC1452, CLEAR PLASTIC COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL 2 POLE(S) TIN PLATED ALUMINUM CONNECTOR MATERIAL 4 AWG TO
- Number of Contacts: 2
- Voltage Rating: 600 volts
- Current Rating: 760 amps
- Operating Temperature: 150 C
-
Supplier: Transcat, Inc.
Description: Product Highlights Non-Contact InfraRed Temperature Measurements with Laser Pointer Models with True RMS Current and Voltage Measurements 1ms Peak Hold Captures In-Rush Currents and Transients 1.7" Jaw Opening for Conductors up to 750MCM or two 500MCM MultiMeter Functions Include AC/DC
- Thermometer Type: Thermal Pyrometer / Detector
-
Supplier: Allied Electronics, Inc.
Description: mm) jaw opening for conductors up to 750MCM or two 500MCM 4000 count backlit display Autoranging with manual range button Features include Data Hold and Min/Max, DC Zero, Auto Power off Complete with test leads, 9V battery, Type K probe and case
Find Suppliers by Category Top
More Information Top
-
Ampacities for Cables in Randomly Filled Trays
The final test was run on single conductor 500 MCM thin wall XLP insulated cable.
-
Optimal reconfiguration and capacitor placement by robust searching hybrid differential evolution
Its conductors mainly employ both overhead lines ACSR 477MCM and underground lines; copper conductors 500MCM .
-
Combination of capacitor placement and reconfiguration for loss reduction in distribution systems using selective PSO
Its conductors mainly employ overhead lines ACSR 477 MCM and underground copper conductors 500 MCM .
-
Reconfiguration and Capacitor Placement for Loss Reduction of Distribution Systems by Ant Colony Search Algorithm
Its conduc- tors mainly employ both overhead lines ACSR 477 MCM and underground lines copper conductors 500 MCM .
-
The dangers of process seals
The MTJBwas fed via two 3- conductor 500 MCM armoredcables which ran underground from the compressor building to switchgear located in the switch mom.
-
Transient ratings of buried power cables. I. Historical perspective and mathematical model
We have performed computations for a single 3- conductor 500 MCM cable placed in a 1 X 1 m backfill with the center of the backfill at 1 m depth.
-
Improved energy saving techniques dictate the selection of utilization voltages and equipment
A 500 MCM Conductor rated at 380 amps capacity has a resistance of .00294 ohm f o r a 100-foot run and in conjunction with a 400 amp overcurrent protection device is capable of transporting 320 amperes of current continuously as…
-
Monitoring Of Generator Stator Core Lamination Repairs Using Thermographic Techniques
The search coil showed that 7 turns of 500 MCM conductor carrying 470 amperes from a 600 V a.c. station service supply was sufficient to magnetize the stator core to 90% of its rated flux density.
-
Reducing energy consumption frees up electrical system capacity
Two hundred f e e t of 500 MCM conductors h a s .00588 ohm of r e s i s t a n c e ; so t h a t energy savings are: .
-
Selecting and applying distribution optimization methods
Choices with more than two states (i.e., choosing line sizes from choices of #2, 2/0, 4/0, 336, or 500 MCM conductor ) are accomplished by designating several “bits”in the string to cover the various states.
Indicates content that may require registration and/or purchase.