Products/Services for Conquest 90 Gas Furnaces
-
Furnaces (industrial) - (449 companies)Industrial furnaces are built of several kinds of high temperature (refractory) materials to hold the process material and hold in the heat without breaking down during the several months that they usually run. General specifications...ConfigurationAtmosphereController Type -
Heating Furnaces - (210 companies)Heating furnaces convert gas, oil, electricity or other fuels into heat for distribution within a structure. They are the central heating devices within HVAC systems. Heating furnaces convert gas, oil, electricity, or other fuels into heat... -
Vacuum Furnaces - (101 companies)Vacuum furnaces are heat-treating furnaces that use a low atmospheric pressure instead of a protective gas atmosphere. This helps to alleviate surface reactions. In vacuum furnaces the heat-treating process takes place inside an airtight vessel... -
Laboratory Furnaces - (149 companies)...induction, infrared or radiant, natural gas, propane, oil, other fuel, RF, microwave, or dielectric, and steam. Other features for laboratory furnaces include over-temperature protection, computer interface, and application software. Related... -
Furnace Controllers - (68 companies)Furnace controllers are used to control temperature, heat delivery, and other variables in industrial furnaces. They control the burner flame, air mixture and trim to maintain and optimize furnace performance. Furnace controllers are used to control... -
Gas Valves - (538 companies)Gas valves are used to handle and control the flow of gaseous media such as liquefied petroleum and natural gas. They are made of metal or plastic and vary in terms of valve size, pressure rating, number of ports, and flow. Gas valves are flow...
-
Gas Sensors - (602 companies)Gas sensors interact with a gas to initiate the measurement of its concentration. The sensor then provides output to an instrument to display the measurements. Image Credit: Rosemount Analytical | Mettler-Toledo Process Analytics. Gas sensors...
-
Gas Pressure Regulators - (291 companies)Gas pressure regulators reduce the pressure of a gas, as it passes through a cylinder or process line, to another piece of equipment. Regulators are not flow control devices. They are used to control delivery pressure only. Gas pressure regulators...
-
Gas Instruments - (911 companies)Gas instruments detect, monitor or analyze gases present in an environment. Detectors sense situations outside normal operating parameters and are set to alarm when these conditions are violated. Monitors are also set up to alarm, but their role...
-
Gas Fittings - (98 companies)...in a variety for styles, depending on the application. Common styles for gas fittings include adapter, coupling, cross or 4-way, 45 or 90 elbow fittings, and quick couplers. When choosing gas fittings, connection selection is an important consideration...
Product News
-
Ducon Environmental Systems
Revolutionize Furnace Cooling with Gas Coolers Ducon supplies custom engineered evaporative gas coolers and conditioners to cool the gases exhausting from furnaces, kilns, and boilers. Ducon utilizes its proprietary spray nozzles to accurately control the humidity in the gas so as to minimize the corrosion in the equipment and completely evaporate all water droplets. Ducon has designed gas coolers to handle over 1,000,000 ACFM in a single unit. (read more)Browse Selective Catalytic Reduction (SCR) Systems Datasheets for Ducon Environmental Systems -
Ducon Environmental Systems
Precision Cooling - Furnace and Kiln Exhaust Gases Ducon supplies custom engineered evaporative gas coolers and conditioners to cool the gases exhausting from furnaces, kilns, and boilers. Ducon utilizes its proprietary spray nozzles to accurately control the humidity in the gas so as to minimize the corrosion in the equipment and completely evaporate all water droplets. Ducon has designed gas coolers to handle over 1,000,000 ACFM in a single unit. (read more)Browse Electrostatic Precipitators Datasheets for Ducon Environmental Systems -
Harper International Corporation
Custom Industrial Furnaces The design of a custom Harper furnace begins with understanding the customer's goals and utilizing our exceptional skilled engineering team to analyze their distinct process requirements. Harper works to devise a complete thermal solution with our range of offerings including gas treatment and handling and fully integrated control systems. Our experience in developing distinctive systems for every application covers calcination, graphitization, carburization, controlled oxidation, oxide... (read more)Browse Ovens (industrial) Datasheets for Harper International Corporation -
Harper International Corporation
Rotary Tube Furnaces Every Harper rotary tube furnace is designed for the customer's unique specifications. We bring innovative solutions to designs for continuous processing of advanced materials such as granular, powder, or particulate aggregates in high purity and specialty atmosphere environments at temperatures up to 3000 C, including gas, electric and microwave heated systems. Harper approaches the design of a rotary tube furnace as a complete system, with the ability to incorporate process control systems... (read more)Browse Furnaces (industrial) Datasheets for Harper International Corporation -
Harper International Corporation
Pusher Tunnel Furnaces entering the furnace without the use of mechanical doors and seals. Harper approaches the design of a conveyor furnace as a complete system, with the ability to incorporate advanced control systems, skid mounting, gas treatment and handling, turnkey installation and complete field commissioning. Field service can incorporate control instrumentation integration and programming as well as process engineering optimization and support. Harper Pusher Furnace Capabilities. Temperatures to 2800 C... (read more)Browse Furnaces (industrial) Datasheets for Harper International Corporation -
Harper International Corporation
Vertical Conveyor Furnaces Harper 's patented vertical furnace systems are our latest thermal processing innovation for a wide range of product feedstocks, particularly for materials requiring high temperature solid-solid and solid-gas reactions, such as carbides, nitrides, borides and refractory metal powders. This new system is a design alternative to other traditional furnace types, with the following advancements: Minimizes the opportunity for product sticking or gas-phase entrainment during processing. Maximizes... (read more) -
Harper International Corporation
Pusher Tunnel Furnaces and Tunnel Kilns Harper 's pusher furnaces and tunnel kilns are ideal for processes requiring precise control of temperature and atmosphere, for those with longer residence times that require exact control of the heat up rate of the product (temperature profile), and those with a lower gas/solid reaction. Our focus is on systems that offer the greatest operating life, lowest operating cost, and highest efficiency for the manufacturing of advanced materials. Harper offers a distinct advantage in pusher furnaces... (read more)Browse Furnaces (industrial) Datasheets for Harper International Corporation -
Harper International Corporation
Mesh Belt Conveyor Furnaces and Kilns Harper's mesh belt conveyor furnaces and kilns are designed for the continuous processing of parts as well as advanced materials such as granular, powder, or particulate aggregates in high purity and specialty atmosphere environments at temperatures up to 2000 C. Our experience with a variety of belt materials, including mesh, strip, and chain, allows us to specify the exact design for your needs for an ideal thermal process solution, including gas, electric and microwave heated systems. Harper... (read more)Browse Furnaces (industrial) Datasheets for Harper International Corporation -
Isotech, Inc.
Maximize Efficiency with Dual-Chamber Furnaces chamber. Heavy Gauge Construction: Durable, gas-tight work chamber for enhanced performance. Protective Atmospheres: Simple and safe use of nitrogen or argon ensures clean results without wrapping. Choose Isotech 's Electra Series to enhance your heat treatment processes with efficient, space-saving, and versatile furnace solutions. (read more) -
LAND
Maintaining control in harsh furnace conditions Supporting safer smelting, tapping and granulation through continuous temperature measurements. From smelting and tapping to granulation, accurate temperature data plays a critical role in maintaining safe, stable and efficient operations in platinum and nickel ore extraction. Extracting platinum and nickel from ore takes place in some of the harshest operating conditions in metal processing. Furnaces operate at temperatures of up to 1800 C, with smoke, dust and furnace gases making visual... (read more)Browse Thermal Imagers Datasheets for LAND
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… 89996,'nobel laureate'),(89997,'nobel prize'),(89998,'nobelist'),(89999,'nobelium'),(90000,'nobility'),(90001,'noble'),(90002,'noble cane'),(90003,'noble gas '),(90004,'noble metal' … … 90281,'nonenzymatic'),(90282,'nonequivalence'),( 90283,'nonequivalent'),(90284,'nones'),(90285,'nonessential'),(90286,'nonesuch'),(90287,'nonesuch clover'),(90288,'nonetheless'),(90289 … … 90625,'normalize'),(90626,'normalizer'),(90627,'normally'),(90628,'norman'),(90629,'norman architecture'),(90630,'norman conquest '),(90631,'norman … … 'oil colour'),(92095,'oil company'),(92096,'oil conservation'),(92097,'oil filter'),(92098,'oil furnace '),(92099,'oil …
-
conquest 90 in lock out mode - Self Help Forums
conquest 90 in lock out mode We just bought our home and already have had our furnace quit working (3) times. We have replaced the ignition gas valve and replaced the condensation hose.
-
Review of the Web # 30: the videos of the week-Technical of the Ingénieur
The extract of a documentary in two entitled parts "Absolute Zero" and product by the BBC Four , floret cultural of the "British Broadcasting Corporation", documentary aiming to relate the conquest of the absolute zero through a part of the Histoire of Sciences … … channels or slots of tiny size and it at very low temperature this practically inert noble gas . … the Indian physicist Satyendranath Bose that discovered and gave its name bosons near 90 years by Albert …
-
Development of effective refractories for metallurgy and the glass industry
refractories, ShV-42 articles for blast furnace stoves, articles ShV-28 through SHK-41 for coke ovens, high-alumina articles with Al2O3 content from 45 to 90 % Horizontal Horizontal diversification Conquest of branch markets Creation and expansion of the production of propants for the oil and gas industry, in- expensive materials …
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… _burnside_N|1 alexander_N|3 persian_N|18 pacific_N|125 indecisive_J|5 monitor_N|5 merrimac_N|2 william_the_conqueror_N|5 duke_N|11 normandy_N|13 saxon_N|9 harold_ii_N|2 norman_ conquest _N|4 napoleonic_wars_N|4 austrian_N|5 … salient_N|2 allied_J|3 bog_down_V|1 waterlogged_J|1 flanders_N|6 mustard_ gas _N|3 scipio_N|1 civil_war_N|7 great_britain_N|64 arab_N|22 israeli_N|3 erupt_V|24 major_power_N|2 middle_east_N|26 egypt_N|85 … … finned_J|5 toothless_J|11 cycloid_J|3 family_cyprinidae_N|3 old_world_N|317 bottom-feeding_J|1 asia_N|475 pond_N|24 sluggish_J|15 scaleless_J|19 domestic_carp_N|2 flatten_V| 90 silvery_J|73 game_fish_N|37 chub_N|1 … … dragonfly_N|2 damselfly_N|2 caddis_fly_N|3 firebrat_N|2 machilid_N|1 bristletail_N|1 bristlelike_J|3 lepismatidae_N|2 silverfish_N|1 silver-grey_J|3 book_binding_N|3 starch_V|4 furnace _N|30 jumping_bristletail_N|1 erratic_J|5 …
-
mweindex_wordnet1.6_semcor1.6.data (edu.mit.mwe2011.zip)
… sewage_system_N 5,0,0,0,0 sewage_works_N 0,0,0,0,0 sewer_ gas _N 0,0 … … sexual_climax_N 0,0,0,0,0 sexual_congress_N 0,0,0,0,0 sexual_ conquest _N 0,0 … … starved_aster_N 0,0,0,0,0 stash_away_V 0,0,0,0,0 stassano_ furnace _N 0,0 … … strong_point_N 0,0,0,0,0 strongylodon_macrobotrys_N 0,0,0,0,0 strontium_ 90 _N 0,0 …
-
mweindex_wordnet3.0_semcor1.6.data (edu.mit.jmwe_1.0.0_all.zip)
… seward's_folly_N 0,0,0,0,0 seward_peninsula_N 0,0,0,0,0 sewer_ gas _N 0,0 … … sexual_climax_N 0,0,0,0,0 sexual_congress_N 0,0,0,0,0 sexual_ conquest _N 0,0 … … solar_energy_N 0,0,0,0,0 solar_flare_N 0,0,0,0,0 solar_ furnace _N 0,0 … … strong_suit_N 0,0,0,0,0 strongylodon_macrobotrys_N 0,0,0,0,0 strontium_ 90 _N 0,0 …
-
PROCEEDINGS OF THE 2002 NATIONAL OILHEAT RESEARCH ALLIANCE TECHNOLOGY SYMPOSIUM.
Clearly, in a professional sense, conquest of this technology was highly satisfying. … avenues for placing fuel oil heating appliances in a more competitive position with gas fired heating appliances. … not be limited only to boilers but could be applied to forced air furnaces , domestic water heaters … … ranges for radiant floor or radiant panel heating and domestic water heating is 90 to 125 degree …
-
Design of the intelligent catalyst for Japan ULEV standard
In this paper, the conquest of issues of the perovskite catalyst is clarified, and in addition, the … … was impregnated with palladium nitrate solution, then dried and calcined in an air furnace at 700 °C … The substrate has an oval face of 104 mm · 94 mm and 90 mm in length … Then the catalyst was reduced in 10% hydrogen balanced with nitrogen gas at 800 °C for 1h.
-
Encyclopedia of Agrochemicals 3 Volume Set
… Conjugates, 386 Conjugation, 99, 386, 874 – 877 Conjugative transposons, 1029 – 30 Conquest (see Atrazine) Conservation … … Crown gall, 44 – 45, 44, 109, 211, 304 Cruciferae, 109, 1084 – 90 Crustacean toxicity, chitin … … spectroscopic analysis and, 48 Diffusion, 280 fugacity modeling and, 522 – 525 of gases through soil and … … 398 Elatinaceae, 1575 Elbatan (see Lenacil) Electric arc production, nitrogen fertilizer, 484 Electric furnace acid, 487 Electric …
Indicates content that may require registration and/or purchase.