-
Supplier: ASTM International
Description: 1.1 This specification covers pressure consolidated powder metallurgy iron-nickel-chromium-molybdenum (UNS N08367) and nickel-chromium-molybdenum-columbium (Nb) (UNS N06625) pipe flanges, fittings, valves, and parts intended for general corrosion or heat-resisting service. 1.2 The
-
Description: intended operation. Applies to the inherent safety, to the operating valves and to the testing of these automatic electrical controls. This consolidated version consists of the second edition (2000) and its amendment 1 (2002). Therefore, no need to order amendment in addition to
-
Supplier: CSA Group
Description: applications. 1.1.2 Throughout this part 2-8, where it can be used unambiguously, the term: "valve" is used to denote an electrically operated water valve (including actuator and valve body assembly); "actuator" means "electrically operated mechanism or prime mover";
-
-
Description: mechanical features that affect their intended operation. Applies to the inherent safety, to the operating valves and to the testing of these automatic electrical controls. This consolidated version consists of the second edition (2000),its amendment 1 (2002) and its amendment 2
-
Supplier: CSA Group
Description: for which are contained in annex J. 1.1.1 This part 2 applies to the inherent safety, to the operating values, operating times and operating sequences where such are associated with equipment safety and to the testing of electric actuators used in, on or in association with, equipment
Find Suppliers by Category Top
More Information Top
-
Steam Plant Operation, Ninth Edition > Boiler Accessories
Operation of consolidated safety valve .
-
Irradiation Processing Department monthly report, June 1964
In the Power House the Consolidated safety valves were replaced on the No. 2 boiler with Lonnegan safety valves.
-
HNPF PUMP TEST LOOP FINAL SYSTEM DESIGN DESCRIPTION.
Consolidated Safety Valve .
-
ISA CSE STUDY GUD - Control Systems Engineering (CSE) Study Guide
Consolidated Safety Relief Valves SRV-1 .
-
Flow Reaction Forces upon Blowdown of Safety Valves
Engineering Reaction Forces Due to Valve Discharge Consolidated Safety Relief Valves , SRV-1, Gases & Vapors 1993 7.
-
School Of Basic Production Operations
Our alarms and r e l i e f systems consist of a 2" x 3" Consolidated Safety Relief Valve and National controls f o r high level alarm and high l e v e l shutdown.
-
Design of a novel automated methanol feed system for pilot‐scale fermentation of Pichia pastoris
Additionally, a Dresser safety relief valve (Dresser Consoli- dated , Houston, TX) is located on the displacement side of the BF system methanol pump.
-
Recent Developments in Pumpdown Tools and Techniques
1-5 Extensive testing has been conducted on 2-inch diameter tools and techniques, including: Subsurface flow control devices Standing valves Safety valves Sand- consolidation procedures Sand-washing procedures and equipment Sliding-sleeve shifting devices Gas-lift methods Casing perforators Fishing tools …
-
BOILING NUCLEAR SUPERHEATER (BONUS) POWER STATION. Final Summary Design Report
… are of two-pass design, and have design pressure and temperature ratings of 1150 psig and 575OF, respectively. against over-pressure by a 1-in. x 1-in. screwed, closed-bonnet safety valve Manning, Maxwell and Moore Consolidated No. 1975t, with a …
-
Federal Register > Tuesday, March 16, 2004 > [69 FR 12361] Biweekly Notice; Applications and Amendments to Facility Operating Licenses Involving No Significant...
… 24, 2003 ( 68 FR 8637 ), on possible amendments to revise the action for one or more SDV vent or drain lines with an inoperable valve , including a model safety evaluation and model no … … NSHC) determination, using the consolidated line-item improvement process.
Indicates content that may require registration and/or purchase.