-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Description: Shaft constant section retaining ring feature a uniform, constant section. This means that the material used to make the ring is the same width at any point along the circumference of the ring. These cost less than tapered and
- Design Units: Metric
- Material: Stainless Steel
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: contact with the groove. Constant section retaining ring for bore are characterized by the use of a uniform body. They feature a uniform, circular design. The diameter of any given point in a constant section retaining ring is the same. Most
- Design Units: Metric
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Description: Constant section retaining rings feature a uniform, constant section. This means that the material used to make the ring is the same width at any point along the circumference of the ring. This cost less than tapered and spiral
- Ring Type: Internal
- Design Units: Metric
- Material: Stainless Steel
- Ring Style: Wire Formed Snap Rings
-
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Description: Constant section retaining rings feature a uniform, constant section. This means that the material used to make the ring is the same width at any point along the circumference of the ring. These cost less than tapered and spiral
- Design Units: Metric
-
Supplier: G.L. Huyett
Description: Axially assembled internal retaining rings are made from zinc plated spring steel that install with needle-nose pliers into a housing or bore. They have a tapered design that allows the ring to maintain constant pressure against axles, gears, and bearings inside
- Shaft Diameter: 0.5625 inch
- Housing Diameter: 0.25 to 10 inch
- Material: Beryllium Copper, Spring Steel
- Ring Style: Bowed
-
Supplier: DigiKey
Description: "Retaining Ring Pliers Pointed Nose Smooth 12.76"" (324.0mm)"
- Type: Retaining-Ring, Specialty / Other
-
Supplier: Stahlwille North America
Description: DIN 5256 D, bent 90°, H.D. drop forged, precision points.
- Length: 5.118113 inch
- Weight: 3.1752 oz
- Type: Retaining-Ring
-
Supplier: Proto® Industrial Tools
Description: INTERNAL RETAINING RING TYPE 8 15/32 INCH OVERALL LENGTH 8 15/32 OVERALL LENGTH - FRACTIONAL COMFORT GRIP HANDLE MATERIAL 90 DEG JAW TYPE PROTO[R] BRAND WEIGHT 0.6 LB BORE DIAMETER 1 37/64 INCH TO 3 15/16 INCH TIP SIZE 0.091 INCH
- Length: 8.46875 inch
- Features: Bent Nose, Soft Handles
- Type: Diagonal, Retaining-Ring
-
Supplier: Garage Equipment Supply
Description: Exclusive patented design allows quick change-over from internal or external ring applications. Simply push button on knob and rotate pivot. Handles internal and external rings from 1/4" to 2". Features three popular tip diameters (0.038", 0.047", 0.070") in 18° or 90° angled tips.
- Type: Retaining-Ring
-
Supplier: Gray Tools Canada Inc.
Description: Industrial Fixed Tip With Vinyl Grips
- Type: Retaining-Ring
-
Supplier: Stahlwille North America
Description: for slotted circlips (as used on shafts of engines, gearboxes, differentials, clutches etc.), with wear resistant compression spring.
- Length: 6.692917 inch
- Weight: 5.71536 oz
- Type: Retaining-Ring
-
Supplier: Proto® Industrial Tools
Description: RETAINING RING TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 7-1/2 INCH OVERALL LENGTH 7-1/2 OVERALL LENGTH - FRACTIONAL 7.5 OVERALL LENGTH - DECIMAL PLASTISOL HANDLE MATERIAL PROTO. BRAND OVERALL LENGTH - DECIMAL - UOM IN
- Length: 7.5 inch
- Type: Retaining-Ring
- Features: Soft Handles
-
Supplier: Gray Tools Canada Inc.
Description: Internal/External Retaining Ring Tool With Tip Sets
- Type: Retaining-Ring
-
Supplier: Stahlwille North America
Description: DIN 5254 B, bent 90°, H.D. drop forged, precision points, with wear resistant compression spring.
- Length: 7.87402 inch
- Weight: 3.91608 oz
- Type: Retaining-Ring
-
Supplier: Princess Auto Limited
Description: Heavy Duty Internal/External Snap Ring Pliers
- Type: Retaining-Ring
-
Supplier: Gray Tools Canada Inc.
Description: Heavy Duty Retaining Ring Pliers With Straight Tips
- Type: Retaining-Ring
-
Supplier: All-Spec Industries
Description: Features Made from high quality forged CV tool steel Induction hardened tips Heavy duty tool steel riveted box joints For internal straight ring style Overall length: 140mm (5.5") Tip diameter: 0.9mm (.035") Ring range: 8 - 13mm (5/16 - 1/2")
- Length: 5.5 inch
- Weight: 0.19 oz
- Type: Retaining-Ring
-
Supplier: Stahlwille North America
Description: DIN 5254 A, straight, H.D. drop forged, precision points, with wear resistant compression spring.
- Length: 12.4015815 inch
- Weight: 15.41736 oz
- Type: Retaining-Ring
-
Supplier: Gray Tools Canada Inc.
Description: Internal/External Snap Ring Pliers
- Type: Retaining-Ring
Find Suppliers by Category Top
Featured Products Top
-
Spirolox® rings that are specifically designed in metric sizes. DNH, EH, WH, and WHM series of rings are specifically designed to meet the quality specifications for Military and Aerospace applications Constant section rings are a heavier duty retaining ring (read more)
Browse Retaining Rings and Snap Rings Datasheets for Smalley -
retaining rings, each with their own unique properties and advantages: tapered section/circlip, (read more)
Browse Retaining Rings and Snap Rings Datasheets for Rotor Clip Company, Inc. -
retaining and constant section (snap) rings? 2. What type of retaining ring should I use for my application? This blog covers the main types of retaining rings and constant section (snap) rings so that you’re more informed to find the best possible ring for your application (read more)
Browse Retaining Rings and Snap Rings Datasheets for Smalley -
place. Within the tapered section retaining ring family, there are several designs developed to address specific assembly requirements. In this blog, we will focus on two of those (read more)
Browse Retaining Rings and Snap Rings Datasheets for Rotor Clip Company, Inc. -
-Turn rings have a uniform cross-section and no gap. Having a 360° retaining surface, Multiple-Turn Spirolox retaining rings provide even load distribution to securely hold mating components in place. 5. Groove Interchangeable Not only do (read more)
Browse Retaining Rings and Snap Rings Datasheets for Smalley -
Smalley Steel Ring Company, the world leader in the manufacturing and development of Spirolox Retaining Rings, Constant Section Snap Rings, and Wave Springs introduces new Hoopster Retaining Rings. Hoopster rings fit into much shallower grooves than regular snap rings or retaining rings (read more)
Browse Retaining Rings and Snap Rings Datasheets for Smalley -
. Two-Turn Spiral Retaining Rings & Snap Rings in Quick Connectors Two-turn spiral retaining rings and snap rings with constant sections provide designers with enhanced flexibility to meet the specific requirements of unique applications. Unlike traditional tapered (read more)
Browse Retaining Rings and Snap Rings Datasheets for Rotor Clip Company, Inc. -
with lug holes like circlips and snap rings (tapered section and constant section), so applicators, dispensers, and tailored packaging options can help speed up and simplify the installation and removal process. Guiding You to the Right Retaining Ring At Rotor (read more)
Browse Retaining Rings and Snap Rings Datasheets for Rotor Clip Company, Inc. -
, size alone does not determine performance. Ring geometry, installation method, and load distribution within the groove all influence how a ring behaves in your assembly. For example, spiral retaining rings and tapered section rings (circlips) both secure components within a groove, but they achieve (read more)
Browse Retaining Rings and Snap Rings Datasheets for Rotor Clip Company, Inc. -
O-106 7" Diameter x 0.75" wide, O-106 roll formed stainless pocket ring. This ring is roll formed in 0.019" stainless steel, such that the finished part is free of foreign material. Notches and tabs are included to assist with mounting and clamping. A (read more)
Browse Rolled Rings Datasheets for MP Metal Products
More Information Top
-
What are Retaining Rings?
Tapered section retaining rings often have lugs that allow for installation via the use of specially designed retaining ring pliers . … in this situation is to choose a spiral wound retaining ring or a constant section retaining ring.
-
mweindex_wordnet1.6_semcor1.6.data (edu.mit.mwe2011.zip)
… 0 retail_price_index_N 0,0,0,0,0 retail_store_N 0,0,0,0,0 retained _object_N 0,0 … … rhynchoelaps_australis_N 0,0,0,0,0 rhythm_method_N 1,0,0,0,0 rhythm_method_of_birth_control_N 0,0,0,0,0 rhythm_ section _N 0,0,0 … … 0,0,0 rib_joint_ pliers _N 0,0,0 … … 0,0,0,0 ring -around-a_rosy_N 1,0 … … rya_rug_N 0,0,0,0,0 rydberg's_penstemon_N 0,0,0,0,0 rydberg_ constant _N 0,0 …
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… 'rete testis'),(110340,'retell'),(110341,'retem'),(110342,'retention'),(110343,'retention basin'),(110344,' retentive '),(110345,'retentively' … … 'rhythm and blues'),(110901,'rhythm and blues musician'),(110902,'rhythm method'),(110903,'rhythm method of birth control'),(110904,'rhythm section '),(110905,'rhythmic'),(110906 … … cage'),(110918,'rib joint pliers '),(110919,'rib roast' … … 111282,'rinderpest'),(111283,' ring '),(111284,'ring armor' … … 'rwandan'),(113057,'rwandese republic'),(113058,'rya'),(113059,'rya rug'),(113060,'rydberg'),(113061,'rydberg constant '),(113062,'rydberg …
-
How to Calculate Installation Stress of a Retaining Ring
Constant Section Rings Military Spec Retaining Rings Pliers For Retaining Rings .
-
Determining Whether a Ring is Carbon or Stainless Steel
Constant Section Rings Military Spec Retaining Rings Pliers For Retaining Rings .
-
Unique Qualities of Stainless Steel PH15-7MO
Constant Section Rings Military Spec Retaining Rings Pliers For Retaining Rings .
-
Glastechnische manufacture errors
… glass fragmentation 459, 460, 466, 470 glass flow 194, 205, 235, 238, 339 glass rod more sharpened 561 glass flow and purification 237 Glastechnische manufacture errors 10 glass parts , prestressed 554 glass temperature … … and squirrel 393 equilibrium constant 196, 209, 217 equilibrium … … gray casting 258, 411, 417, 418 engravings 426, 430, 473 grippers 432 gripper pliers 407, 442 limit … … silane 508 halogen compounds 234 neck 405, 442 -, not blown 445 -, inclined 441 L, to 442 long neck feeder line 404, 405, 429, 437,438 neck passage 443 durability, hydrolytic 14 stop lines 571, 572, 574 retaining ring 404, 429, 432 hammer …
Indicates content that may require registration and/or purchase.