-
Supplier: Clampco Products, Inc.
Description: The Adjustable Advantage Clampco Spring-Loaded Clamps are designed to compensate for fluctuations in all types of hose line assemblies. When temperature and/or pressure changes cause hose lines to expand or contract, Clampco Spring-Loaded Clamps adjust accordingly to
-
Supplier: Kuriyama of America, Inc.
Description: Bellville spring washers. "Constant Tension" Performance - Belleville spring mechanism permits the clamps to automatically increase or decrease diameter due to operational or environmental temperature changes. Extended Inner Liner - Protects silicone and other soft
- Capacity / Opening: 2 to 3.125 inch
- Clamping Width: 0.5625 inch
- Features: Other
- Material: Stainless Steel
-
Supplier: Kuriyama of America, Inc.
Description: Bellville spring washers. "Constant Tension" Performance - Belleville spring mechanism permits the clamps to automatically increase or decrease diameter due to operational or environmental temperature changes. Extended Inner Liner - Protects silicone and other soft
- Capacity / Opening: 1 to 1.75 inch
- Clamping Width: 0.5625 inch
- Features: Other
- Material: Stainless Steel
-
-
Supplier: Kuriyama of America, Inc.
Description: Bellville spring washers. "Constant Tension" Performance - Belleville spring mechanism permits the clamps to automatically increase or decrease diameter due to operational or environmental temperature changes. Extended Inner Liner - Protects silicone and other soft
- Capacity / Opening: 8.25 to 9.125 inch
- Clamping Width: 0.5625 inch
- Features: Other
- Material: Stainless Steel
-
Supplier: Kuriyama of America, Inc.
Description: Bellville spring washers. "Constant Tension" Performance - Belleville spring mechanism permits the clamps to automatically increase or decrease diameter due to operational or environmental temperature changes. Extended Inner Liner - Protects silicone and other soft
- Capacity / Opening: 5.75 to 6.625 inch
- Clamping Width: 0.5625 inch
- Features: Other
- Material: Stainless Steel
-
Supplier: RS Components, Ltd.
Description: TWO-EAR CLIP 22-25 ZB
- Type: Band Clamps
-
Supplier: Rotor Clip Company, Inc.
Description: Constant Tension Band, Self-Compensating Hose Clamp. Constant Tension Band clamps are used in applications where a lower clamping force than offered by single wire clamps is sufficient, but a higher clamping force than produced by double
- Capacity / Opening: 0.93700838 inch
- Type: Band Clamps
- Features: Other
- Material: Steel
-
Supplier: Tompkins Industries, Inc.
Description: Hose Clamp Used for support for long hose lengths. Also aids proper hose routing where abrasion or heat exists. Material: ASTM A1008 CS type B Steel with 1/32” thick black vinyl cushion. Attributes Clamp Type: Hose
- Capacity / Opening: 1 inch
- Type: Band Clamps
- Material: Steel
-
Supplier: Mueller Company
Description: MUELLER Full-Seal clamps provide an economical repair for circumferential breaks or cracks, multiple leaks or holes in pipe. They are available in standard lengths for cast and ductile iron, standard steel, PVC, and A-C. Each clamp size can accommodate a wide range of O.D. variations.
- Capacity / Opening: 4 to 36 inch
- Clamping Width: 6 to 30 inch
- Type: Band Clamps
- Material: Cast Iron, Plastic, Steel
-
Supplier: Reid Supply
Description: your site. Also featuring electrically insulated and corrosion-resistant products. . Stainless Steel Band Clamp uses up to 990 lbs of strength to temporarily clamp 14.57 in-16.34 in diameter hoses and tubes.
- Type: Band Clamps
- Features: Other
- Material: Stainless Steel
-
Supplier: Ebinger Manufacturing Corp.
Description: MICRO GEAR TYPE STAINLESS STEEL MATERIAL 5/16 INCH BAND WIDTH 5/16 INCH MIN. DIAMETER 7/8 INCH MAX. DIAMETER .3125 MIN. DIAMETER - DECIMAL .875 MAX. DIAMETER - DECIMAL 5/16 MIN. DIAMETER - FRACTIONAL 7/8 MAX. DIAMETER - FRACTIONAL APPLICATION HVAC, PLUMBING STANDARD PACKAGE 10 MAXIMUM
- Capacity / Opening: 0.3125 to 0.875 inch
- Clamping Width: 0.3125 inch
- Type: Band Clamps
- Material: Stainless Steel
-
Supplier: Zurn Industries LLC
Description: J Hook Clamp with nails - 1-1/4" Features And Benefits Used in hot and cold water plumbing applications J hook clamp with nails For 1-1/4" PEX piping Can be installed in alternating directions to ensure secure installation without question
- Type: Band Clamps
-
Supplier: DME Company
Description: Standard All Stainless Hose Clamps SHC Clamps Feature: Unique Interlocking design One piece housing & band Slotted Carbon Chromate Plate Clamp Materials: Band - 1/2" 301 Stainless Housing - 301 Stainless
- Capacity / Opening: 0.375 to 12.25 inch
- Type: Band Clamps
- Material: Stainless Steel
-
Supplier: Watts
Description: WP9S-06PB: 3/8 in. CinchClamp™ WP9S-08PB: 1/2 in. CinchClamp™ WP9S-12PB: 3/4 in. CinchClamp™ WP9S-16PB: 1 in. CinchClamp™
- Capacity / Opening: 0.38 to 1 inch
- Type: Band Clamps
- Material: Stainless Steel
-
Supplier: DME Company
Description: MSC Clamps Feature: Easy to install in confined areas Hold tough in tight spots Clamp Materials: Band - 5/16" 301 Stainless Housing - 301 Stainless Screw 1/4" 410 Stainless Hex Head
- Capacity / Opening: 0.21875 to 1.25 inch
- Type: Band Clamps
- Material: Stainless Steel
-
Supplier: IBT Industrial Solutions
Description: unbeatable combination of quality products and outstanding service. Contact your local IBT Industrial Solutions branch to learn more about how we can tailor fit a solution for your industrial hose needs. HOSE FITTINGS AND ACCESSORIES Bands Filters Gauges Compression Tubing and Fittings
- Type: Band Clamps, Spring Hose Clamps
-
Supplier: Watts
Description: WP14C-06PB: 3/8 in. CrimpRing™ WP14C-08PB: 1/2 in. CrimpRing™ WP14C-12PB: 3/4 in. CrimpRing™ WP14C-16PB: 1 in. CrimpRing™ WP14C-20PB: 1-1/4 in. CrimpRing™ WP14C-24PB: 1-1/2 in. CrimpRing™ WP14B-32PB: 2 in. CrimpRing™
- Capacity / Opening: 0.38 to 2 inch
- Type: Band Clamps
- Material: Copper Alloy
-
Supplier: Zurn Industries LLC
Description: Pipe Clamp - 3/8" Features And Benefits Used in hot and cold water plumbing or in heating applications Holds 3/8" PEX piping
- Type: Band Clamps
-
Supplier: DME Company
Description: LHC Clamps Feature: Use for soft hose of any type Use for all silicone hoses Liner prevents extrusion of thru screw notches Clamp Materials: Band - 5/16" 301 Stainless Housing - 301 Stainless Screw 1/4" 410 Stainless Hex Head
- Capacity / Opening: 0.625 to 1.625 inch
- Type: Band Clamps
- Material: Stainless Steel
-
Supplier: Mueller Company
Description: MUELLER Full-Seal clamps provide an economical repair for circumferential breaks or cracks, multiple leaks or holes in pipe. They are available in standard lengths for cast and ductile iron, standard steel, PVC, and A-C. Each clamp size can accommodate a wide range of O.D. variations.
- Capacity / Opening: 2 to 12 inch
- Clamping Width: 7 to 30 inch
- Type: Band Clamps
- Material: Cast Iron, Plastic, Steel
Find Suppliers by Category Top
Featured Products Top
-
Hicksville, NY -- Constant force extension springs from Stock Drive Products/Sterling Instrument are designed for use in applications requiring a smooth and steady force for retracting or returning, such as in door and drawer closers, clamps, bands and clips. They are (read more)
Browse Constant Force Springs Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI
More Information Top
-
Dubbel
… spring lug clutch G 67 -, spring disc clutch G 67 -, spring web clutches G 69 … … systems for airbag roll bar Q, belt tensioners, 46 … … 6 outflows, from a pressure container D 16 exchange … … of D 10 Avogadro constant D 10 (axial) resistance … … beam bending theory C 13 beam compounds, guidelines for the configuration G 47 band brake B 17 …
-
Physics for physicians
… 129 (P) of 137 sublimated the snow, melting 137, coil spring 37 screw rule (legal-hand-rule) 17 shear stress 72 protective contact 210 … … 105 sedimentation 78 sedimentation constant 78 optics 240 ä … … 205, - 221 induced - 175- clamping contact 207 - 176-Leerlauf … … triangle 28 stamping pressure 73 steradian 266 stereoscope 262 spot check 12 vocal cord 111 288 stochastic …
-
New Automatic Band and Point Dendrometers for Measuring Stem Diameter Growth
Band dendrometers do not have this measurement problem; however, an LVDT/potentiometer band dendrometer must be held to the branch with a constant spring tension that allows the band to expand as growth occurs. … dendrometer consists of several parts, including a linear potentiometer sensor, stainless steel hose clamps , bolts and nuts …
-
COOLING TRENDS | Today's Trucking
The constant torque is applied by the springs being able to contract and expand." Some new trucks come with shrink bands instead of hose clamps . International recommends that customers and dealers use higher initial tension values when installing a new belt.
Indicates content that may require registration and/or purchase.