-
Supplier: Sealevel Systems, Inc.
Description: The 1103 serial interface converter provides Isolation and Auto baud capabilities, truly making it a no compromise interface converter. Isolation is important in installations where the equipment connected to the PC is either located far from the host system, or on a different power
-
Digital Parallel and Serial Converters - RS-232 to RS-422, RS-485 Serial Interface Converter -- 1102Supplier: Sealevel Systems, Inc.
Description: slave modes. This gives the user flexibility in configuring the device to meet their specific application needs. Note: This item has a minimum order quantity (MOQ) of 25 units. Please contact your sales representative with any questions.
-
Supplier: Velan, Inc.
Description: hydrocarbon or petrochemical processing services. Only Velan offers the advantages of one-piece forged valves in sizes up to 24" (600 mm). Features and benefits Velan pressure seal parallel slide gate valves are ideal for clean service and steam. • Velan's proven pressure
- Media: Steam
- Valve Size: 2 to 24 inch
- Valve Type: Butterfly Valves, Gate / Knife Valves
-
-
Supplier: Velan, Inc.
Description: valves in sizes up to 24" (600 mm). Features and benefits Velan bolted bonnet parallel slide gate valves are ideal for clean service and high temperature steam. • Stronger, leakproof bolted body bonnet joint ensures joint tightness with a higher bolting torque
- Media: Steam
- Valve Size: 2 to 24 inch
- Valve Type: Butterfly Valves, Gate / Knife Valves
-
Supplier: CoorsTek
Description: steel instruments. CeraCheck advanced ceramic instruments offer superior hardness, excellent dimensional stability, and the best stiffness to-weight ratio of competitive materials. CeraCheck products are available in the following standard shapes: Master squares
- Mounting / Loading Options: Handheld / Portable
- Type: Gage Block / Master
- Units: English, Metric
-
Supplier: Schaltbau GmbH
Description: The new Schaltbau safety contactor ZH2000 combines main contactor and disconnecting and earthing function in one device. Mounted in a high-voltage switchgear cabinet, the safety contactor operates like any other main contactor. On opening the cabinet, a
- Maximum AC Switching Voltage: 24 to 120 volts
- Maximum DC Switching Voltage: 24 to 120 volts
- Maximum Switching Current: 16 to 100 amps
- Number of Poles: 1
-
Supplier: Applied Robotics, Inc.
Description: Multi-jaw pneumatic grippers can be customized with a variety of unique fingers to handle just about anything. Jaws move in a synchronous motion, opening and closing toward the central axis of the gripper body, providing more contact with the part to be grasped and more accurate
- Cushioned Jaws: Yes
- Gripper Actuation: Pneumatic
- Gripper Style: Parallel
- Gripping Force: 276 N
-
Supplier: Applied Robotics, Inc.
Description: Multi-jaw pneumatic grippers can be customized with a variety of unique fingers to handle just about anything. Jaws move in a synchronous motion, opening and closing toward the central axis of the gripper body, providing more contact with the part to be grasped and more accurate
- Cushioned Jaws: Yes
- Gripper Actuation: Pneumatic
- Gripper Style: Parallel
- Gripping Force: 374 N
-
Supplier: Applied Robotics, Inc.
Description: Multi-jaw pneumatic grippers can be customized with a variety of unique fingers to handle just about anything. Jaws move in a synchronous motion, opening and closing toward the central axis of the gripper body, providing more contact with the part to be grasped and more accurate
- Cushioned Jaws: Yes
- Gripper Actuation: Pneumatic
- Gripper Style: Parallel
- Gripping Force: 578 N
-
Supplier: Applied Robotics, Inc.
Description: Multi-jaw pneumatic grippers can be customized with a variety of unique fingers to handle just about anything. Jaws move in a synchronous motion, opening and closing toward the central axis of the gripper body, providing more contact with the part to be grasped and more accurate
- Cushioned Jaws: Yes
- Gripper Actuation: Pneumatic
- Gripper Style: Parallel
- Gripping Force: 374 N
-
Supplier: Littelfuse, Inc.
Description: The PPI-600V is a ground-wire device that allows a trailing-cable ground to be monitored independently of the parallel ground path created when trailing-cable-fed equipment is in contact with the earth. It also allows a trailing-cable ground to be monitored in the
-
Supplier: Schaltbau GmbH
Description: C155 to C157 Series cam contactors are rugged switchgear for switching AC and DC voltages that has stood the test of time. This most variable contactor series is designed for carrying out the various switching tasks as required in industrial and railway applications. Features
- Maximum AC Switching Voltage: 48 volts
- Maximum DC Switching Voltage: 48 volts
- Maximum Switching Current: 250 amps
- Mounting: Other
-
Supplier: Schaltbau GmbH
Description: C155 to C157 Series cam contactors are rugged switchgear for switching AC and DC voltages that has stood the test of time. This most variable contactor series is designed for carrying out the various switching tasks as required in industrial and railway applications. Features
- Maximum AC Switching Voltage: 72 volts
- Maximum DC Switching Voltage: 72 volts
- Maximum Switching Current: 250 amps
- Mounting: Other
-
Supplier: Schaltbau GmbH
Description: found in traffic engineering equipment and conversion engineering of complex power supplies. Features Compact, rugged design Double-break contacts DC versions with magnetic blowout Higher switching capacity resulting from main contacts connected in series Parallel
- Maximum DC Switching Voltage: 72 volts
- Maximum Switching Current: 120 amps
- Mounting: Bracket (Flange) Mount
- Number of Poles: 2
-
Supplier: Allied Electronics, Inc.
Description: /Overload/Ove rvoltage/Over Temperature Cooling By Free Air Convection DIN Rail Mountable LED Indicator for Power On UL 508 (Industrial Control Equipment) Approved EN61000-6-2 (EN50082-2) Industrial Immunity Level 100% Full Load Burn-In Test Built-In DC OK Relay Contact 3-Year
- AC Input Voltage: 90 to 264 volts
- DC Input Voltage: 127 to 370 volts
- DC Output Voltage: 24 volts
- Form Factor: DIN Rail
-
Supplier: Allied Electronics, Inc.
Description: The 9007 MS/ML limit switches have a full range of styles available, including top push plunger, parallel roller plunger, cross roller plunger, rotary lever and omni directional whisker. Factory pre-wiring with industrial grade cable (type SJTO) eliminates the need to remove the cover to
- Connection Options: Integral Cable
- Linear Actuator Types: Pushbutton or Plunger
- Maximum AC Voltage Rating: 240 volts
- Maximum Current Rating: 6 amps
-
Supplier: Broadcom Inc.
Description: The Avago Technologies AFBR-83PDZ is a Twelve-Channel, Pluggable, Parallel, Fiber-Optic CXP Transceiver for 100 Gigabit Ethernet (100GbE) and 12 x 10G InfiniBand (IB) quadruple data rate (IB-QDR) applications. This transceiver is a high performance module for short-range multi-lane data
- Connector Type: Other
- Data Rate: 1 to 10.5 Gbps
- Operating Temperature: 32 to 158 F
- Stand Alone: Yes
-
Supplier: Broadcom Inc.
Description: The Avago Technologies AFBR-79EQDZ is a Four-Channel, Pluggable, Parallel, Fiber-Optic QSFP+ Transceiver for 40 Gigabit Ethernet (40GbE) application. This transceiver is a high performance module for short-range multi-lane data communication and interconnect applications. It integrates four
- Cable Type: Multimode
- Connector Type: MTP
- Operating Temperature: 32 to 158 F
- Signal Input / Output: TTL, CMOS
-
Supplier: Isotech North America
Description: temperature range using silicon oils and other suitable liquids. All components in contact with the liquid are of stainless steel and are insulated with materials which are completely safe in use. The 915 used in conjunction with a chiller, utilizes the latest ozone
- Application Software Included: Yes
- Computer Interface: Yes
- Computer Interface Options: Serial Interface, Other Computer Interface
- Configuration: Controlled Bath
-
Supplier: Rigaku Corporation
Description: Introduced by Rigaku Innovative Technologies in the early 1990’s, graded multilayer monochromators provide increased intensity for High-Resolution diffraction, Thin Film analysis and other 1-dimensional parallel beam XRD applications. Max-Flux® Optics use graded multilayers
- Vacuum: Yes
-
Supplier: Carling Technologies, Inc.
Description: The M-Series miniature hydraulic/magnetic circuit breakers are designed for those demanding applications where space, aesthetics and snap-in front panel mounting are important. These circuit breakers are available in a choice of rocker actuator styles and colors, including paddle and
- Auxiliary Contacts: Yes
- Continuous Current Rating: 0.0200 to 30 amps
- Ground Fault Circuit Interrupter (GFCI): Yes
- Miniature Circuit Breaker: Yes
-
Supplier: ASTM International
Description: 1.1 This test method is intended for remotely operated ground robots operating in complex, unstructured, and often hazardous environments. It specifies the apparatuses, procedures, and performance metrics necessary to measure the capability of a robot to align its ground contacts while
-
Supplier: Broadcom Inc.
Description: The Avago AFBR-7QERxxZ is a Four-Channel, Pluggable, Parallel, Fiber-Optic QSFP+ Active Optical Cable (AOC) solution for 40 Gigabit Ethernet Applications. The AFBR-7QERxxZ is a high performance cable for short-range multi-lane data communication and interconnect applications. It integrates
- Connector Type: Other
- Fiber Mode: Multimode
- Operating Temperature: 0.0 to 70 C
- Wavelength: 850 nm
-
Supplier: Broadcom Inc.
Description: The Avago Technologies AFBR-79EQDZ is a Four-Channel, Pluggable, Parallel, Fiber-Optic QSFP+ Transceiver for 40 Gigabit Ethernet (40GbE) applications. This transceiver is a high performance module for short-range multi-lane data communication and interconnect applications. It integrates four
- Cable Type: Multimode
- Connector Type: MTP
- Data Rate: 10.31 Gbps
- Maximum Optical Output Power: 2.4 dBm
-
Supplier: Advantech
Description: Model SDR-480P-24 power supply is enclose in a DIN rail mountable case with touch-guard screw terminals and features universal input, single output, power-on LED display, built-in active PFC function, DC OK relay contact and peak load capability. The power supply protects
- AC Input Voltage: 90 to 264 volts
- DC Input Voltage: 127 to 370 volts
- Form Factor: DIN Rail
- Type: AC/DC Adapter
-
Supplier: Zaber Technologies, Inc.
Description: available in either an inline or parallel drive configuration. The built-in motor encoder allows for closed-loop operation and slip/stall recovery features. The stages are designed to connect directly to our X-MCC Series universal motor controllers, or they can be used with any
- Bearing Type: Ball/Roller Bearing, Other
- Device Type: Ball Slide
- Drive Specifications: Ball Screw, Other
- Motor Features: Motor Encoder Feedback
-
Supplier: Zaber Technologies, Inc.
Description: available in either an inline or parallel drive configuration. The built-in motor encoder allows for closed-loop operation and slip/stall recovery features. The stages are designed to connect directly to our X-MCC Series universal motor controllers, or they can be used with any
- Bearing Type: Ball/Roller Bearing, Other
- Device Type: Ball Slide
- Drive Specifications: Other
- Motor Features: Motor Encoder Feedback
-
Supplier: Zaber Technologies, Inc.
Description: 840 mm/s, and can bolt together into XY and XYZ systems. Some multi axis configurations may require additional accessories, please contact Zaber Technical Support to ensure the correct ones are selected. Each device is available in either an inline or parallel drive
- Rated Speed: 2.13 in/sec
- Stroke or X-Axis Travel: 17.72 inch
-
Supplier: Zaber Technologies, Inc.
Description: available in either an inline or parallel drive configuration. The built-in motor encoder allows for closed-loop operation and slip/stall recovery features. The stages are designed to connect directly to our X-MCC Series universal motor controllers, or they can be used with any
- Rated Speed: 4.33 in/sec
- Stroke or X-Axis Travel: 17.72 inch
-
Supplier: Qosina Corp.
Description: Qosina is your source for bulk, non-sterile medical luer lock connectors in different sizes, colors and materials. Single-Use Medical Luer Connectors Non-sterile medical luer lock connectors are available with male luer and female luer fittings. Connector configurations
- English Size: 0.0940 inch
- Metric Size: 2.4 mm
- Size: English, Metric
- Type: Cross / 4-Way
-
Supplier: RS Components, Ltd.
Description: Rated. Embedded auxiliary contacts. DRC3R has reversing control (DRC3R includes On/Off and Forward/Reverse control in a compact 45 mm package). Output terminals designed for an easy connection to multiple motor connections in parallel for a total up to 5 HP @ 480 Vac.
- Mounting: Other
- Operating Temperature: -22 F
- Type: Electrical Contactor
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's USB to Parallel Printer Cable (USB 1.1) provides the convenience of connecting a parallel device such as a printer to a computer through the USB port. Just plug it in and the driver installs automatically; no need for a software CD. Perfect for systems without a
- Application: Computer Cable
- Cable Length: 10 ft
- Connector Type: Centronics® 36, USB Type A
- Product Type: Printer / Plotter Cable, USB
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's USB to Parallel Printer Cable (USB 1.1) provides the convenience of connecting a parallel device such as a printer to a computer through the USB port. Just plug it in and the driver installs automatically; no need for a software CD. Perfect for systems without a
- Application: Computer Cable
- Cable Length: 6 ft
- Connector Type: USB Type A
-
Supplier: parvalux by maxon
Description: options. The LIW inline gearbox range is available in ratios from 36:1 to 1200:1 and produces 28 – 45 Nm of torque. The range provides efficiencies of up to 74% and is available with either composite or bronze gears. To find out more about this gearbox, or to place an order, please
- Backlash: 50 to 75 arcmin
- Gear Ratio: 36 (X : 1)
- Gearing Arrangement: Worm
- Output Torque: 248 to 398 In-lbs
-
Supplier: Nabtesco Motion Control, Inc.
Description: The RV-C Hollow Shaft reducer provides a center thru-hole with a component type configuration for more system design flexibility and greater space saving options. The unit incorporates rolling contact elements to provide high efficiency, long life and extremely low backlash as well as an off
- Backlash: 1 arcmin
- Flange(s): Yes
- Gear Ratio: 250 (X : 1)
- Gearing Arrangement: Spur, Planetary, Cycloidal
Find Suppliers by Category Top
Featured Products Top
-
. Rather than wiring multiple contactors together in parallel depending on the application and requirements, it would be safer and more efficient to use a single higher-voltage contactor. (read more)
Browse Electrical Contactors Datasheets for Waytek, Inc. -
energy efficiency of up to 90%. The Phoenix Contact UNO POWER DIN-Rail Power Supply, available from Mouser Electronics, provides a flexible, compact solution for DIN rail power supply solutions. Designed for basic DIN rail applications, the UNO POWER is available in three performance classes of (read more)
Browse Power Supplies Datasheets for Mouser Electronics -
) backward curved fans operating in parallel to form a perfectly matched unit, the ECFanGrid is easier to install, provides higher volume and more uniform airflow with less low-frequency noise and built-in redundancy for greater reliability. The Rosenberg ECFanGrid is ideally suited for the use in (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
cooling to 14 tons of cooling. Two of the same fans in parallel would cover up to 28 tons of cooling capacity. Designed without external motors, belts or external shafts, Rosenberg blowers save space while running cooler and quieter. In stock choices include (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Oldham couplings are consisting of two hubs and one torque disc, with good compensation for parallel misalignment and reasonable cost. LENO Oldham Couplings Code19-41, some code are in stock. More detailed information Please contact us. (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
valves, fire equipment hose couplings, and electrical contacts. Hardness Rockwell B75-87 measured on parallel flats. Sizes Balls are manufactured in 1/16″ to 1″ in grades 100 through 1,000 (read more)
Browse Datasheets for Hartford Technologies, Inc. -
lengths are 4.00" (101.6mm), 6.00" (152.4mm) or 8.00" (203.2mm). Lead lengths are in red and black. The third style (PN 227) is a pre-wired "Dual" battery strap which connects 9V batteries in parallel. These are manufactured with fiber bases and have Steel, Nickel-plated contacts. Featured are (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
position and pushes the spring snap-in disc downwards. The contact is abruptly opened and the temperature rise of the device to be protected is disrupted. The PTC resistance connected in parallel now sustains the operating voltage and deploys a defined electrical heating output on the bimetallic disc (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Thermik Corporation -
The XH series from Thermik is a hybrid thermal protector consisting of the series H6 in combination with a parallel connected 3 quadrants Triac that is placed in an epoxy-cylinder. The SXH (with insulation) and the CXH (without insulation) are specially designed for the requirements of higher (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Thermik Corporation -
Theory The BSC 100 Babinet Soleil Compensator is constructed from two opposed crystal quartz wedges with a compensating quartz block in optical contact with the smaller wedge as shown below. Both wedges are cut with the quartz optic axis parallel to their long edges, and the (read more)
Browse Optical Polarizers Datasheets for Foctek Photonics, Inc.
Conduct Research Top
-
Short-circuit Failure Analysis for the Relay Contact at the Input of Switching Power Supply
with a higher power, a relay is connected in parallel to the thermistor (NTC) at the same time to reduce device loss and improve reliability when the product works normally.
-
Spring Loaded Connectors
Mill-Max spring-loaded connectors are made up of individual spring-loaded (pogo) contacts assembled into a molded or machined plastic insulator. These are typically used as button type contacts interconnecting two parallel conductive surfaces inside an electronic device or instrument. The stroking
-
Smart Computing Article - LIMDOW to LISP
for transmission over a communications line and vice versa. Similar to modems, line adapters furnish parallel/serial and serial/parallel conversion, modulation, and demodulation. There are three basic types of line adapters: dual-line, two-line, and triplex. Dual-line adapters make it possible for a single
-
BATTERY POWER - AN EVOLVING TECHNOLOGY
Part and parcel of the use of advanced manufacture are the rapid growth of battery holder types to include Retainers, Contacts, Clips, Snap-ons and Snap-ins for Coin Cell and Button-cell types as well as Strap assemblies for Dual and Multiple Holders. Add to these in-series or parallel
-
10 Benefits of Using a Pick-and-Place Machine
Ball screw nut pair is only used to bear the axial load, radial force, bending moment will make the ball screw nut auxiliary surface contact stress and other loads, which may cause permanent damage to the screw. Correct installation is a prerequisite for effective maintenance. 1) The axis
-
Baxter Tackles Insoluble Solutions
fully automated, PC-controlled loading and unloading equipment developed by BOC Edwards (Wilmington, Mass). Operator contact is eliminated, improving safety and cleanliness while increasing output. Photo courtesy of Pharmadule. Added Capacity Is Flexible, Modular Baxter has taken a modular approach
-
IR for the Masses
interface; and enhanced versions of Spectrum and AssureID software packages. What s significant about the new UATR accessory? UATR measures changes that occur in an internally reflected infrared beam when that beam comes into contact with a sample through an optically dense crystal. In older designs
-
Relays: Principle of Operation for Engineers
of this kind. In essence, a contactor comprises a contact mounted on a fixed blade and another on a moving blade. In conventional designs, this layout forms the basis for the practical device, yet it suffers from a fundamental defect. Current flowing in opposite directions in the two parallel blades
-
Using Optical Flats
and 1/20 accuracies are available. When an optical flat's polished surface is placed in contact with a surface to be tested, dark and light bands will be formed when viewed with monochromatic light. These bands are known as interference fringes and their shape gives a visual representation
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
chamber geometries by. imposing a dielectrophoresis (DEP) force on the beads. In cDEP the electrodes are not in. direct contact with the fluid sample but are instead capacitively coupled to the mixing. chamber through thin dielectric barriers, which eliminates many of the problems. encountered
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
influences on the sample and yet. retain a simplified fabrication process. A third manifestation of DEP, contactless DEP (cDEP),. uses the simplified fabrication processes of iDEP yet lacks. the problems associated with the electrodeesample contact.18. cDEP relies on reservoirs filled with highly