Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: U.S. Plastic Corporation
Description: The Ultra-Seal 2.2 Quart Pitcher features a gasket and four latches in the lid that create an airtight and watertight seal to prevent liquids from leaking. This spill-proof lid, along with graduated measure markings on the base, allow for mixing lemonade and other beverages right
-
Supplier: American Casting & Manufacturing Corp.
Description: The Model FCL-3H has a flexible bolt allowing it to fit on any container, truck, or trailer door hasp. Seals are printed "SEALED", barcoded, and consecutively numbered. DESCRIPTION AC&M Model FCL-3H is a High Security bolt seal. The flexible design provides allows for the
- Features: Bar Code Seal, Disposable
- Sealing Devices: Bolt Seal
- Approvals: C-TPAT Compliant, ISO 17712 Compliant
- Applications: Cargo / Container
-
Supplier: American Casting & Manufacturing Corp.
Description: Model B1 metal cargo seal is ideal for railcars, truck doors, and containers. Seals purchased online are printed SEALED and consecutively numbered. MODEL B1 - BALL SEAL AC&M Model B1 Ball Seal is an industry standard for trucks and cargo containers
- Applications: Airplane, Cargo / Container, Rail Car, Truck Trailer, Utility Meter / Government
- Features: Disposable, Markable
- Sealing Devices: Metal Strap Seal
-
-
Supplier: American Casting & Manufacturing Corp.
Description: Model 4001 POLY TEK TIV is an economical fixed length plastic seal. Ideal for securing trailer doors, containers, rail cars, and equipment. Seals purchased online are printed "SEALED" and consecutively numbered. DESCRIPTION AC&M Model 4001 POLY TEK TIV is an economical
- Applications: Airplane, Bags, Cargo / Container, Medical / Hospital, Rail Car, Truck Trailer, Utility Meter / Government
- Features: Disposable, Markable
- Sealing Devices: Plastic Strap / Loop Seal
-
Supplier: American Casting & Manufacturing Corp.
Description: Seals purchased online are printed SECURED and consecutively numbered. MODEL G1 – GLOBE SEALS AC&M Model G1 Globe Seal is an industry standard for trucks and cargo containers. This all steel cargo seal measures 8 ½” x 5/16” and can be custom printed with your
- Applications: Cargo / Container, Drum / Barrel, Food Packaging, Rail Car, Truck Trailer
- Sealing Devices: Metal Strap Seal
-
Supplier: Technetics Group
Description: Nuclear vessels (equipment or personnel chambers) Isothermal chambers Clean rooms Phonic isolation Sliding or quick-locking doors (autoclaves, sterilizers) Centrifugal filters (access doors and drainage hoppers) Aircraft access doors Cockpit canopies Portholes Cofferdams
-
Supplier: Hyster Company
Description: engine 3-speed forward and 3 speed reverse, soft shift for down shifting and reversal Inching capabilities controlled by a solenoid clutch Auto-shift These empty container handlers can handle any size container that meets the container industry ISO standards as well as US
-
Supplier: Mega Fortris Americas Inc.
Description: Coin boxes; ATM cartridges; Airline Doors / Compartments; Motor Vehicle Doors / Compartments; Food and Beverage Containers; First Aid Boxes; Meters and Valves; Metal, Plastic or Glass containers. Security Label - TYPE NT - Features Matt polyester face material with highly
- Sealing Devices: Adhesive Seal (Label/Tape)
- Applications: Airplane, Cargo / Container, Food Packaging
- Features: Bar Code Seal, Other / Specialized
-
Supplier: Saint-Gobain Tape Solutions
Description: Norseal V760 is a closed-cell PVC foam sealant with a pressure-sensitive adhesive on one side. Applications: Bus/truck sealing Water tank sealing Concrete forms Door frame assemblies Roof sealing for parapets Duct seals Appliance seals Export container seals
- Thickness: 0.06299216 to 0.25196864 inch
- Operating Temperature: -14.8 F
- Features: Adhesive Backed, Color Options
- Material: Foam, Polyvinyl Chloride (PVC)
-
Supplier: Sebright Products, Inc.
Description: power unit that is energy efficient, heavy duty hinge that is the strongest on the market, a ratchet latch that tigtens against the door seal and insures a tight seal and an Operator Station that includes: safety key-lock, pull to start, push to stop, full container light
- Operating Force: 16.165 tons
- Equipment Type: Compactor
- Special Features: Container
- Material Condition: Dry, Wet
-
Supplier: Sebright Products, Inc.
Description: power unit that is energy efficient, heavy duty hinge that is the strongest on the market, a ratchet latch that tigtens against the door seal and insures a tight seal and an Operator Station that includes: safety key-lock, pull to start, push to stop, full container light
- Operating Force: 25.7645 tons
- Equipment Type: Compactor
- Special Features: Container, Portable / Mobile
- Material Condition: Dry, Wet
-
Supplier: Weiss Technik North America, Inc.
Description: Sterilization for pharmaceutical containers. Outer casing stainless steel (material no. 1.4301) Inner container stainless steel (material no. 1.4301),seal-welded, GMP design 2-stage fresh air fan with HEPA fresh air filter Push-through design with electromechanical locking
-
Supplier: Allegro Industries
Description: Comes with fully sealed, water-proof strobe, powered by 9 volt battery. Also a 130 decibel alarm for audio and visual warning when door is opened.
-
Supplier: BMT USA, LLC
Description: labeling • Allen Bradley or Siemens PLC control systems • Piping sloped to drain with no dead legs • Sanitary valves and components • Extensive Validation documentation • Chamber doors secured on four sides • Solid stainless steel door—no welding • Lubricant-free door gaskets
- Capacity: 0.11863413238651858 cubic feet
- External: Front Load (incl. Walk-in, Truck-in)
- Features: Front Panel & Display, Other, Shelving / Racks / Carts, Timers
- Application: Industrial
-
Supplier: BMT USA, LLC
Description: documentation Chamber doors secured on four sides Solid stainless steel door—no welding Lubricant-free door gaskets
- Capacity: 0.02604163881655286 cubic feet
- Features: Cooling System, Front Panel & Display, Other, Shelving / Racks / Carts, Timers
- External: Front Load (incl. Walk-in, Truck-in)
- Heat Source: Indirect / Contact / Conduction
-
Supplier: SONOTEC Ultraschallsensorik Halle GmbH
Description: In numerous branches of industry the rapid and reliable detection of leaks and seal failures in windows, doors, cabins, vehicles and containers with sealing surfaces or rubber profile seals is imperative. In addition to applications in road and rail vehicle construction,
-
Supplier: SP Industries, Inc.
Description: door in at four points insuring that the door seal is tight and able to contain liquids for years to come. Easy to replace door seal means that no welding is needed to replace the seal and minimal time is wasted. Specially designed door shapes allow
- Equipment Type: Compactor
-
Supplier: SONOTEC Ultraschallsensorik Halle GmbH
Description: The SONOSPHERE mobile ultrasonic system provides quick and reliable detection of seal failures in windows, doors, cabins, vehicles and containers having sealing surfaces or rubber profile seals. As well as applications in road and rail vehicle construction, this
- Local Interface: Digital Front Panel
- Display Type: Digital Readouts
- Leak Test Method: Ultrasonic Leak Detector
-
Supplier: Ameripack Corporation
Description: computer cavity can be custom fitted to your desktop. Whatever your case needs are, Ameripack can deliver! 0.50" Plywood Construction Optional Gasket Sealed Doors for Outdoor Use Heavy Duty 3.5" Casters Available in Black, Grey, Red, Green, Blue, Orange, Burgandy, White, Yellow, and Brown
- Features: ATA Case, Carrying Case, Heavy Duty, Heavy Duty Case, Military Case, Molded Case, Vented
- Container Type: Box / Crate
- Application: General Use, Material Handling, Shipping
- Material: Wood
-
Supplier: SONOTEC Ultraschallsensorik Halle GmbH
Description: The SONAPHONE T mobile ultrasonic transmitter is designed for the rapid and reliable detection of seal failures in windows, doors, cabins, vehicles and containers with sealing surfaces or rubber profile seals. In addition to applications in road and rail vehicle
- Local Interface: Digital Front Panel
- Display Type: Digital Readouts
- Leak Test Method: Ultrasonic Leak Detector
-
Supplier: Heinkel USA
Description: 94/9/EC directive, or with electrical components UL approved for operation in a Class 1, Division 1 or 2, Groups C&D environment Double mechanical seal, externally interchangeable, non-contacting gas-lubricated (lift-off), dry running contact (contacting sliding surfaces) or liquid-lubricated
- Features: All Pressure Filters, Other
- Application / Industry: Chemicals, Sanitary / Pharmaceutical
-
Supplier: Industrial Magnetics, Inc.
Description: from the product flow. As the drawer is pulled out, each magnetic tube passes through a seal which wipes the accumulated metal from the tubes. A catch pan is located under the tubes on the front of the housing to collect the metal for proper disposal. SimpleClean™ Manual Housing SimpleClean™
- Width: 13 inch
- Length: 36 inch
- Component Type: Magnetic Trap
- Features: Other, Self-cleaning
-
Supplier: Industrial Magnetics, Inc.
Description: product stream. To clean a row of magnetic tubes, open the hinged door; remove one row of tubes at a time. Over a container, simply wipe collected metal on the tubes until it reaches the nonmagnetic area located at the end of the tubes. Collected metal falls off.
- Equipment Type: Magnetic Separator
- Applications: Other
- Screen Action/ Cleaning: Static / Gravity
Find Suppliers by Category Top
Featured Products Top
-
containers Nuclear power plant (equipment or personnel chambers) Pharmaceutical Isothermal chambers Clean rooms Phonic isolation Sliding or quick-locking doors (autoclaves, sterilizers (read more)
Browse Inflatable Seals Datasheets for Technetics Group -
molded, extruded, and inflatable seals — are engineered for applications where precision sealing and dedicated handling are critical. Whether you’re aiming to prevent internal or external contamination or seeking to optimize complex assemblies, such as door systems, our deep engineering (read more)
Browse Dynamic Seals Datasheets for Technetics Group -
Elastomer and CEFIL‘AIR® Inflatable Seals Solutions When critical technologies demand advanced material science and application expertise, Technetics delivers innovative, reliable (read more)
Browse Inflatable Seals Datasheets for Technetics Group -
½” ASTM 99.9% pure lead, featuring fully sealed double-door seams and overlap strips. What Custom Features Were Included to Meet the Lab’s Requirements? The custom lead lined cabinet included (read more)
Browse Cabinets and Casework Datasheets for MarShield
Conduct Research Top
-
What s Your RF IQ?
of the container is oriented to the antenna. The tag can only be read by a hand-held interrogator. The tag will be read regardless of orientation to the antenna. The tag can be read by a dock door portal interrogator. RFID Standards and Drug Security in the Year Ahead Will Near-Field UHF Be Pharma s
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/38956/166275179-MIT.pdf?sequence=2
4.2.1.1 Seals (container doors ) Container seals are intended to deter thieves and terrorists from breaking into a container, and alert custodians or shippers that a breach has occurred.
-
Evaluating the Use of Electronic Door Seals (E-Seals) on Shipping Containers: Business and Management Journal Article | IGI Global
E-seals are electronic replacements for common mechanical container door seals (Figure 1) and use the locking bar on the containerâs back door.
-
Seal And Gasket Exporters, Seal And Gasket Selling Leads (Page 5)
Sell container door seal strip .
-
Seal Exporters, Seal Selling Leads (Page 10)
Sell container door seal strip .
-
Practical results of using microprocessors on container ships used by the Compagnie Generale Maritime for transport of bananas and other perishables between th...
Accurate thermometry with good air flow distribution help to detect anomalies (e.g. defects in couplings between container and air ducts, in container door sealing , ripening of the bananas, etc.).
-
Chinese Rubber Sheets Manufacturers, Chinese Rubber Sheets Products Directory
Product Name Container Door Seal Gasket Parts No. GP-DG81101 Specification 1100*2200mm Weight 7.80kg Material Standard EPDM Veneer Board Surface Finishing Double-Sided Decoration Package 50sets per pallet...
-
Sell baby anti-luce pin-061002
trailer ,trailer door holder, door latch, paddle handle lock, container hinge, Piano hinge, rear door leaf hinge, continuous hinges, Piano hinge, , Chest handle, China truck and trailer handles, flat handle, sping loaded bolts ,lashing rings, container door seal , container corner casting ,anti …
-
Rubber Sheets Manufacturers, Rubber Sheets Product Catalogs Directory
Product Name Container Door Seal Gasket Parts No. GP-DG81101 Specification 1100*2200mm Weight 7.80kg Material Standard EPDM Veneer Board Surface Finishing Double-Sided Decoration Package 50sets per pallet...
Indicates content that may require registration and/or purchase.