-
Supplier: BUD INDUSTRIES, INC.
Description: Louvered rear panel, rubber feet furnished, 20 gauge steel
-
Supplier: Terra Universal, Inc.
Description: Contoured tight-fitting lid ensures safe, clean disposal of cleanroom waste Select electropolished stainless steel for optimal cleanliness Easy-open foot-pedal design and self-closing lid keep operator's hands free Gasketed seal eliminates particle outflow Rigid, durable plastic liner allows easy
- Height: 17 to 30 inch
- Length: 11 to 19 inch
- Width / Diameter: 11 to 19 inch
- Container Type: Bin
-
Dimensional Gages and Instruments - Fluorescent X-ray (XRF) Coating Thickness Gauge -- FT9200 SeriesSupplier: Hitachi High Technologies America, Inc.
Description: This is the standard model of the FT-series of fluorescent X-ray coating thickness gauges. FT9200 is for measurement of small parts and FT9255 for large printed circuit boards. Film Analysis FP software enables highly precise measurement of coating thickness even with contoured samples.
- Features: Coating Thickness, X-ray / Gamma
- Attribute Measurement Capability: Thickness Gage
-
-
Supplier: Allied Electronics, Inc.
Description: AM 12 Cutter⁄Stripper Strips round cables with Dia. of 0.08 in. to 0.5 in. Strips outer jacket off UTP and STP data cable and CAT-5 round telephone cable Adjustable stripping blade for different insulation thicknesses prevents damage of shielding and conductors Length ga. Features Universal,
-
Supplier: Klein Tools, Inc.
Description: OFFSET TYPE STEEL BLADE MATERIAL 9-1/2 INCH OVERALL LENGTH 1-1/4 INCH CUTTING LENGTH FORGED, HEAT TREATED BLADE PROCESS 18 GAUGE (COLD ROLLED SHEET METAL), 22 GAUGE (STAINLESS STEEL METAL) CUTTING CAPACITY CONTOURED PLASTIC DIPPED STEEL, RED HANDLE TYPE/COLOR
- Tool Type: Wire Cutter / Scissor
-
Supplier: Allied Electronics, Inc.
Description: Contour Utility Cabinet, 20 ga. Steel Material, Gray Textured Finish, Panel Mount Made of 20 gauge steel. Rounded contoured corners, flanged panels have rounded corners. Rear panel is louvered. Solid front panel. Both front and rear panels attached with four 6-32 screws each. Body in
-
Supplier: Allied Electronics, Inc.
Description: Contour Utility Cabinet, 20 ga. Steel Material, Gray Textured Finish, Panel Mount Made of 20 gauge steel. Rounded contoured corners, flanged panels have rounded corners. Rear panel is louvered. Solid front panel. Both front and rear panels attached with four 6-32 screws each. Body in
-
Supplier: Allied Electronics, Inc.
Description: Contour Utility Cabinet, 20 ga. Steel Material, Gray Textured Finish, Panel Mount Made of 20 gauge steel. Rounded contoured corners, flanged panels have rounded corners. Rear panel is louvered. Solid front panel. Both front and rear panels attached with four 6-32 screws each. Body in
-
Supplier: Sentry Group
Description: The 7250 is a great way to secure your home belongings. The model 7250 is waterproof, has a four-number combination lock and double locking bolts. It is designed with a 12-gauge steel body and a heavy die cast aluminum door. It features a protective steel cover lid-contoured handle and can be
- Depth: 15.7 inch
- Height: 0 inch
- Width: 9.6 inch
-
Supplier: Air Compressors Direct
Description: Cuts Through Heavy Metals •Cuts steel, aluminum, tin and other metals up to 18 gauge Pistol Grip •For easy handling Adjustable Cutting Head •For contour, side, and overhead cutting Ideal Jobs •Used in auto body and other sheet metal cutting applications
-
Supplier: Oil-Rite Corp.
Description: viewing applications. This gage has aluminum alloy end blocks. The vinyl sight is made of clear, heavy-walled plastic that is flexible and shatterproof. The vinyl tubing will follow the contour of curved surfaces. Liquid level and clarity can be viewed from all angles. Leak-proof construction
- Maximum Operating Pressure: 30 psi
- Material Temperature Range: 165 F
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Oil-Rite Corp.
Description: viewing applications. This gage has aluminum alloy end blocks. The vinyl sight is made of clear, heavy-walled plastic that is flexible and shatterproof. The vinyl tubing will follow the contour of curved surfaces. Liquid level and clarity can be viewed from all angles. Leak-proof construction
- Maximum Operating Pressure: 30 psi
- Material Temperature Range: 165 F
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Oil-Rite Corp.
Description: viewing applications. This gage has aluminum alloy end blocks. The vinyl sight is made of clear, heavy-walled plastic that is flexible and shatterproof. The vinyl tubing will follow the contour of curved surfaces. Liquid level and clarity can be viewed from all angles. Leak-proof construction
- Maximum Operating Pressure: 30 psi
- Material Temperature Range: 165 F
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Oil-Rite Corp.
Description: viewing applications. This gage has aluminum alloy end blocks. The vinyl sight is made of clear, heavy-walled plastic that is flexible and shatterproof. The vinyl tubing will follow the contour of curved surfaces. Liquid level and clarity can be viewed from all angles. Leak-proof construction
- Maximum Operating Pressure: 30 psi
- Material Temperature Range: 165 F
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: CSA Group
Description: ISO 10664:2014 specifies the shape and basic dimensions of the hexalobular internal driving feature for bolts and screws, including the gauging method. The curvature of the contour of the hexalobular internal driving feature is defined and additional information which can be used when drawing
-
Supplier: TelephoneStuff.com
Description: Crimps PANDUIT #8-#2 AWG non-insulated large gauge ring terminal (P series). Includes 5 position rotating die. Features: - Contour Crimp - crimping tools ergonomically designed to dramatically reduce stress in hand and wrist - Controlled cycle crimp mechanism assures a full crimp cycle
- Tool Type: Crimper
-
Supplier: TPI Corporation
Description: PANEL MATERIAL 22 GAUGE PAINTED STEEL 2900S MODEL
- Heating Capacity: 1 kW
- AC Voltage Required: 208 volts
- Heater Type: Air Heater, Space Heater
- Sleeve (Sheath) Material: Aluminum, Stainless Steel
-
Supplier: Jess Crate Furniture
Description: 3/4" Seat/Back Material: Steel Frame Material: 19-gauge 7/8" round tubular steel (rear legs: 22-gauge) 10 year Manufacturer's Warranty
-
Supplier: Jess Crate Furniture
Description: to avoid a broken-box charge from the manufacturer. Seat Height: 16 3/4" Seat/Back Material: Steel wrapped in heavy vinyl over foam Frame Material: 19-gauge 7/8" round tubular steel (rear legs: 22 gauge) Frame Finish: Powder coat paint 10 year Manufacturer's Warranty
-
Supplier: Juno Lighting Group
Description: ADJUSTABLE WALL WASH RECESSED ROUGH IN HOUSING TYPE 6 3/4 INCH UL, CSA APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE 2 LAMP(S) 2G11 FT36W/FT39W, 4 PIN LAMP TYPE 36/39 W LAMP WATTAGE DIE FORMED 22 GAUGE GALVANIZED STEEL HOUSING HOUSING MATERIAL 277 V BALLAST/LINE VOLTAGE 22
- Light Fixture Voltage: 277 volts
- Light Fixture Wattage: 36 to 39 watts
- Features: Ballast Included, Other
- Fixture Type: Ceiling Fixtures, Recessed Lights
-
Supplier: Visual Sound, Inc.
Description: tuning™ (linear phase FIR filter) -High performance 48-bit DSP (76-bit accumulator) -24-bit discrete AD and DA converters D-CONTOUR (Dynamic-CONTOUR) multi-band dynamic processing All-new 1300W Class-D amplifiers with PFC switching mode power supply -LF: 850W -HF: 450W Maximum SPL
-
Supplier: Mile-X Equipment, Inc.
Description: that this ships by UPS. Features: Belt operates at any angle Powered by a heavy duty 1-1/2 HP TEFC motor Contour finishing, mitering, flat finishing, beveling and precision finishing Plain and compound miters are easily obtained by using the standard die cast aluminum miter gauge Fully
- Type: Sander
-
Supplier: Mile-X Equipment, Inc.
Description: standard diecast aluminum miter gauge Will handle virtually all the finishing operations in a production line Adjustable heavy duty cast iron removable platen Removable upper guard for contour finishing Variable position locks, belt head adjusts vertically, horizontally and in between
- Type: Sander
-
Supplier: Weldon Solutions
Description: Compact Precision The AGN4 has been designed to produce high precision small parts and is capable of performing plunge, contour, and traverse grinding operations. This compact machine occupies only 30 square feet of floor space, but its standard configuration makes it adaptable for factory
- Rotary Speed: 8,800 rpm
- Surface / Linear Speed: 26.666666666666718 ft/min
- Power: 5 HP
- AC Voltage & Phase: 208 - 230 / 240 V 60 Hz, Three-Phase
-
Supplier: CableOrganizer.com, Inc.
Description: or 1-11/32” Metal Stud Hole Punches provide professional installers and contractors with a simple-to-use, lightweight solution for creating a cable/conduit pass-through in standard 20 gauge steel studs. The head is constructed from light weight, yet strong aluminum, and then combined with an
-
Supplier: Aetna Bearing Company
Description: range of a sprocket sizes and configurations which accommodate all conventional chain driven equipment. Outer flanges are made of heavier gauge steel for greater life and load carrying ability.
- Bore Diameter: 0.643 inch
- Number of Teeth: 11
- Hub Diameter (if applicable): 1.03125 inch
- Outside Diameter: 4.53125 inch
-
Supplier: Visual Sound, Inc.
Description: into a variety of ceiling environments including suspended and hard surface ceilings. *Large heavy-gauge plated steel back can for deep bass response. *Computer-matched dual venting system for full bass output. *Wide dispersion coaxial driver provides broad, even coverage. *Good off-axis
-
Supplier: Visual Sound, Inc.
Description: Chief The Raxxess Etude is perfect as a studio keyboard workstation or as a learning center. The frame is constructed of 1-inch by 2-inch tubular steel side supports of 16-gauge material. The fabricated bottom cross member is 1 1/2 inches by 6 inches. Both the keyboard shelf and the optional
- Features: Industrial
-
Supplier: Bluetools
Description: Width of Cut: 7/32" Maximum steel thickness: 18 gauge Length 7" Weight 2.2 lbs. HP: 0.5 Call BlueTools at 1-336-282-2020 to order your Taylor air nibbler today.
-
Supplier: Washington Alloy Co.
Description: because of the smooth bead contour which usually requires painting. Operating at relatively low amperage makes Speedweld 300 suitable for thin sheet metal applications where heat distortion must be kept to a minimum. Speedweld 300 can be used on either AC or DC machines. Description High
-
Supplier: ANVER Corporation
Description: both horizontal and vertical loads. Suspension Assemblies are available in a variety of styles and sizes. Applications Light gauge sheet and other thin materials to thick blocks. Slightly textured surfaces, such as fiberglass panels, plastic, auto panels, auto glass, etc. Wavy or contoured
- Diameter / Maximum Dimension: 63.49996571001852 mm
- Material: Silicone
- Type: Standard
- Style: Threaded
-
Supplier: Visual Sound, Inc.
Description: affording a silent running design without cooling fans. Installation and setup of the MP-AMP30 is simple. Detachable output connectors facilitate the termination of speaker wiring up to 16 gauge. RCA inputs connect directly to the line output of a video projector or display, audio processor,
-
Supplier: SAE International
Description: and combustion pressure are measured to identify the engine\u00b4s vibrational behaviour. To understand the behaviour of the connecting rod as the key component in more detail its elongation, using semiconductor strain gauges at the connecting rod shank and a linkage system, is also measured.
-
Supplier: Kelco Industries
Description: bellows were formed. Overall, Flex-Weld multi-ply expansion joints have lower built-in and induced stresses which ultimately results in longer cycle life. Also, the thinner gauge multiple plies have less localized induced stresses during operation compared to a single thicker ply. The
- Maximum Pressure: 150 to 300 psi
- Mounting Size: 1 to 10 inch
- Type: Metal Bellows
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: armrests are easy to adjust for optimal support and comfort all day. The optional air suspension seat enhances ride quality for additional comfort. In-Dash Instrument Cluster The instrument panel, with easy-to-read, high-visibility gauges and warning lamps, keeps the operator aware of
- Type: Motor Grader
Find Suppliers by Category Top
Featured Products Top
-
-repeatability is a 3σ value measured on a mirror standard gauge block on an optical platform in Hypersen's cleanroom (200,000 contours, 200µs integration time, 20% light signal intensity). Scan rate and data points per profile trade off against each other — at 2048 points/profile, scan rate (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Hypersen Technologies Co., Ltd. -
complex, glued strain gauges or high-cost sleeper replacements, ARGOS® NewLight introduces a robust, easy (read more)
Browse Data Acquisition Datasheets for Hottinger Brüel & Kjær A/S
More Information Top
-
Production measuring technique
112 3.3.7 surface and contour meters .
-
New contributions to gluon poles in direct photon production
By using the contour gauge for gluon fields, we find that there are new twist-3 terms present in the hadron tensor of the considered process in addition to the standard twist-3 terms.
-
Wilson lines and orbital angular momentum
The contour gauge corresponds to the gauge where the Wilson line reduces to the identity matrix for any x.
-
Three-Dimensional Roughness Characterization of Rock Joints using Laser Scanning and Wind Diagrams
Abstract This paper presents 3D desktop laser scanning as a tool for roughness characterization of rock joints, in conjunction with traditional 2D contour gauge profiles.
-
Generalized Coordinate Gauge and Nonabelian Stokes Theorem
A contour gauge of general type is analysed where 1-form (vector poten- tial) is expressed as a contour integral of the 2-form (field strength) along an arbitrary contour C.
-
Generalized Coordinate Gauge, Nonabelian Stokes Theorem and Dual QCD
Lagrangian
An immediate use of the generalized contour gauge which also has not yet been discussed in the literature is the ability to give a short and direct proof of the nonabelian Stokes theorem [15, 16] as we do below in this paper.
-
Gauge invariance, causality and gluonic poles
The special role is played by the contour gauge for gluon fields.
Indicates content that may require registration and/or purchase.