Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Hy-Lok USA, Inc.
Description: Compressed Natural Gas Check Valve Hy-Lok's 700H Series Check Valves are designed for flow control CNG. Tested and certified for this application per AGA/CGA NGV 3.1.
- Valve Size: 0.25 to 0.75 inch
- Valve Type: Check Valves
- Media: Gas, Natural Gas
-
Supplier: AVK International A/S
Description: For direct insertion into the outlet of a standard tapping saddle. When inserted into the saddle outlet rather than the service pipe one size flow limiter can be used for all services of 32mm and below through the use of a reducing electro-fusion coupler. The flow line limitor is an
- Valve Size: 1 to 1.25 inch
- Features: Control Valves
- Agency: DIN
- Media: Gas, LP - Gas, Natural Gas
-
Description: Description The model ZZVP pressure regulating valve is a nitrogen sealing device is composed of the control valve, actuator, pressure spring, pilot, pulse pipe, and other parts. It is mainly used for maintaining the pressure of the gas (generally nitrogen) at the
- Features: Control Valves, Pilot Valves, Regulators
- Valve Type: Directional Valves
- Media: Gas, Steam
-
-
Supplier: ASTM International
Description: 1.1 This specification covers requirements and test methods for excess flow valves for use in thermoplastic natural gas piping systems. However, it is expected that excess flow valves manufactured to the requirements of this specification may also be used in
-
Supplier: Accuris
Description: Design Guidelines for Installation of Automatic Shut-off Valve (ASV) and Remote Control Valve (RCV) Systems In Natural Gas Transmission Pipelines
-
Supplier: UL Standards & Engagement
Description: 1.1 This standard sets forth minimum requirements for the following types of devices for engine fuel system applications intended for use with liquefied petroleum gas (LP-Gas), natural gas, and/or manufactured gas. a) Automatic shutoff
-
Supplier: Alpha Moisture Systems
Description: Ensures gas sample is presented in optimum condition for measurement Simple to install and operate Weatherproof enclosures available SS B – basic system for dry gases and compressed air SS NGH – for sampling clean, dry, Natural Gas SS TEG – for
-
Supplier: BUG-O Systems, Inc.
Description: Three Hose Torches: • Quick opening cutting oxygen valve for immediate full flow. • Separate preheat and cutting oxygen valves for high and low preheat control. • Cutting capacity to 15'' (381 mm). • Torches supplied with check valves on preheat oxygen and
- Features: Other, Specialty / Other
-
Supplier: Radwell International
Description: ON OFF MANUAL VAVLE, FOR USE WITH NATURAL GAS LOG SETS, VALVE, CONTROL KNOB EXTENSION, CONTROL KNOB AND BURNER ADAPTER. FREE 2 YEAR RADWELL WARRANTY
- Features: Control Valves
- Media: Gas
-
Supplier: CSA Group
Description: Scope 1.1 These provisions apply to the construction, materials, performance, and testing of NPS 1-1/4 in and smaller self-acting service-type regulators with internal relief valves or overpressure cut-off (OPCO) devices, or both, utilized to control the pressure of gas
-
Supplier: UL Standards & Engagement
Description: 1.1 This standard sets forth minimum requirements for the following types of devices for engine fuel system applications intended for use with liquefied petroleum gas (LP-Gas), natural gas, and/or manufactured gas. a) Automatic shutoff
-
Supplier: UL Standards & Engagement
Description: contained in the Standard for Cylinder Valves, UL 1769. 1.4 These requirements do not cover safety relief valves. Requirements for these valves are contained in the Standard for Safety Relief Valves for Anhydrous Ammonia and LP Gas, UL
-
Supplier: Johnson Electric Group
Description: The Johnson Electric product range of Gas Shut-Off valves is the industry's first integrated gas shut-off valve to combine mechanical valve, motor, sensors and control electronics for smart and pre-payment gas metering. Its innovative ball
- Actuation: Electric
- Media: Gas, LP - Gas, Natural Gas
- Valve Type: Shut Off Valves
- Features: Threaded
-
Description: valves. ISO 12490:2011 is not applicable to actuators installed on control valves, valves being used for regulation, valves in sub-sea service, handheld powered devices, stand-alone manually operated gearboxes, instrument tubing and associated fittings and
-
Description: ISO 10432:2004 provides the minimum acceptable requirements for subsurface safety valves (SSSVs). It covers subsurface safety valves including all components that establish tolerances and/or clearances which may affect performance or interchangeability of the SSSVs. It includes
-
Supplier: Johnson Electric Group
Description: The Johnson Electric product range of Gas Shut-Off valves is the industry's first integrated gas shut-off valve to combine mechanical valve, motor, sensors and control electronics for smart and pre-payment gas metering. Its innovative ball
- Actuation: Electric
- Media: Gas, LP - Gas, Natural Gas
- Valve Type: Shut Off Valves
- Features: Threaded
-
Supplier: CSA Group
Description: valves. ISO 12490:2011 is not applicable to actuators installed on control valves, valves being used for regulation, valves in sub-sea service, handheld powered devices, stand-alone manually operated gearboxes, instrument tubing and associated fittings and
-
Supplier: CSA Group
Description: ISO 10432:2004 provides the minimum acceptable requirements for subsurface safety valves (SSSVs). It covers subsurface safety valves including all components that establish tolerances and/or clearances which may affect performance or interchangeability of the SSSVs. It includes
-
Supplier: CSA Group
Description: gas shut-off valve; gas burner valve; appliance connector valve; "delta C" valve. ISO 23551-5:2014 applies to valves for gas burners and gas-burning appliances of nominal connection size up to and including DN 100 that can be used
-
Supplier: Gilson Company, Inc.
Description: Bunsen/Meker/Tirrell Burners for 800-1,200btu/cfnatural gas. Ni-plated zinc-alloy base. Bunsen has 1/2in mixing tube with flamestabilizer, 6.125"H. Use Meker for very hot flame - has venturitube with monel grid and mesh backing, knurled adjustment valve,8.5in in height.
-
Supplier: Precision Engine Controls Corp.
Description: Precision's all-electric HFG2.0 gas valve is specifically designed for high-temperature, hazardous applications providing precise control for main and pilot, dry-low emissions (DLE) applications on 1MW-30MW industrial gas turbine engines. The HFG2.0
- Media: Gas
-
Supplier: Mi-T-M Corporation
Description: · Polyethylene float tank (4-gallon with in-line screen filter) · 1/2-inch schedule 80-coil heat exchanger · Adjustable thermostat · Electronic ignition with standing pilot light · Natural gas or LP gas-fired (vapor only) natural draft with aspirating-type burner, 10-inch
- Water Jet Pressure: 3,000 psi
- Water Flow: 234 GPH
- Power: 8 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: UL Standards & Engagement
Description: contained in the Standard for Cylinder Valves, UL 1769. 1.4 These requirements do not cover safety relief valves. Requirements for these valves are contained in the Standard for Safety Relief Valves for Anhydrous Ammonia and LP Gas, UL
-
Description: ISO 28781:2010 provides the requirements for subsurface barrier valves and related equipment as they are defined herein for use in the petroleum and natural gas industries. Included are the requirements for design, design validation, manufacturing,
-
Supplier: SAE International
Description: terms of engine downsizing and increasing engine performance [ 1 ]. This paper discusses the methodology involved in development of a multi cylinder turbocharged natural gas engine from an existing diesel engine. Various parameters such as valve timing, intake volume, runner
-
Description: ISO 23551-1:2012 specifies safety, constructional and performance requirements and testing of automatic and semi-automatic shut-off valves for gas burners, gas appliances and appliances of similar use. It applies to normally closed valves, valves being
-
Supplier: Daniel Measurement and Control Inc.
Description: on-off control. Model 710 closes upon loss of electrical power while Model 711 opens upon loss of electrical power. Model 720 / 721 remote on - off valves These control valves are designed for remote on-off control of product flow. Valves may be
- Valve Size: 2 to 16 inch
- Pressure Rating: 15 to 1,480 psi
- Number of Ports/Ways: 2
- Media Temperature: -20 to 400 F
-
Supplier: Gilson Company, Inc.
Description: Bunsen/Meker/Tirrell Burners for 800-1,200btu/cfnatural gas. Ni-plated zinc-alloy base. Bunsen has 1/2in mixing tube with flamestabilizer, 6.125"H. Use Meker for very hot flame - has venturitube with monel grid and mesh backing, knurled adjustment valve,8.5in in height.
-
Supplier: Gilson Company, Inc.
Description: Bunsen/Meker/Tirrell Burners for 800-1,200btu/cfnatural gas. Ni-plated zinc-alloy base. Bunsen has 1/2in mixing tube with flamestabilizer, 6.125"H. Use Meker for very hot flame - has venturitube with monel grid and mesh backing, knurled adjustment valve,8.5in in height.
-
Supplier: Daniel Measurement and Control Inc.
Description: Daniel offers a complete line of valves specifically designed for safe and economical control when fueling all jet aircraft, including supersonic transports. These 600 Series valves are hydraulically operated and suitable for fueling trucks, hydrants and service
- Valve Size: 2 to 6 inch
- Pressure Rating: 15 to 200 psi
- Number of Ports/Ways: 2
- Regulator Size: 2 to 6 inch
-
Supplier: Gemu Valves
Description: Construction GEMU 563, 568 is a motorized 2/2 way control valve with a low maintenance reversible synchronous electric motor. The valve is operated via a reduction gear and spring loaded cam, ensuring continuous contact between the cam and the valve spindle. Features
- Valve Size: 0.1181103 to 0.5905515 inch
- Pressure Rating: 13.053393 to 87.02262 psi
- Media Temperature: 176 F
- Number of Ports/Ways: 2
-
Supplier: CIRCOR Energy
Description: CIRCOR Energy offers several lines of spring-loaded safety relief valves ideally suited for pipe and pressure vessel protection in Upstream, Midstream and Downstream Hydrocarbon applications. Useful for air, gas, liquid and mixed phase services, these valves are
- Valve Size: 0.25 to 3 inch
- Controlled Pressure Range: 12,500 psi
- Media: Air, Compressed Air, Gas, LP - Gas, Natural Gas
- Valve Type: Pressure Relief Valves, Safety Valves
-
Supplier: Daniel Measurement and Control Inc.
Description: These valves are ideal when minimum pressure drop is required or for applications where the flowing stream can't be used as the power medium to operate a valve. The externally controlled main piston and the 45 degree body design assures extreme, low pressure drop. Standard power
- Valve Size: 2 to 12 inch
- Number of Ports/Ways: 2
- Flow (Cv): 86 to 2,920
- Primary Material: Aluminum, Brass / Bronze, Ductile Iron, Stainless Steel, Steel
-
Supplier: Radwell International
Description: GAS VALVE, FLUID POWER ACTUATOR, CONTROL GAS FLOW, FOR COMERCIAL AND INDUSTRIAL BURNERS, USE WITH NATURAL OR LP GASES, MOUNT DIRECTLY IN GAS SUPPLY LINE. FREE 2 YEAR RADWELL WARRANTY
- Features: Control Valves
- Media: Gas
Find Suppliers by Category Top
Featured Products Top
-
) Product Features • Component Testing • Calibration Systems • Laboratory Pressure Control • High Pressure Sampling Systems • Service & Test Equipment Technical Data (read more)
Browse Control Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
The revolutionary analyzer for natural gas quality monitoring We are pleased to announce the launch of our new Sensi+, the single and compact analyzer that detects simultaneously multiple gas contaminants in natural gas stream. It provides continuous measurements of H2S (read more)
Browse Gas Instruments Datasheets for ABB Measurement & Analytics -
under rapidly changing AI and high-performance computing (HPC) workloads dictates a shift from static flow networks to active circuit tuning. To deliver the critical final lever for loop performance, GF has introduced the Multi Control Valve into its Technology Cooling System (TCS) infrastructure (read more)
Browse Control Valves Datasheets for Georg Fischer Piping Systems Ltd -
ASME B16.34, with face-to-face dimensions per ASME B16.10 and flange connections per ASME B16.5. THINKTANK's experts offer detailed guidance on model parameters and operating condition selection to help you choose and apply the right electric control valve for your needs. Model (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Self-Operated Temperature Control Valve for Steam and Thermal Fluid Applications This self-operated temperature control valve offers a compact, energy (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The Lee Company makes three different kinds of Flow Controls: Restrictor Checks Directional Flow Controls Flow Regulators Restrictor Check Valves Lee Restrictor (read more)
Browse Control Valves Datasheets for Lee Co. (The) -
HMT/HDT Pneumatic 3-Way Control Valves are designed for precise flow regulation in industrial process control systems. The HMT series is optimized for mixing applications, while the HDT series (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
THINKTANK Electric Globe Control Valves are designed for accurate flow regulation, stable automation control, and reliable (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Innovation Awards. Bonomi will be exhibiting the new product at Booth # N2560 at AHR 2024 at McCormick Center in Chicago, January 22 – 24. LOCPOWER is a patented energy harvesting control valve for water from the Bonomi Group. LOCPOWER converts energy dissipation from processes such as (read more)
Browse Control Valves Datasheets for Bonomi North America, Inc. -
Product Overview HLC Pneumatic Small-Port Cage-Guided Type Single-Seated Control Valves are designed for high-differential-pressure service, where normal fluid differential pressure exceeds 2940 kPa (30 kgf/cm²), or for heavy-duty service where flashing or (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
Conduct Research Top
-
Optimizing Gas Systems with Optimux Control Valves
As more and more natural gas is produced and brought to market around the world, gas handling, processing, and distribution systems must respond by pushing the envelope to ensure maximum capacity where and when it is needed. It follows that the requirements for control valve applications
-
Wireless valve control - a
Martin Midstream Partners L.P. (MMLP) is a publicly traded limited partnership with primary business lines focused on terminalling, storage, processing and packaging services for petroleum products and byproducts encompassing natural gas liquids storage, marketing and distribution services
-
Brushless DC Motors for Down Hole and Directional Drilling
The recovery of petroleum and natural gas requires constant innovation and improvement of technology. This technology used for deep drilling processes are exposed to extreme environmental conditions. Temperatures of 200+°C, high pressure and extreme shock and vibration. Brushless DC motor
-
Part 2-Flow Energy Management Applications-Installation Tips & Tricks
In part 1 of our Flow Energy Management series, we identified the 3 Killer Flow Energy Management Applications that will reduce energy costs: compressed air & natural gas measurement, steam production, distribution, and allocation, and water/BTU measurement. And we identified the best flow meters
More Information Top
-
EVALUATION OF BEST AVAILABLE CONTROL TECHNOLOGY FOR TOXICS (TBACT) DOUBLE SHELL TANK FARMS PRIMARY VENTILATION SYSTEM SUPPORTING WASTE TRANSFER OPERATIONS
• One (1) Gas Train Assembly with Temperature Control Valve for natural gas .
-
COAL PARTICLE FLOW PATTERNS FOR O2 ENRICHED, LOW NOx BURNERS
Additional equipment upgrades include installation of an electronic mass flow meter and two mass flow control valves for supplemental natural gas , transport air and nitrogen streams, respectively.
-
NOx Emission Reduction by Oscillating combustion
Wagner, John C., Development of a Solid-State Proportioning Valve for Control of Natural Gas , Phase IV, Final Report for Project 40367, Institute of Gas Technology, March 1997.
-
CR4 - Thread: 600 PSI air pressure test
We work with valves for control of natural gas in automotive application.
-
http://www-pub.iaea.org/MTCD/publications/PDF/te_1408_web.pdf
Contract agreement with ABB Combustion Services Limited for supply of shut-off, control and safety valves for natural gas , heavy fuel oil and steam of boiler No7.
-
Mitigating the Impacts of Uncontrolled Air Flow on Indoor Environmental Quality and Energy Demand in Non-Residential Buildings
The runtime of the boiler was monitored using a current status switch on the 24 VAC control circuit for the natural gas valve (Figure 3-19).
-
DualFuel System, diesel and natural gas - Optimizing the concept
To allow the correct functionality of the system are introduced sensors for signal acquisition, actuator to control diesel quantity, a throttle valve for air quantity control and a valve for the gas natural injection.
-
CR4 - Thread: Butterfly Valve in Natural Gas Line
I guess if we are going to recommend Maxon I would recommend there Micro Ratio valve for " control "of natural gas .
-
Valves in control at Transco | In-depth | The Engineer
Ranging in size from six to 24 inches, the valves are designed for natural gas pressure control and anti-surge duties.
-
Extremum Seeking Tuning of an Experimental HCCI Engine Combustion Timing Controller
The fueling system consists of a carburetor coupled to an electronic natural gas pressure control valve , allowing for adjustment of the fuel-air equivalence ratio (∼ 0.3–0.4).
Indicates content that may require registration and/or purchase.