Products/Services for Controlboy F1
-
Motion Simulators and Rate Tables - (24 companies)Motion simulators are designed to simulate the motion that an object will be subjected to. Motion simulators can be used for a variety of applications, such as the evaluation and testing of sensors and inertial components and systems, and vehicle or flight system testing or training.TypeMotion Simulator System
-
Weights - (105 companies)Weights are masses in the form of blocks, knobbed weights, wires, grip handle weights, hook weights, clip-on weights, and bolt-on weights. Weights are used for calibrating scales, mechanical testing, load testing, deadweights for pressure calibrators, bal
-
Heat and Energy Recovery Systems - (266 companies)Heat and energy recovery systems recover useful energy in one of several forms for use in a related or unrelated process system. This energy can be recaptured from heat, flow, pressure, and/or gases. -
Board Cameras - (36 companies)Board cameras, a.k.a. PCB cameras, are video cameras with image sensors mounted directly onto circuit boards. These devices are favored for their flexibility and comprehensiveness with a small footprint. These cameras are prominent in mobile devices and CCTV security systems.
-
HEPA Filters and ULPA Filters - (159 companies)High-efficiency particulate air (HEPA) filters and ultra-low particulate air (ULPA) filters are designed to screen particles larger than 0.3 um -
Diode Lasers - (340 companies)Diode lasers use light-emitting diodes to produce stimulated emissions in the form of coherent light output. They are also known as laser diodes.
-
Calenders and Calendering Equipment - (27 companies)Calenders and calendering equipment apply continuous heat and pressure to densify, smooth, or otherwise modify the properties of roll goods.
-
Gearboxes and Gearheads - (1008 companies)Gearboxes and gearheads, also called gear reducers or speed reducers, are power transmission devices that use a gear arrangement in an enclosed housing to transfer energy, increase torque and reduce speed from one device to another. Gearboxes may also be referred to as gear reducers or speed reducers.
-
Rules and Length Gauges - (244 companies)Rules and length gauges are flat, graduated scales used for length measurement. For OEM applications, digital or electronic linear scales are often used.
-
Camera Lenses and Video Lenses - (269 companies)...focal length. A video camera 's focal ratio or F-number describes the aperture of the lens as controlled by the iris. F-numbers conform to an international aperture scale in discrete values such as F1, F1.4, F2, F2.8, F4, F4.6, F8, F11, and F16...
Product News
-
Novotechnik U.S., Inc.
F1 Racecar Steering RSM 2800 Data Sheet. F1 Racecar Steering. RSM 2800 Series of sensors measures the steering wheel position and number of turns. It was selected for reliability and versatility. Follow us on: YouTube. LinkedIn. Novotechnik - the technique of being better. Novotechnik introduced the potentiometer into the general machine engineering sector in the 1950s. Since then, the company developed technology used in position transducers and rotary and linear potentiometers that set the standard... (read more)Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
ABSOPULSE Electronics Ltd.
HVI 41R-F1 Railway DC-DC Converter ABSOPULSE Electronics has released the HVI 41R-F1, a 50W addition to its line of high input voltage railway quality DC-DC converters. The converter employs the latest silicon carbide (SiC) semiconductor technology to deliver high conversion efficiency, high power density and a smaller form factor than similar designs with the same output power. It measures 114 x 51 x 201 mm. The HVI 41R-F1 converter operates from 750Vdc (525V to 975Vdc), the traction voltage required for mass transit vehicles... (read more)Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
FCL Components America
Relays for Modern Building Automation HT, and FTR?F1 (5A type) series --support a wide range of AC and DC loads, from fans and pumps to lighting circuits and security devices. With both electromechanical and solid?state options available, we offer flexible solutions for every automation requirement. Built to withstand demanding environments, these relays maintain stable operation under frequent cycling, high inrush currents, and temperature variations. Their long electrical and mechanical lifespan reduces maintenance needs... (read more)Browse Electromechanical Relays Datasheets for FCL Components America -
Amphenol Communications Solutions
Amphenol Industrial's APC Series feature a robust design for rugged environments and are durable to 500 mating cycles. The connector series is ROHS compliant and can withstand current up to 30A and has an insulation resistance of 500M at 500V DC. The connectors feature a self-locking mechanism and are rated at IP67 when mated. They are also in compliance with UL 94 V-0 flammability, UV resistant and F1 rated. For more information about the APC Series visit Amphenol Industrial Operations. Attachments: apc-series-press-release.pdf... (read more)Browse Uncategorized Products Datasheets for Amphenol Communications Solutions -
Bansbach Easylift®
Our 316L gas springs are EXTREMELY rust resistant! Springs Sizes, data, drawings, and order examples are similar to our standard lockable gas springs. (For P-model: F1= max. 300 N). Gas Traction Springs (also lockable) Sizes, data, drawings, and order samples are similar to our standard gas traction springs (With damping: F1= max. 300 N). Damper Sizes, data, drawings, and order examples are similar to our standard damper. The Bansbach easylift (R) gas spring configurator offers the possibility to easily and quickly create your individual gas spring... (read more)Browse Gas Springs Datasheets for Bansbach Easylift® -
Avantier Inc.
Fixed Focal Length Lenses mm, length 30 -120 mm. Mount Type. C?Mount, F?Mount, M42, M58, or custom?designed interface. Filter Thread. Customized to front barrel size (common sizes: M25.5, M27, M30.5, M37.5, M43, M46, M49, M52, M55, M58, M62, M67, M72, M77, M82, M86, M95, M105, etc.). f/#. Customizable; typical F1.4 -F16, down to F0.95 for low?light applications. Focusing Range. From minimum working distance to infinity; MWDR varies by design (typical 0.1 m - 5 m). Applications of Fixed Focal Length Lenses. Used across... (read more)