Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Transcat, Inc.
Description: have to open the box to calibrate it. This calibration protocol further reduces the cost of the 1502A. It goes where you go and works the way you want it to. Hart Model # 1502A Range: -200 to +962°C 0.001° Resolution, Displays in C, F, K or Ohms Use with Pt 100 or Pt 25
- Celsius Scale: -200 to 962 C
-
Supplier: Allied Electronics, Inc.
Description: 13.8 VDC +⁄- 0.5 VDC Output Voltage, 120 VAC Input Voltage, Precision Regulated AC to DC Converters Tripp Lite DC Power Supplies efficiently convert 120 VAC to 13.8 DC for CBs, ham radios, land-mobile operations and lab or maintenance bench use. Crowbar Overvoltage Protection
-
Supplier: Allied Electronics, Inc.
Description: 13.8 VDC +⁄- 0.5 VDC Output Voltage, 120 VAC Input Voltage, Precision Regulated AC to DC Converters Tripp Lite DC Power Supplies efficiently convert 120 VAC to 13.8 DC for CBs, ham radios, land-mobile operations and lab or maintenance bench use. Crowbar Overvoltage Protection
-
-
Supplier: Tripp Lite by Eaton
Description: brackets. Supports upright tower installation with 2-9USTAND. Features Step-down/isolation transformer converts 60Hz high voltage 208 or 240V input from generator, utility or UPS to 120/240V split phase output 18kW watt power handling capacity with 240V input (output de-rates
- Operating Frequency Range: 60 Hz
- Maximum Secondary Voltage Rating: 120 to 240 volts
- Standards: CSA, RoHS Compliant, UL
- Other Transformer Types / Applications: Isolation Transformer
-
Supplier: Tripp Lite by Eaton
Description: Features HDMI to VGA Adapter Connects Your Laptop or Tablet to a VGA-Enabled DisplayThis slim-profile HDMI to VGA adapter instantly connects your computer, laptop, notebook, MacBook, Ultrabook, Chromebook or other device with an HDMI port to a VGA monitor or projector.
-
Supplier: ZGC, Inc.
Description: PL Mount to JVC 1/3" PL Mount - JVC 1/3" 16mm Film Lens Adapter PL ("Precision Lock" standard film lens) - Mount to 1/3" To enable the use of film lenses with the ProHD line of camcorders (JVC GY-200U and GY-250U), JVC optical engineers have implemented an all-optical relay
- Mount Type: Lens Holder
-
Supplier: Allied Electronics, Inc.
Description: 13.8 VDC +⁄- 0.5 VDC Output Voltage, 120 VAC Input Voltage, Precision Regulated AC to DC Converters Tripp Lite DC Power Supplies efficiently convert 120 VAC to 13.8 DC for CBs, ham radios, land-mobile operations and lab or maintenance bench use. Crowbar Overvoltage Protection
-
Supplier: Allied Electronics, Inc.
Description: 13.8 VDC +⁄- 0.5 VDC Output Voltage, 120 VAC Input Voltage, Precision Regulated AC to DC Converters Tripp Lite DC Power Supplies efficiently convert 120 VAC to 13.8 DC for CBs, ham radios, land-mobile operations and lab or maintenance bench use. Crowbar Overvoltage Protection
-
Supplier: Transcat, Inc.
Description: resolution Resolution applies to entire measurement range of instrument Functions include selectable readout in °C or °F, easily converted with the push of a button Self-test and HOLD Mode, which freezes a reading for convenient viewing, then releases it for continued measurements Sleep mode
- Celsius Scale: -210 to 1,200 C
-
Supplier: Newark, An Avnet Company
Description: MODEL AL600ULXD POWER SUPPLY/CHARGER CONVERTS A 115VAC OR 230VAC 60HZ INPUT, TO A 6 AMP OF CONTINUOUS SUPPLY CURRENT @ 12VDC OR 24VDC NON-POWER LIMITED OUTPUT
-
Supplier: Tripp Lite by Eaton
Description: The P136-06N-UHD-V2 DisplayPort 1.2 to HDMI Active Converter connects a DisplayPort 1.2 computer to the HDMI port on a monitor, projector or television. With a male DisplayPort connector and a female HDMI connector, this converter lets you use your existing HDMI display instead of
- Connector Type: Audio / Video Connector
- Features: DisplayPort, HDMI
- Gender: Female / Jack, Male / Plug
-
Supplier: Transcat, Inc.
Description: resistance of the probe and then converts the resistance to a temperature value using its built-in algorithms. For convenience, the 1502A reads the common industrial grade IEC-751 or “385 ALPHA RTD without any programming. Enter the actual R0 and ALPHA of the individual probe for
-
Supplier: Gilson Company, Inc.
Description: Vibration and amplitude characteristics are fixed at optimum for mineral aggregates in the 4in (101mm) to No.4 (4.75mm) size range, but options and accessories are available to optimize machine performance when testing finer samples or special materials. The standard Testing Screen can
-
Supplier: Gilson Company, Inc.
Description: Vibration and amplitude characteristics are fixed at optimum for mineral aggregates in the 4in (101mm) to No.4 (4.75mm) size range, but options and accessories are available to optimize machine performance when testing finer samples or special materials. The standard Testing Screen can
-
Supplier: Newark, An Avnet Company
Description: VOLTAGE TO FREQUENCY CONVERT, 8-DIP; Frequency:100kHz; Full Scale Range:1Hz to 100kHz; Linearity %:0.01%; Supply Voltage Range:4V to 40V; Digital IC Case:DIP; No. of Pins:8Pins; Product Range:-; MSL:MSL 1 - Unlimited; SVHC:No SVHC RoHS Compliant: Yes
-
Supplier: Tripp Lite by Eaton
Description: up to 1920 x 1080 (1080p) at 60 Hz. Connect the VGA plug to your computer’s VGA port, the built-in 3.5 mm stereo plug to your computer’s audio jack, and the built-in USB cable to a USB port on your computer or a USB charger. Then, connect the HDMI plug to your
-
Supplier: Newark, An Avnet Company
Description: RF ADAPTOR, 1.85MM-SMPM JACK, 50 OHM; Convert From Coax Type:1.85mm Coaxial; Convert From Gender:Jack; Convert To Coax Type:SMPM; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: RF ADAPTOR, 1.85MM -SMPM PLUG, 50 OHM; Convert From Coax Type:1.85mm Coaxial; Convert From Gender:Plug; Convert To Coax Type:SMPM; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm RoHS Compliant: Yes
-
Supplier: Gilson Company, Inc.
Description: Vibration and amplitude characteristics are fixed at optimum for mineral aggregates in the 4in (101mm) to No.4 (4.75mm) size range, but options and accessories are available to optimize machine performance when testing finer samples or special materials. The standard Testing Screen can
-
Supplier: Gilson Company, Inc.
Description: Vibration and amplitude characteristics are fixed at optimum for mineral aggregates in the 4in (101mm) to No.4 (4.75mm) size range, but options and accessories are available to optimize machine performance when testing finer samples or special materials. The standard Testing Screen can
-
Description: Applies to convertors intended for service on single-phase rolling stock supplied with current of any rated frequency between 15 Hz and 60 Hz, to convertors supplying vehicle traction circuits, and to convertors for dual frequency vehicles and to a.c. switches if these
-
Supplier: Cole-Parmer
Description: • Converts any tank into a user-friendly circulating bath • Large user-friendly digital display • Integral heating coil and re-circulating pump • Adjustable mounting clamp This innovative immersion circulator is designed with a large, easy-to-read backlit display that shows both the
- Frequency Range: 60 Hz
- Volume: 28 liters
- Operating Temperature: 275 F
- Configuration: Controlled Bath
-
Description: Applies to self-commutated semiconductor power convertors intended for service on single-phase rolling stock supplied with current of rated frequency between 15 Hz and 60 Hz. Covers the following types of convertors: rectifier, a.c. direct convertor (cycloconvertor) and a.c. indirect
-
Supplier: Seedburo Equipment Company
Description: watts of power and an eccentric shaft that operates at 18 or 40RPM. The LA-T is rated at 150 lbs. (68Kgs) per hour continuous cleaning capacity on wheat. The cylinder is 16" in diameter and 20" long. The Indent Separator can be converted to accommodate perforated cylinders in place of indents
-
Supplier: Cole-Parmer
Description: • Converts any tank into a user-friendly circulating bath • Large user-friendly digital display • Integral heating coil and re-circulating pump • Adjustable mounting clamp This innovative immersion circulator is designed with a large, easy-to-read backlit display that shows both the
- Frequency Range: 50 Hz
- Volume: 28 liters
- Operating Temperature: 275 F
- Configuration: Controlled Bath
-
Supplier: Cirrus Logic, Inc.
Description: input from 16 to 32-bits and sampling rates up to 192 kHz, as well as DSD bit-stream data format, in both direct DSD and PCM-converted DSD modes. Features Differential analog voltage outputs High tolerance to clock jitter DSD mode Hardware or software control modes: 2 and 3 wire
- Pin Count: 28
- Resolution: 24 bits
- Features: Other
- Output Type: Voltage
-
Supplier: Seedburo Equipment Company
Description: watts of power and an eccentric shaft that operates at 18 or 40RPM. The LA-T is rated at 150 lbs. (68Kgs) per hour continuous cleaning capacity on wheat. The cylinder is 16" in diameter and 20" long. The Indent Separator can be converted to accommodate perforated cylinders in place of indents
-
Supplier: Microchip Technology, Inc.
Description: NiMH, or alkaline battery operation, the input range of 2.7V to 5.5V is also useful for converting bus voltages to standard system requirements. Additional Features 3 operating modes (PWM, PFM, LDO) with automatic switching between modes Shutdown mode to minimize current drain
- Operating Temperature: -40 to 85 C
- Features: Other
-
Description: These models convert the local power line voltage and frequency to a different voltage and/or frequency.
- Input Voltage: 120 to 230 volts
- Output Voltage: 0 to 260 volts
- Power Rating: 0 to 0.5 kVA
- Distortion (THD): 0.5 %
-
Description: Applies to transducers with electrical inputs and outputs for making measurements of a.c. electrical quantities with a nominal frequency between 5 Hz and 1 500 Hz. The output signal may be in the form of an analogue direct current or in digital form. Supersedes IEC 688-1 and IEC 688-2.
-
Supplier: Renesas Electronics Corporation
Description: The ISL6440 is a high-performance, dual-output PWM controller optimized for converting wall adapter, battery or network intermediate bus DC input supplies into the system supply voltages required for a wide variety of applications. Each output is adjustable down to 0.8V. The two PWMs are
- Output Voltage (Volt): 0.8 to 24 volts
- Input Voltage (VIN): 4.5 to 24 volts
- Features: Input Overcurrent Protection, Other
-
Supplier: Larson Electronics LLC
Description: allowing users to use standard AC power to operate equipment like our LED light bars and HID Golights that require 12 Volt DC current. The DCP-11-12V 132 watt power converter provides a safe and effective way for users to tap into and utilize common 110 to 260 Volt AC
- Features: Power / Power System / Distribution Transformer
-
Description: Specifies general and safety requirements for electronic step-down convertors for use on d.c. supplies up to 250 V or a.c. supplies up to 1 000 V at 50 Hz or 60 Hz.
-
Supplier: TelephoneStuff.com
Description: 60 Amp AC-to-DC Power Inverter. Features: - Designed to efficiently convert 120 volts AC into 13.8 volts DC(+/-.5V) - Ideal for commercial/land-mobile and CB radios, test bench supplies, tape players and amplifiers - Voltage input: 120V AC, 60 Hz - Output: 13.8V DC - Crowbar
- Signal Converter Type: Voltage Converter / Inverter
-
Description: transparently divided, line sequentially, into two data streams, each equivalent to the 4:2:2 component signal of ANSI/SMPTE 259M. (b) Single-link interface (4:2:0P): Operating at 360 Mb/s, in which the active data representing the colordifference components in the Y′, C′B, C′R format
Find Suppliers by Category Top
Featured Products Top
-
High modulation frequency up to 50 kHz enabling fast polarization control Wide spectral coverage (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
Range for Diverse Testing Needs Frequency range from 2 Hz to 10,000 Hz (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
Corech CSG9K40GA provides frequency coverage from 9 kHz to 40 GHz with 0.001 Hz frequency resolution for applications requiring precise and repeatable RF source settings. Fine (read more)
Browse Signal Generators Datasheets for Corech Microwave -
Industries best Real-Time Clocks - Micro Crystal AG, a company of the Swatch Group Inc. Switzerland, was founded in 1978 in Grenchen, Switzerland, as a producer of Tuning Fork Crystals for watches. Today, Micro Crystal AG is a leading manufacturer of Miniature Quartz Crystals (30 kHz to (read more)
Browse Crystals Datasheets for Micro Crystal AG -
to deliver high precision, wide frequency bandwidth, and stable operation in a compact footprint. Key Summary: Wide frequency range (2–10,000 Hz), force range (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
Wide operating frequency range from 0.1 Hz to 10,000 Hz Excellent frequency response for accurate signal reproduction (read more)
Browse Power Amplifiers Datasheets for ECON Technologies Co.,Ltd -
Centrifugal Pumps Type HZ/HZA HZ / HZA-Pumps are applicated in the industrial and municipal water supply, in pressure increas ing plants, for handling (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
The optoNCDT 5500 laser triangulation sensor has been specifically expanded: Increased performance, a speed boost of 150 kHz as well as new fieldbus variants with an integrated industrial Ethernet interface and an additional measuring range of 50 mm open up new possibilities for (read more)
Browse Optical Triangulation Position Sensors Datasheets for Micro-Epsilon Group -
High-Accuracy, 750 kHz Current Sensor IC with Reference Output The ACS37017 is a high-accuracy Hall-effect current sensor IC engineered for precise measurements in high-speed applications. Its 750 kHz bandwidth is ideal for fast control loops, while the performance compensation and (read more)
Browse Current Sensors Datasheets for Allegro MicroSystems Inc. -
32.768 kHz and Low Frequency (LF) Quartz Crystal Units in ceramic or metal package. Tuning fork crystals with low ESR and wide range of load capacitances (CL) are available. These XTAL products address market requests for low power timing devices like oscillators or microcontrollers, high reliability, extended operating temperature and automotive qualification according to AEC-Q200. (read more)
Browse Crystals Datasheets for Micro Crystal AG
Conduct Research Top
-
Case Study: Transocean Cable Repair Ship
ur Model 200IND6050QM is designed for converting shore power(60hz. in this case, could be 50hz.) to ships 50hz.(could be 60hz.) "hotel power", i.e., air conditioning, lighting, pumps etc. that are normally needed when the ship is in port to support personnel on board without running the main
More Information Top
-
Novel reduced parts one-line uninterruptible power supply
It can perform frequency conversion ( 50Hz to 60 Hz for example.
-
DC and Power Electronic Systems
Connection at remote generation (overhead line > 500km) *Long sea crossing (cable connection > 50km) Frequency conversion ( 50Hz to 60 Hz) SWhere synchronisation Is impossible .
-
Estimation, transmission, and distribution of motion information in future image communication networks
On Fig. 6, T1 is the source image period and T2 the image period of the processed signal at a particular location in the chain (The T1/T2 ratio corresponds to a 50 to 60 Hz conversion on the figure).
-
Development of Robust Starting System Using Sensorless Vector Drive for a Microturbine
This high-frequency output voltage is con- verted to 60 Hz ( 50 Hz) or dc for general use.
-
Development of Power Conditioning System for a Microturbine in Vehicle
The high frequency output voltage is converted to 60 Hz ( 50 Hz) or DC for general use.
-
Analysis of the Proximity Effects in Electric Field Measurements
be divided by some factor to equate them with calculated or measuredvalues by our techniques (in addition to a 50 to 60 Hz conversion DISTANCE OF OBSERVER FROM METER B (m) factor).
-
Improved interpolation, motion estimation, and compensation for interlaced pictures
Similarly, it could be used to achieve frame rate conversion, like 50 to 60 Hz conversion and conversely.
-
Proposed standards for frequency conversion factors of transformer performance parameters
Hence, the 60 to 50 Hz conversion factor for core losses of three phase transformers should be 1% lower than that of the material iron loss conversion factors of Figure 1.
-
Proposed standards for frequency conversion factors of transformer performance parameters
Standardized factors have been developed in this paper to allow tested values of a number of transformer performance pa- rameters to be converted from 50 to 60 Hz and vice versa.
-
Intermediate image interpolation using polyphase weighted median filters
But for a conversion from 50 Hz to 60 Hz six different interpolation phases can be distinguished which substantially differ in the temporal position ofthe output image according to the temporally neighboring input images.
Indicates content that may require registration and/or purchase.