Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Columbia Research Labs, Inc.
Description: Columbia Series 5810 Inline Charge Converters are designed to convert the charge signal from a high impedance piezoelectric sensor into a voltage signal with low impedance, eliminating the need for costly charge amplifiers in many applications. The device
- Analog Input Channels: 1 #
- Form Factor: Other
- Maximum Output: 15 +/-volts
- Operating Temperature: -40 to 185 F
-
Supplier: Columbia Research Labs, Inc.
Description: Columbia Series 5810 Inline Charge Converters are designed to convert the charge signal from a high impedance piezoelectric sensor into a voltage signal with low impedance, eliminating the need for costly charge amplifiers in many applications. The device
- Electrical Connectors: Other
- Number of Channels: 1
-
Supplier: SOCOMEC
Description: converts the input voltage into a DC voltage that will charge both the UPS battery and supply the input stage of the inverter. In normal mode*, the upstream voltage of the rectifier corresponds to the transformed single phase voltage of the overhead
- Features: Bypass Switch?, LCD or LED Display?
- Operating Temperature: 32 to 104 F
- Protection: Over Voltage, Power Failure, Surge, Voltage Sags
- Standard / Compliance: IEC 62040-3, Other
-
-
Supplier: Laurel Electronics LLC
Description: Features Converts streaming RS232 or RS485 ASCII data to an (isolated), scaled 4-20 mA, 0-10 mA, 0-10V or -10V to +10V analog output. Able to retrieve data from long character strings. Setup using Laurel's free Instrument Setup Software. Accepts
- Form Factor: DIN Rail
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Voltage
-
Supplier: LTI Power Systems, Inc.
Description: converts the contaminated incoming power into a regulated and filtered direct current (DC). The DC charges the batteries and is reconstructed into a new isolated and clean alternating current (AC). This pure AC is continuously supplied to your critical load,
- Features: Audible Alarms?, Remote Monitoring Contacts?
- Input Voltage Range: 120 to 240 volts
- Mounting: Rack or Tray, Other
- Operating Temperature: 32 to 104 F
-
Supplier: Qorvo
Description: for GaN / GaAs RF power amplifier (PA) devices, demanding fast transient, high current pulse load. This 3-chipset makes an RF transmitter (TX) module significantly smaller in, size/volume, cost, component count and development cycle. The 1st stage ACT43950 converts a source dc
- Configuration / Function: Step-down (Buck)
- IC Package Type: Other
- Input Voltage (VIN): 45 to 150 volts
- Output Current (IOUT): 20 amps
-
Description: This short book provides basic information about bioinstrumentation and electric circuit theory. Many biomedical instruments use a transducer or sensor to convert a signal created by the body into an electric signal. Our goal here is to develop expertise in electric circuit
-
Supplier: ACCES I/O Products, Inc.
Description: cards accept up to eight differential or 16 single-ended analog input channels. Inputs are protected against over-voltages up to ±35V and, typically, can survive static discharge beyond 4000V. When power is off, the inputs are open-circuited providing fail-safe operation and continue
- Analog Input Channels: 16 #
- Application: General Lab and Industrial
- Data Acquisition Device Type: Data Acquisition Computer Board, I/O Module
- Differential Channels: Yes
-
Description: IEC 60335-2-52:2021 deals with the safety of electric oral hygiene appliances for household and similar purposes, their rated voltage being not more than 250 V, including direct current (DC) supplied appliances and battery-operated appliances. Examples of appliances that this standard
-
Description: -2-52:2021 deals with the safety of electric oral hygiene appliances for household and similar purposes, their rated voltage being not more than 250 V, including direct current (DC) supplied appliances and battery-operated appliances. Examples of appliances that this standard is
-
Description: IEC 60335-1:2020 deals with the safety of electrical appliances for household and similar purposes, their rated voltage being not more than 250 V for single-phase appliances and 480 V for other appliances including direct current (DC) supplied appliances and battery-operated appliances
-
Description: -2-29:2016 deals with the safety of electric battery chargers for household and similar use having an output not exceeding 120 V ripple-free direct current, their rated voltage being not more than 250 V. Battery chargers intended for charging batteries in a household end use
-
Supplier: Tripp Lite by Eaton
Description: 18" from the PV3000GFCI's battery in each positive line. Features Converts DC power into 3000 watts of continuous 120V AC power 15- and 20-amp outlets provide 120V AC power Includes "Battery Saver" low voltage alarm/shutdown Heavy-duty DC input
- AC Input Current: 286 amps
- AC Output Voltage: 120 volts
- DC Input Voltage: 12 volts
- DC Output Power: 3000 watts
-
Supplier: Microchip Technology, Inc.
Description: ±135V output swing with Return-To-Zero (RTZ) function. Each output driver is capable of sourcing and sinking at least 24mA. Each high voltage output is capable of driving up to 250 pF capacitive load. A global current sensor function is also integrated into this device to
- IC Package Type: Other
-
Supplier: Tripp Lite by Eaton
Description: . Features Converts DC power into 3000 watts of continuous 120V AC power 15- and 20-amp outlets provide 120V AC power Includes "Battery Saver" low voltage alarm/shutdown Heavy-duty DC input terminals assure solid connection to battery. Dual connections
- AC Output Voltage: 120 volts
- DC Input Current: 286 amps
- DC Input Voltage: 12 volts
- DC Output Power: 3000 watts
-
Supplier: Tripp Lite by Eaton
Description: excellent alternative to generator power. The DC-to-AC pure sine-wave inverter delivers clean power to sensitive electronics. Its automatic line-to-battery transfer switch and integrated charging system allow the unit to work as a vehicle inverter, standalone AC power source or
- AC Input Voltage: 208 to 230 volts
- AC Output Voltage: 208 to 230 volts
- DC Input Voltage: 48 volts
- DC Output Power: 6000 watts
-
Supplier: Tripp Lite by Eaton
Description: inverter converts 12V DC power from your car, truck, fleet vehicle, boat or RV’s battery into standard 120V AC power. Just connect the included battery cables between the inverter’s DC input terminals and the positive and negative terminals on your vehicle’s battery. 4 GFCI
- DC Input Voltage: 12 volts
- DC Output Power: 3000 watts
- Input Frequency: 60 Hz
- Output Frequency: 6.00E-5 MHz
-
Supplier: CSA Group
Description: -ac power supplies. Note: External power supplies are designed to convert line voltage ac into the low-voltage output (ac or dc) typically required by laptop computers, cordless and cellular phones, portable stereos, etc. EPS are contained in a separate housing
-
Supplier: ValueTronics International, Inc.
Description: The 435-II is a power analyzer from Fluke. A power analyzer, or power quality analyzer, can take accurate measurements of direct current DC, alternating current AC, voltages, phase rotations, and power in many different types of electronic equipment. Engineers can test
- Phase: Three-Phase
-
Supplier: CSA Group
Description: an official IEC Standard, only the current version of the standard is to be considered the official document. IEC 60335-2-29:2016 deals with the safety of electric battery chargers for household and similar use having an output not exceeding 120 V ripple-free direct current, their
-
Supplier: CSA Group
Description: and similar use having an output not exceeding 120 V ripple-free direct current, their rated voltage being not more than 250 V. Battery chargers intended for charging batteries in a household end use application outside the scope of the IEC 60335 series of standards are within
-
Supplier: ValueTronics International, Inc.
Description: . Power inverter efficiency Power inverters take DC current and transform it into AC current, or vice versa. Solar generation systems usually include an inverter that takes the DC energy from the solar cells and converts it to useful AC power. Inverters can lose
- Phase: Three-Phase
-
Supplier: ValueTronics International, Inc.
Description: . Power inverter efficiency Power inverters take DC current and transform it into AC current, or vice versa. Solar generation systems usually include an inverter that takes the DC energy from the solar cells and converts it to useful AC power. Inverters can lose
- Phase: Three-Phase
Find Suppliers by Category Top
Featured Products Top
-
transducer works by tracking the magnetic field of a wire that carries current. It can also measure the voltage drop across a precise resistor. After conditioning, the analogue signal turns into a proportional signal. You can read this signal as 0–5V, 4–20mA, or a digital stream. This (read more)
Browse Sensor Chips Datasheets for ODG (Origin Data Global) -
) it into a more usable and safe form for the connected device(s). They perform this function by measuring the current flow in the primary winding and producing a proportional current in the secondary winding, enabling the reduction of high-voltage current in the primary winding to a lower value in (read more)
Browse Current Sense Transformers Datasheets for Triad Magnetics -
converted to AC current, such as Power Conditioning Systems (PCS), the fast-charging system in electric vehicles, industrial equipment inverters and various control circuit systems. (read more)
Browse Electromechanical Relays Datasheets for FCL Components America -
power to all electric power systems thereby avoiding system failure. Voltage regulation is a device that keeps the output voltage of a power supply steady. It does this even when the input voltage or load current changes. Voltage regulation keeps the input voltage at a fixed (read more)
Browse IC Voltage Regulators Datasheets for ODG (Origin Data Global) -
to an EV’s operation, facilitated by efficient and precise current measurement from the battery during operation, and to the battery during charging. The use of current shunts — which are installed at the pack side of the battery and measure using a simple implementation of (read more)
Browse Shunt Resistors Datasheets for Isabellenhutte USA -
. https://www.knick-international.com/en/products/interface-technology/proline/temperature-transmitters/proline-p-44000/ The P44000 temperature transmitter for high-voltage applications converts the resistance of a 2- or 4-wire Pt100 resistance thermometer into a 4 to 20 mA signal with high accuracy and short delay times. The output signal is protected (read more)
Browse RTD Temperature Transmitters Datasheets for Knick Interface LLC -
designed for driving low voltage equipment. It is typically designed into power systems that transmit high voltage and high power over long distances. The unit converts direct current in a 1000Vdc to 1500Vdc range to 24Vdc at 100A. The output can be customized for other voltages including (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
P41000 high-voltage transducer complements this by measuring direct currents up to 20 kA in conjunction with a shunt, converting shunt voltages into standard output signals. This capability makes it ideal for (read more)
Browse Signal Conditioners Datasheets for Knick Interface LLC -
? Typically, a transimpedance amplifier (TIA) is a type of amplifier that converts input current into output voltage. For that, they use one or more operational amplifiers. TIAs are used with (read more)
Browse Amplifier and Comparator Chips Datasheets for ODG (Origin Data Global) -
can be used to filter the current or convert the Voltage and current to a different Voltage and current. Applications range from small electrical appliances to large power grid systems. Inductors consist of wound (read more)
Browse Inductors, Coils, and Chokes Datasheets for Triad Magnetics
Conduct Research Top
-
Offline UPS Reference Design Using the dsPIC DSC (.pdf)
(steps up the DC battery voltage to a constant high-voltage DC) 2)Full-Bridge Inverter (converts DC voltage to a sinusoidal AC output) 3)Flyback Switch Mode Charger (current source and charges battery with constant current)
-
Piezo Motors: Principle of Operation for Engineers
Voltage and Power Sources. An example of applications in this area is the electric cigarette lighter, where pressing a button causes a spring- loaded hammer to hit a piezoelectric crystal, thereby producing a sufficiently high voltage that electric current flows across a small spark gap, heating
More Information Top
-
Analysis of factors affecting the estimation of detective quantum efficiency of digital X-ray detectors within high and low spatial frequency ranges
… resulting internal system noise is composed of thermal noise, quantum noise, secondary quantum noise, quantization noise (determined by lower bit of analog to digital con verter, decreasing upon increasing the number of bits), reading noise ( charge conversion into voltage or current ), etc.
-
Wide-Bandwidth High-Dynamic Range D/A Converters
The most common blocks required are voltage to voltage buffers for impedance adaptation, resistors, or in- tegrating amplifiers to convert charge packets or currents into voltage .
-
Automatic On-Die Impedance Matching in Current Mode Off-Chip Signaling
In this mode, input transistors Mc1 and Mc4 convert input voltages into currents that charge nodes n1 and n2 to an appropriate value and the transistors Mc7 and Mc10 set the output nodes to VDD.
-
New Battery-Charging Products Introduced
An internal amplifier readily converts the charge current into a voltage .
-
A self tuning system for on-die terminators in current mode off-chip signaling
In this mode, input transistors Mc1 and Mc4 convert input voltages into currents that charge nodes n1 and n2 to an .
-
Signal splitting effect analysis for Muon tracker signal in frequency domain
Two op-amp circuits form trans-impedance amplifier and converts charge or current signal into voltage signal.
-
An Investigation of the Effects of Fuel Inhomogeneity on the Pressure Rise Rate in HCCI engine using Chemiluminescence Imaging
In the end, a charge amplifier converts the current into voltage , which reflects the chemiluminescence intensity.
-
Signal splitting effect analysis on SNR and jitter requirement for Muon Tracker Detector
These capacitors also remove the effects of parasitic capacitances, such as cathode strip, wires, and PCB traces Two op-amp circuits form trans-impedance amplifier and converts charge or current signal into voltage signal.
-
Flexure mode piezoelectric transducers
Further, it con- verts voltage , current or charge into pressure (force),flow rate (velocity), or volume displacement (linear displace- ment).
-
State-of-Charge Estimation and State-of-Health Prediction of a Li-Ion Degraded Battery Based on an EKF Combined With a Per-Unit System
… the battery model parameters varied by the aging effect, based on the p.u. system, the absolute values of the parameters in the equivalent circuit model in addition to the discharging/ charging voltage and current are converted into dimensionless values relative to …
Indicates content that may require registration and/or purchase.