-
Supplier: Allied Electronics, Inc.
Description: 13.8 VDC +⁄- 0.5 VDC Output Voltage, 120 VAC Input Voltage, Precision Regulated AC to DC Converters Tripp Lite DC Power Supplies efficiently convert 120 VAC to 13.8 DC for CBs, ham radios, land-mobile operations and lab or maintenance bench use. Crowbar Overvoltage Protection
-
Supplier: Allied Electronics, Inc.
Description: 13.8 VDC +⁄- 0.5 VDC Output Voltage, 120 VAC Input Voltage, Precision Regulated AC to DC Converters Tripp Lite DC Power Supplies efficiently convert 120 VAC to 13.8 DC for CBs, ham radios, land-mobile operations and lab or maintenance bench use. Crowbar Overvoltage Protection
-
Supplier: Allied Electronics, Inc.
Description: 13.8 VDC +⁄- 0.5 VDC Output Voltage, 120 VAC Input Voltage, Precision Regulated AC to DC Converters Tripp Lite DC Power Supplies efficiently convert 120 VAC to 13.8 DC for CBs, ham radios, land-mobile operations and lab or maintenance bench use. Crowbar Overvoltage Protection
-
-
Supplier: Allied Electronics, Inc.
Description: 13.8 VDC +⁄- 0.5 VDC Output Voltage, 120 VAC Input Voltage, Precision Regulated AC to DC Converters Tripp Lite DC Power Supplies efficiently convert 120 VAC to 13.8 DC for CBs, ham radios, land-mobile operations and lab or maintenance bench use. Crowbar Overvoltage Protection
-
Supplier: Sealevel Systems, Inc.
Description: The TR104 is a wall wart style power supply that accepts 120VAC and outputs 12VDC at 500mA and is ideal for powering DIN rail mount interface converters (1104 & 1105) and other 12V devices with screw terminals. The TR104 is a replacement for the power supply that ships with the 4103.
- AC Input Voltage: 120 volts
- DC Output Voltage: 12 volts
- DC Output Current: 0.5 amps
- Form Factor: Wall Mount
-
Supplier: Richardson RFPD
Description: 120W AC/DC-Converter 'DIN-RAIL' DIN 3kV reg
- Output Voltage (Volt): 24 volts
- Input Voltage (VIN): 90 to 264 volts
- Output Power: 120.00000000000001 watts
-
Supplier: Richardson RFPD
Description: 120W AC/DC-Converter 'DIN-RAIL' DIN 3kV reg
- Output Voltage (Volt): 48 volts
- Input Voltage (VIN): 90 to 264 volts
- Output Power: 120.00000000000001 watts
-
Supplier: Siemens Energy Sector
Description: Converter Transformers for large drive applications are combined with a thyristor rectifier for variable speed drive systems. The drive systems in which Converter Transformers are used can drive all kinds of applications such as pumping stations, rolling stock for the mining industry
- Mounting: Pad-Mounted
- Features: Power / Power System / Distribution Transformer
- Transformer Type: Power Transformer
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 8-Channel, 50ksps to 1Msps, 12-Bit A/D Converter Product overview: ADC120IPT from STMicroelectronics is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for
-
Supplier: Quarktwin Technology Ltd.
Description: 12 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP
- Resolution: 12 bits
- Sample Rate: 1,000 kSamples/Sec
- Input Voltage Range (Vpp): 2.7 to 3.6 volts
- Operating Temperature: -40 to 125 C
-
Supplier: DigiKey
Description: 12 Bit Analog to Digital Converter 1 Input 1 SAR 24-PDIP
- Resolution: 12 bits
- Sample Rate: 500 kSamples/Sec
- Operating Temperature: 0 to 70 C
- Package Type: DIP, PDIP
-
Supplier: ODG (Origin Data Global)
Description: IC ADC 12BIT SAR 16TSSOP
- Operating Temperature: -40 to 257 F
- Features: Other
-
Supplier: PREMIUM S.A.
Description: The new CLS-120 DC/DC converter series is the perfect fit for industrial and railway applications that require operating with battery voltages between 14.4 and 154Vdc. This “all-in-one” solution is an ideal option to make the purchasing and stocking management process easier. MAIN
- DC Input Voltage: 14 to 154 volts
- DC Output Voltage: 12 to 48 volts
- Number of Outputs: 1 #
- Features: Adjustable Voltage
-
Supplier: Exeltech
Description: The EXELTECH frequency converter is operated by simply plugging in the supplied cord to the power input, connecting the load to the output plug provided, and turning the unit on.
- Input Voltage: 90 to 265 volts
- Output Voltage: 116.4 to 123.6 volts
- Distortion (THD): 3 %
- Voltage Regulation: 3 %
-
Supplier: TDK-Lambda Europe GmbH
Description: The HQA series of encapsulated DC-DC converters are packaged in a ruggedised quarter brick form factor and can deliver 85W and 120W output power. The HQA series operate over a 9V to 40V or 18V to 40V input range (50V for 1 second). These converters, with efficiencies as
- DC Input Voltage: 9 to 40 volts
- DC Output Voltage: 12 volts
- DC Output Current: 10 amps
- DC Output Power: 120.00000000000001 watts
-
Supplier: Artesyn Embedded Power
Description: The AVO120 series eighth-brick isolated DC-DC converter is designed specifically to provide a regulated low noise 12 Vdc output for feeding downstream non-isolated point-of-load (POL) converters in systems with distributed power architectures (DPA). Rated at 120 watts, it can
- DC Input Voltage: 36 to 75 volts
- DC Output Voltage: 12 volts
- DC Output Current: 10 amps
- DC Output Power: 119.9999999999997 watts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 12BIT, Analog-to-Digital
- Input Voltage Range (Vpp): 5 to 15.75 volts
- Operating Temperature: 0 C
- Features: Other
-
Supplier: American Power Design, Inc.
Description: The P3 Series of DC/DC converters offer a 6500 kVdc isolated high voltage output directly proportional to input voltage. They are available in alternate industry standard pinouts. All models will tolerate a short circuit indefinitely. They also include a LC Network input filter
- DC Input Voltage: 0 to 12 volts
- DC Input Current: 0.333 amps
- DC Output Voltage: 0 to 1,200 volts
- DC Output Current: 0.0025 amps
-
Supplier: Premier Magnetics, Inc.
Description: supplies are offered in fully encapsulated SIP, DIP, and rectangular packages. Models are offered with power ranges from 1W to 15W. Single and multiple output devices are included in our offering: 1W to 15W Output Power Single or Multiple Point-Of-Load Application 1, 8 to 24V
- DC Input Voltage: 1.8 volts
- DC Output Voltage: 24 volts
- DC Output Current: 0.0104 amps
- DC Output Power: 0.25 watts
-
Supplier: American Power Design, Inc.
Description: The P1 Series of DC/DC converters offer a 3.5 kVdc isolated high voltage output directly proportional to input voltage. They are available in alternate industry standard pinouts. All models will tolerate a short circuit indefinitely. They also include a Low ESR Cap input filter
- DC Input Voltage: 0 to 12 volts
- DC Input Current: 0.045 amps
- DC Output Voltage: 0 to 200 volts
- DC Output Current: 0.005 amps
-
Supplier: American Power Design, Inc.
Description: The P2 Series of DC/DC converters offer a 3.5 kVdc isolated high voltage output directly proportional to input voltage. They are available in alternate industry standard pinouts. All models will tolerate a short circuit indefinitely. They also include a Low ESR Cap input filter
- DC Input Voltage: 0 to 12 volts
- DC Input Current: 0.26 amps
- DC Output Voltage: 0 to 1,200 volts
- DC Output Current: 0.0016 amps
-
Supplier: American Power Design, Inc.
Description: The P5 Series of DC/DC converters offer a 5 kVdc isolated high voltage output directly proportional to input voltage. They are available in alternate industry standard pinouts. All models will tolerate a short circuit indefinitely. They also include a LC Network input filter to
- DC Input Voltage: 4 to 12 volts
- DC Input Current: 0.56 amps
- DC Output Voltage: 48 to 1,200 volts
- DC Output Current: 0.0042 amps
-
Supplier: Lingto Electronic Limited
Description: IC ADC 12BIT SAR 24SSOP
- Features: Other
- Interface Type: Parallel
-
Supplier: PREMIUM S.A.
Description: The CRS-120 series consists of DC/DC converters up to 140W with multiple input/output combinations. Its robustness allows its use in all types of demanding industrial applications. KEY FEATURES Switching frequency: 140KHz High input-output isolation Standard size Eurocard 3U Adjustable
- DC Input Voltage: 12 to 220 volts
- DC Output Voltage: 5 to 48 volts
- Number of Outputs: 1 #
- Features: Adjustable Voltage
-
Supplier: TDK-Lambda Europe GmbH
Description: The DDSM series of DC-DC converters offers high-performance models with 120 W and 240 W output power in a compact, lightweight design. The DDSM series is highly flexible, with a wide input and output range that allows it to be used across various applications. The DC-DC
- DC Output Voltage: 5 to 55 volts
- DC Output Current: 5 amps
- DC Output Power: 120.00000000000001 watts
- Type: DC/DC Converter
-
Supplier: PREMIUM S.A.
Description: The CTS-120 DC/DC converter series offer up to 140W power and comply with the EN50155 standard, suitable for industrial and railway industry. All models have remote inhibit and alarm options available. KEY FEATURES Designed according to EN50155 Fire and smoke: EN45545-2 approved
- DC Input Voltage: 24 to 110 volts
- DC Output Voltage: 5 to 48 volts
- Number of Outputs: 1 #
- Features: Adjustable Voltage
-
Supplier: TDK-Lambda Americas Inc.
Description: The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long
- DC Input Voltage: 9 to 40 volts
- DC Output Voltage: 12 volts
- DC Output Current: 0 to 10 amps
- DC Output Power: 119.9999999999997 watts
-
Supplier: SEC America, LLC
Description: The ST 120 DC-DC converter interfaces between 24 Volt DC battery or vehicular sources and communications equipment that is designed to operate from 12 VDC electrical sources. This converter furnishes harmonic and noise free pure DC power, which makes it ideal for operating the
- DC Input Voltage: 24 volts
- DC Output Voltage: 12 volts
- DC Output Current: 0 to 5 amps
- Number of Outputs: 1 #
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: N-CH MOSFET 40V 120A 5mR TO-220 Product overview: STP120NF04 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets,
- PD: 300,000 milliwatts
- TJ: -55 C
- Features: MOSFET
- Polarity: N-Channel
-
Supplier: Airlink Transformers
Description: US0501HW - Hotel 120V Voltage Converters 500VA 230v to 120v Hardwired 230vac to 120vac Stepdown transformers for use in hotels Hardwired As manufactures we can custom build to your special requirements Very quite Conforms BSEN61558-2-13 CE & RoHS All transformers
- AC Input Voltage: 230 volts
- AC Output Voltage: 120 volts
- AC Output Current: 4.17 amps
- AC Output Power: 500 VA
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1366580-ADC120IPT Category: Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Package: Tape &
- Sample Rate: 1,000 kSamples/Sec
- Operating Temperature: -40 to 125 C
- Features: Other
- Interface Type: SPI
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: MOSFET P-CH,-60V,-120A, TO-220 Product overview: G120P06T from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets,
- Features: MOSFET, Other
-
Supplier: ABSOPULSE Electronics Ltd.
Description: 20kVac isolation input/output, output/chassis Corona free at 10kVac Rugged, industrial quality Convection cooled - no fan Single output Fully electronic protection This series of DC-DC converters was developed for very high operating isolation voltage. The unit has a feedback system on the
- DC Input Voltage: 22 to 56 volts
- DC Output Voltage: 12 to 24 volts
- DC Output Current: 5 amps
- DC Output Power: 119.9999999999997 watts
-
Supplier: Analytic Systems
Description: The VTC120i Series of Isolated Voltage Converters are variable duty cycle switching power supplies with precision linear regulator outputs. They can be configured to run from a 12V, 24V or 48VDC battery system to provide input/output voltages as shown below. Applications include
- DC Input Voltage: 11 to 60 volts
- DC Input Current: 1 to 28.1 amps
- DC Output Voltage: 5 to 48 volts
- DC Output Current: 2.5 to 8 amps
-
Supplier: Accuris
Description: MICROCIRCUITS, LINEAR, HYBRID, 12 BIT ANALOG-TO-DIGITAL CONVERTERS
Find Suppliers by Category Top
Featured Products Top
-
TDK Corporation announces the introduction of the GQA120 series of 120W industrial grade DC-DC converters. Four package types allow product performance to be optimized for the application. The series can accept a (read more)
Browse DC-DC Converters Datasheets for TDK-Lambda Americas Inc. -
ABSOPULSE Electronics’ MIW 100-U/12-F0PD-HF AC-DC DIN rail mount power supply delivers up to 100W output power. The unit accepts a wide universal input range of 95V to 264Vac. The output is 12Vdc at 8.4A. Heat-sink fins on the side of the unit ensure up to +60ºC (read more)
Browse AC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
units are typically used for high power gate drivers and similar applications in oil and gas, mining, railway and industrial environments. The 120W converters accept a 24Vdc or 48Vdc input and deliver a single output of 12Vdc, 15Vdc or 24Vdc (5A current limit). Other inputs and outputs (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
industrial, medical, or scientific applications, limiting their ability to capture weak or wideband signals. The ADS127L01IPBSR, designed by Texas Instruments, is a 24-bit ADC featuring an (read more)
Browse Analog-to-Digital Converter (ADC) Chips Datasheets for Win Source Electronics -
TDK Corporation announces the introduction of 300W models to the TDK-Lambda PH-A280 series of DC-DC power modules with high voltage DC input. Operating from a wide range DC input of 200 to 425VDC, which is widely used in HVDC (High (read more)
Browse DC-DC Converters Datasheets for TDK-Lambda Americas Inc. -
The PFC 319-F4 universal input AC-DC power supplies deliver up to 500W continuous output power. They use active power factor correction to convert a universal input (95V to 264Vac) to 12Vdc, 24Vdc, 48Vdc or 125Vdc. Custom input/output voltages are readily available. An optional built (read more)
Browse AC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
professional TPS power supply, this TPS100 24V model supports a wide automatic input range of 85-264VAC 47-63Hz or 120-370VDC, features a high power factor >0.96, and delivers stable 24V DC output with a 24V to 28V adjustable range, 4.2A rated output current, 100W continuous output power, up to (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
industrial and commercial power rail applications. As a professional TPS power supply, this TPS150 24V model supports a wide automatic input range of 85-264VAC 47-63Hz or 120-370VDC, features a high power factor >0.96, and delivers stable 24V DC output with a 24V to 28V adjustable range, 6.3A rated (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
30W power supply for industrial and commercial power rail applications. As a professional TPS power supply, this TPS030 12V model supports a wide automatic input range of 90-264VAC 47-63Hz or 120-370VDC, delivers stable 12V DC output with a 12V to 15V adjustable range, 2.5A rated output current, 30 (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
ABSOPULSE designs and manufactures custom and semi-custom DC-AC pure sine wave inverters, AC-AC phase and frequency converters. Our AC-output sine wave products are available with power ratings from 30VA to (read more)
Browse Power Frequency Converters Datasheets for ABSOPULSE Electronics Ltd.
More Information Top
-
Operating a Diesel Irrigation Pump on Citrus-Wood Producer Gas
A 12 VDC to 120 VAC converter furnished power from the engine electrical system for these fuel-level indicators.
-
Design and Evolution of the Asporto Heart Preservation Device.
Power was supplied by a 120 VAC to 12 VDC converter .
-
Efficient idle - On the electrification of class-8 trucks
The inverter is a 12- Vdc to 120 - Vac single-phase converter system.
-
A High-Voltage Bipolar Transconductance Amplifier for Electrotactile Stimulation
writers Laboratories (UL) limit for capacitive discharges for a 0.1-µF capacitance [5].6 3) Power supply: A 120 Vac –12 Vdc converter , which brings the power to the circuit, is a medical-grade separate exter- nal unit.
-
http://miun.diva-portal.org/smash/get/diva2:682193/FULLTEXT01.pdf
The simulations were performed for the converter at the nominal input voltage of 120Vdc corresponding to 85 Vac at the switching frequency of 3.19MHz using SIMetrix software.
-
http://www.plumbersurplus.com/pdf/01493.pdf
• Convertible to hardwire - use standard transformer ( 120VAC to 24VAC) and Delta converter (24VAC to 6.4 VDC ) (RP32494).
-
A Variable Intensity Electroluminescence Standard For Video Microscopy
The portable unit prototype (Figure 1B) uses a solid state DC to AC converter to supply a nominal 120 VAC (400 Hz) from the 9 VDC battery inside the case.
-
Tripp Lite - PR12 - Power Products - Power Supply (AC-DC Power Supplies) - Allied Electronics
13.8 VDC +⁄- 0.5 VDC Output Voltage, 120 VAC Input Voltage, Precision Regulated AC to DC Converters .
-
Journal of Propulsion and Power > A Power Conversion Concept for the Jupiter Icy Moons Orbiter
The 400- Vac PMAD bus power is converted to 120 Vdc via an ac-dc converter .
-
http://miun.diva-portal.org/smash/get/diva2:665725/FULLTEXT01.pdf
The designed transformer has been also placed in a multiresonant half bridge converter (MRC) [97] and evaluated at the low line input voltage of 85 Vac which is equivalent to 120Vdc .
Indicates content that may require registration and/or purchase.