-
Supplier: Siemens Process Instrumentation
Description: belt speed, flow rate and totalized weight. This low- to high-resolution speed sensor provides a frequency signal proportional to the shaft speed, enabling a range of speeds to be read accurately. The quadrature type shaft encoder prevents erroneous speed
-
Supplier: Belt Technologies, Inc.
Description: Belt Technologies has developed the TruTension™ Pulley, a proprietary and state-of-the-art product unique to the belt conveyor market that precisely measures belt tension on conveyor systems. Standard pulleys do not have any tension indicators. The TruTension™
- Length/Width: 6 to 36 inch
- Roll Diameter: 2 to 10 inch
- Application: Conveyor, Packaging, Printer / Copier
-
Supplier: Electro-Sensors, Inc.
Description: on belt conveyors, and elevators. The DR1000 features precise setpoint capability over a broad range of speeds starting at 0.5 rpm, making it ideal for super slow speed applications. The DR1000 monitors shaft speeds, detecting shaft slowdown with a 6.6% hysteresis. A DPDT
- Number of Relays: 1
- AC Voltage Rating: 115 volts
- Operating Temperature: -40 to 140 F
- Power Supply: AC, DC
-
-
Supplier: Electro-Sensors, Inc.
Description: Shaft Speed Switch Features • Internal sensor • SPDT relay output • 5-100 rpm (M100T), 100-5,000 rpm (M5000T) under-speed setting • Terminal block for easy wiring • 115, 230 VAC (50-60 Hz) and 12, 24 VDC power options • Works with Electro-Sensors magnetic pulser discs /
- Operating Range: 5 to 100 rpm
- Trip Point: 5 to 100 rpm
- Number of Relays: 1
- AC Voltage Rating: 115 to 230 volts
-
Supplier: QC Industries Conveyors
Description: Precision Indexing. High Speeds. Precision indexing tolerance to register a part to within ±.015" without sensors. High speeds up to 2000 fpm with ramp up/down capacity. Custom molded cleats to integrate perfectly with your part or application. Cleats are high frequency welded
- Speed: 2,000 ft/min
- Conveyor Type: Belt Conveyor, Low Profile Conveyor
-
Supplier: Siemens Process Instrumentation
Description: to +60 °C (-40 to +140 °F). Key Applications: tail pulleys, driven pulleys, motor shaft sensing, screw conveyor flights, bucket elevators Up to 100 mm (4") gap between SITRANS WM100 and targets Rugged and low maintenance; suitable for tough environments 1 SPDT Form C relay
-
Supplier: Siemens Process Instrumentation
Description: process equipment. The Milltronics MFA 4p single setpoint system suits most industrial applications. This versatile unit can be used on tail pulley shafts, driven pulleys, motor shaft sensing, belt or drag conveyors, screw conveyor flights, bucket elevators, fans and
-
Supplier: Siemens Process Instrumentation
Description: cost-effective sensor. The Milltronics MSP-7 single setpoint system suits most industrial applications. This versatile unit can be used on tail pulley shafts, driven pulleys, motor shaft sensing, belt or drag conveyors, screw conveyor flights, bucket elevators,
-
Supplier: Eriez
Description: Electromagnetic Vibratory Feeder to provide even distribution of material across the width of the conveyor. Features: Powerful 6-inch Rare Earth Roll Magnetic Head Pulley High-strength Kevlar belt Heavy-duty frame structure Variable speed conveyor control Adjustable
- Equipment Type: Electrostatic Separator
- Applications: Metallurgical / Foundry
Find Suppliers by Category Top
Featured Products Top
-
Hangzhou Chinabase Machinery Co., Ltd is a group of factories, give customer one stop solution of power transmission and industrial products. We are in the position to supply wide range of products, including chains, sprockets, v-belt and v-belt pulleys, timing belt and timing belt pulleys (read more)
Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Adjustable Speed V-Belt Pulleys (read more)
Browse V-Belt Pulleys Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Adjustable Speed V-Belt Pulleys (read more)
Browse V-Belt Pulleys Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
MCRT® 3120TA & 31200T pulley torque transducers are used to measure and control the torque, speed and power of belt and chain driven machinery. Applications include compressors, pumps, fans, blowers, conveyors, gear boxes, etc. They are available in six full scale (read more)
Browse Datasheets for S. Himmelstein & Company -
stress-relieved??or steel for dimensional stability Dynamic Balance Tested: All pulleys undergo balancing to minimize vibration at speeds up to 3000 RPM (read more)
Browse V-Belt Pulleys Datasheets for Chengdu Leno Machinery Co., Ltd. -
Selection Considerations Motor Power & Speed: Match pulley (read more)
Browse V-Belt Pulleys Datasheets for Chengdu Leno Machinery Co., Ltd. -
Hangzhou Chinabase Machinery Co., Ltd specializes in manufacturing all kinds of v belts, rubber timing belts (synchronous belts), auto timing belts, double-sided tooth synchronous belts, s step less speed change belts, multi-wedge belts, motorcycle V-belts, auto V-belts and (read more)
Browse Timing Belts (inch) Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
timing belt pulleys, gears, speed reducers, motors, racks, couplings, (read more)
Browse Gearboxes and Gearheads Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
features such as: Sensors and IoT Connectivity: Real-time monitoring of speed, flow, and system health. Predictive Maintenance: Alerts before failures occur, reducing downtime and maintenance costs (read more)
Browse Industrial Conveyors Datasheets for Columbus McKinnon Corporation -
safe condition before passing it on to the next stage of the process. A fire on a conveyor can damage the belt, whilst a fire on a train or ship can cause serious damage to the structure and could pose a risk to personnel on board. If possible, the fuel should be monitored using a sensor which can (read more)
Browse Datasheets for LAND
More Information Top
-
CR4 - Thread: Belt Conveyor Zero Speed Switch
I used to design belt conveyors , and zero speed sensors on the tail pulley shaft were the common method used for verifying proper operation.
-
Countries > Mexico > National > Standards > Secretary of Labor and Social Welfare (STPS) > NOM-032-STPS-2008 - Safety for Underground Coal Mines
13.5.12 Conveyor systems must have shutdown systems of sequence wired emergency stop along the band, pre- boot audible alarm signal, and with low speed sensors calibrated 10% less than the normal … operation placed in any non-driven pulleys (mad pulleys).
-
Manual logistics
…639 tractors 637 towing chain 626, 639 towing chain conveyors subsurface 626 towing circular conveyors (Powerand-Free) 656 train … rotor region 660 inclined roller conveyor 618 inclined transfer … 222, 416, 638 lowering speed 633 sensitivity analysis 174 sensors 186, 793 acoustic proximity…
-
Industrial Motion Control: Motor Selection, Drives, Controller Tuning, Applications
…Load and Inertia Reflection through Transmission Mechanisms 3.3.2 Pulley -and-Belt 3.3 … Motion 3.3.6 Conveyor 3.4 Torque Required … 3.5 Motor Torque– Speed Curves 3.5.1 … 4.2.1 Hall Sensors 4.2.2 Six…
-
Dubbel
…joints, plastic tubes K 17 -, sleeve compounds K 17 -, welding compounds K 17 -, plug-in compounds K 17 -, screw joint K 17 -, materials K 17 pipe junctions and - associations B 52 raw partial scissors T 60 roller conveyors U 73 rolling cones … shell surface C 40 shell clutch G 67 sound pressure W 23 sound pressure level H 7 acoustic energy sizes W 23 sonic field sizes W 23 speed of sound D 16, Q … Schallschnelle W 23 sound sensors W 23 sonic technique…
-
Manual mechanical engineering
…strategy (e.g. so, that to remain few rod residues preferably).) the machine software comprises b maschinentypischen sequences and parameters like, e.g., the sawing technology feed speeds according to steel strength … conveying sequences of the roller conveyors and the shelf conveying … the plane of the inner communication of the computer (to saw, conveyor, bearing, sensors , actuators realized here…
-
Vie path manual mechanical engineering
…strategy (e.g. so, that to remain few rod residues preferably).) the machine software comprises b maschinentypischen sequences and parameters like, e.g., the sawing technology feed speeds according to steel strength … conveying sequences of the roller conveyors and the shelf conveying … the plane of the inner communication of the computer (to saw, conveyor, bearing, sensors , actuators realized here…
-
Hazard Monitoring Equipment Selection, Installation and Maintenance (.pdf)
It also important to understand that the upside, or tight belt side of the elevator has less belt movement and it is easier to set-up the sensor and provide a more constant speed signal on this side. .... On belt conveyors the sensor is normally mounted on the tail pulley , as there are no bucket bolts or steel buckets to detect.
-
Energy Efficient Automized Botteling Plant Using Plc And Scada
With Speed Variable Conveyor Assembly
The output of the VFD is given to the 3-phase induction motor which in turn with the help of a pulley mechanism is used to vary the speed of the conveyor belt. .... An inductive sensor is an electronic proximity sensors used to detect metallic objects without touching them.
Indicates content that may require registration and/or purchase.