Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Omtec Corporation
Description: roller conveyor. Strips are modular in design to fit virtually all gravity roller, power roller and industrial roller conveyor line systems. Use PBT Ball Transfer and PPD Positioner Strips where items need to be oriented, conveniently located and
- Conveyor Type: Roller Conveyor
-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of 2200 Series Gravity Roller Conveyors: Specifications Loads up to 80 lbs/ft (119 kg/m) Conveyor widths: 6″ (152 mm), 12″ (305 mm), 18″ (457 mm) and 24″ (610 mm) Conveyor lengths: 2′ (610 mm) to 12′ (3,658 mm) in 6″ (152 mm) increments Single piece frame lengths
- Load Capacity: 80 lbs/ft
- Conveyor Type: Gravity Conveyor, Low Profile Conveyor, Roller Conveyor
-
Supplier: Omtec Corporation
Description: items in a stable location so the item won't move around while a task is performed on it. Omtec PBT Ball Transfers have No Pinch Points Omtec Ball Transfer Table insert surfaces are modular design, to fit virtually all powered and non-powered roller conveyor systems. Use
- Conveyor Type: Roller Conveyor
-
-
Supplier: Omtec Corporation
Description: lines or straight production lines in modular roller conveyor. It is easy to improve productivity with Omtec Ergonomic Transfers used on packing, shipping and progressive assembly lines. Vitually any roller conveyor may be converted into a Progressive Assembly Line!
- Conveyor Type: Roller Conveyor
-
Supplier: FABCO Equipment Company, Inc.
Description: conveyors, can all be transported on the gravity roller conveyor. These items will move smoothly as long as the bottom surface of the item does not conform to the shape of the rollers. Items may be manually pushed along this conveyor or the conveyor may be
-
Supplier: NationSkander California Corporation
Description: One slow speed unground flanged ball bearings for use with the conveyor rollers (pipes/cylinders), inner diameter bore=12mm, outer diameter=56.1mm, the mechanical drawing and the table above shows all the dimensions, the table shows also the load capacity, good luck building
-
Supplier: NationSkander California Corporation
Description: One slow speed unground flanged ball bearings for use with the conveyor rollers (pipes/cylinders), inner diameter bore=12mm, outer diameter=47.6mm, the mechanical drawing and the table above shows all the dimensions, the table shows also the load capacity, good luck building
-
Supplier: Miller Bearing Company, Inc.
Description: Our heavier duty FR Series is available with a polypropylene inner race specifically designed to allow re-greasing. This design provides a smooth, quieter conveyor roller and most sizes are available in stainless steel for all your washdown applications. All of our bearings are proudly
- Outside Diameter: 1.281 inch
- Overall Width: 0.5625 inch
- Dynamic Radial Load: 276 lbs
- Features: Inch
-
Supplier: Miller Bearing Company, Inc.
Description: FEATURES: The above bearings have 18- 3/16" Diameter balls. These bearings come standard with a front seal.
- Outside Diameter: 1.38 inch
- Overall Width: 0.5 inch
- Dynamic Radial Load: 196 lbs
- Features: Inch
-
Supplier: Miller Bearing Company, Inc.
Description: Our heavier duty FR Series is available with a polypropylene inner race specifically designed to allow re-greasing. This design provides a smooth, quieter conveyor roller and most sizes are available in stainless steel for all your washdown applications. All of our bearings are proudly
- Outside Diameter: 2.28 inch
- Overall Width: 0.937 inch
- Dynamic Radial Load: 1,050 lbs
- Features: Hex Bore, Inch
-
Supplier: Miller Bearing Company, Inc.
Description: FEATURES: The above bearing has 8- 17/64" Diameter balls and retainer. This bearing is a precision ABEC-1 rated 6203 bearing, pressed into our specially designed housing. The precision bearing combined with our plastic insert gives maximum noise reduction to the conveyor system. This
- Outside Diameter: 1.775 inch
- Overall Width: 0.865 inch
- Dynamic Radial Load: 1,000 lbs
- Features: Inch
-
Supplier: NationSkander California Corporation
Description: One slow speed unground flanged ball bearings for use with the conveyor rollers (pipes/cylinders), inner diameter bore=12mm, outer diameter=35.3mm, the mechanical drawing and the table above shows all the dimensions, the table shows also the load capacity, good luck building
-
Supplier: NationSkander California Corporation
Description: One slow speed unground flanged ball bearings for use with the conveyor rollers (pipes/cylinders), inner diameter bore=12mm, outer diameter=56.1mm, the mechanical drawing and the table above shows all the dimensions, the table shows also the load capacity, good luck building
-
Supplier: Rotacaster Pty Ltd.
Description: Rotacasters offer a superb solution for multi-directional conveyor and load transfer needs. Built to provide the robustness and ride quality of an industrial floor wheel, the Rotacaster’s patented full polymer construction and 360º manoeuvrability has brought a new level of performance to
- Roll Diameter: 4.9212625 inch
- Application: Conveyor
- Type: Idler Roller
- Material: Plastic
-
Supplier: Rotacaster Pty Ltd.
Description: Rotacasters offer a superb solution for multi-directional conveyor and load transfer needs. Built to provide the robustness and ride quality of an industrial floor wheel, the Rotacaster’s patented full polymer construction and 360º manoeuvrability has brought a new level of performance to
- Roll Diameter: 1.8897648 inch
- Application: Conveyor
- Type: Idler Roller
- Material: Plastic
-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of FlexMove Helix Conveyor: Compact spiral & helical curve, flexible chain conveyors for complete flexibility! Unique, flexible design provides greater flexibility in layout Infeed and outfeed may be positioned at any height or angle Custom infeed and outfeed lengths allow the
-
Description: Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
- Roll Diameter: 1 inch
- Application: Conveyor
- Type: Idler Roller
- Features: Other
-
Description: Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
- Roll Diameter: 2 inch
- Application: Conveyor
- Type: Idler Roller
- Features: Other
-
Description: Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
- Roll Diameter: 1.312 inch
- Application: Conveyor
- Type: Idler Roller
- Features: Other
-
Description: Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
- Roll Diameter: 1.125 inch
- Application: Conveyor
- Type: Idler Roller
- Features: Other
-
Supplier: Omnitrack Corp.
Description: tubes to form a ball transfer platform. 400mm & 600mm standard lengths for rapid integration within existing conveyor roller installations. Ball transfer units available with alternative material upgrade options.
- Maximum Load: 1,323 to 4,586.4 lbs
- Conveyor Type: Ball Transfer Table
-
Supplier: NKE Austria GmbH
Description: Cam rollers are non-separable radial ball bearings with extra thick-walled outer rings Suitable for high radial loads, including shock loads Fitted with contacting seals (protection against contamination) Standards: DIN 616 Series: 361200, 305700, 305800, 306700, 306800 Application
-
Supplier: FHD Bearings Co., Ltd.
Description: Single row cam roller with crowned outer surface and seals on both sides Single row cam rollers, with seals on both sides, are designed to run on all types of tracks and to be used in cam drives, conveyor systems, etc. They are based on a single-row deep groove ball
- Outside Diameter: 0.393701 inch
- Overall Width: 0.3543309 inch
- Static Axial / Thrust Load: 458.592 lbs
- Dynamic Axial / Thrust Load: 1,052.064 lbs
-
Supplier: Span Tech LLC
Description: SpanTech’s Powered Roller Transfer can handle parts as small as 33.53mm (1.32in.), square or round, when used in conjunction with Raised Top conveyor chain. The Powered Roller Transfer was designed to move even delicate products between conveyors while maintaining
- Features: Other
- Features and Options: Sanitary
-
Supplier: Omtec Corporation
Description: At the flip of a switch... Omtec PBT Ball Transfer Units raise above the conveyor rollers to move items off of the conveyor line with minimal effort. Flip the switch again... Omtec PBT Ball Transfers retract below the conveyor rollers allowing items
- Conveyor Type: Ball Transfer Table
-
Supplier: SKF/Global
Description: Cam rollers are ball bearings that have a thick-walled outer ring. These pre-greased ready-to-mount units are used in all types of cam drives and conveyor systems. SKF cam rollers are available in a narrow series (fig) and a wide series (fig) with a crowned running
- Bore Size: 0.393701 inch
- Outside Diameter: 1.2598432 inch
- Overall Width: 0.3543309 inch
- Rated Speed (Oil): 12,000 rpm
-
Supplier: SKF/North America
Description: Cam rollers are ball bearings that have a thick-walled outer ring. These pre-greased ready-to-mount units are used in all types of cam drives and conveyor systems. SKF cam rollers are available in a narrow series (fig) and a wide series (fig) with a crowned running
- Bore Size: 0.6692917 inch
- Outside Diameter: 1.8503947 inch
- Overall Width: 0.4724412 inch
- Rated Speed (Oil): 8,500 rpm
-
Supplier: SKF/North America
Description: Cam rollers are ball bearings that have a thick-walled outer ring. These pre-greased ready-to-mount units are used in all types of cam drives and conveyor systems. SKF cam rollers are available in a narrow series (fig) and a wide series (fig) with a crowned running
- Bore Size: 0.5905515 inch
- Outside Diameter: 1.574804 inch
- Overall Width: 0.4330711 inch
- Rated Speed (Oil): 9,500 rpm
-
Supplier: SKF/Global
Description: Cam rollers are ball bearings that have a thick-walled outer ring. These pre-greased ready-to-mount units are used in all types of cam drives and conveyor systems. SKF cam rollers are available in a narrow series (fig) and a wide series (fig) with a crowned running
- Bore Size: 0.4724412 inch
- Outside Diameter: 1.3779535 inch
- Overall Width: 0.393701 inch
- Rated Speed (Oil): 11,000 rpm
-
Supplier: SKF/North America
Description: Cam rollers are ball bearings that have a thick-walled outer ring. These pre-greased ready-to-mount units are used in all types of cam drives and conveyor systems. SKF cam rollers are available in a narrow series (fig) and a wide series (fig) with a crowned running
- Bore Size: 0.9842525 inch
- Outside Diameter: 2.4409462 inch
- Overall Width: 0.5905515 inch
- Rated Speed (Oil): 6,300 rpm
-
Supplier: SKF/Global
Description: Cam rollers are ball bearings that have a thick-walled outer ring. These pre-greased ready-to-mount units are used in all types of cam drives and conveyor systems. SKF cam rollers are available in a narrow series (fig) and a wide series (fig) with a crowned running
- Bore Size: 1.181103 inch
- Outside Diameter: 2.8346472 inch
- Overall Width: 0.93700838 inch
- Rated Speed (Oil): 5,000 rpm
-
Supplier: Hartford Technologies, Inc.
Description: Profile Carbon steel balls are an economical alternative to through-hardened precision balls. They provide reliable performance for less expensive anti-friction bearings, steering columns, casters, conveyors and trolleys, roller skates, toys, and drawer slides. Carbon
- Diameter / OD: 0.04 to 2.5 inch
- Applications: Bearing / Power Transmission, Sprayers / Pumps
- Features: Carbon Steel
- Ball Type: Metal Balls
-
Supplier: Boston Gear
Description: belts, wire and rope increases purchasing and maintenance convenience. Sample Applications Conveyor rollers Low speed gear trains Machine tools Packaging equipment Hoists and pulleys
- Features: Double Seal
- Primary Bearing Category: Radial Ball Bearing
-
Supplier: SKF/North America
Description: Cam rollers are ball bearings that have a thick-walled outer ring. These pre-greased ready-to-mount units are used in all types of cam drives and conveyor systems. SKF cam rollers are available in a narrow series (fig) and a wide series (fig) with a crowned running
- Outside Diameter: 1.8503947 inch
- Outer Ring Width: 0.4724412 inch
- Bore Diameter (yoke type): 0.6692917 inch
- Bearing Surface: Crowned Outer Ring
-
Supplier: SKF/Global
Description: Cam rollers are ball bearings that have a thick-walled outer ring. These pre-greased ready-to-mount units are used in all types of cam drives and conveyor systems. SKF cam rollers are available in a narrow series (fig) and a wide series (fig) with a crowned running
- Outside Diameter: 1.3779535 inch
- Outer Ring Width: 0.393701 inch
- Bore Diameter (yoke type): 0.4724412 inch
- Bearing Surface: Crowned Outer Ring
Find Suppliers by Category Top
Featured Products Top
-
. High Load Capacity: Needle, ball, or tapered roller options handle radial and axial loads effectively (read more)
Browse Cam Followers Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
Roller Variety: Needle, double-row, ball, or tapered roller options to meet specific load requirements (read more)
Browse Cam Followers Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
stud-style followers, and the option of traditional or crowned outer diameters for superior load distribution. Roller Variety: Select needle rollers for high radial loads, with options for double-row configurations, ball, or tapered roller bearings based on specific (read more)
Browse Cam Followers Datasheets for MOUETTE PLASTIC MOLD CO., LTD
Conduct Research Top
-
Lubricant FAQs
Most ball or roller bearings (except needle bearings and some thrust bearings) as large as 25" outside diameter or as small as 1/8" inside diameter can be lubricated with Cobra Solid Lubricant. However, the bearing and its cage should be metal with at least C3 internal clearance. Note
More Information Top
-
$800-$900 Penetrants and Lubricants - Lubricants - Grainger Industrial Supply
… to 605 Degrees F, Flash Point 605 Degrees F, Dielectric Strength Not Specified, VOC Content 0 Percent, Specific Gravity 0.95, Metal Detectable No, Application Incidental Contact with Food In/Around Food Processing Equipment on Bakery Conveyor Roller Ball Bearing Chains, Pin/Roller Chains …
-
Grainger.com
Range -26 Degrees to 545 Degrees F, Flash Point 505 Degrees F, Dielectric Strength Not Specified, VOC Content Not Specified, Specific Gravity 0.95, Metal Detectable No, Application Conveyor Roller Ball Bearing Chains, Pin, Roller Chains, Slides, Gears in High Humidity Food …
-
$400-$500 Penetrants and Lubricants - Lubricants - Grainger Industrial Supply
Range -85 Degrees to 430 Degrees F, Flash Point 370 Degrees F, Dielectric Strength Not Specified, VOC Content Not Specified, Specific Gravity 0.81, Metal Detectable No, Application Protection From Wear, Rust, Sludge for Conveyor Roller Ball Bearing Chains, that Operate in …
-
Power from Pellets
Roller and ball conveyors ( roller conveyor, wheel conveyor, screen roller conveyor, ball conveyor) 7.
-
Transport and storage logistics
Roller conveyor , ball tables.................................................................
-
States > California > State > Bookshelf > Department of Industrial Relations > Occupational Safety & Health > Guidance Documents > Ergonomics > [CA BK dir.DOSH...
Roller conveyor and roller ball tables .
-
http://repository.up.ac.za/bitstream/handle/2263/17993/VanderSandt_Development%282011%29.pdf?sequence=1
tools. o Conveyors or roller ball surfaces can ease manual transport of goods. o Movable containers that have wheels already attached to them. o Pulley System attached to tools or equipment that can assist in manual handling and .
-
Federal Register > Tuesday, November 23, 1999 > [64 FR 65768] Ergonomics Program
/ Adding roller - ball conveyor belts and lifting devices were added to raise the units onto the conveyor belt; .
-
Fuels Preparation Department monthly report, May 1961
In the past it has been difficult for the inspector to pull a basket loaded with cores over the roller conveyor and ball transfer table.
Indicates content that may require registration and/or purchase.