-
Supplier: item America, LLC
Description: Guide Rails make Roller Conveyor St even more flexible. The lateral guide helps ensure goods of all types are conveyed to the relevant destination safely and securely. Guide Rails e 65 are easily slid onto Roller Conveyors St D30, while
-
Supplier: item America, LLC
Description: Workpiece carriers and small load carriers kept firmly on track. Guide Rail e 19, which can also be retrofitted to Roller Conveyor St D30, ensures your transported goods don't stray from their intended path. The guide rails are naturally also available in an
-
Supplier: item America, LLC
Description: Guide Rails make Roller Conveyor St even more flexible. The lateral guide helps ensure goods of all types are conveyed to the relevant destination safely and securely. Guide Rails e 65 are easily slid onto Roller Conveyors St D30, while
-
-
Supplier: item America, LLC
Description: Workpiece carriers and small load carriers kept firmly on track. Guide Rail e 19, which can also be retrofitted to Roller Conveyor St D30, ensures your transported goods don't stray from their intended path. The guide rails are naturally also available in an
-
Supplier: Ewellix
Description: main load directions The roller profile rail guides in the LLU series from Ewellix are ideally suited for industrial use, e.g. in conjunction with machining tools or the automation sector, plastic injection moulding or conveyor technology. They offer a high degree of
- Guide / Rail Shape: Linear Motion Guide
-
Supplier: Dorner Manufacturing Corp.
Description: 3200 Series Conveyors with Intralox Modular Belting Technology The 3200 Series Conveyors with Intralox ARB Technology use innovative conveyance technology for merging, diverting, and aligning of product. Benefits of Using ARB Conveyors Adding an ARB conveyor into your
- Speed: 150.91863517060375 ft/min
- Conveyor Type: Belt Conveyor, Roller Conveyor
-
Supplier: RegalRexnord
Description: Roller Side Guide - 14.63 Inches Length. Frame acetal (POM) Material Black in Color, Rollers acetal (POM) Material White in Color. Fits M Profile.
-
Supplier: RegalRexnord
Description: Roller Side Guide 581 - 14.63 Inches Length. Frame acetal (POM) Material Black in Color, Rollers acetal (POM) Material White in Color. Fits M Profile
-
Supplier: RegalRexnord
Description: Roller Side Guide 580 - 14.63 Inches Length. Frame acetal (POM) Material Black in Color, Rollers acetal (POM) Material White in Color. Fits 40 mm x 10 mm Plate Profile.
-
Supplier: RegalRexnord
Description: Pearl™ Roller Side Guide - 1 Side 1 High. 120 Inches Length. Anodized Aluminum Structure, Rollers in Polyethylene Material White In Color, Frame and Pins in Acetal (POM) Material. Use 5/16 Inch or M8 Bolts
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: The best solution for preventing jamming. On conveyor lines, small parts, like nuts and bolts, can fall into the gaps between the guides and rollers, causing the chain to jam. U.S. Tsubaki DOUBLE PLUS chain with Snap Covers minimizes the gaps between the rollers and
- Non-standard Chain Pitch: 1 inch
- Chain Pitch: 1 inch
- Roller Chain Pitch: 80 (1")
- Features: Conveyor Chain
-
Supplier: Autoquip Corporation
Description: Freightlift FLH VRC – 2-Post Hydraulic VRC for Through-Loading in Material Lift, Mezzanine, and Conveyor Applications The Freight Lift FLH family of 2-post straddle hydraulic vertical conveyors (VRCs) utilizes an industry-best 4 to 1 cable reaving system that minimizes stresses in the
- Capacity: 2,000 lbs
- Stroke: 144 inch
- Length: 48 to 96 inch
- Width: 48 to 96 inch
-
Supplier: Autoquip Corporation
Description: Freightlift FLHC VRC – 2-Post Hydraulic VRC for 3-Way Loading in Material Lift, Mezzanine, and Systems Applications The Freight Lift FLHC family of 2-post cantilevered hydraulic vertical conveyors (VRCs) employs an industry-best 4 to 1 cable reaving system that minimizes stresses in the
- Capacity: 3,000 lbs
- Stroke: 192 inch
- Length: 60 to 72 inch
- Width: 60 to 72 inch
-
Supplier: Autoquip Corporation
Description: Freightlift FLM – 2-Post Mechanical VRC for Through-Loading in Material Lift, Multiple-level, and Automated Systems Applications The Freight Lift FLM family of 2-post cantilevered mechanical vertical conveyors (VRCs) employs an industry-best heavy duty SEW Eurodrive gear motor drive with
- Capacity: 1,000 lbs
- Stroke: 1,200 inch
- Length: 48 to 144 inch
- Width: 36 to 120 inch
-
Supplier: Autoquip Corporation
Description: Freightlift FLM – 2-Post Mechanical VRC for 3-Way Loading in Material Lift, Multiple-level, and Automated Systems Applications The Freight Lift FLMC family of 2-post cantilevered mechanical vertical conveyors (VRCs) employs an industry-best heavy duty SEW Eurodrive gear motor drive with
- Capacity: 4,000 lbs
- Stroke: 1,200 inch
- Length: 96 inch
- Width: 96 inch
-
Supplier: Dorner Manufacturing Corp.
Description: maintaining speed through transfer Roller Transfer Plate (optional) for smooth product transfer in minimal added length Conveyor is suitable for wipe-down and occasional pressurized liquid spray cleaning up to 100 psi max Specifications Loads up to 500 lbs (227 kg) Belt speeds up to
- Maximum Load: 500.535 lbs
- Speed: 298.5564304461944 ft/min
- Conveyor Type: Belt Conveyor
- Features and Options: Sanitary
-
Supplier: Total Plastics, Inc.
Description: Conveying components: bearings, belt guides, chain guides, curves, guide rails, wearstrips Entry/exit tables Fabricated chain bow curves Roll-end bearings Roller chain guides Sprockets Spur gears Star wheels Timing screws Underchain wearstrips Available
- Overall Width: 48 inch
- Overall Length: 120 inch
- Overall Width / O.D.: 48 inch
- Form / Shape: Film / Sheet
-
Supplier: MPI Label Systems
Description: Label-Aire provided a turnkey system, which included the Model 2115CD Label Applicator mounted to a Vertical Roller Module conveyor system. The vials are transferred from the customer's capper into our guide rails supported by the caps. A single feedscrew assembly
- Type: Automatic
- Goods: Consumer Packaging
- Features: Feeder Included, Print and Apply, Wrap Around
- Industry: Industrial / General Use
-
Supplier: Hymark/Kentucky Gauge
Description: (1 per 2ft recommended) Roller conveyors, series RC and RH • Open conveyor, steel construction with galvanized steel rollers • Stands with flexible height adjustment from 27-3/8 to 39-3/8in • Capacity: 135lbs/ft (RC) or 620lbs/ft (RH) • Width between rail: 13/15/19
-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of 7360 AquaGard Center Drive Conveyor: Frame is constructed of TIG welded 304 stainless steel and features open design with minimal horizontal surfaces Hard coat anodized aluminum wear strips located in welded cross members for durable belt support Mount controls and accessories
- Maximum Load: 500.535 lbs
- Speed: 298.5564304461944 ft/min
- Features and Options: Sanitary
-
Supplier: Total Plastics, Inc.
Description: (bearings, belt guides, chain guides, curves, guide rails, wearstrips) Pump impellers Rollers Telescoping boom pads Wear ring in Sulser pump Wire belt pulleys Available Sizes Sheet Size: 48" x 120" Gauge Sizes: Range from 1/16" to 2" Lengths: Up to 20'
- Overall Thickness: 0.0625 to 2 inch
- Overall Width: 48 inch
- Overall Length: 120 inch
- Overall Width / O.D.: 48 inch
-
Supplier: Hymark/Kentucky Gauge
Description: memory and outputs for full automatic operation • RS232 interface with TS312 communication software for PC • Photo eye for material recognition and initialization Roller conveyors, series RC and RH • Open conveyor, steel construction with galvanized steel rollers • Stands
-
Supplier: BNB INT. Co., Ltd.
Description: friction factor, wear, and impact resistance on equipment such as guide rails, chain guides, chain conveyors, and rollers of return machines. Advantages It has the best impact and wear resistance among plastics. It is nontoxic, so it is safe to contact food
- Rolling Element: Ceramic Balls
- Material / Plating: Plastic
- Primary Bearing Category: Radial Ball Bearing
-
Supplier: MCA - Advanced Materials Division
Description: a favored solution for wear and outrigger pads, strips, rails, and guides, rollers, conveyors, chutes, hoppers, impact plates, and asphalt equipment components.
- Tensile Strength (Break): 4,000 psi
- Tensile Modulus: 98 ksi
- Use Temperature: 180 F
- Industry: Automotive
-
Supplier: MCA - Advanced Materials Division
Description: favored solution for wear and outrigger pads, strips, rails, and guides, rollers, conveyors, chutes, hoppers, impact plates, and asphalt equipment components.
- Industry: Automotive
- Features: Other, Thermoplastic
- Chemical System: Polyethylene (PE)
-
Supplier: U.S. Plastic Corporation
Description: working temp range is from -60 - 200F. Because it resists wear, friction and corrosion, it cuts maintenance costs, energy consumption, and extends equipment life. Applications include guide rails, wear plates, rollers, conveyor augers, bin and hopper lines, chutes,
- Form / Shape: Flat / Bar Stock
-
Supplier: Hymark/Kentucky Gauge
Description: memory and outputs for full automatic operation • RS232 interface with TS312 communication software for PC • Photo eye for material recognition and initialization Roller conveyors, series RC and RH • Open conveyor, steel construction with galvanized steel rollers • Stands
-
Supplier: Hymark/Kentucky Gauge
Description: memory and outputs for full automatic operation • RS232 interface with TS312 communication software for PC • Photo eye for material recognition and initialization Roller conveyors, series RC and RH • Open conveyor, steel construction with galvanized steel rollers • Stands
Find Suppliers by Category Top
Featured Products Top
-
, gears, speed reducers, motors, racks, couplings, and many other parts, like locking assembly, taper bushing, Chain guide, shaft collar, torque limiter, cam clutch, universal joint, motor base and motor slide, rod end, clevis, rubber mount, etc. We make special parts according to drawings and (read more)
Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Isotech's CR and RV Series Gonio Ways are highly accurate curved slide ways that offer unprecedented low friction and precise pendulum motion. These ways feature four hardened and ground curved guide rails in addition to two curved retainers with cross rollers. Our advanced precision grinding (read more)
Browse Linear Bearing Rails Datasheets for Isotech, Inc. -
as follows: SMOOTH Linear guide rollers are based on the design of radial ball bearings. The load carrying balls travel in a circular path and are retained and separated from one another. Current ball bushing and ball rail linear systems have a recirculation path (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
Smoothness combined with low noise and high speed capabilities are necessary to meet the demands of the semiconductor industry. Modern Linear guide rollers are as smooth as they are quiet. Guide rollers can run without (read more)
Browse Datasheets for Modern Linear Incorporated -
and track is wiped away naturally. Ball bushings and ball rails use the shaft or rail as the inner race of the bearing, making them susceptible to contamination failure. 440c stainless steel guide rollers and track are also available for corrosive environments FAST (read more)
Browse Datasheets for Modern Linear Incorporated -
Linear guide rollers are based on the design of radial ball bearings. The load carrying balls travel in a circular path and are retained and separated from one another. Current ball bushing and ball rail linear systems have a recirculation path that requires the balls to make a quick change in (read more)
Browse Datasheets for Modern Linear Incorporated -
lubricator option consists of a stainless steel bracket that holds a piece of oil saturated felt between the rollers and track sections of the rail. The lubricator allows access to the adjustable bushings when the adjustable carriage option is specified for the carriage. When the fixed (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
Toss out the angle iron & upgrade to our SMITH-TRAX Guide Rails! Extend the life of the rail & track rollers. Hardened to 58-65Rc and Precision Ground Smith Guide Rails are available in multiple lengths and configurations to meet you & your customers needs! (read more)
Browse Linear Bearing Rails Datasheets for Accurate Bushing Company, Inc. -
Smith Rail® - Guide Rail Precision Manufactured SMITH-RAILS® drastically reduce system design time and sourcing cost of guidance systems for material handling equipment supported by heavy-duty SMITH-TRAX® track (read more)
Browse Linear Bearing Rails Datasheets for Accurate Bushing Company, Inc. -
This is the smallest (1/2” diameter) double row ball bearing roller on the market and is fully interchangeable with other industry lines. The VW-0 will be available in 52100 and 440 stainless steel and equipped with shields or seals to retain lubricant. The VW-0 is designed to (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated
More Information Top
-
Railway Track Engineering, Fourth Edition > Modern Track Construction
Guiding rollers and rail conveyor units are mounted on the laying machine for transporting the new rails in front of the laying machine- coming from the rail transport wagon.
-
Antonov An-32
Cargo or vehicles can be airdropped by parachute, including extraction of large loads by drag parachute, with aid of removable roller conveyors and guide rails on floor of hold.
-
Antonov An-32
Cargo or vehicles can be airdropped by parachute, including extraction of large loads by drag parachute, with aid of removable roller conveyors and guide rails on floor of hold.
-
sliding rail - offers from sliding rail manufacturers, suppliers, exporters & wholesalers
Sell plastic roller track .slide rail conveyor wheel guide rail ...
Indicates content that may require registration and/or purchase.