Products/Services for Conveyor Ware Strip

  • Wear Strips, Wear Plates, and Wear Parts-Image
    Wear Strips, Wear Plates, and Wear Parts - (281 companies)
    Wear plates, wear strips and wear parts are used to reduce wear or erosion in mechanical systems. They are used wherever abrasion, impact, or heat may cause wear and tear on mechanical components. The proper selection of wear strips, plates...
    Function & Thickness
    Corrosion Resistant
    Thermal / Heat Resistant
  • Industrial Conveyors-Image
    Industrial Conveyors - (2376 companies)
    Industrial conveyors are horizontal, inclined, declined, or vertical machinery that transports bulk materials or discrete units from one place to another at a controlled rate. Industrial conveyors are horizontal, inclined, declined, or vertical...
  • Strip Heaters-Image
    Strip Heaters - (137 companies)
    Strip heaters are clamped onto objects and used to heat a variety of different materials. Strip heaters can also be used to heat air or objects radiantly. Strip heaters clamp or bolt onto objects into order to heat a variety of materials. When used...
  • Power Strips-Image
    Power Strips - (240 companies)
    Power strips are used in applications where multiple AC outlets are needed, often without surge or line noise protection. Power strips are used in applications where multiple AC outlets are needed, often without surge or line noise protection. Power...
  • Vertical Conveyors-Image
    Vertical Conveyors - (297 companies)
    Vertical conveyors are used to lift or lower loads between various levels in intermittent flow operations and where horizontal space is limited. There are two types of vertical conveyors, reciprocating and continuous. Vertical conveyors are used...
  •  
    Conveyor Belts - (493 companies)
    Conveyor belts are used in a wide variety of material transport applications such as manufacturing, food processing, and heavy industry. Belt construction and belt materials are often application-specific. Conveyor belts are a continuous loop...
  •  
    Conveyor Sprockets - (97 companies)
    Conveyor sprockets (mill sprockets, engineering class sprockets, engineered sprockets) are used in conjunction with conveyor chains or conveyor belts. They are toothed gears or profiled wheels that mesh with a conveyor chain or belt to transmit...
  •  
    Conveyor Chain - (181 companies)
    Conveyor chain is used for material conveyance under harsh conditions, in specialty applications, or when material can be allowed to fall through gaps in the conveying surface. Like a transmission chain, a conveyor chain consists of journal bearings...
  •  
    Pneumatic Conveyors - (187 companies)
    Pneumatic conveyors are devices that use airflow to move items or media. Products include air tables, pneumatic tube conveyors, and vacuum conveyors. Pneumatic conveyors (or air conveyors) are devices that use airflow to move items or media...
  •  
    Metal Strip - (294 companies)
    How to Select Metal Strip. Metal strip is narrow, thin stock that is usually 3/16 in. (4.76 mm) or less in thickness and under 24 in. (609.6 mm) in width. Metal strips are formed to precise thicknesses and/or width requirements. How Is Metal Strip...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire