Products/Services for Convoluted Copper Tubing

  • Metal Tubes-Image
    Metal Tubes - (779 companies)
    ...aluminum, or silicon as the main alloying element. Bronze exhibits good toughness, strength, corrosion resistance, and electrical and thermal conductivity. Copper is a corrosion resistant metal with excellent conductivity. Copper tubing...
  • Tubing-Image
    Tubing - (2415 companies)
    ...and/or other metals to improve its strength and hardness. Copper is a corrosion resistant metal with excellent conductivity. Copper tubing is used frequently for plumbing and heating applications, especially for residential water supply lines. Copper tubing...
  • Electrical Conduit-Image
    Electrical Conduit - (562 companies)
    Electrical conduit is lengths of solid tubing used to house, protect, and cover electrical wiring and cables in power distribution systems. Types of Electrical Conduit. There are many standard conduit types. Flexible metal conduits (FMC) have...
  • Plastic Tubing-Image
    Plastic Tubing - (607 companies)
    Plastic tubing is tubing constructed from plastic compounds for use in fluid flow or structural systems, or as insulation or sheathing for electrical or heating assemblies. Plastic tubing is tubing constructed from plastic compounds for use in fluid...
  • Medical Tubing-Image
    Medical Tubing - (179 companies)
    Medical tubing is made from a variety of materials and is typically sterilized and small in diameter. Glass, metal, plastic, and rubber silicone tubing are used in a variety of medical applications. Medical tubing is tubing that meets medical...
  •  
    Industrial Hose - (1757 companies)
    Industrial hose covers the broad spectrum of fluid transfer lines. Hose is usually flexible, often reinforced, and available in a wide range of material compositions to cover various hydraulic and pneumatic industrial applications.
  •  
    Copper, Brass, and Bronze Alloys - (597 companies)
    Copper, brass, and bronze alloys are non-ferrous metals with excellent electrical and thermal conductivity as well as good corrosion resistance, ductility and strength. How to Select Copper, Brass, and Bronze Alloys. Copper, brass, and bronze alloys...
  •  
    Rubber Tubing - (218 companies)
    Rubber tubing is used in flow lines for fluids and gases in a variety of hydraulic, pneumatic, process, medical, and specialty applications. Rubber tubing is flexible and resilient due to its natural or synthetic rubber construction. Materials. What...
  •  
    Heat Exchangers - (1426 companies)
    ...has an outlet temperature that falls between the inlet and outlet temperature of the heating medium). U-tube heat exchangers consist of bundles of straight tube bent in a U shape. These designs require less tubing than straight configurations, so...
  •  
    Shrink Tubing - (489 companies)
    Heat shrink tubing conforms to the size and shape of wires, connections, open coils, and other electrically conductive elements to insulate and protect them from adverse environmental conditions. Shrink tubing conforms to the size and shape of wires...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
MP Metal Products
Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.