Products/Services for Cooling Tower Torque Tubes
-
Cores and Tubes - (41 companies)Cores and tubes are used for mailing, shipping, material handling, and product display. Types of Cores and Tubes Product types include: plastic cores and plastic tubes paper core and paper tubes metal cores and metal tubes Mill cores...
-
Electronic Cooling Fans - (618 companies)Electronic cooling fans move air to cool electronic devices. Description. Electronic cooling fans move air to cool electronic devices such as computers and appliances. They are also used in telecommunications, military, and general industrial... -
Cooling Towers - (236 companies)...is drawn through the recirculating water cascading over the outside of the hot tubes, providing evaporative cooling similar to an open cooling tower. Operation of the indirect cooling towers is therefore very similar to the open cooling tower with one... -
Fans and Blowers (industrial) - (1542 companies)...to as a unitary base or vibration isolation base. Process cooling fans are used in large scale industrial process equipment such as heat exchangers, cooling towers, process dryers, and where high throughput over long durations in challenging... -
Furnaces (industrial) - (449 companies)...features are all important to consider when searching for industrial furnaces. Specifications. Important specifications to consider when searching for industrial furnaces include: process temperature. height. width or tube outer diameter. length... -
Tower Packing - (42 companies)Tower packing and tower fill materials are used in cooling towers to provide a high surface area for steam condensation without restricting air flow. Tower packing is a mass of inert, solid shapes. Within a cylindrical column, it provides a greater...
-
Compressed Air and Vortex Cooling Tubes - (39 companies)Compressed air and vortex cooling tubes are used for spot heating or cooling applications. Compressed air and vortex cooling tubes use are used for spot heating or cooling applications. Filtered, pressurized gas is injected into a chamber whose...
-
Torque Sensors - (204 companies)Torque sensors, gauges, instruments, and switches are used to measure torque in a variety of applications. Torque sensors and torque instruments are used to measure torque in a variety of applications. Torque sensors are categorized into two main...
-
Communication Tower Erection Services - (71 companies)Acceptance inspections ensure that a new tower is plumb and that guyed wires are properly tensioned. Communication tower erection services may also inspect anchor alignments, bolt torques, and tower shaft materials as part of an acceptance...
-
Towers, Masts, and Poles - (275 companies)Towers, masts and poles elevate, support and/or position personnel and equipment such as antennas, lighting, surveillance cameras or sensors, wind turbines, weather instruments, and power lines. Towers, masts, and poles are used to provide elevation...
Product News
-
Vooner FloGard LLC
COOLING TOWERS WITH GRAVITY STRAINER COOLING TOWERS WITH GRAVITY STRAINER. Warmer ambient temperatures can cause your vacuum pump seal water temperature to rise significantly in recirculating systems producing a loss of pump capacity. These temperatures can reach as high as 125 oF in many applications. Adding a cooling tower can bring the seal water temperature down to 80-90 oF and improve vacuum pump performance by approximately 10-15%. A self-cleaning gravity strainer can be located ahead of the cooling tower to remove debris... (read more)Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
Woodex MECO Industries
MECO Torque Tube MECO offers a torque adjusting kit for HC model seals. A precision Wera adjustable torque screwdriver offers accurate and repeatable adjustment of the HC seal's clamp. TheTorque Tube kit includes the needed 7mm nutsetter for engaging the clamp head, as well as 6 " and 10 " bit extensions to facilitate access to the clamps in all sizes of HC seals, with instructions, packaged in a convenient plastic tube. The tools are also available individually. Learn more (read more)Browse Mechanical Seals Datasheets for Woodex MECO Industries -
Vortec
Vortex Cooling Tubes Vortex tubes produce up to 6000 BTU/hr (1757 watts) of refrigeration and temperatures as low as -40 degrees to solve a variety of industrial spot cooling and process cooling needs. With no moving parts, a vortex tube is highly reliable and inexpensive; and requires no electrical connection at the cooling site. Vortex tubes cool instantly, relying on compressed air spinning in the tube to separate the air into cold and hot air streams. Vortex tubes are a compact source of refrigeration... (read more)Browse Compressed Air and Vortex Cooling Tubes Datasheets for Vortec -
Columbus McKinnon Corporation
UT2-P Series Torque Tubes Smooth, reliable operation by design. UT2 Unified Torque Tubes provide robust, uniform control with an easy-to-use ergonomic design that increases safety while reducing operator fatigue during torquing and other general assembly applications. Available in pneumatic and spring balancer styles, our UT2 Torque Tubes are ideal for use in any industry that requires an assembler to torque bolts or support unbalanced loads, such as automotive, heavy industrial applications, and general assembly... (read more)Browse Industrial Cranes Datasheets for Columbus McKinnon Corporation -
Fujipoly® America Corp.
Boost Transistor Cooling Now with Tube Covers Fujipoly (R) tube-shaped thermal interface covers provide an easy way to improve transistor cooling while streamlining your manufacturing process. Sarcon (R) tubes and sleeves are available in several standard sizes to fit many common transistor types and can be custom ordered to your exact specifications. Installation takes seconds by sliding the tube over the heat-generating component. Once fitted, unwanted heat is dissipated to the surrounding environment or nearby heatsinks. Depending... (read more)Browse Thermal Compounds and Thermal Interface Materials Datasheets for Fujipoly® America Corp. -
Vortec
Vortex Tubes Cool Where Water Can't had in the tool room to lower the temperature down to 140 F on the particular area that was overheating. It worked, but he needed a more permanent solution. Fortunately, he knew right where to look. Ungaro had previously used vortex tubes on similar molds that were old or uniquely designed such that they didn 't provide access to water. The tubes require no electrical connection or water at the cooling site, and their compact size (6-13 inches) made them perfect for cooling even the most oddly... (read more)Browse Compressed Air and Vortex Cooling Tubes Datasheets for Vortec -
Automationdirect.com
LED Signal Towers software; select models can also be configured via IO-Link. These signal towers are available with or without a 105dB, selectable 10-tone audible alarm and can be base, wall, or tube mounted (mounting accessories sold separately). WERMA eSIGN signal towers are UL listed, CE marked, and RoHS compliant. They offer a one-year warranty and start at $388.00. Learn more by visiting: https://www.automationdirect.com/signal-towers... (read more) -
Clean Air Industries
Amtech Streamer Ambient Towers Amtech Streamer Ambient Towers by Clean Air Industries effectively capture and filter dust, smoke, and fumes from the surrounding air in your industrial workspace. Using eight high-efficiency cartridge filters, the system draws in contaminated air, removes harmful particulates, and returns clean, filtered air back into the facility. This process keeps climate-controlled air inside, minimizing energy loss and helping maintain cost efficiency. Featuring a 10 HP motor with 6000 CFM of airflow. (read more)Browse Fume and Smoke Collectors Datasheets for Clean Air Industries -
Vortec
Welders Stay Cool with Vortec Cooling Respiratory equipment uses Vortec 's Cooling Tube. ArcOne manufactures and distributes personal protective equipment for industrial welders including auto-darkening welding helmets, safety glasses & goggles and respiratory protection products. The firm, founded in 1992, has developed a reputation for innovative technology through expert in-house design and engineering. Its technologically advanced products have made this Taunton, MA-based company a leader in providing high-quality products... (read more)Browse Compressed Air and Vortex Cooling Tubes Datasheets for Vortec -
Electri-Flex Company
Flexible Electrical Conduit in Cell Towers Electri-Flex Company offers a range of products ideal for telecommunications, including cell towers and security cameras. Flexible metal conduits accept standard liquidtight fittings. Products ideal for the Telecommunications market include: Type LA: UL / CSA listed, offering outstanding protection from wet, oily conditions and high mechanical strength, Jacketed Metallic Liquatite. Type NM: UL / CSA listed, offering excellent protection to wiring from abrasion, sunlight, mild acids, alkaline... (read more)Browse Electrical Conduit Datasheets for Electri-Flex Company
-
Dubbel
-, feed water treatment L 58 -, feedwater preheaters (Eco) L 57 -, steep tube boiler L 51 -, radiation boiler L 51 -, flow … … 18 -, pressurized water reactor L 22 -, fresh water cooling L 19, L 20 … … L 22 -, wet cooling towers L 21 -, NOx-content … … P 70 -, VW-FSI-(Fuel Stratified Injection- direct) to motor P 70 Direct torque control V 53 …
-
Alternative Design Study Report: WindPACT Advanced Wind Turbine Drive Train Designs Study; November 1, 2000 -- February 28, 2002
The mechanical design of the direct drive generator, shown in Figure 8-5, consists of an air- cooled rotor connected to the torque tube . … stator, located outside the rotor, consists of a support structure attached to the tower -top housing, which …
-
Superconductivity for Large Scale Wind Turbines
A two-part torque tube supports the superconducting field winding assembly and allows the transmission of torque from the field winding to the tower support structure while minimizing the heat loads between the cryogenically cold field winding and structures at ambient temperature. Cooling tubes carrying a low volume of helium liquid are embedded within the body of the annular …
-
Use of Air2Air Technology to Recover Fresh-Water from the Normal Evaporative Cooling Loss at Coal-Based Thermoelectric Power Plants
Spray System – Nozzles, connectors, header, and branch pipes set out in an array above the fill and below the eliminators at an elevation of 22’-9 ¼”, with connection to the existing cooling tower piping, design completed 10/11/06. Mechanical – Fan blades, fan hub, gear-reducer, driveshaft, motor, torque tube support providing the airflow through the film fill and the A2A media, based on previous design information included in this tower 10/06.
-
Performance assessment for three kind of condenser in refrigerating Syetem
Refrigerant flow is measured in liquid pipelines, Circulating water mass flow is measured by flow meter with a needle valve, Cooling towers or evaporative condenser outlet air mass flow … … the MA is measured by the inclined tube differential pressure gauge pressure … Torque and rotational speed measuring tool is used to calculate the motor shaft power.
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
fish_oil_N|1 overboard_R|4 railroad_tunnel_N|1 christian_J|26 church_ tower _N|1 fanciful_J|11 black_woman_N|3 sunday_N|26 louisville_N|2 kentucky_derby_N|4 can_opener_N|1 subcontinent_N|9 kameez_N|2 kurta_N|1 butterfat_N|6 … … roasted_J|34 coffee_bean_N|6 oversize_J|2 coffee_table_N|1 urn_N|6 sunken_J|5 fractional_distillation_N|1 ethanol_N|6 gear_wheel_N|2 cogwheel_N|1 cog_N|4 tube _V|2 womb_N|4 spark_plug_N|8 slot_machine_N|5 … … biscuit_N|15 coal-burning_J|1 kitchen_stove_N|1 cooling _system_N|6 refrigerator_N|11 cool_V|39 reuse_V|1 … … electric_drill_N|1 fountain_N|4 drinking_water_N|6 drippings_N|1 dripping_N|1 coffeepot_N|2 drip_coffee_N|1 drip_N|3 scenic_J|3 storage_medium_N|3 driving_wheel_N|1 long_shot_N|2 long_iron_N|2 torque _N|8 tractive_J|1 psychoactive_substance_N|2 …
-
Static property analyses based on finite element method and torsion tests on carbon fibre composite motor drive shaft
… beams.1–3 Some shafts are used for power transmissions and pri- marily withstand torque instead of bending. Such drive shafts are often applied in cooling towers , pumps and automobiles. Filament wound composite tubes have been preferred over metal counterparts in drive shafts because they are strong …
Indicates content that may require registration and/or purchase.