-
Supplier: Hubbell Electrical Products
Description: TYPE COPPER FREE ALUMINUM BODY MATERIAL COPPER FREE ALUMINUM COVER MATERIAL ELECTROSTATICALLY APPLIED GRAY EPOXY POLYESTER POWDER COATED BODY FINISH 9 5/8 INCH COVER OPENING DIAMETER ELECTROSTATICALLY APPLIED GRAY EPOXY POLYESTER POWDER COATED COVER FINISH KILLARK[R]
- Material: Aluminum
- Features: Terminal and Junction Boxes
-
Supplier: O-Z/Gedney
Description: UNFLANGED TYPE CAST COPPER FREE ALUMINUM MATERIAL VINYL COATED FINISH GRAY COLOR 19 INCH 19 WIDTH IN INCH 25 INCH 25 HEIGHT IN INCH 9-5/16 INCH 9.3125 DEPTH IN INCH UL 698 APPROVAL (4) FEET MOUNTING CLASS I DIV 2, NEMA 4 ENCLOSURE BOLT ON COVER TYPE WITH (72) 300 V 30 AMPERE 10 AWG
- Length / Height: 25 inch
- Width/Diameter: 19 inch
- Depth: 9.3125 inch
- Height: 25 inch
-
Supplier: Appleton Electric
Description: CLASS III, NEMA 4/9E/9F/9G, IP66 ENCLOSURE BOLT-ON, HINGED COVER TYPE SAND CAST COPPER FREE ALUMINUM BODY MATERIAL SAND CAST COPPER FREE ALUMINUM COVER MATERIAL SHOT BLAST BODY FINISH SHOT BLAST COVER FINISH INCLUDES STAINLESS STEEL COVER BOLT, NEOPRENE O-RING, GALVANIZED
- Material: Aluminum
- Features: Explosion Proof
- Mounting Type: Free Standing Cabinet
- Ingress Protection(IP) Rating Against Moisture: Type 4, Type 6
-
-
Supplier: R. STAHL, Inc.
Description: terminal box versions standard cable glands without compund can be used. The new flameproof terminal boxes Series 8252, made of seawater-resistant copper-free aluminium alloy grant an optimal use in all applications where the type of protection Ex d is needed. By default, three sizes
- Length / Height: 4.1732306 to 6.1417356 inch
- Width/Diameter: 1,653.937901 to 6.1417356 inch
- Depth: 3.4645688 to 4.9606326 inch
- Material: Aluminum
-
Supplier: Hammond Manufacturing Company Inc.
Description: Application Designed for use with aluminum and copper conductors. Standards CSA Certified Construction Lugs are constructed from high strength, high conductive aluminum alloy 6061-T6, rated at 90°C. Kits are supplied with all necessary mounting hardware. Finish N/A Part Details
- Features: Electronic and Instrument Enclosures, Terminal and Junction Boxes
-
Supplier: RAWELT S.A. de C.V.
Description: Class I, Div. 1 & 2, Groups B, C, D. Class II, Div. 1, Groups E, F, G. Class II, Div. 2, Groups F, G. Class III NEMA 3, 4 X, 7 C D, 9 E F G. Explosionproof Dust - Ignitionproof Raintight Wet Locations MATERIAL: Body and cover: Diecast copper free aluminum. " O " Ring Neoprene provides
- Features: NEMA / IP Enclosures, Terminal and Junction Boxes
- Shape: Round
- Ingress Protection(IP) Rating Against Moisture: Type 3, Type 7
- NEMA Rating: Type 4X
-
Supplier: R. STAHL, Inc.
Description: Ex d enclosure made of saltwater-resistant, copper-free aluminium cast alloy Powder coated to RAL 7032 Available in 3 different sizes Enclosure with 3, 4 or 5 hubs with metric or NPT threads Drilled holes in the enclosure enable quick and easy mounting Die neuen, druckfesten Gehäuse der Reihe
- Material: Aluminum
- Features: Explosion Resistant, Terminal and Junction Boxes
- Shape: Round
- Mounting Type: Wall Mount
-
Supplier: Allied Electronics, Inc.
Description: Enclosure Cast Aluminum, Al Si 12, Silver Gray, RAL 7001, Aluminum Enclosures Aluminum enclosures are used in harsh industrial environments for power distribution, electronics, measurements and control techniques, pneumatic and hydraulic applications. Standard Color: Gray IP 65;
-
Supplier: Allied Electronics, Inc.
Description: Enclosure Cast Aluminum, Al Si 12, Silver Gray, RAL 7001, Aluminum Enclosures Aluminum enclosures are used in harsh industrial environments for power distribution, electronics, measurements and control techniques, pneumatic and hydraulic applications. Standard Color: Gray IP 65;
-
Supplier: Allied Electronics, Inc.
Description: Al Si 12, Temperature Range -40 to 100 °C, Cast Aluminum Enclosures Aluminum enclosures are used in harsh industrial environments for power distribution, electronics, measurements and control techniques, pneumatic and hydraulic applications. Standard Color: Gray IP 65; NEMA 4X
-
Supplier: Allied Electronics, Inc.
Description: Al Si 12, Silver Gray, Temperature Range -40 to 100 °C, Cast Aluminum Enclosures Aluminum enclosures are used in harsh industrial environments for power distribution, electronics, measurements and control techniques, pneumatic and hydraulic applications. Standard Color: Gray IP 65;
-
Supplier: Radwell International
Description: EXPLOSION PROOF ENCLOSURE, FOR USE IN HAZARDOUS LOCATIONS AS TO EXPLOSION AND FIRE HAZARDS ONLY, CORROSION RESISTANT, COPPER FREE ALUMINUM, 1 INCH PORT, WATER-TIGHT SEAL. FREE 2 YEAR RADWELL WARRANTY
- Features: Terminal and Junction Boxes
-
Supplier: R. STAHL, Inc.
Description: Features Copper Free Aluminum - High Strength, light weight and corrosion resistant. Stainless Steel - Best material solution for challenging enviornmental conditions Gasketed Flange - "O" ring gasket is located inside the cover bolts. Flat Cover - Provides space for operator
- Length / Height: 9.25 to 28.74 inch
- Width/Diameter: 9.25 to 28.74 inch
- Depth: 10.24 to 13.39 inch
- Material: Aluminum, Stainless Steel
-
Supplier: Appleton Electric
Description: 400 W LAMP WATTAGE EXPLOSIONPROOF 120/208/240/277 V LAMP/BALLAST VOLTAGE EPOXY CLAD/POWDER COATED BAKED FINISHED COPPER FREE ALUMINUM GUARD MATERIAL M135/M155 ANSI CODE 1.8 SQ FT EPA EPOXY CLAD FINISHED COPPER FREE ALUMINUM BALLAST HOUSING MATERIAL ALUMINUM
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 400 watts
- Features: Ballast Included
- Application: Marine
-
Supplier: O-Z/Gedney
Description: TAPERED TYPE HOT DIP GALVANIZED MALLEABLE IRON MATERIAL 3 INCH DIA X 2-5/8 INCH H SIZE NON ARMORED CABLE TYPE UL 514-B APPROVAL JUNCTION BOX APPLICATION 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 MCM (ALUMINUM/COPPER CLAD ALUMINUM/COPPER) CONDUCTOR
- Diameter: 3 inch
- Features: Other
-
Supplier: Phoenix Mecano Inc.
Description: Painted Version: The Rose+Bopla watertight diecast aluminum enclosure in the powdercoated version is our basic off-the-shelf model and is stocked ready to ship. This box is powdercoat painted in silver gray and comes with a lid, base and seal. Rose+Bopla’s diecast aluminum enclosures
- Length / Height: 8.661422 inch
- Width/Diameter: 4.724412 inch
- Depth: 3.1889781 inch
- Height: 8.661422 inch
-
Supplier: Minco
Description: air may be stratified into hot and cold layer s. Rigid averaging sensors have a brass case. Bendable models have aluminum sheaths (copper on special order), formable to a radius of 4". Bendable sensor s can criss-cross ducts to average temperatures in tw o dimensions.
- Sensed Temperature: -49.9 to 275 F
- Probe Configuration: Air Probe
- Sensor Termination Type: Bare or Insulated Lead Wires
- Features: Other
-
Supplier: Juno Lighting Group
Description: RECESSED HOUSING TYPE 9 INCH REMODEL INSTALLATION UL, CUL, CSA APPROVAL DAMP LOCATION APPLICATION PAR16/PAR38 LAMP TYPE 150 W LAMP WATTAGE WHITE PAINTED 22 GAUGE STEEL HOUSING WITH ALUMINUM CAP, PORCELAIN WITH NICKEL PLATED COPPER SCREW SHELL HOUSING MATERIAL SLOPED CEILING TYPE 6 INCH
- Light Fixture Wattage: 150 watts
- Fixture Type: Ceiling Fixtures, Recessed Lights
- Features: Other
-
Supplier: VICFUSE
Description: Specifications Voltage Rating :600V/1000V Current Rating :Based on NEC Table 310.16, using 75°C copper wire Material :Phenolic rated at 150°C and Thermoplastic rated at 125°C Connector:Standard: Highly conductive aluminum, tin plated Copper: Highly conductive copper,
- Certifications: CE, UL, cUL
- Features: Other
-
Supplier: VICFUSE
Description: Specifications Voltage Rating :600 VAC/DC;1000 VAC/DC Current Rating :Based on NEC Table 310.16, using 75°C copper wire Material :Phenolic rated at 150°C and Thermoplastic rated at 125°C Connector:Standard: Highly conductive aluminum, tin plated Copper: Highly conductive
- Certifications: CE, UL, cUL
- Features: Other
-
Supplier: Conductix-Wampfler
Description: Explosion-Proof Revolving Unit (XRU): The "XRU" is a copper-free aluminum cast enclosure that completely contains the slip ring assembly. It is available in 1.5", 2.5", and 3" O.D. shaft sizes. The cover threads onto the base (entrance ring) with an "O" ring seal between. Incoming
- Operating Speed: 125 rpm
- Slip Ring Design: Capsule (Compact)
- Configuration: Drum Type
-
Supplier: Larson Electronics LLC
Description: resistant copper free aluminum alloy. 4. Over-sized, finned ballast housing for 800 mA fixtures provides more heat dissipation and extends ballast life. Larger ballast box accommodates High Output lamp ballasts. Ballast housing easily accessible and externally mounted. Top and bottom
-
Supplier: Larson Electronics LLC
Description: of extruded corrosion resistant copper free aluminum alloy 4. No ballast box. No ballast to replace. . 5. Heavy gauge extruded aluminum reflectors with high gloss reflective finish. Resists dents and corrosion. 6. A wrench is used to unscrew the end caps for relamping the
-
Supplier: FX PCB Co., Ltd.
Description: size and weight. Single layer aluminum backed PCBs: Single-layer PCBs with an aluminum substrate is known as single-layer PCBs with an aluminum substrate. The boards’ layout is quite similar to copper-backed PCBs, but there is a distinction in that aluminum PCBs
- Thickness: 0.015748031496062992 inches
- Type: Film / Flexible Substrate
Find Suppliers by Category Top
Featured Products Top
-
dissipation effect is better than that of the super copper and aluminum. Ceramics are insulated, resistant to high temperatures, oxidation, acid and alkali, cold and thermal shock, and low coefficient of thermal expansion, ensuring stability in high and low temperatures or other harsh environments (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
. Metal Products has experience forming a variety of metals, including stainless steel, galvanized steel, aluminized steel, aluminum, copper and pre-painted coils. Gages range from .005" to .165", and widths from 1/2" to 48" in various alloys, tempers, and finishes, in simple or complex shapes (read more)
Browse Aluminum and Aluminum Alloys Datasheets for MP Metal Products -
junction boxes is at a premium. The lever-operated CAGE CLAMP® spring technology delivers a gas-tight, corrosion-resistant connection without any tools, reducing installation time and minimizing errors. Key Features (read more)
Browse Electrical Connectors Datasheets for Heilind Electronics, Inc. -
Planetary speed reducers (gearboxes) Aluminum Worm Gear Reducers (read more)
Browse Gearboxes and Gearheads Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
and spring manufacturing, and can process materials including carbon steel, stainless steel, copper alloy, aluminum alloy, engineering plastics, rubber, and glass. We can provide the optimal process path for both complex structures and high precision requirements. (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
-resistant screws in public areas to deter casual or opportunistic temptation. Some examples of this use are bathroom stalls, license plates, public benches, school tables, lamp posts, electrical boxes, and security systems. Other industries have tighter security requirements with more sensitive information (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
-resistant screws in public areas to deter casual or opportunistic temptation. Some examples of this use are bathroom stalls, license plates, public benches, school tables, lamp posts, electrical boxes, and security systems. Other industries have tighter security requirements with more sensitive information (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
temptation. Some examples of this use are bathroom stalls, license plates, public benches, school tables, lamp posts, electrical boxes, and security systems. Other industries have tighter security requirements with more sensitive information and therefore require more expensive measures to protect their (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
Thermal Shroud: An internal shell, typically made of copper or aluminum, that surrounds the test article. Liquid nitrogen (LN2) or (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited
More Information Top
-
Photovoltaic manufacturing technology phase 2B: Spheral Solar{trademark} technology. Final subcontract report, January 24, 1994--January 23, 1995
This station ultrasonically welds the aluminum ribbons that exit the laminate to the copper clad aluminum ribbons for junction box connections.
-
The role of materials science in the investigation of electrical and electronic failures
The cause of the fire was subsequently determined to be overheating in a junction box where an aluminum to copper joint was made.
-
Integration of Nature and Technology for Smart Cities
A common problem in intelligence communication circuits is the aluminum junc- tion box terminal strips connected to copper wires.
-
High open-circuit voltage in heterojunction photovoltaics containing a printed colloidal quantum-dot photosensitive layer
Other components like copper wiring, conduit, junction boxes and aluminum racking account for 13% of the system cost.
-
Recent progress in the design and fabrication of Spheral Solar modules
- Aluminum -to- Copper Transition and the Junction Box .
-
Residential, Commercial and Industrial Electrical Systems: Network and Installation, Volume 2 > Basic Principles
The cable between the junction box and the luminaire is 2.5 mm2 copper or aluminium and the breaker size is selected based on the load.
-
Is this a dangerous situation? (wiring) - Self Help Forums
There may be a junction box in attic or crawl where they changed over from copper to aluminum .
Indicates content that may require registration and/or purchase.