-
Supplier: Timken Company (The)
Description: A wide variety of bearing types and design variations are available to meet the requirements of virtually all precision instrument applications. Bearing types include radial retainer, pivot, thrust, high speed radial, angular contact and full ball complement. Many selections
- Bearing Class: ABEC 7 / Class 4 / P4
- Primary Bearing Category: Angular Contact Ball Bearing, Radial Ball Bearing
- Application: Instrument / Miniature
-
Supplier: Accuris
Description: BALLS, BEARING, NICKEL-COPPER ALLOY (K-MONEL)
-
Supplier: Accuris
Description: BALLS, BEARING, NICKEL-COPPER ALLOY (K-MONEL), METRIC
-
-
Supplier: New Hampshire Ball Bearings, Inc. (NHBB)
Description: developed the first liner system for spherical bearings that qualifies to the threshold of 100,000 cycles for bearing life (industry standard AS81820 Type 'A'). Our customized and standard bearings also include swaged, split ball, spit race, fracture race, snap assembled,
- Bore Diameter: 0.25 to 1.5 inch
- Length Through Bore: 0.25 to 1.2 inch
- Outside Diameter: 0.6562 to 2.8125 inch
- Load Capacity: 6,330 to 22,400 lbs
-
Supplier: ASTM International
Description: This specification covers requirements for ferrous and nonferrous inch balls. The balls are intended for use in bearings, bearing applications, check valves, and other components using balls. These balls are classified into fourteen kinds according to their
-
Supplier: ASTM International
Description: This specification covers requirements for ferrous and nonferrous inch balls. The balls are intended for use in bearings, bearing applications, check valves, and other components using balls. These balls are classified into fourteen kinds according to their
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut
- Static Radial Load: 7,150 lbs
- Type: Spherical
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut
- Static Radial Load: 2,750 lbs
- Type: Spherical
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut
- Static Radial Load: 8,625 lbs
- Type: Spherical
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut
- Static Radial Load: 2,000 lbs
- Type: Spherical
-
Supplier: SAE International
Description: This specification covers airframe plain spherical bearings utilizing a beryllium-copper ball and corrosion resistant steel outer race for use between -65°F and +350°F.
-
Supplier: SAE International
Description: This SAE Aerospace Standard (AS) covers airframe plain spherical bearings utilizing a copper-beryllium ball and corrosion resistant steel outer race for use between −65 °F and +350 °F.
-
Supplier: Quality Bearings & Components
Description: Four-Piece | Copper Alloy Insert PRECISION SPHERICAL BEARINGS – INCH Outer Race - 4130 or 4340 Alloy Steel Heat-Treated, Coated for Corrosion Resistance Ball - 52100 Alloy Steel Heat-Treated Chrome Plated Insert - Copper Alloy Metal-to-Metal *H tolerance across inserts is
- Bore Diameter: 0.375 inch
- Length Through Bore: 0.406 inch
- Outside Diameter: 0.8125 inch
- Load Capacity: 7,150 lbs
-
Supplier: Rego Electronics Inc.
Description: Heat Sink : Forged AL1070 fins with C1100 Base, 60 x 60 x 16 mm Fan : 50 x 50 x 10mm / 50 x 50 x 20 mm, Two Ball Bearing Connector Type : 3 ways / 4 ways Screw & Back Plate : rPGA Socket CPU / BGA Package CPU
- Length: 60 mm
- Width: 60 mm
- Height: 16 mm
- Device: Passive Heat Sink
-
Supplier: AST Bearings LLC
Description: Outer ring made carbon steel, Inner ring made from a copper alloy
- Bore Diameter: 24.803163 inch
- Length Through Bore: 17.716545 inch
- Outside Diameter: 35.43309 inch
- Load Capacity: 7,766,840 lbs
-
Supplier: Xoxide
Description: Arctic Silver 5 Fan: Delta AFB1212H-F00 Fan Dimension: 120 x 120 x 25.4mm (L x W x H) Speed: 1200~2500RPM Noise: 24.5~38.5dBA Air Flow:35.8~82.67CFM Voltage: 12VDC Current: 0.35A Connector: 3-pin Bearing: Double Ball Bearing Dimensions: 148 x 148 x 118mm (L x W x H) Weight: 835g
-
Supplier: Computer Network Accessories, Inc.
Description: Intel P4 Socket 775 (Prescott FMB2 Solution) 3.8GHz ball bearing CPU cooler fan. Fan dimensions: 92mm x 92mm x 25mm Heat sink material: Copper Supports CPU speeds up to: 3.8GHz Fan speed: 2,600 +/- 10% RPM Noise level: <22.5 dBA
-
Supplier: Bodine Electric Company
Description: low speed operation. Oversized magnets resist demagnetization, stabilized to common strength for consistent performance. High starting torque and self-braking. Noise-tested ball bearings permanently lubricated. Locked bearing minimizes endplay.
- Other DC Voltage: 24 VDC
- Other Output Power: 0.333333333333333 HP
- Continuous Current: 12 amps
- Continuous Torque: 8.4375 In-lbs
-
Supplier: Bodine Electric Company
Description: speed operation. Oversized magnets resist demagnetization, stabilized to common strength for consistent performance. High starting torque and self-braking. Noise-tested ball bearings permanently lubricated. Locked bearing minimizes endplay.
- Other DC Voltage: 24 VDC
- Other Output Power: 0.02 HP
- Continuous Current: 1.2 amps
- Continuous Torque: 0.5 In-lbs
-
Supplier: National Bronze & Metals Inc.
Description: Bushings for Earth Moving Equipment, Corrosion Resistant Articles, Bushings, Bearings, Heat Exchanger Flanges, Heat Exchanger Headers, Tanks, Valve Balls, Structural Members, Pump Shafts, Aircraft Parts, Valve Guides, Plunger Tips, Welded Piping Systems, Balls, Gears, Cams, Pump
- UNS Number: 63,000
- AISI / AA / CDA Grade: 630
- Overall Width / OD: 0.75 to 2 inch
- Overall Thickness: 0.75 to 2 inch
-
Supplier: National Bronze & Metals Inc.
Description: Typical Uses for C46400 Naval Brass "Lead Free": BUILDERS HARDWARE: Lock Pins ELECTRICAL: Precision Shipboard Equipment FASTENERS: Rivets, Bolts, Nuts INDUSTRIAL: Welding Rod, Condenser Plates, Structural Uses, Valve Stems, Balls, Heat Exchanger Tube, Aircraft Turn Buckle Barrels,
- OD / Width: 0.1875 to 10 inch
- Length: 144 inch
- Conductivity: 26 %IACS
- Tensile Strength (UTS): 80,000 psi
-
Supplier: IKO International, Inc.
Description: maintenance-free spherical bushings are designed to handle fixed directional loads. Widely used in food processing machinery, construction equipment and applications where oil is undesirable or lubrication is difficult. Durable outer rings feature PTFE liners reinforced with copper alloy
- Bore Diameter: 0.5905515 to 2.755907 inch
- Length Through Bore: 0.4724412 to 1.9291349 inch
- Outside Diameter: 1.0236226 to 4.1338605 inch
- Load Capacity: 4,361.12 to 81,152.8 lbs
-
Supplier: National Bronze & Metals Inc.
Description: Typical Uses for C46400 Naval Brass "Lead Free": BUILDERS HARDWARE: Lock Pins ELECTRICAL: Precision Shipboard Equipment FASTENERS: Rivets, Bolts, Nuts INDUSTRIAL: Welding Rod, Condenser Plates, Structural Uses, Valve Stems, Balls, Heat Exchanger Tube, Aircraft Turn Buckle Barrels,
- UNS Number: 46,400
- AISI / AA / CDA Grade: 464
- Overall Width / OD: 0.25 to 4 inch
- Overall Thickness: 0.25 to 4 inch
-
Supplier: Empire Ventilation Equipment Co., Inc.
Description: draft of air. A powerful exhaust is thus achieved. Precision Built With Ball Bearings The lower thrust bearing is a hardened steel ball riding in a hardened steel concave seat (in sizes up to 8”) for extreme sensitivity and wearability. In larger sizes, thrust type
-
Supplier: Electric Generators Direct
Description: •Mainline Circuit Breaker •Shielded PTO Shaft •Rodent Screen •Mounting Base •Sealed Ball Bearings •Speed Indictaor visible from tractor seat
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Applications: Power
-
Supplier: Rego Electronics Inc.
Description: Solution : 2U&Up Server CPU Socket : 1155/1156/1150 Outline Dimension : 90.75 x 89.50 x 65.25mm Heat Sink : 78.0 x 62.5 x 61.6mm, Copper Base & Aluminum Fins with Heatpipes embedded Fan : 60 x 60 x 25 mm, Two Ball Bearing, Manufacturer : Sanyo Denki Connector Type : 4 ways (PWM
- Length: 90.75000000000001 mm
- Width: 89.50000000000001 mm
- Height: 65.25 mm
- Device: Active Heat Sink
-
Supplier: WorldWide Electric Corporation
Description: With manual overload Drive-end shaft seal Drive-end bearing retainer Anti-rust film applied to rotor Double-sealed ball bearings Gasketed capacitor covers and junction boxes Color coded and labeled motor leads FM2-18-56HZ - 7/8" diameter shaft
- Other Output Power: 0.5 HP
- Continuous Current: 7.2 amps
- Gearbox Efficiency: 64.5 %
- Shaft Speed: 1,800 rpm
-
Supplier: THK America, Inc.
Description: With this model, a special copper alloy with high conformability is inserted between the color chromate treated steel holder and the spherical inner ring of which only the spherical area is hard chrome plated. This structure ensures high rigidity, high wear resistance and high corrosion
- Bore Diameter: 0.30314977 to 1.37007948 inch
- Length Through Bore: 0.3149608 to 1.4566937 inch
- Housing Diameter: 0.6299216 to 2.755907 inch
- Overall Length: 1.6929143 to 7.086618 inch
-
Supplier: IKO International, Inc.
Description: mechanisms of machine tools, packaging equipment and textile machinery. Insert style bushings feature spherical inner rings that make contact with copper alloy bushings with excellent run-in properties. Die-cast bushings feature spherical inner rings that make contact with bore surfaces of
- Bore Diameter: 0.1968505 to 1.181103 inch
- Length Through Bore: 0.3149608 to 1.4566937 inch
- Outside Diameter: 0.6299216 to 2.5984266 inch
- Load Capacity: 735.096 to 14,005.04 lbs
-
Supplier: TPI Corporation
Description: THERMOSTAT, SUMMER FAN SWITCH CONTROL TYPE BRAZED STEEL FINNED CIRCULAR COPPER CLAD SHEATHED STEEL HEATING ELEMENT 1-SPEED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED BALL BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 65 FT CONTROL VOLTAGE 24 V AIR DISCHARGE
- Heating Capacity: 90 kW
- AC Voltage Required: 480 volts
- Maximum Air Flow: 5,000 SCFM
- Heater Type: Air Heater, Forced Air Heater, Space Heater
-
Supplier: Xoxide
Description: it's the ultimate cooler for your northbridge chipset. Specifications: Fan Bearing: Ball Bearing Heatsink Material: Copper Rated Voltage: DC12V Rated Current: 0.14 AMP Rated Speed: 4000RPM ±10% Height (Rack Units): 2U Dimensions: 3.2 x 1.5 x 1.9 in Weight: 3.8 oz
-
Supplier: IKO International, Inc.
Description: mechanisms of machine tools, packaging equipment and textile machinery. Insert style bushings feature spherical inner rings that make contact with copper alloy bushings with excellent run-in properties. Die-cast bushings feature spherical inner rings that make contact with bore surfaces of
- Bore Diameter: 0.1181103 to 1.181103 inch
- Length Through Bore: 0.2362206 to 1.4566937 inch
- Housing Diameter: 0.468897891 to 2.755907 inch
- Overall Length: 1.046063557 to 5.7086645 inch
-
Supplier: Smalley
Description: between the ball bearings and the bearings’ inner and outer races. Preloading can reduce the possibility of bearing damage due to vibration (vibratory loading) and wear due to repetitive and non-repetitive runout.
- Inside Diameter: 4.11 inch
- Outside Diameter: 4.62 inch
- Thickness / Working Height: 0.03 inch
- Finish: Black Oxide, Zinc Plated
-
Supplier: Xoxide
Description: Features: 1U Cooler Height (28mm) High Performance Heatpipe Premium Copper Plate Silent PWM Fan with Ball Bearing High Airflow 5 Years Warranty INCLUDED: Pre-applied high performance GC-2 thermal compound Air Flow (CFM): 25.8 Bearing: Ball Bearing Cable
-
Supplier: National Bronze & Metals Inc.
Description: deformation. The extra high strength characteristics provide extreme wear resistance for extreme loads, abrasive wear, such as BOP parts, and wellhead compone Typical Uses for C63020 Nickel Aluminum Bronze: INDUSTRIAL: Bearings, Bushings, Valve Balls, Forming Dies for Roll
- UNS Number: 63,020
- UNS C Number: 63,020
- Specifications: AMS, ASTM / ASME, CDA, UNS
- Specialty / Other Types: Alloy
Find Suppliers by Category Top
Featured Products Top
-
Changzhou Sunan & Weijie Steel Balls Co., Ltd. presents high-quality copper balls made from H62/65 brass/copper alloy. These balls are engineered to deliver exceptional performance in diverse industrial and engineering applications, ensuring durability and precision. Key (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
Product Overview Changzhou Sunan & Weijie's Copper Balls (H62/65) represent the pinnacle of precision and metallurgy, meticulously crafted to provide professional buyers with a product that enhances project efficiency and durability across diverse industries and (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
supporting large-scale, consistent output Broad product range spanning ball bearings from 0.5–180mm, carbon steel balls from 0.5–150mm, and stainless steel balls from 0.8–80mm, alongside custom specialty balls such as copper balls and titanium balls 35+ years (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
200 sets of production equipment supporting large-scale, consistent output Broad product range spanning ball bearings from 0.5–180mm, carbon steel balls from 0.5–150mm, and stainless steel balls from 0.8–80mm, alongside custom specialty balls such as copper balls and (read more)
Browse Balls and Sphere Shapes Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
specifications. Manufacturing Capability Changzhou Sunan & Weijie Steel Balls Co., Ltd. was founded in 1989 and has grown into a professional manufacturer of steel, stainless steel, and specialty balls for bearings, bicycles, and industrial applications (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
. Manufacturing Capability Changzhou Sunan & Weijie Steel Balls Co., Ltd. was founded in 1989 and has grown into a professional manufacturer of steel, stainless steel, and specialty balls for bearings, bicycles, and industrial applications. ISO 9002-certified (read more)
Browse Balls and Sphere Shapes Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
customer requirements. Sample Animations Advantages The advantages of cross-flexure bearings are well-documented, particularly in replacing ball bearing pivots in optomechanical (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
Nearly 200 sets of production equipment supporting large-scale, consistent output Broad product range spanning ball bearings from 0.5–180mm, carbon steel balls from 0.5–150mm, and stainless steel balls from 0.8–80mm, alongside custom specialty balls such as copper (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
, High Performance Server Socket R LGA 2011 Coolers_RG4110 Outline Dimension : 90 x 90 x 28.15 mm Heat Sink : Skived C1100, 90 x 90 x 11.5 mm Blower : 80 x 80 x 15 mm, Two Ball Bearing, 6000 RPM, Noise Level : 55.8 dB(A) Connector Type : 2510-4P Thermal (read more)
Browse CPU Coolers Datasheets for Rego Electronics Inc. -
. Customizable Design: Engineers can tailor shaft length, technical parameters, cooling fan, ball bearings, and cable length to meet specific application requirements (read more)
Browse AC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD.
More Information Top
-
Public release of optimization of metallization scheme for thin emitter wrap-through solar cells for higher efficiency, reduced precious metal costs, and reduc...
Fill factor and cell efficiency of ball bearing EWT (BBEWT) cells measured with the copper ball bearing jig, for two different lots, as labeled.
-
An Inexpensive and Recyclable Silver‐Foil Catalyst for the Cyclopropanation of Alkenes with Diazoacetates under Mechanochemical Conditions
For our initial experiment, we milled methyl phenyl- diazoacetate (1) and styrene as a neat reaction mixture in a copper vial with a copper ball bearing , which afford the corresponding cyclopropane product 2 in 70% yield and a low diastereomeric ratio (65…
-
Determination of spiral CT slice sensitivity profiles using a point response phantom.
A copper ball bearing measuring 0.4 mm was embedded in a closed-cell air-foam background to create a point response input phantom.
-
Inertial fusion program. Progress report, January 1-June 30, 1978
For ex- ample, for the two-shell vacuum insulation target (see Fig. VI-2), we form the outer plastic shell by coating an appropriately sized copper ball bearing with plastic (by our low-pressure plasma polymerization method described below), cutting the coating…
-
Inertial fusion program. Progress report, July 1-December 31, 1978
For example, for the two-shell vacuum insulation target (see Fig. VI-2), we form the outer plastic shell by coating an appropriately sized cop- per ball bearing with plastic (by our low-pressure plasma polymerization method described below), cutting the coating…
-
Modeling and optimization of rotational C-arm stereoscopic X-ray angiography
The phantom consisted of a styrofoam block with a row of copper ball bearings (BB’s) embedded in it at intervals of 1.5 cm [Fig. 6(a)].
-
PLOS Neglected Tropical Diseases: Dynamics of West Nile Virus Persistence in House Sparrows (Passer domesticus)
Two 5 mm glass beads were added to each tissue sample, whereas two 5 mm copper ball - bearings were added to skin samples.
-
Case studies for corporate governance
That ball bearings and copper wire in China are acquired, represents Mrs. courage not for discussion.
-
High-Tc SQUID microscope with sample chamber
The frame consists of 50 mm diameter × 500 mm height Derlin columns and 20 mm thick 420 × 420 mm2 aluminium alloy plates. . shutter . sample . SQUID . bellows . ball bearings . copper sample holder20mm-dia. . quartz window sample height adjuster . liquid N filling…
-
Use of glass transfer tapes for optical sealing in laser cells
Bearing is made by high precision stainless steel ball bearings and copper bush bearings.
Indicates content that may require registration and/or purchase.