-
Supplier: Newark, An Avnet Company
Description: MAGNET WIRE, 793FT, 24AWG, COPPER, POLY COAT; Jacket Material:Polyester; Jacket Color:Transparent; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):793ft; Reel Length (Metric):241.7m; Operating Temperature Max:200°C RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MAGNET WIRE, 1990FT, 28AWG, COPPER, POLY COAT; Jacket Material:Polyester; Jacket Color:Transparent; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):1990ft; Reel Length (Metric):606.6m; Operating Temperature Max:200°C RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MAGNET WIRE, 80FT, 14AWG, COPPER, POLY COAT; Jacket Material:Polyester; Jacket Color:Transparent; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):80ft; Reel Length (Metric):24.4m; Operating Temperature Max:200°C RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: MAGNET WIRE, 3140FT, 30AWG, COPPER, POLY COAT; Jacket Material:Polyester; Jacket Color:Transparent; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):3140ft; Reel Length (Metric):957.1m; Operating Temperature Max:200°C RoHS Compliant: Yes
-
Supplier: Device Technologies, Inc.
Description: wire, strip or stamped components that can run reel-to-reel, please contact us here. Alternate Polymer Wire Coating: While powder coating is a core technology, we also offer other coating services ranging from traditional ‘enamel’ magnet wire to Kapton tape wrapping.
-
Supplier: Allied Electronics, Inc.
Description: Non Solderable Magnet Wire, 200 °C, Solid Annealed Bare Copper Conductor Beldsol Magnet Wire is a dual insulated Magnet Wire that combines the excellent dielectric characteristics of polyurethane and the known toughness and solvent resistance of a
-
Supplier: Allied Electronics, Inc.
Description: Non Solderable Magnet Wire, 200 °C, Solid Annealed Bare Copper Conductor Beldsol Magnet Wire is a dual insulated Magnet Wire that combines the excellent dielectric characteristics of polyurethane and the known toughness and solvent resistance of a
-
Supplier: Allied Electronics, Inc.
Description: Non Solderable Magnet Wire, 200 °C, Solid Annealed Bare Copper Conductor Belden® high-temperature, heavy-armored Poly-thermaleze is a dual coated magnet wire. Its base coat is a cross-linked, modified polyester. Its top coat is an amide-imide polymer. Rated
-
Supplier: Allied Electronics, Inc.
Description: Non Solderable Magnet Wire, 200 °C, Solid Annealed Bare Copper Conductor Belden® high-temperature, heavy-armored Poly-thermaleze is a dual coated magnet wire. Its base coat is a cross-linked, modified polyester. Its top coat is an amide-imide polymer. Rated
-
Supplier: TE Connectivity
Description: Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 2.79 MM [.11 INCH ] Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Magnet Wire Size (AWG) : 34 - 18 Magnet Wire
- North American (AWG): 18 to 34 AWG
- Features: Other, RoHS
-
Supplier: EDCOR Electronics Corporation
Description: wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and superior life. The Core EDCOR uses the finest M6 line grain oriented steel cores. Each unit is hand stacked to assure
- Maximum Primary Voltage Rating: 120 to 240 volts
- Maximum Secondary Voltage Rating: 275 volts
- Standards: RoHS Compliant
-
Supplier: EDCOR Electronics Corporation
Description: Design Mathematically designed to produce 10H at 200mA DC. A lower DC current will slightly increase inductance. Magnet Wire All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent
- Inductance Range: 10,000,000 microH
- DCR: 75 ohms
- Rated DC Current: 200 milliamps
- Testing Frequency: 0.12 kHz
-
Supplier: Arnold Magnetic Technologies
Description: custom bobbin sizes, in a range of plastic and injection molded materials. Choices are available in magnet wire sizes, insulation, pins or displacement terminals and other components. ENCAPSULATED COILS Coils can be coated with durable, temperature resistant varnish/
- Technology: Bobbin Core
-
Supplier: Visual Sound, Inc.
Description: know exactly what to expect when they use the SD72WV. Model SD72WV is a 25 watt 8" (205mm) loudspeaker with a 10oz. (260g) ceramic magnet. It includes a curvelinear, treated paper cone for lower harmonic distortion. The loudspeaker is also equipped with a full 1" diameter copper voice
-
Supplier: TMP Pro Distribution
Description: : 130 mm (5¼ in) polypropylene-coated paper with pure butyl rubber surround, 25 mm (1 in) copper voice coil, vented fiberglass resin voice coil-former HF Driver : 20 mm (¾ in) textile soft-dome, neodymium magnet assembly, ferro-fluid cooling, aluminum voice coil former Enclosure
- Application: Music / Audio Systems
-
Supplier: TMP Pro Distribution
Description: what to expect when they use the SD72WV. Model SD72WV is a 25 watt 8" (205mm) loudspeaker with a 10oz. (260g) ceramic magnet. It includes a curvelinear, treated paper cone for lower harmonic distortion. The loudspeaker is also equipped with a full 1" diameter copper voice coil with a
- Application: Music / Audio Systems
Find Suppliers by Category Top
Featured Products Top
-
High Temperature Magnet Wire If you need to coat wire, strip, or stamped components, please contact us. (read more)
Browse Coating Services Datasheets for Device Technologies, Inc. -
feedthrough assemblies allow multiple insulated wires to be installed through a single port. Conax HD assemblies consist of a stainless steel tube swaged over 12, 24, 40 or 60 bundled PTFE coated thermocouple grade and/or copper wires. HD assemblies provide an excellent means to pass numerous thermocouple (read more)
Browse Feedthroughs Datasheets for Conax Technologies -
Conductor Materials: Bare Copper Oxygen-Free Copper Tinned Copper Silver Plated Copper Nickel Plated Copper Magnet Wire Wide variety of (read more)
Browse Hookup Wires Datasheets for New England Wire Technologies Corporation -
A description of the various styles of Litz wire - Type 1 through Type 9 New England Wire Technologies is a pioneer and leading designer and manufacturer of Litz wire and specialty winding wire. Litz wire consists of a number of individually insulated magnet wires twisted or (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation -
of individually insulated magnet wires twisted or braided into a uniform pattern with the primary benefit of reducing AC losses in high frequency windings. We offer all 9 types of Litz wire constructions with multiple varieties of insulation to meet agency and/or specific customer voltage withstand (read more)
Browse Datasheets for New England Wire Technologies Corporation -
of individually insulated magnet wires twisted or braided into a uniform pattern with the primary benefit of reducing AC losses in high frequency windings. We offer all 9 types of Litz wire constructions with multiple varieties of insulation to meet agency and/or specific customer voltage withstand (read more)
Browse Datasheets for New England Wire Technologies Corporation -
Conductors are silver plated copper dip coated with PTFE insulation. Rated for 300 Volts, -90°C to +260°C. BRIMCROMä is highly flexible, chemically inert, weather resistant, non-flammable. Suitable wherever high temperatures and lack of space are absolutely critical, such as (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
-strand bare, tinned and silver-plated copper as well as various copper alloys and magnet wires. Sign up for our e-Newsletter! Watch>> (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation -
, long life, but brittle. Molybdenum (Mo): Tougher than tungsten, but oxidizes easily. Copper (Cu): Excellent conductivity, ideal for gold wire, but short lifespan. Platinum (Pt): Superior stability & oxidation resistance, but very (read more)
Browse Semiconductor Wire and Wedge Bonders Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
Wire Enamels Wire enamels are special coatings applied to copper and aluminum wires to ensure electrical insulation of the magnet wires. ELANTAS develops and manufactures wire enamels based on different chemistries according to individual requirements. With our (read more)
Browse Stop Off Coatings and Masking Compounds Datasheets for ELANTAS North America LLC
More Information Top
-
14.6 mT ELF magnetic field exposure yields no DNA breaks in model system Salmonella , but provides evidence of heat stress protection
Each solenoid comprising 972 turns of 10 AGW solid copper magnet wire coated in a polyester A/I topcoat (rated for use at or below 200 8C).
-
Rogowski Loop design for NSTX
The winding pitch of 77 turns per inch was selected using an AWG No. 30 gauge, Class 220 (220°C rating), heavy polyimide- coated copper magnet wire .
-
PULSED HEAVY ION SOURCE FOR THE BEVATRON.
K w h of the two colls is wound with ikk turns of 0.1285-ln heavy film polythermaleze coated copper magnet wire .
-
Femtosecond photoelectron spectroscopy: a new tool for the study of anion dynamics
Coated copper magnet wire .
-
Reliable Precision Wirewound Resistor Design
The writer’s company had been coating copper magnet wire with a high temperature insulation and was successful in develop- ing a special machine for coating fine resistance wire alloys with a ceramic teflon combination insulation that would withstand .
-
The role of test methods and specifications in coil winding
H. Pops and J. Walker, “Origins of High Voltage Con- tinuity Failures in Enamel Coated Copper Magnet Wire ”, EEICEMCWA Proceedings 1993,pp 457-484.
-
How temperature affects a servomotor's electrical and mechanical time constants
The primary winding in the vast majority of industrial servomotors is constructed using film coated copper magnet wire .
-
Lagrangian Point State Estimation with Optimized, Redundant Induction Coil Gauges
The induction coil gauges were wound around polycarbonate guide rings and anchored to the outer pipe exterior (10 windings of 30 Amer- ican Wire Gauge (AWG), 0.01 in enamel- coated copper mag- net wire ).
-
Quantification and analysis of ecdysis in the hornworm, Manduca sexta , using machine vision–based tracking
Each animal was then placed on its left side, and in a manner similar to that described by Dominick and Truman (1986), a pair of electrodes composed of fine- gauge 0.00300 enamel- coated copper magnet wire was inserted into a particular …
Indicates content that may require registration and/or purchase.