-
Supplier: Radwell International
Description: CONDUIT BODY, CONDULET SERIES 5, C TYPE, 1 INCH TRADE SIZE, RIGID/IMC CONDUIT, POWDER COATED COPPER-FREE ALUMINUM BODY, STAMPED ALUMINUM COVER, NBR SYNTHETIC RUBBER GASKET. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: RAWELT S.A. de C.V.
Description: liquids, dust and flames from one portion of the electrical installation to another at atmospheric pressure and normal ambient temperatures. NPT thread for use with RIGID conduit. Vertical and Horizontal positions. MATERIAL: Diecast copper free aluminum OPTIONAL:
- Conduit Size: 0.5 to 2 inch
- Material: Aluminum, PVC Coated Aluminum, Urethane Coated
- Fitting Type: Coupling
-
Supplier: RAWELT S.A. de C.V.
Description: APPLICATIONS: Conduit unions are used to connect conduit to conduit fittings, allowing to disassembly it, without turning the conduit. CONSTRUCTION: Diecast copper free aluminum. Matching grooves to have a perfect seal. NPT threaded for use
- Conduit Size: 0.5 to 2 inch
- Material: Aluminum
- Fitting Type: Coupling
-
-
Supplier: RAWELT S.A. de C.V.
Description: Conduit unions are used to connect RIGID conduit to conduit fittings, allowing to disassembly it, without turning the conduit. CONSTRUCTION: Diecast copper free aluminum. Matching grooves to have a perfect seal. NPT threaded for RIGID
- Conduit Size: 0.5 to 2 inch
- Material: Aluminum, PVC Coated Aluminum, Urethane Coated
- Fitting Type: Coupling
-
Supplier: Arlington Industries, Inc.
Description: DIE-CAST COPPER FREE ALUMINUM MATERIAL 16.84 INCH L X 5.84 INCH W X 7.33 INCH H SIZE RIGID/EMT CONDUIT USED ON 4 INCH HUB SIZE LB CONFIGURATION 2 HUB(S) UL, CSA APPROVAL DIE-CAST COPPER FREE ALUMINUM COVER TYPE 90 DEGREE HUB LOCATION ANYBODY[TM] BRAND
- Material: Aluminum
- Conduit Type: EMT
- Features: Other
-
Supplier: Appleton Electric
Description: EPOXY POWDER COATED COPPER FREE CAST ALUMINUM BODY, STAINLESS STEEL SCREW MATERIAL 5.19 INCH L X 2.5 INCH H SIZE IMC/RIGID CONDUIT USED ON 3/4 INCH HUB SIZE THREADED INSTALLATION LB CONFIGURATION 2 HUB(S) UL 514A/B, CSA C22.2, NEC, CEC APPROVAL EPOXY POWDER COATED
- Material: Aluminum
- Features: Other
-
Supplier: Appleton Electric
Description: BLANK, SCREW TYPE NATURAL FINISHED STAMPED COPPER FREE ALUMINUM MATERIAL UL 514A/514B, CSA C22.2 APPROVAL 2 INCH TRADE SIZE FORM 7 FORM TYPE UNILET[R], FM7[TM] BRAND APPLICATION SERVE AS PULLING FITTING, MAKE BEND IN CONDUIT SYSTEM, PROVIDE OPENING FOR SPLICING,
- Material: Aluminum
- Features: Other
-
Supplier: Hubbell Electrical Products
Description: CAPPED TYPE COPPER FREE ALUMINUM MATERIAL POWDER COATED FINISH UL, CSA, FM APPROVAL 1/2 INCH TRADE SIZE 90 DEG BEND ANGLE USED ON RIGID/IMC CONDUIT Y MODEL
- Conduit Size: 0.5 inch
- Material: Aluminum
- Fitting Type: Elbow
-
Supplier: Hubbell Electrical Products
Description: BLANK TYPE ELECTROSTATIC POWDER COATED COPPER FREE ALUMINUM MATERIAL UL, CSA APPROVAL 2-1/2 INCH, 3 INCH TRADE SIZE MOGUL FORM TYPE USED ON MOGUL CONDUIT BODY, RIGHT ANGLE BEND MOL MODEL
- Conduit Size: 2.5 inch
- Material: Aluminum
- Features: Other
-
Supplier: Appleton Electric
Description: NATURAL COPPER FREE ALUMINUM (BODY), NEOPRENE (GASKET), STAINLESS STEEL (COVER SCREW) MATERIAL 2.53 INCH W X 4.03 INCH H SIZE RIGID/IMC CONDUIT USED ON 1-1/2 INCH HUB SIZE THREADED INSTALLATION LB CONFIGURATION 2 HUB(S) UL 514A/514B, CSA C22.2 APPROVAL NATURAL STAMPED
- Material: Aluminum
- Features: Other
-
Supplier: Hubbell Electrical Products
Description: RECESSED, CLOSE UP TYPE NATURAL FINISHED COPPER FREE ALUMINUM MATERIAL CONDUIT FITTING USED ON UL 886, CSA C22.2 APPROVAL 3/8 INCH TRADE SIZE THREAD SIZE 18 TPI PLUG LENGTH 37/64 INCH CUP MODEL
- Conduit Size: 0.375 inch
- Material: Aluminum
- Fitting Type: Cap
-
Supplier: Producto Electric Corp.
Description: DIE CAST COPPER FREE ALUMINUM MATERIAL 9.48 INCH 2 INCH TRADE SIZE INSTALLATION BLANK, SCREW AC MODEL
- Conduit Size: 2 inch
- Material: Aluminum
- Fitting Type: Cap
-
Supplier: O-Z/Gedney
Description: SCREW TYPE NATURAL FINISHED STAMPED COPPER FREE ALUMINUM BODY, STAINLESS STEEL SCREW MATERIAL UL 514A, CSA C22.2 APPROVAL 1 INCH TRADE SIZE APPLICATION COVERS CONDUIT BODY OPENING TOP DESIGN DOME BS-A MODEL
- Conduit Size: 1 inch
- Material: Aluminum, Stainless Steel
- Fitting Type: Cap
-
Supplier: O-Z/Gedney
Description: FEMALE/FEMALE TYPE COPPER FREE ALUMINUM MATERIAL 2 INCH UL 886, CSA C22.2 APPROVAL 2-1/16 INCH DIAMETER 1 INCH TRADE SIZE APPLICATION JOINING CONDUITS OR CONDUIT TO ENCLOSURES OR OTHER DEVICES, WITHOUT ROTATION OF CONDUITS, ALLOWS FUTURE ACCESS AND REMOVAL
- Conduit Size: 1 inch
- Material: Aluminum
- Fitting Type: Coupling
- Features: Other
-
Supplier: Plasti-Bond/Perma-Cote/Korkap
Description: GRAY PVC COATED (EXTERIOR), RED URETHANE COATED (INTERIOR) CAST IRON ALLOY BODY COPPER FREE ALUMINUM COVER MATERIAL ROUND SHAPE 1/2 INCH HUB SIZE 3 HUB(S) UL 886, CSA C22.2 APPROVAL CLASS I GROUP C D, CLASS II GROUP E F G, CLASS III, NEMA 3/4 ENCLOSURE EXTERNALLY THREADED COVER
- Material: Aluminum
- Fitting Type: Outlet Box
-
Supplier: UL Standards & Engagement
Description: Fittings, UL 514B. 1.7 These requirements do not cover liquid-tight flexible nonmetallic conduit. Flexible nonmetallic conduit is covered in the Standard for Liquid-Tight Flexible Nonmetallic Conduit, UL 1660, and the fittings for this conduit are covered in
-
Supplier: Producto Electric Corp.
Description: DIE CAST COPPER FREE ALUMINUM MATERIAL 4.65 INCH 4.65 WIDTH IN INCH 4.58 INCH 4.58 HEIGHT IN INCH 2.1 INCH 2.1 DEPTH IN INCH 3/4 INCH HUB SIZE 3 HUB(S) 2 GANG(S) .75 HUB SIZE IN INCH (1) BACK, (1) EACH END HUB LOCATION STANDARD PACKAGE 10 DEPTH IN INCH - UOM IN HEIGHT IN INCH -
- Conduit Size: 0.75 inch
- Material: Aluminum
- Fitting Type: Outlet Box
-
Supplier: BARTEC
Description: copper free aluminium alloy used and for the mechanical characteristics of the finishes. The EJBM series enclosures are mainly used with the function of terminal block, busbar holders, fuse holders, transformers, drivers and ballasts, intrinsic safety barriers, but also for the
- Material: Aluminum, Stainless Steel
- NEMA Rating: NEMA / IP Enclosures
- Ingress Protection(IP) Rating Against Moisture: Type 6
-
Supplier: Greaves Corporation
Description: STRAIGHT TYPE ALUMINUM MATERIAL 6-7/8 INCH L SIZE 1/2 INCH DIA BOLT SIZE 2-1/2 INCH IPS TUBE/CONDUCTOR RUN SIZE 2 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK MODEL
- Conduit Size: 2.5 inch
- Material: Aluminum
- Fitting Type: Coupling
-
Supplier: Thomas & Betts Limited
Description: BLANK TYPE STAMPED ALUMINUM MATERIAL 1/2 INCH TRADE SIZE CIBC MODEL
- Conduit Size: 0.5 inch
- Material: Aluminum
- Features: Other
-
Supplier: Remke Industries
Description: Condensation within an electrical enclosure is a common and potentially dangerous occurrence. To fight this problem, Remke Drain Fittings are installed at the bottom of the enclosures or in a lower section of the enclosure to drain away moisture caused by condensation. These fittings
- Conduit Size: 0.75 inch
- Material: Aluminum
- Features: Other
-
Supplier: Madison Electric Products
Description: CAST ALUMINUM MATERIAL 4.36 INCH W X 5.43 INCH H SIZE RIGID CONDUIT USED ON UL APPROVAL 2 INCH TRADE SIZE 6 HOLE(S) PACKAGING QUANTITY 5 PER CARTON INSTALLATION THREADED 37 MODEL
- Conduit Size: 2 inch
- Material: Aluminum
- Fitting Type: Cap
-
Supplier: Mulberry Metal Products, Inc.
Description: " BLANK, OVAL ROUND TYPE ALUMINUM MATERIAL UL APPROVAL 2 INCH TRADE SIZE MOUNTING TYPE SCREW-ON "
- Material: Aluminum
- Features: Other
-
Supplier: Bridgeport Fittings, Inc.
Description: 3-PIECE, THREADED TYPE PLAIN ALUMINUM MATERIAL 1-7/8 INCH IMC/RIGID CONDUIT USED ON UL (CANADA AND US), CSA APPROVAL 2-1/4 INCH DIAMETER 25 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE CONCRETE-TIGHT ROHS COMPATIBLE
- Conduit Size: 1.25 inch
- Material: Aluminum
- Fitting Type: Coupling
- Conduit Type: EMT
-
Supplier: Hubbell Incorporated
Description: PREMIUM POWDER COATED DIE CAST ALUMINUM BODY, NITRILE SYNTHETIC RUBBER GASKET MATERIAL 4.31 INCH LENGTH X 1.34 INCH WIDTH X 2.09 INCH HEIGHT SIZE IMC/RIGID CONDUIT USED ON 1/2 INCH HUB SIZE THREADED INSTALLATION LB CONFIGURATION 2 HUB(S) UL APPROVAL STAMPED STEEL COVER TYPE 90 DEGREE
- Material: Aluminum
- Conduit Type: IMC
- Fitting Type: Pull / Junction Box
-
Supplier: Bridgeport Fittings, Inc.
Description: 1-HOLE TYPE PLAIN ALUMINUM MATERIAL 2-3/8 INCH 1-1/16 INCH IMC/RIGID CONDUIT USED ON 50 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE 7/16 INCH HOLE/BOLT SIZE ROHS COMPLIANT
- Conduit Size: 1.25 inch
- Material: Aluminum
- Conduit Type: EMT
- Features: Other
-
Supplier: Thomas & Betts Limited
Description: THREADLESS TYPE ALUMINUM MATERIAL IMC/RIGID CONDUIT USED ON CSA APPROVAL 5 STANDARD PACKAGE 5 INCH TRADE SIZE INSULATED THROAT TYPE COLOR SILVER CI MODEL
- Conduit Size: 5 inch
- Material: Aluminum
- Conduit Type: IMC
- Features: Other
-
Supplier: Legrand - Pass & Seymour
Description: ALUMINUM MATERIAL LEGRAND. BRAND COLOR GRAY WITH SELF TAPPING SCREW
- Material: Aluminum
- Fitting Type: Cap
-
Supplier: Remke Industries
Description: Condensation within an electrical enclosure is a common and potentially dangerous occurrence. To fight this problem, Remke Drain Fittings are installed at the bottom of the enclosures or in a lower section of the enclosure to drain away moisture caused by condensation. These fittings
- Conduit Size: 0.5 inch
- Material: Aluminum
- Features: Other
-
Supplier: Hubbell Wiring Device-Kellems
Description: ALUMINUM MATERIAL; LEGRAND. BRAND; COLOR GRAY; WITH SELF TAPPING SCREW
- Material: Aluminum
- Fitting Type: Cap
-
Supplier: Madison Electric Products
Description: STRAIGHT TYPE ALUMINUM MATERIAL 6 INCH UL APPROVAL 25 STANDARD PACKAGE 3/4 INCH TRADE SIZE THREADED END TYPE
- Conduit Size: 0.75 inch
- Material: Aluminum
- Fitting Type: Nipple
-
Supplier: Calpipe Industries, Inc.
Description: Made of Aluminum
- Conduit Size: 4 inch
- Material: Aluminum
- Conduit Type: RMC
- Fitting Type: Sweep
-
Supplier: Thomas & Betts Limited
Description: SEALING TYPE ALUMINUM ZINC MATERIAL CSA APPROVAL 5 STANDARD PACKAGE 4 INCH TRADE SIZE USED ON RIGID CONDUIT APPLICATION COMMERCIAL CI MODEL
- Conduit Size: 4 inch
- Material: Aluminum
- Conduit Type: EMT
Find Suppliers by Category Top
Featured Products Top
-
Halogen-Free Shielded Flexible Conduits, Types HFSLA, HFEMS and HFEMCS, are ideally suited for applications requiring both shielding protection and halogen-free properties. These applications include: Aerospace Cell Towers Data Centers Defense (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
) simply by tightening the connector. Its flexibility and simple assembly means it takes less time to install. It uses off-the-shelf (OTS) connectors that are less expensive than high-end, mil spec shielded conduit that require costly custom fittings. Shield-Flex is ideal for the following (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company
More Information Top
-
Cover Conduit - Electrical - Grainger Industrial Supply
• Cover, Hub Size 3/4 In, Screw In Design, Aluminum, Fits Copper Free Aluminum Conduit Bodies, UL E3397, CSA LR11852, Includes Stainless Steel Screws .
-
Online Catalog Conduit - Electrical - Grainger Industrial Supply
• Cover, Hub Size 3/4 In, Screw In Design, Aluminum, Fits Copper Free Aluminum Conduit Bodies, UL E3397, CSA LR11852, Includes Stainless Steel Screws .
-
Conduit Body Covers and Gaskets - Grainger Industrial Supply
• Cover, Hub Size 3/4 In, Screw In Design, Aluminum, Fits Copper Free Aluminum Conduit Bodies, UL E3397, CSA LR11852, Includes Stainless Steel Screws .
-
KILLARK products - Grainger Industrial Supply
• Cover, Hub Size 3/4 In, Screw In Design, Aluminum, Fits Copper Free Aluminum Conduit Bodies, UL E3397, CSA LR11852, Includes Stainless Steel Screws .
-
KILLARK products - Grainger Industrial Supply
• Cover, Hub Size 3/4 In, Screw In Design, Aluminum, Fits Copper Free Aluminum Conduit Bodies, UL E3397, CSA LR11852, Includes Stainless Steel Screws .
-
Conduit Body Covers and Gaskets - Grainger Industrial Supply
• Cover, Hub Size 3/4 In, Screw In Design, Aluminum, Fits Copper Free Aluminum Conduit Bodies, UL E3397, CSA LR11852, Includes Stainless Steel Screws .
-
Conduit Body Covers and Gaskets - Grainger Industrial Supply
• Cover, Hub Size 3/4 In, Screw In Design, Aluminum, Fits Copper Free Aluminum Conduit Bodies, UL E3397, CSA LR11852, Includes Stainless Steel Screws .
-
Online Catalog Electrical - Grainger Industrial Supply
• Cover, Hub Size 3/4 In, Screw In Design, Aluminum, Fits Copper Free Aluminum Conduit Bodies, UL E3397, CSA LR11852, Includes Stainless Steel Screws .
-
Online Catalog Electrical - Grainger Industrial Supply
• Cover, Hub Size 3/4 In, Screw In Design, Aluminum, Fits Copper Free Aluminum Conduit Bodies, UL E3397, CSA LR11852, Includes Stainless Steel Screws .
-
Grainger.com
• Cover, Hub Size (In.) 1/2, Screw In, Aluminum, Fits Copper Free Aluminum Conduit Bodies, UL E3397, CSA LR11852, Includes Stainless Steel Screws .
Indicates content that may require registration and/or purchase.