-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Carbon brush slip rings are key components in rotating equipment used for continuously transmitting energy and signals, primarily composed of carbon brushes and slip rings (collecting rings), and widely applied in devices such as motors and generators. Structure and Function
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Description The carbon brush slip ring system is an important device for achieving stable transmission of energy and signals of rotating equipment. It consists of two parts: carbon brushes and slip rings. The carbon brush is made of graphite, etc., is soft in
- Maximum Voltage: 690 to 2,500 volts
- Maximum Current: 480 to 720 amps
- Operating Temperature: -40 to 176 F
-
Supplier: JINPAT Electronics
Description: Advantages Integrated unit of fiber optic signal and carbon brush slip ring High protection level (IP66), excellent resiliency of outdoor installation High voltage, reliable electric performance Copper graphite contact, long life span Convenient maintenance with external window
- Number of Circuits: 6
- Operating Speed: 0 to 100 rpm
- Maximum Voltage: 4,000 volts
- Maximum Current: 50 amps
-
-
Supplier: CENO Electronics Technology Co., Ltd.
Description: per fiber and low contact wear rates. In addition, fiber brushes do not require lubrication and produce virtually no wear debris.BHCN-C-0463-1420 this type carbon brush slip ring have 4 rings of 63A & 14 rings of 20A,with waterproof grade IP65 .Contact materials for 63A is
- Operating Speed: 0 to 5 rpm
- Maximum Voltage: 380 to 690 volts
- Maximum Current: 20 to 63 amps
- Slip Ring Design: Capsule (Compact)
-
Supplier: Radwell International
Description: CARBON BRUSH, 55% COPPER/GRAPHITE MATERIAL, 4.6 X 4.6 MM. FREE 2 YEAR RADWELL WARRANTY
Find Suppliers by Category Top
Featured Products Top
-
. Wear-Resistant & Durable, Reducing Downtime: The carbon brush is made of graphite-based composite material with extremely low wear rate, effectively reducing downtime caused by frequent carbon brush replacement and improving production efficiency (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
printed with coil windings and a commutator. Graphite or carbon brushes attached to the armature send DC current to the coil. Current runs radially outward from the center to the armature edge, perpendicular to the axial magnetic field (i.e., axial flux). This produces a force that generates torque (read more)
Browse DC Motors Datasheets for Pelonis Technologies, Inc. -
powered through a mechanical commutator - a segmented copper cylinder. Carbon brushes press against this commutator to deliver power, automatically switching current direction as the motor spins. This switching action keeps the motor rotating by continuously changing magnetic fields. Brushless (read more)
Browse DC Servomotors Datasheets for Actuonix Motion Devices -
per circuit; brushes are copper graphite with copper alloy rings. Additional conductors or higher amperage (up to 300 amps) available; consult factory. Silver collector available. Supplied with 4-way roller assembly; roller position must be specified (read more)
Browse Cable Reels Datasheets for Hannay Reels -
amp, 600 volt collector assembly with #8 gauge wiring. Double brushes per circuit; brushes are copper graphite, copper alloy rings. Additional conductors or higher amperage are available at extra cost; must be specified (300 amps possible with custom design). Silver (read more)
Browse Cable Reels Datasheets for Hannay Reels -
of 26 mm. Furthermore, it reaches full power extremely quickly with its high pulse torque. The 2668 CR is thus especially well suited for professional high performance tools such as pruning shears or motorized screwdrivers. The copper graphite brushes of the motor are characterized by their (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
Induction heating is a fast, precise, repeatable, safe and non-contact method for heating metals or other electrically-conductive materials. The material may be a metal such as brass, aluminum, copper or steel or it can be a semiconductor such as silicon carbide, carbon or graphite. To heat non (read more)
Browse Datasheets for Ambrell Induction Heating Solutions -
Available from stock CE marked. Does not introduce waveform distortion consequently minimising EMC problems single and three phase models are available over a wide range currents. These superbly built variable transformers have high quality, self aligning carbon brushes (read more)
Browse Transformers Datasheets for Majestic Transformer Co. -
Product Overview The reinforced F-BL series brazed plate heat exchangers are engineered for transcritical CO2 and refrigeration pressures up to 120 bar. Copper-brazed stainless plates are contained by reinforced external carbon-steel frames, which support the (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
composite brush blocks with embedded graphite/precious metal fibers, paired with high-precision, low-friction ball bearings. • Interface Configuration: Both the rotor (rotating) and stator (stationary) sides terminate in IP67-rated, heavy-duty, multi-pin circular connectors. This (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Sell Inline Geared Motor
Armature is dynamically balanced, Long Life Carbon brushes of Copper Graphite content is used.
-
Wear of carbon brushes under commutation arcs in gasoline
The commutation was observed to change to the worse when unusually fast wear occurred for negative brushes of both copper - graphite and carbon brushes .
-
Effect of current polarity on electrical sliding wear behavior of Cu-WS2 -graphite-WS2 nanotube composites in air and vacuum conditions
J Mech Sci Technol, 2012, 26(7): 2151–2154 3 Lin J W, Chang H C. Measurement of friction surface and wear rate between a carbon graphite brush and a copper ring.
-
The transient temperature field existing about a cooled stationary electrical contact
Electrical currents flow from a carbon graphite brush to a copper slip ring through a stationary contact.
-
Steady state contact pressures in electrical contacts
PRESSUREDISTRIBUTIONFOR ELASTICCONTACTS The case of a stationary contact between a carbon graphite brush and a copper slip ring is considered.
-
Sliding contacts- electrical characteristics
Experiments with oxidized and oxide-Free materials indicate that the electrical characteristics of the ordinary sliding contact, such as that between a carbon or graphite brush and a copper slip ring, are dependent upon the oxide film on the surface of the…
-
Electrically and frictionally derived mound temperatures in carbon graphite brushes
In (l), p is the coefficient of friction between the carbon graphite brush and the ( copper ) slipring, F is the total normal force, and U is the sliding speed between the brush and the slipring.
-
Bibliography and Abstracts on Electrical Contacts
Experiments with oxidized and oxide free materials indicate that the electrical char- acteristics of th« ordinary sliding contact, such as that between a carbon or graphite brush and a copper slipring, are dependent upon the oxide film on the surface of the…
-
High-Current Brushes, Part III: Performance Evaluation for Sintered Silver-Graphite Grades
Friction coefficient of silver- graphite brush copper ring combinations in humidified carbon dioxide.
-
The Fundamentals Necessary to Apply Powder Metallurgy
Carbon brush (combination of copper and graphite powders).
Indicates content that may require registration and/or purchase.