-
Supplier: Global American, Inc.
Description: Jetway NMF92-H61 Micro-ATX Motherboard with Intel H61 Express Chipset for 2nd Generation Intel Core i3 / Core i5 / Core i7 Desktop Processors
- Max Speed: 1.066 to 1.333 GHz
- Memory Capacity: 16 GB
- PCI Slots: 2
- LAN / Networking: 2
-
Supplier: Global American, Inc.
Description: Jetway NF9F-H61 Mini-ITX Motherboard with Intel H61 Express Chipset for 2nd Generation Intel Core i3 / Core i5 / Core i7 Desktop Processors
- Max Speed: 1.066 to 1.333 GHz
- Memory Capacity: 16 GB
- LAN / Networking: 1
- SATA: 4
-
Supplier: Global American, Inc.
Description: 3308590 - 3.5 Inch Embedded Controller with Intel QM57 Chipset for Intel Core i3/i5/i7 Processors
- RAM: 4,000 MB
- Operating Temperature: 32 to 140 F
- Operating Humidity: 10 to 90 %
- Chipset: Intel® Chipset
-
-
Supplier: Global American, Inc.
Description: Full Size PICMG 1.3 SBC with Intel QM57 Chipset for Intel Core i7 /i5 / i3 Mobile Processors
- Max Speed: 0.8 to 1.066 GHz
- Memory Capacity: 8 GB
- PCI Slots: 4
- PCI Express: 1
-
Supplier: QUALCOMM, Incorporated
Description: Flash Solution for Mono & Stereo Bluetooth Apps The Qualcomm® BlueCore™ 5 multimedia Bluetooth chip is designed to provide a graceful, simple solution to integrating wireless multimedia functionality into embedded devices. BlueCore 5 Specs Bluetooth Bluetooth Version Bluetooth 3.0 Maximum Output
- Operating Frequency: 32 MHz
- Technology: Bluetooth
- Features: Bluetooth® Single Chip Solutions, Other, PCM, UART
- Package Type: QFN
-
Supplier: Intel Corporation
Description: The Intel® E8500 chipset a high performance, scalable platform offered in the 64-bit Intel® Xeon® processor family. Intel's sixth-generation four-way MP platform is architected for dual-core CPUs, and it is compatible with Intel's single-core processors, giving it an enhanced
-
Supplier: Intel Corporation
Description: The mobile Intel® HM87 Chipset is part of the mobile Intel® 8 Series chipset family, providing integrated USB 3.0 and supporting 4th generation Intel® Core™ processor families.
-
Supplier: Intel Corporation
Description: The new Intel® Core™ i7 processor and Intel® X99 Chipset create the ultimate desktop PC platform for extreme gamers, enthusiasts, and content creators. This new platform is equipped with features that maximize the capabilities and performance within the gaming, overclocking, and
-
Supplier: Intel Corporation
Description: The mobile Intel® HM86 Chipset is part of the mobile Intel® 8 Series Chipset family, providing integrated USB 3.0 and supporting 4th generation Intel® Core™ processor families.
-
Supplier: American Portwell Technology Inc.
Description: 1U rackmount network security appliance, Intel® 2nd Gen. Core™ i7/i5/i3 CPU and Intel H61 PCH with DMI 5GT Chipset, up to 16GB DDR3 memory, PCI-E x8 expansion with up to two Generation 2.0 bypass segments. Ideal platform for Internet Security, Email Server, Access Control, email
-
Supplier: Aaeon Systems Inc.
Description: The EMB-H61A is a Mini-ITX form factor board with a 2rd generation Intel® Core™ i5 processor and the Intel® Core™ H61 chipset. Moreover, up to 16GB of DDR3 1066/1333 memory is feasible for two SODIMMs. Its two SATA 3.0Gb/s and CF-SATA ports provide ample storage space.
- Memory Capacity: 1.748 GB
- Chipset: Intel® Chipset
- On Board Features: On-board Ethernet Controller, On-board Video Controller, Serial Interface (RS232, RS422, RS485)
- Features: Other
-
Supplier: Aaeon Systems Inc.
Description: The AEC-6625 features the support of the Intel® QM57 chipset and 204-pin DDR3 SODIMM system memory to enable max performance. It supports both DVI-D and VGA inputs to give rich and vibrant displays. For more efficient communication, there are two Ethernet ports, six USB ports, a 2.5" SATA
- Operating Temperature: -4 to 140 F
- Processor: Intel®
- Features: Ruggedized
-
Supplier: Xoxide
Description: is compatible with all Northbridge chipsets that do not have a built-in graphics core. Notes: 1) ZM-NB32K cannot be used on motherboards that lack mounting holes around the Northbridge chipset. If the provided push pins don't match the holes on the motherboard, use the push pins
-
Supplier: Aaeon Systems Inc.
Description: incorporates the Intel® 82579LM PHY and supports iAMT 7.0, while LAN 2 uses the Intel® 82574L chipset. Applications Factory Automation Industrial Automation Network Security Features Intel 4C/ 2C 32nm Core i7/i5/i3 LGA 1155 Processor With Graphic & Memory Controller Intel Q67
- Memory Capacity: 0.256 GB
- Chipset: Intel® Chipset
- On Board Features: On-board Ethernet Controller
- Features: Other
-
Supplier: Industrial PC, Inc.
Description: 4th Generation Intel® Core™ i3/i5/i7 2x GbE, 2x USB 3.0, 2x USB 2.0 1x PCIe Accommodates 4x SATA Drives for RAID 0/1/5 Support Industrial PC works with the top industrial motherboards manufacturers, including Jetway, MSI, and ASRock, to provide their clients with industrial
- RAM: 16,000 MB
- Operating Temperature: 32 to 140 F
- Communication Networks: Ethernet
- Chipset: Intel® Chipset
-
Supplier: Aaeon Systems Inc.
Description: The EMB-QM77 is a Mini-ITX form factor board with a 3rd generation Intel® Core™ i7 or Core™ i5 processor and the mobile Intel® QM77 Express chipset. Moreover, up to 16GB of DDR3 1333/600 memory is feasible for two SODIMMs. Its two SATA 6.0Gb/s ports and two SATA 3.0Gb/s ports
- Memory Capacity: 0.256 GB
- Chipset: Intel® Chipset
- On Board Features: On-board Ethernet Controller, Serial Interface (RS232, RS422, RS485)
- Features: Other
-
Supplier: Industrial PC, Inc.
Description: 4th Generation Intel® Core™ i3/i5/i7 2x GbE, 4x USB 3.0, 2x USB 2.0 2x PCIe, 2x PCI, 2x Mini PCIe Accommodates 4x SATA Drives for RAID 0/1/5 Support Industrial PC works with the top industrial motherboards manufacturers, including Jetway, MSI, and ASRock, to provide their clients with
- Memory Capacity: 32 GB
- PCI Express: 1
- USB: 6
- Processor / CPU: Intel® Celeron®
-
Supplier: Computer Express L.L.C.
Description: • Intel Core Duo/Core 2 Duo/Celeron M Processor with FSB667MHz • DRII SO-DIMM 667MHz up to 2GB • Support CRT,Dual Channels 24-bit LVDS • Dual Display (Independent Display) • Realtek 8111B PCIe Gb Ethernet • 1 x SATA 300MB/s, 6 x USB 2.0 Ports • 2 x Serial Ports (5V, 12V
- Memory Capacity: 2 GB
- Mini PCI: 1
- LAN / Networking: 1
- USB: 6
-
Supplier: Advantech
Description: 11th Gen. Intel® Core U-series i7/i5/i3/Celeron 3.5" SBC w/ MIOe 11th Gen. Intel® Core™ Processor with Quad/Dual Cores, TDP 15W/ 28W Dual Channel DDR4-3200 up to 64GB 4 simultaneous displays: LVDS/ eDP*, HDMI, DP, USB Type-C 2 GbE, 4 USB3.1, CAN Bus, DC-in 12-24V
- CPU Speed: 400 MHz
- Chipset: Intel® Chipset
- Features: Other
-
Supplier: ELMA Electronic Inc.
Description: The IC-INT-VPX3c is based on the Intel ® Core™ i7 processor Ivy Bridge and its companion chipset QM77. This generation of 64-bit multi-core mobile processors offers unmatched technology for intelligent performance. Its optimized multicore architecture provides better
- CPU Speed: 1,700 to 2,500 MHz
- RAM: 8,000 MB
- Communication Networks: Ethernet
- Features: Other
-
Supplier: Advantech
Description: LGA1200 10th Generation Intel® Core™ i9/i7/i5/i3 & Pentium®/Celeron® ATX with DP/DVI/VGA, DDR4, USB 3.2, M.2 Intel® 10th generation Core™ i9/i7/i5/i3 & Pentium®/Celeron® processor with Q470E chipset Four DIMM sockets up to 128 GB DDR4 2933 Triple display
- Chipset: Intel® Chipset
- Features: Other
-
Supplier: Advantech
Description: LGA1700 12th/13th/14th Generation Intel® Core™ i9/i7/i5/i3 ATX Motherboard with DP/HDMI/VGA, DDR5, USB 3.2, M.2 Intel® 12th/13th/14th generation Core™ i9/i7/i5/i3 & Pentium®/Celeron® processor with Q670E/R680E chipset Dual PCIe x16 expansion slots DDR5 UDIMM up to
- Chipset: Intel® Chipset
- Features: Other
-
Supplier: Acromag, Inc.
Description: mechanism. Soldering down the memory is no longer necessary. The XCOM-6400 also provides a heat sink capability not available on traditional COM Express designs. Conduction-cooled rails set a new standard for carrier cards. Features Intel 4th Gen (Haswell) multi-core processor: - Core
- Capacity: 4,000 to 16,000 MB
- Operating Temperature: -4 to 158 F
- Operating Humidity: 90 %
- Form Factor: COM Express Basic
-
Supplier: Advantech
Description: Micro Computer, Intel® Core™ i7/i5/i3 CPU, H110, 2 Expansions, 250W 80Plus PSU Intel® 6th/7th Gen Core™ i7/i5/i3/Celeron® processer with Intel® H110 chipset 1 x PCIe x16 and 1 x PCIe x4(1 x PCI for AIMC-3202-01) expansion slots Compact design with front-accessible
-
Supplier: ELMA Electronic Inc.
Description: 3rd generation Intel® Core™ processor: 4-core 2.3 GHz Intel Core i7-3615QE processor 4-core 2.1 GHz Intel Core i7-3612QE processor 2-core 2.5 GHz Intel Core i7-3555LE processor 2-core 1.7 GHz Intel Core i7-3517UE processor Up to 16
- CPU Speed: 1,700 to 2,500 MHz
- RAM: 16,000 MB
- Communication Networks: Ethernet
- Features: Other
-
Supplier: Computer Express L.L.C.
Description: • Intel Core 2 Quad/Core 2 Duo LGA775 Processor FSB800/1066/1333MHz • DDRII DIMM 667/800MHz up to 4GB • 2 x SATA Ports, 1 x PATA Port, 1 x GbE LAN Port • PICMG 1.0 Specification • Support ISA from PCI Bridge IT8888G • 1 x RS-232 Port, 1 x RS-232/422/485 Port, 12 x USB 2.0
- RAM: 4,000 MB
- Operating Temperature: 32 to 140 F
- Operating Humidity: 0 to 95 %
- Removable Storage: Floppy Drive Support
-
Supplier: Acromag, Inc.
Description: TSI148 VME interface chip. The XVME-6510 is a high performance 6U VME single board computer based on the 4th Generation Intel® Core™ i7 processor and utilizes the Intel 8-Series QM87 PCH chipset for extensive I/O support. Two ruggedized SODIMM offer up to 16GB of high-speed DDR3L
- CPU Speed: 2,400 MHz
- RAM: 16,000 MB
- Cache Memory (L1 & L2): 6,000 KB
- Flash Memory (RAM): 32,000,000 KB
-
Supplier: ADLINK Technology Inc.
Description: Key Features 6th Gen Intel® Core™ i7/i5/i3 processors and H110 chipset Dual-channel DDR4 SO-DIMM sockets support up to 32 GB memory Support for two independent displays with 1 VGA, 1 DVI, and 2 DisplayPort 1 PCIe Gen3 x16 and 1 PCI expansion slots 3 Intel® GbE ports with teaming
- Speed: 2,133 MHz
- RAM: 32 GB
- Operating Temperature: 32 to 122 F
- Mounting / Configuration: Desktop / Tower
-
Supplier: ADLINK Technology Inc.
Description: Key Features 6th Generation Intel® Core™ i7/i5/i3 Processors and QM170 chipset 2x DDR4 SO-DIMM sockets support up to 32GB memory 1x PCI and 2x PCIe Gen3 x8 (or 1x PCIe Gen3 x16) slots 2x Mini PCIe and 1x USIM slots Support for 3 independent displays with 2x DisplayPort and 1x
- Speed: 2,800 MHz
- RAM: 32 GB
- Cache Memory (L1 & L2): 8,000 KB
- Operating Temperature: -4 to 158 F
-
Supplier: ZTE Corporation
Description: Band 2/3/5/8 * ZTE A2017 TD-LTE:Band 38/39/40/41 FDD-LTE: Band 1/3/7 TD-S: Band 34/39 UMTS: Band 1/2/5/8 CDMA1X/EVDO :BC0 GSM: Band 2/3/5/8 Processor Snapdragon 820 CPU 2.15GHz CPUQuad-core Connectivity USB3.5mm Headphone Interface,Type C,Dual Sim 4FF
- Phone Type: Cellular / Mobile Phone
-
Supplier: Computer Express L.L.C.
Description: • Highly Integrated Video Function (CRT/DVI/LVDS) • Auto Power On • Supports PCI and mini-PCI Interface • Supports Compact Flash Type II Storage Device • Dual Realtek GbE LAN • Extended Operating Temp: -20 - 70 degrees C • Rugged Design for Shock Protection
- Memory Capacity: 4 GB
- PCI Slots: 1
- Mini PCI: 1
- LAN / Networking: 2
-
Supplier: ADLINK Technology Inc.
Description: Key Features Dual-channel DDR4 SO-DIMM sockets support up to 32 GB memory 6th Gen Intel® Core™ i7/i5/i3 processors and H110 chipset Support for 2x independent displays with 1x VGA, 1x DVI, and 2x DisplayPort 3x Intel® GbE ports with teaming function 2x software-programmable
- Speed: 2,133 MHz
- RAM: 32 GB
- Operating Temperature: 32 to 122 F
- Mounting / Configuration: Desktop / Tower
-
Supplier: ELMA Electronic Inc.
Description: interface makes the SBC326 an ideal host to drive CUDA™ enabled GPGPU boards, such as the IPN251and NPN240. 3U OpenVPX SBC 4th Generation Intel Core i7 processor @ up to 2.4 GHz Mobile Intel Express Chipset Up to 16 GB of DDR3 SDRAM w/ECC and up to 32 GB NAND Flash Rear IO: Up to 3
- CPU Speed: 2,400 MHz
- RAM: 16,000 MB
- Flash Memory (RAM): 32,000,000 KB
- Communication Networks: Ethernet
-
Supplier: Neousys Technology Inc.
Description: Nuvo-8000 series systems are cost-effective box-PCs with up to 5 expansion slots that can perfectly replace your bulky rack-mount or wall-mount IPC systems. Leveraging Intel® 9th/ 8th-Gen Core™ i desktop processor with H310 chipset, it delivers the same computing power as traditional
- Speed: 2,900 to 3,100 MHz
- RAM: 32 GB
- Processor: Intel®
- Features: Other
-
Supplier: Intelligraphics, Inc.
Description: Intellgraphics developed Customizable Driver Cores for Windows CE 6.0, Windows Embedded Compact 7 (WEC7) and WEC2013 device drivers for USB and PCIe WiFi adapters that use Qualcomm Atheros chipsets. Supports Intel x86 and ARM based platforms an supports all recent Qualcomm Atheros PCIe
- Licensing: Perpetual
- Use: Professional
- Deployment: Standalone
- Operating System: Windows
Find Suppliers by Category Top
Featured Products Top
-
The MT8821C Radio Communication Analyzer is a powerful tool designed for research and development (R&D) of mobile devices such as smartphones, tablets, and Internet of Things (IoT) modules. It builds upon the successful MT8820C model, favored by UE and chipset vendors worldwide, by offering (read more)
Browse Network Test Equipment Datasheets for Anritsu Company
More Information Top
-
Advances in Computer Science, Engineering & Applications
The table gives a comparative study regarding d Grøstl with Grøstl on an Intel Core i3 with chipset M3 GB RAM.
-
Graphics Drivers — Windows Vista* Support FAQ
…Drivers for Intel® G31 Express Chipset Graphics Drivers for Intel® G33 Express Chipset Graphics Drivers for Intel® G35 Express Chipset Graphics Drivers for Intel® G41 Express Chipset Graphics Drivers for Intel® G43 Express Chipset Intel® Core ™ i3 -4300 Desktop Processor Series…
-
Shopping - Best Prices On The Foxconn H55MXV Desktop Motherboard - Intel H55 Express Chipset - Socket H LGA-1156 (Micro ATX - 1 x Processor Support - 8 GB DDR3...
Performance segement MB,target to meet DDR3 platform demands of enthusiasts and gamers.support LGA1156 for Intel Core i7,Core i5, Core i3 processors with H55 single chipset .the H55MXV allows you to build powerful PCs on a budget.
-
HP G62t-250 Notebook Computer
The HP G62t-250 is a general consumer, 15.6-inch display notebook computer powered by an Intel Core i3 350M processor and HM55 Express Chipset .
-
GazeParser: an open-source and multiplatform library for low-cost eye tracking and analysis
In hardware set 1a, a laptop PC (Intel Core i3 M370 CPU, HM55 express chipset ) was used for the recorder PC.
-
10inch Tablet PC (Game Version) with GPS from Fox E-tech (H.K.) Limited, China
• motherboard chipset original H61 CPU LGA1155 port Core i3 CPU (support i5,i7) RAM ...
-
Intel® H57 and H55 Express Chipsets Product Brief
close 2nd Generation Intel® Core™ i5 Processor 2nd Generation Intel® Core™ i7 Processor 2nd Generation Intel® Core™ i7 Processor Extreme Edition Intel® H57 Express Chipset Intel® H55 Express Chipset 2nd Generation Intel® Core ™ i3 Processor More .
-
Motherboard - Motherboard Manufacturers, Suppliers
CPU: 2nd/3rd Gen Intel® Core ™, i7/ i5/ i3 Chipset :...
-
Development, Implementation, and Evaluation of a Hybrid Electronic Medical Record System Specifically Designed for a Developing World Surgical Service
Chipset : Intel Q57 Processor: Intel Core i3 3.33 Gzh, 4 M, 1,333 MHz FSB Memory: 2 GB DDR3-1333 Hard drive: 250 GB SATA III Optical drive: DVD ?
-
Express-IBE2
The Module Computing Product Segment (MCPS) is pleased to introduce its latest COM Express® Type 2 Module with Intel® Core i7/i5/ i3 Processor and QM77 Chipset , the Express-IBE2.
Indicates content that may require registration and/or purchase.