Products/Services for Coreco Bandit II Device Drivers
-
Device Drivers - (88 companies)Device drivers are programs that provide an interface between general-use software (such as an operating system) and specific hardware or software modules. With personal computers (PCs), device drivers are often packaged as dynamic link library (DLL... -
Piezoelectric Drivers and Piezoelectric Amplifiers - (49 companies)Piezoelectric drivers and piezoelectric amplifiers are power sources that provide the high voltage levels needed to drive other piezoelectric devices such as actuators, motors, transducers, and sensors. They are also used for the open-loop... -
Laser Drivers - (70 companies)Laser drivers control and manage the operation of lasers used for switching in optical networks. Laser drivers control and manage the operation of lasers used for switching in optical networks such transmission systems, optical transmitters... -
LED Drivers - (389 companies)...logic. In terms of applications, some LED drivers are used in portable devices such as cell phones, digital cameras, digital clocks, and counters. Other LED drivers are used in DVD and MP3 players. Standards. NEMA SSL 1 - Electronic drivers for led... -
LCD Drivers - (120 companies)...personal digital assistants (PDA), calculators and other electronic devices. Some LDC drivers conform to the current mode interface cascade (CICC) standard, which uses a special data transfer technology for LCD driver integrated circuits (LCDI). -
Gate Drivers - (225 companies)...gate drivers are still in development. Others are in full production. Devices that are discontinued are no longer available from the manufacturer, but may still be found in the supply chain. Related Standards. SMD 5962-99511 - Microcircuit...
-
Driver Bits - (75 companies)Driver bits apply torque from a screwdriver, drill, or t-handle to hardware fasteners, such as screws, bolts, or nuts. Driver bits apply torque to screws. More specifically, they are the interface that transfers torque from a tool...
-
Face Drivers - (23 companies)Generally, speed and weight range determine whether devices are rated for light duty, medium duty, or heavy duty use. High speed face drivers typically feature speeds in excess of 6,000 rpm. Mounting. There are several mounting styles for face...
-
Line Drivers - (57 companies)Line drivers extend the transmission distance between terminals or computers connected along private lines or networks. They improve connectivity across local area networks (LAN), two-wire and four-wire copper telephone lines, and leased T1 or T3...
-
Personal Flotation Devices (PFDs) - (22 companies)Vessels, Commercial Whitewater Vests, Man-Overboard Rescue Devices and Law Enforcement Flotation Devices. Buoyancy Ratings. Type. Minimum Adult Buoyancy. in Pounds (Newtons). Image. I - Inflatable. 33.0 (150). I - Buoyant Foam or Kapok. 22.0 (100). II...
Product News
-
Skyworks Solutions, Inc.
Value & performance gate drivers - silicon devices Skyworks introduces its Si82Ex/Fx value and performance isolated gate drivers for silicon MOSFET, IGBT, SiC and GaN devices. Skyworks Solutions, Inc. provides an upgrade path for its Si823x and Si823Hx ISO drivers with the launch of the Si82Ex/Fx value and performance isolated gate drivers. Both lines can be used to drive silicon MOSFET, IGBT, silicon carbide (SiC) and gallium nitride (GaN) devices. The family of Si82Ex value gate drivers offers backward compatibility and a traditional... (read more)Browse LED Drivers Datasheets for Skyworks Solutions, Inc. -
Innovative Sensor Technology IST USA Division
Sensors for HVAC Industry - Part II to 5 m/s, while performing within a wide dynamic range. If applied in CTA mode (constant temperature anemometer mode), the FS7 can read from 0..100 m/s flow speeds. Benefits of this design are simple implementation for air duct flow transmitters. Handheld devices to control air conditioning systems are using FS7 at the tip of a retractable monopod. Due to its low cost implementation it is used for filter monitoring in combination with air purifiers. High performance applications are compressed air... (read more)Browse Flow Meters Datasheets for Innovative Sensor Technology IST USA Division -
Kuriyama of America, Inc.
Grease Bandit™ Oil Resistant Grease Trap Hose Grease Bandit TM GBAND Series Oil Resistant Grease Trap hose by Kuriyama, features a dual profile construction with durable HDPE outer cover and proprietary oil resistant inner liner, specifically designed to withstand the damaging effects of grease. Corrugated tube and ribs provide high flexibility along with the use of "Cold Flex " materials for increased flexibility in sub-zero temperatures. Hose is crush resistant and the exposed ribs protect the hose and allow the hose to slide easily over... (read more)Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
S.I. Tech, Inc.
What is a Bit-Driver? A Bit-Driver (R) is a S.I. Tech trademark that references a communication device which "drives bits - the 1's and 0's". The bits are actually data which can be generated from a computer, telephone, or similar piece of equipment. Additionally, S.I. Tech Bit-Drivers are fiber media converters which convert electrical signals to light, allowing data to be transmitted over fiber optic cabling. (read more)Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
DigiKey
MediPlas™ Reactor and MediPlas Driver In the medical segment, EPCOS' MediPlas system is best suited for sterilization and disinfection. Appliances with MediPlas Reactors and MediPlas Drivers can reduce the concentration of pathogens in contact with contaminated surfaces like medical equipment, masks, and tubing. The applications do not require expensive vacuum equipment or toxic chemicals, making their use cost effective and environmentally friendly. Medical devices and equipment can be sterilized easily and effectively... (read more) -
Win Source Electronics
ULN2003AIPWR Motor Driver Array supports high-density PCB designs. Reduced BOM Cost by consolidating multiple driver channels into a single device. Proven Reliability with extensive use in industrial and embedded applications. Typical Applications. Relay control modules. Stepper motor drivers. Solenoid control systems. Industrial automation equipment. Instrumentation and embedded controllers. ULN2003AIPWR offers a cost-effective and proven solution for multi-channel load driving, enabling reliable control of relays, motors... (read more)Browse Darlington Transistors Datasheets for Win Source Electronics -
Qorvo
72V BLDC Controller & Driver 72V BLDC Controller & Driver with Integrated Multimode Power Manager and Configurable AFE with Vds Sensing - Extended I/O. Qorvo's PAC55712 expands Qorvo's broad portfolio of full-featured Power Application Controller (R) (PAC) products - highly optimized System On Chip (SOC) for controlling and powering next generation smart energy appliances, devices, and equipment - by adding new features such as Cycle By Cycle (CBC), Enhanced Sample And Hold (S &H), Windowed Watchdog Timer, and Vds Sensing... (read more)Browse Motor Controllers Datasheets for Qorvo -
Panametrics
Panametrics HygroPro II HygroPro II is an intrinsically safe, HART enabled, compact, loop-powered display transmitter. The latest addition to the Panametrics portfolio of market leading moisture analyzers and transmitters, designed specifically to meet the demands of rugged industrial and oil & gas applications. For more information about the HygroPro II, click here > https://lnkd.in/gPPsY7Js (read more)Browse Moisture Meters Datasheets for Panametrics -
Norlok Technology, Inc.
Surelok II next generation Solid, reliable design. Air powered clinching machine. Fasten 32g up to 14g material. Upgradeable options. Solving metal fastening solutions for over a quarter of a century. (read more)Browse Clinching Machines Datasheets for Norlok Technology, Inc. -
Interpower
Australian Class II Cords Interpower is pleased to announce it has added Australian Class II power cords and cord sets to its product line. Power cords include one on 1.00mm2 H05VV-F cable (P/N 86211660) and one on 0.75mm2 H05VV-H2-F cable (P/N 86211670). Cord sets are available on 1.00mm2 H05VV-F cable with IEC 60320 C17 straight or angled connectors. Part numbers include: 86211600 (available once inventory is depleted), 86211610, and 86211620. A cord set with an IEC 60320 C7 connector on 0.75mm2 H05VV-H2-F cable (P/N... (read more)Browse AC Power Cords Datasheets for Interpower
-
Springer Handbook of Robotics
Several commercial software packages are available from suppliers such as Cognex, Coreco Imaging, and National Instruments. .... For example, contact forces in device bonding must often be programmed and precisely controlled. .... Square-waveform driver electronics are used to estimate the resistance of a column of water formed between .... 603 25.3.2 ANSER II : Decentralized Data Fusion 604. .... 4a,b Examples of behavior-based control systems used in human–robot interaction: USC Bandit (a) and Uni…
Indicates content that may require registration and/or purchase.