-
Supplier: Accuris
Description: Test Cell Mass Fuel Flow Measurement Using Coriolis Flow Meters
-
Supplier: Bronkhorst USA
Description: General mini CORI-FLOW™ series by Bronkhorst are precise and compact Mass Flow Meters and Controllers, based on the Coriolis measuring principle. Designed to cover the needs of the low flow market, there are 4 models to overlap flow ranges from 5 g/h up to
- Pipe Diameter: 0 to 0.5 inch
- Mass Flow Rate: 0.000735 to 1.1025 lbs/min
- Operating Temperature: 32 to 158 F
- Operating Pressure: 0 to 1,450.377 psi
-
Supplier: SAE International
Description: The scope of this information report applies to the steady state measurement of direct mass fuel flow in gas turbine engine test cells. A measurement accuracy, and hence uncertainty of between \u00b10.1 to \u00b10.2% of value is believed to be achievable for liquid flow
-
-
Supplier: Accuris
Description: Bunkering of marine fuel using the Coriolis mass flow meter (MFM) system
-
Supplier: Bronkhorst USA
Description: the flow. Instead of using a control valve, the Coriolis flow meter can be combined with a gear pump, thus eliminating the need of pressurising the liquid source. Alternative to Thermal Gas Mass Flow Controllers Compared to traditional thermal MFCs, Coriolis
- Pipe Diameter: 0 to 0.5 inch
- Mass Flow Rate: 0.000003675 to 0.00735 lbs/min
- Operating Temperature: 32 to 158 F
- Operating Pressure: 0 to 72.51885 psi
-
Supplier: Badger Meter
Description: The Coriolis RCT1000 Mass flow meter simultaneously measures true mass flow and density reading over a wide range of temperatures with a high degree of accuracy. High Accuracy. Low Maintenance. The Coriolis RCT1000 Mass flow meter features an
- Pipe Diameter: 0.0625 to 3 inch
- Operating Pressure: 0 psi
- Mass Flow Rate: 5,200 lbs/min
- Operating Temperature: -40 to 392 F
-
Supplier: HORIBA Instruments, Inc.
Description: The FQ-3200CR fuel flow measurement system precisely measures various fuel types for engines of up to 700 kW. The Coriolis measurement technology allows for the continuous and precise measurement of the fuel flow by directly measuring the mass flow.
- Mass Flow Rate: 0 to 0.91875 lbs/min
- Operating Pressure: 7.251885 to 72.51885 psi
- Media Temperature: 59 to 86 F
- Media Temperature Range: 59 to 86 F
-
Supplier: HORIBA Instruments, Inc.
Description: characterized by the Coriolis measurement principle, which allows for the continuous and precise measurement of the fuel flow by directly measuring the mass flow. The Coriolis principle, in combination with fuel conditioning mechanisms, enables precise and
- Mass Flow Rate: 0.55125 lbs/min
- Operating Temperature: 59 to 140 F
- Operating Pressure: 7.251885 to 87.02262 psi
- Media Temperature: 59 to 95 F
-
Supplier: SAE International
Description: technologies. The SAE J1321 Fuel Economy Test and Title 40 CFR 1065 in-use emissions testing procedures were adapted for use in an off-road mining haul truck environment over long time periods. Fuel consumption was directly measured using coriolis mass flow meters
-
Supplier: ABB Measurement & Analytics
Description: kBaud Aluminum housing or all stainless steel solution DTM based diagnostic and operability functions The sensor delivers: Multivariable measurement of mass flow, density and temperature in one device Low pressure drop save 25 % on pump energy costs compared to other brands Wide measurement
- Pipe Diameter: 0.25 to 4 inch
- Mass Flow Rate: 0 to 918.75 lbs/min
- Media Temperature: -58 to 400 F
- Media Temperature Range: -58 to 400 F
-
Supplier: ABB Measurement & Analytics
Description: stainless steel solution DTM based diagnostic and operability functions The sensor delivers: Multivariable measurement of mass flow, density and temperature in one device Low pressure drop save 25 % on pump energy costs compared to other brands Wide measurement span in a single meter
- Media Temperature Range: -58 to 400 F
- Media Temperature: -58 to 400 F
- Electrical Output: Analog Current
- Meter Technology: Coriolis Meter
-
Supplier: ABB Measurement & Analytics
Description: With no up or downstream piping requirements the compact Coriolis flowmeters can be installed in the tightest spaces, enabling applications not possible before. The FCH400 series delivers: Designed for hygienic applications – EHEDG certified Up to five modular I/Os – Multivariable
- Media Temperature Range: -50 to 160 F
- Mass Flow Rate Range: 0 to 918.75 lbs/min
- Operating Temperature: -4 to 158 F
- Mass Flow Rate: 0 to 918.75 lbs/min
-
Supplier: Bronkhorst USA
Description: Mass Flow Meters/Controllers A CORI-FLOW™ Coriolis Mass Flow Meter / Mass Flow Controller is offered with analog and digital communication, RS-232 with Profibus-DP, Devicenet, Modbus or FLOW-BUS. Applications The instruments are suited for a
- Pipe Diameter: 0 to 0.5 inch
- Mass Flow Rate: 0.00018375 to 0.03675 lbs/min
- Operating Temperature: 32 to 158 F
- Operating Pressure: 0 to 1,450.377 psi
-
Supplier: KOBOLD Instruments, Inc.
Description: Ratings Simultaneous Mass Flow, Density, Temperature and Volume Flow Measurements Highly Efficient Heating Jackets Available Optionally HART®, MODBUS (RS-485) and Profibus-PA Available Perfectly Suited for the Most Stringent Application Requirements The TM series Coriolis mass
- Mass Flow Rate: 0 to 1,286 lbs/min
- Operating Pressure: 13,000 psi
- Media Temperature: -40 to 500 F
- Media Temperature Range: -40 to 500 F
-
Description: The LCMass by Rheonik is a patented Coriolis mass flow meter with unique construction features that solve the problem of directly measuring the mass flow of liquids and gases. Positive displacement, electromagnetic, and turbine meters are VOLUMETRIC meters
- Pipe Diameter: 0.25 to 0.5 inch
- Mass Flow Rate: 0.22 to 4.4 lbs/min
- Operating Pressure: 2,177 to 4,717 psi
- Mass Flow Rate Range: 0.22 to 4.4 lbs/min
-
Supplier: AW Company
Description: Stainless steel DIN 1.4571
- Pipe Diameter: 0.1574804 inch
- Mass Flow Rate: 0.033075 to 2.205 lbs/min
- Operating Pressure: 2,900 psi
- Media Temperature: -20 to 250 F
-
Supplier: Siemens Process Instrumentation
Description: The new SITRANS FC extensive portfolio of Coriolis flow meters provide high performance multi-parameter measurements for all fluids and all industries. Let Siemens measurement experts help you optimize your process by combining 6 or more measurements in one device. Diligence in
- Mass Flow Rate: 0.0055125 to 624.75 lbs/min
- Operating Pressure: 10,152.639 psi
- Media Temperature: -320.8 to 662 F
- Media Temperature Range: -320.8 to 662 F
-
Supplier: KROHNE Messtechnik
Description: The OPTIMASS 6000 is a Coriolis mass flow sensor. Combined with the MFC 400 signal converter it forms the OPTIMASS 6400 high performance Coriolis mass flowmeter for all process applications including cryogenic or high temperature media as well as high pressure fluids.
- Pipe Diameter: 0.5 to 12 inch
- Mass Flow Rate: 22 to 36,743 lbs/min
- Operating Temperature: -40 to 149 F
- Operating Pressure: 2,900 psi
-
Supplier: KOBOLD Instruments, Inc.
Description: Simultaneous Mass Flow, Density, Temperature and Volume Flow Measurements Highly Efficient Heating Jackets Available Optionally HART®, MODBUS (RS-485) and Profibus-PA Available The TMU series Coriolis mass flowmeter is a very accurate, rugged design built for mass flow
- Mass Flow Rate: 2.2 to 80,834.8 lbs/min
- Operating Temperature: -4 to 140 F
- Operating Pressure: 580 psi
- Media Temperature: -40 to 500 F
-
Supplier: Bronkhorst USA
Description: less evaporation of volatile fluids. Compact solution due to small footprint, without extended tubing between flow meter and valve or pump. Reduced risk of gas inclusion that can cause delay effects. High accuracy due to Coriolis technique and compact assembly. Automatic overrun
- Pipe Diameter: 0 to 0.5 inch
- Mass Flow Rate: 0.0000003675 to 1.1025 lbs/min
- Operating Temperature: 32 to 158 F
- Operating Pressure: 0 to 2,900.754 psi
-
Supplier: Siemens Process Instrumentation
Description: and calibration is evident in the wide range of versatile flow meter sensors and transmitters. The grande Coriolis flow sensor for large pipes and high flows. Dual curved AISI 316L or alloy 22 tubes with optimum decoupling from external influences Tube sizes 4.0”,
- Mass Flow Rate: 0.459375 to 4,042.5 lbs/min
- Operating Pressure: 1,450.377 psi
- Media Temperature: -94 to 662 F
- Media Temperature Range: -94 to 662 F
-
Supplier: Siemens Process Instrumentation
Description: and calibration is evident in the wide range of versatile flow meter sensors and transmitters. FCT020 is the standard transmitter, suitable for general purpose applications. It delivers accurate and precise measurements of mass flow rate, density, temperature and volume
- Features: Computer Controllable, Digital Display, Digital Front Panel, Mass Flow Meter, Other, Volumetric Flow Meter
- Meter Technology: Coriolis Meter
- Additional Variables Measured: Measures Density, Measures Temperature
-
Supplier: Litre Meter Limited
Description: With some of the finest coriolis engineering minds in the industry, TRICOR Coriolis Technology is taking steps beyond the norm to bring you a state-of-the-art line of Coriolis flow instruments.
- Media Temperature Range: 212 to 302 F
- Operating Pressure: 2,900.754 psi
- Mass Flow Rate: 0 to 0.143325 lbs/min
- Mass Flow Rate Range: 0 to 0.143325 lbs/min
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features 316L Stainless Steel Measuring Tubes with Robust Cast Iron Tube Housing Mass Flow Measurement of Liquids and Gases Line Sizes from 1/2 to 3 Inches Highly Immune to Piping Induced Measuring Errors Caused by Vibration Simultaneous Mass Flow, Density, Temperature and
- Mass Flow Rate: 0.7 to 2,204.6 lbs/min
- Operating Temperature: -40 to 212 F
- Operating Pressure: 150 to 300 psi
- Media Temperature: -40 to 356 F
-
Supplier: Brooks Instrument
Description: Achieve superior accuracy and unmatched zero stability in ultra-low-flow gas and liquid measurement and control with the Quantim® Coriolis mass flow controllers and meters from Brooks Instrument. Brooks has taken the lead in driving improvements in Coriolis
- Mass Flow Rate: 0.000378525 to 0.0496125 lbs/min
- Operating Temperature: 32 to 149 F
- Operating Pressure: 500 psi
- Media Temperature: 32 to 149 F
-
Supplier: Malema Sensors
Description: The CPFM Series 8800 is a family of advanced flow meters based on the Coriolis principle fabricated exclusively from PFA* (Perfluoroalkoxy) polymeric material. Series 8800 flow meters are comprised of two assemblies: one containing the sensor, the other containing
- Pipe Diameter: 0.375 inch
- Media Temperature Range: 59 to 104 F
- Operating Pressure: 80 psi
- Mass Flow Rate: 0.0011025 to 11.025 lbs/min
-
Supplier: Cole-Parmer
Description: Coriolis Flowmeter
- Operating Temperature: 210 to 300 F
- Meter Technology: Coriolis Meter
-
Supplier: Cole-Parmer
Description: Coriolis Flowmeter
- Operating Temperature: 300 F
- Meter Technology: Coriolis Meter
-
Supplier: Cole-Parmer
Description: Coriolis Flowmeter
- Operating Temperature: 300 F
- Meter Technology: Coriolis Meter
-
Supplier: Cole-Parmer
Description: Coriolis Flowmeter
- Operating Temperature: 300 F
- Meter Technology: Coriolis Meter
Find Suppliers by Category Top
Featured Products Top
-
It realizes a wide range of measuring ability that includes microflows using the characteristics of ultrasonic waves. It is resistant to dust so there is no need to install filters. The flow meters are perfect for low flow gas measurement such as food and controlling gas usage of small (read more)
Browse Ultrasonic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
Mass flow rate Volumetric flow rate Temperature Pressure Fluid density Low-cost alternative to Coriolis meters for large pipes and ducts Easy single-point installation; hot tap and hot tap retractor available Sensors located (read more)
Browse Flow Meters Datasheets for Sierra Instruments, Inc. -
Energy loss “0” There are no moving parts or structures that obstruct the flow within the measurement tube, so no energy is wasted. Absolute accuracy guaranteed (read more)
Browse Ultrasonic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
Industrial Precision Flow Meters for Hydraulics, Fuel Transfer & Dosing High-Precision flow measurement for demanding industrial applications (read more)
Browse Liquid Handling Pumps Datasheets for jbj Techniques Limited -
d·flux Multiparameter Mass Flow MeterMultiparameter Mass Flow Meters and Controllers for Gases Measure and control five process variables: Mass flow, volumetric flow, temperature, pressure, and density (read more)
Browse Gas Flow Meters Datasheets for Sierra Instruments, Inc. -
Control system design and process or plant engineers in search of a fuel gas measurement solution for natural gas compressor skids will find that the economical, low-maintenance Wafer-Cone® Flow Meter (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
pipe sizes and flow conditions With its broad range of measurement velocities, and its ability to measure flow in any pipe from small to very large, one DigitalFlow GM868 meter does the job of several conventional meters. It handles pipes from 1 to 120 inches in (read more)
Browse Flow Meters Datasheets for Panametrics -
PanaFlow™ MV82 Insertion style multivariable flowmeter PanaFlow MV82 in-line multivariable mass vortex flowmeter is the next generation vortex meter. PanaFlow MV82’s multivariable design consists of a vortex shedding velocity sensor (read more)
Browse Flow Meters Datasheets for Panametrics -
The TransPort PT878GC portable gas flowmeter is a complete ultrasonic flow metering system for measuring most gases including: Natural gas, compressed air, fuel gases, erosive and corrosive gases, toxic gases, high-purity gases and air separation gases. (read more)
Browse Gas Flow Meters Datasheets for Panametrics -
McCrometer's corrosion-resistant V-Cone® Flow Meter is designed for high accuracy liquid, steam or gas measurement in rugged, hazardous (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
More Information Top
-
The Effects of Oxygenated Biofuel on Intake Oxygen Concentration, EGR, and Performance of a 1.9L Diesel Engine
The test engine was instrumented with a laboratory grade laminar air flow sensor, a Coriolis fuel flow meter , a cylinder pressure measurement system, and a five-gas exhaust analyzer to measure the exhaust emissions and intake charge composition.
-
Hydrogen Fuel Cell Vehicle Fuel Economy Testing at the U.S. EPA National Vehicle and Fuel Emissions Laboratory
… all three of the methods contained with the current (November 2003) J2572 draft: 1 Stabilized Pressure and Temperature for a Fixed Volume Pressure Vessel 2 Gravimetric Method for Weighing Auxiliary Fuel Tank(s) 3 Coriolis Fuel Flow Meter Hydrogen is metered to …
-
Injector Fouling Performance and Solubility of GTL Diesel Dosed with Zinc
In this case an AVL 735 Coriolis fuel flow meter was used.
-
A Study of Alcohol Blended Fuels in an Unthrottled Single Cylinder Spark Ignition Engine
Fuel flow measurements were performed using a coriolis fuel flow meter assembly, calibrated in-situ to provide a maximum reading error of <0.5% at the minimum fuel flow rate examined.
-
Transient Diesel Emissions: Analysis of Engine Operation During a Tip-In
… is converted to mass flow of NOx with the equation This method to calculate NOx mass flow uses the flow rate of air and fuel, which are easily obtained via a laminar air flow element and a coriolis fuel flow meter , respectively.
-
A 1,5 KW Electric Power Microcogeneration Unit Suitable for Domestic Applications
As regards the air and fuel flow metering, a hot wire flow meter (by VSE) has been adopted, together with a Coriolis fuel flow meter (by Emerson MicroMotion).
-
Combining Unthrottled Operation with Internal EGR under Port and Central Direct Fuel Injection Conditions in a Single Cylinder SI Engine
Fuel flow measurements were performed using a coriolis fuel flow meter assembly, calibrated in-situ to provide a maximum reading error of <0.5% at the minimum fuel flows reported.
-
Lean NOx Trap Catalysis for Lean Natural Gas Engine Applications
Total exhaust flow was estimated by adding measurements for intake flow (measured with a Laminar Flow Element) and fuel flow (measured with a Coriolis fuel flow meter ).
-
Simulation study on the measured difference in fuel consumption between real-world driving and ECE-15 of a hybrid electric vehicle
The vehicle was equipped with quick-release fuel connections so that a Corrsys Datron DFL 1x-5bar Coriolis fuel flow meter could be temporarily installed during chassis dynamometer testing.
-
Vehicle Demonstration of Naphtha Fuel Achieving Both High Efficiency and Drivability with EURO6 Engine-Out NOx Emission
Fuel consumption is measured by a Coriolis type fuel flow meter .
Indicates content that may require registration and/or purchase.