-
Supplier: JBC Technologies, Inc.
Description: Cork rubber is a hybrid family of materials fabricated of cork and rubbers such as silicone, nitrile, or neoprene. It is compressible, flexible, has excellent anti-vibration characteristics, and demonstrates good oil, solvent, and fuel resistance. At JBC, our goal is to offer a
- Features: Adhesive Backed
- Material: Cork
- Gasket Type: Custom Gasket, Sheet / Die-cut
-
Supplier: Accuris
Description: CORK AND RUBBER COMPOSITION SHEET, FOR AROMATIC FUEL AND OIL RESISTANT GASKETS
-
Supplier: Accuris
Description: Cork and Rubber Composition Sheet; for Aromatic Fuel and Oil Resistant Gaskets
-
-
Supplier: SAE International
Description: This specification covers vulcanized sheet made of granulated cork uniformly dispersed in a synthetic rubber compound, for use in gaskets where aromatic fuel or oil resistance is required (see 6.1 ).
-
Supplier: Phelps Industrial Products
Description: This is a most economic gasket material with good resistance to fuel oils, gasoline and other aggressive media. This material can easlity conform and compensate for flange distortions. Available in thinner gauges than most other gasket material. Full rolls, part rolls and sheets
- Thickness: 0.005 to 0.125 inch
- Maximum Operating Pressure: 1,000 psi
- Material: Cork, Paper
- Gasket Type: Sheet / Die-cut
-
Supplier: Gardico, Inc.
Description: Manhole and hand hole gaskets: Provide access to tanks Obround shapes - half-circle ends with a straight section joining them Often common sizes with varying bolt hole patterns Materials usually are rubber For fuel & oil nitrile (buna-N) or cork/nitrile (buna-N), 1/8" thick
-
Supplier: Henkel Corporation - Industrial
Description: Gasket sealant paste with resin, isopropanol and fillers. It remains pliable and flexible and seals flanges, threaded connections and fasteners. LOCTITE® NS 5109 (known as LOCTITE GASKET MAKER HIGH TEMPERATURE) is a gray, solvent-based, slow drying, viscous gasket sealant paste
- Use Temperature: 50 to 600 F
- Features: Leveling / Filling Compound
- Cure / Technology: Single Component System
-
Supplier: Artus Corporation
Description: Artus Corp. is a recognized leader in the precision manufacture of custom gaskets for every possible application, in any size and shape, and in whatever quantity is desired, large or small. Available in a variety of materials, you can also select custom gaskets in vegetable fiber,
- Features: Color Options, Non-asbestos, Other
- Material: Cork
- Gasket Type: Custom Gasket, Sheet / Die-cut
-
Supplier: Hi-Tech Seals, Inc.
Description: Gaskets are cut from sheets of different materials into the shape of the application Common Materials: Chloroprene | Fluorocarbon (ETP) | Fluorocarbon (Viton®) | Nitrile | Cork, Paper, Fiber Style: Spiral Wound Gaskets | Die Cut | Molded
- Material: Cork, Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N), Paper
- Features: Other
- Gasket Type: Sheet / Die-cut
-
Supplier: Phelps Industrial Products
Description: SBR, Styrene- Butadiene Rubber which provides abrasion, wear and tensile qualities. NBR, Nitrile Rubber, is highly resistant to mineral and vegetable oils and is resistant to Petroleum Oils and Aromatic Hydrocarbons.The addition of these rubber compounds to Cork makes this material an
- Thickness: 0.0625 to 0.25 inch
- Maximum Operating Pressure: 400 psi
- Material: Cork
- Gasket Type: Sheet / Die-cut
-
Supplier: Web Seal Inc.
Description: wide variety of materials can be fabricated into gaskets, including cork, rubber, foam, EMI/RFI, shims and TeflonTM. Tooling Types compound dies hybrid dies steel-rule dies
- Material: Cork, Foam, Polytetrafluoroethylene (PTFE, Teflon®, etc.)
- Gasket Type: Custom Gasket, Sheet / Die-cut
- Features: EMI / RFI Shielding, Other
-
Supplier: Boyd
Description: specialization in selecting best gasket material and gasket design for applications like an intake gasket, oil pan gasket, exhaust gasket, manifold gasket, enclosure door gasket or closed cell foam pad as well as vibration dampers, various mechanical
- Features: Adhesive Backed, Color Options, EMI / RFI Shielding
- Material: Cork, Ethylene Propylene (EPDM), Foam, Neoprene, Nitrile (NBR - Buna-N), Polyethylene (PE), Polyurethane / Urethane, Polyvinyl Chloride (PVC), Silicone Rubber, Steel
- Gasket Type: Gasket Strip, Sheet / Die-cut, Weatherstripping, Window Gasket
-
Supplier: Phelps Industrial Products
Description: Phelps is equipped to make custom gaskets using laser cutting and waterjet cutting. Many complex gasket shapes, or special materials may require these tehniques. Our gasketing experts make material recommendations based on collect application data such as temperature, pressure, media
- Width: 40 to 72 inch
- Thickness: 0.005 to 1 inch
- Operating Temperature: -650 to 2,500 F
- Material: Cork, Ethylene Propylene (EPDM), Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Foam, Graphite, Neoprene, Nitrile (NBR - Buna-N), Nylon / Polyamide, Paper, Polyethylene (PE), Polytetrafluoroethylene (PTFE, Teflon®, etc.), Polyurethane / Urethane, Room Temperature Vulcanizing (RTV)
-
Supplier: Phelps Industrial Products
Description: Cork is a natural, renewable, sustainable raw material. Fine granules of this Cork combined with Resin binder resist separation and deterioration. Cork also offers high chemical resistance, and reduces levels of transmitted vibration - an excellent specification grade
- Thickness: 0.0625 to 0.25 inch
- Maximum Operating Pressure: 100 psi
- Material: Cork
- Gasket Type: Sheet / Die-cut
-
Supplier: ACRO Manufacturing Industries Ltd.
Description: Cork has an extremely strong and flexible membrane that is waterproof and airtight making it flexible, compressible and elastic. Cork will always retain its original shape, no matter what sort of pressure it is put under. Due to it's structure Cork will not absorb water and gain
- Material: Cork
- Gasket Type: Custom Gasket
Find Suppliers by Category Top
Featured Products Top
-
ESSENTIAL SPENT NUCLEAR FUEL STORAGE REQUIREMENTS TECHNETICS CRITICAL SEAL SOLUTIONS Long-time Technetics Group nuclear power partner required a unique gasket and seal (read more)
Browse Gaskets and Gasketing Datasheets for Technetics Group -
used to seal fuel tanks, pipes, and boilers. They are also installed in car and truck engines to form a seal between the cylinders and the cylinder head. Finally, ring gaskets are used as seals in offshore oil and gas pipelines. continue reading here (read more)
Browse Gaskets and Gasketing Datasheets for Arizona Sealing Devices, Inc. -
, including fuel cells, storage and transport systems, and many more. These achievements showcase our ability to overcome complex technical challenges and reinforce our position as leaders in sealing innovation. Technetics Seals Can Be Found In These Hydrogen Applications: (read more)
Browse Gaskets and Gasketing Datasheets for Technetics Group -
Gaskets we help businesses optimize performance, extend equipment lifespans, and reduce energy consumption. Below, we highlight the best thermal insulation materials and how they can benefit your operations. 1. ARMATEX® Coated Fabrics and (read more)
Browse Gaskets and Gasketing Datasheets for Mid-Mountain Materials, Inc.
More Information Top
-
Evaluation of Ultra Clean Fuels from Natural Gas
Types of parts attacked include fuel floats, diaphragms, gaskets (including cork ), o-rings and seals.
-
Federal Register > Wednesday, February 26, 2014 > [79 FR 10765] Foreign-Trade Zone (FTZ) 247-Erie, Pennsylvania; Notification of Proposed Production Activity, ...
… crates; shipping crates; wood shipping skids; wooden crates; locomotive cribbing; wood studs; locomotive engine diesel covers; wood lead clamps; wood stop blocks; wood trays; battery liner blocks; corprene oil gaskets; gaskets; fuel sight gaskets ; bearing housing gaskets; cork gaskets; paper towels; paper …
-
Legacy Vehicle Fuel System Testing with Intermediate Ethanol Blends
Older vehicles may still use rubber, polyurethane or cork gaskets and O-rings for sealing fuel delivery systems; fortunately, most late model vehicles (vehicles produced after the mid-1990s) no longer use these materials in favor of more advanced sealants.
-
Handbook for Handling, Storing, and Dispensing E85, July 2010, Energy Efficiency and Renewable Energy (EERE), Clean Cities (Brochure)
Nonmetallic materials that degrade when in contact with fuel ethanol include natural rubber, polyure- thane, cork gasket material, leather, polyvinyl chloride, nylon 6/6, methyl-methacrylate plastics, and certain thermoplastic and thermoset polymers.
-
Handbook for Handling, Storing, and Dispensing E85
Nonmetallic materials that degrade when in contact with fuel ethanol include natural rubber, polyurethane, cork gasket material, leather, polyvinyl chloride (PVC), polyamides, methyl-methacrylate plastics, and certain thermo and thermoset plastics.
-
Handbook for Handling, Storing, and Dispensing E85
Nonmetallic materials that degrade when in contact with fuel ethanol include natural rubber, polyure- thane, cork gasket material, leather, polyvinyl chloride .
-
Handbook for Handling, Storing, and Dispensing E85
Nonmetallic materials that degrade when in contact with fuel ethanol include natural rubber, polyurethane, cork gasket material, leather, polyvinyl chloride, nylon 6/6, methyl-methacrylate plastics, and certain thermoplastic and thermoset polymers.
Indicates content that may require registration and/or purchase.