Products/Services for Corona Camera Manufacturers
-
UV Cameras - (30 companies)...the depth of an object. Applications. UV cameras are used for machine vision, high-resolution video microscopy, corona detection, semiconductor inspection, and nondestructive testing. They also find work in astronomy, UV spectroscopy, food processing...Camera FunctionImaging Technology / Camera TypeApplication / Industry -
Video Cameras - (1654 companies)Video cameras record live-action scenes that are available for viewing via a stored or transmitted video feed. This allows the user to create a permanent and detailed chronicle of events. Video cameras record dozens of pictures (or frames) a second... -
Corona Treaters and Plasma Cleaners - (81 companies)Corona treaters and plasma cleaners generate and expose organic or polymer substrates to ionized gas to improve wettability of adhesives, paints, inks or other coatings. Corona treaters and plasma cleaners generate and expose organic or polymer... -
CID Cameras - (8 companies)CID (charge injection devices) cameras are a type of video camera employing image sensors that retain registered visible light until the sensor's pixels are ground, or 'injected', into a substrate. This makes them functionally different than other... -
Board Cameras - (36 companies)Board cameras, a.k.a. PCB cameras, are video cameras with image sensors mounted directly onto circuit boards. These devices are favored for their flexibility and comprehensiveness with a small footprint. These cameras are prominent in mobile devices...
-
Smart Cameras - (107 companies)Smart cameras are stand-alone camera systems that contain an image sensor, integrated processor, and communication interface. They can be programmed for machine vision, security, and other imaging applications. Smart cameras are individual image...
-
CCD Cameras - (507 companies)CCD (couple-charged device) cameras are a type of image capture device that utilize an image sensor to register visible light as a recordable electronic signal to visually archive captured stills and video. Of the three types of digital cameras...
-
CMOS Cameras - (231 companies)Complementary metal oxide semiconductor (CMOS) cameras use image sensors that operate at lower voltages than charged coupled devices (CCDs), reducing power consumption for portable applications. Each CMOS active pixel sensor cell has its own buffer...
-
Camera Filters - (37 companies)Camera filters provide a range of optical filtering effects in scientific, research, and industrial applications. How to Select Camera Filters. Linear Polarizer Filters | Color Correction Filters | Neutral Density. Image Credit: Edmund Optics | Sony...
-
Digital Cameras - (244 companies)Digital Cameras are cameras that take still photographs, and sometimes have limited video capabilities, by recording images on an electronic image sensor. Digital cameras encode digital images and store them for later reproduction. They make up...
Product News
-
ELANTAS North America LLC
Corona-Resistant Materials Power eMobility that are applied to traction motors for electromobility must possess: High thermal and mechanical stability and chemical durability. In motors for electric vehicles where the system of utilizes 400/800V, the enamel on the magnet wire must also provide resistance to high partial discharge characteristics. ELANTAS new developments on Corona resistance Polyamide-imide and high temperature stable Polyimide facilitate future developments in eMobility. Welcome to ELANTAS North America. Every aspect of our... (read more)Browse Stop Off Coatings and Masking Compounds Datasheets for ELANTAS North America LLC -
BRIM Electronics, Inc.
CHV CORONA RESISTANT HI-VOLTAGE PTFE CABLE BRIM CHV TM eliminates the need for bulky, thick insulation, as used with Silicone Rubber high voltage cables and provides high temperature resistance not available with Polyethylene or Rubber insulated high voltage cables, plus the added benefit of retarding and deterring corona discharges. Even under severe stress including mechanical strain, moisture, corona, chemical, or high temperature conditions, there is no cracking of the insulation. Cable construction meets & exceeds MIL-W-16878D... (read more)Browse Electrical Power Wires Datasheets for BRIM Electronics, Inc. -
ABSOPULSE Electronics Ltd.
120W Corona-free 20kV Isolated DC-DC converter ABSOPULSE Electronics ' DIO 120 Series is a 120W, corona-free 20kV isolated DC-DC converter. The series was developed for powering electronic circuits floating on several kilovolts of operating voltage. The units are typically used for high power gate drivers and similar applications in oil and gas, mining, railway and industrial environments. The 120W converters accept a 24Vdc or 48Vdc input and deliver a single output of 12Vdc, 15Vdc or 24Vdc (5A current limit). Other inputs and outputs... (read more)Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
Pleora Technologies Inc.
10GigE Vision Connectivity for Camera Link Cameras Pleora 's iPORT CL-Ten External Frame Grabbers use a high-performance GigE Vision 2.0 over 10 Gigabit Ethernet (10 GigE) link to transmit video simultaneously from two Camera Link Base or Medium cameras, or a single Camera Link Full camera at maximum data rates, with low, predictable latency. These external frame grabbers allow designers to extend and aggregate system cabling, and integrate Camera Link cameras into a networked environment. The CL-Ten converts video data to Ethernet packets... (read more)Browse Frame Grabbers Datasheets for Pleora Technologies Inc. -
Teledyne FLIR IIS
Forge 1GigE SWIR Camera Teledyne FLIR IIS, a Teledyne Technologies [NYSE:TDY] company, is pleased to introduce the Forge (R)1GigE SWIR (Short Wave Infrared) 1.3 MP camera. The first camera in the Forge 1GigE SWIR series is equipped with a wide-band and high-sensitivity Sony (R) SenSWIR TM 1.3 MP IMX990 InGaAs sensor. The advanced sensor captures images across both visible light and SWIR light spectrums (VisSWIR) with 5 mm pixels, providing an extended spectral range from 400nm to 1700nm. This capability enhances... (read more)Browse CMOS Cameras Datasheets for Teledyne FLIR IIS -
New Yorker Electronics Co., Inc.
HDR Automotive Camera Chemi-Con 's NCM12-FC-80 is a high-performance color camera module designed for automotive applications such as rear-view cameras and dashcams. It features a built-in image signal processor (ISP) and delivers Quad VGA resolution with 1280 horizontal by 960 vertical pixels using a 1/3.8" optical format. The module ensures clear, detailed imaging in a compact footprint. The NCM12-FC-80 achieves its small size by utilizing ROM-coded control software, reducing external component needs while... (read more) -
SiTime Corporation
MEMS Timing Solutions for Industrial Cameras Industrial #camera systems are based on a CMOS imager, an SoC or FPGA, and various interfaces to transfer images. Each of these functions require a robust timing device. Discover the benefits of #SiTime's MEMS-based #PrecisionTiming solutions, including up to 50x better immunity to EMI than quartz oscillators. (read more)Browse Oscillators Datasheets for SiTime Corporation -
SICK
3D Streaming Camera for measurement precision SICK 'S NEW 3D STREAMING CAMERA PROVIDES UNMATCHED SPEED AND MEASUREMENT PRECISION. The Ruler3000 provides distinct advantages for OEMs, system integrators, and accomplished 3D vision end users. SICK has unveiled the first in a new generation of Ruler3000 3D streaming cameras, designed to offer a fast track for integrators to harness the unmatched speed and measurement precision of SICK 's high-definition 3D imaging technology. The SICK Ruler3000 sets a new standard for high-speed 3D image... (read more)Browse Machine Vision Systems Datasheets for SICK -
InfraTec GmbH
ImageIR® 6300: Cooled Thermographic Camera The ImageIR (R) 6300, as an extension of the ImageIR (R) series, offers entry into the class of infrared cameras with cooled photon detectors and provides users with enormous performance advantages at a very good price/performance ratio. Due to the latest SWaP detector technology and a robust, very compact construction, this camera is predestined for demanding OEM and continuous operation applications. The radiometrically calibrated system camera ImageIR (R) 6300 is equipped with a cooled focal... (read more)Browse Thermal Imagers Datasheets for InfraTec GmbH -
Powell Electronics, Inc.
3M™ Industrial Camera Cable Assemblies View Brochure. Read the Industrial Camera Cable Assemblies Whitepaper. 3M TM Camera Link (R) Cable Assembly Solutions from Camera to Board. As one of the originators of Camera Link standard, 3M provides total interconnect solutions for Camera Link industrial camera systems. 3M offers a wide variety of MDR and SDR connectors as well as Camera Link and PoCL cables to meet nearly any electrical and mechanical requirement. Enhance Your Machine Vision Systems with 3M TM Industrial Camera Cable... (read more)Browse Cable Assemblies Datasheets for Powell Electronics, Inc.
Conduct Research
The awareness of engineers to the effects of electric corona PD & arcing on assets ' reliability led to the proliferation in the use of DayCor (R) daytime corona cameras. As non-destructive testing equipment (NDT), DayCor (R) cameras provide information on the condition of HV & MV infrastructure...
...but are not limited to: infrared thermography, airborne ultrasound, motor current analysis, power quality monitoring, corona cameras and visual inspections....
...the hot spots and corona dissipated. The Corona camera shows that arcing activity is present at the same location of the hot spot on the porcelain bushings....
-
Quantification of corona discharges on nonceramic insulators
There are essentially two different manufacturers of corona cameras at the present time.
-
Development of test method to verify water induced corona on composite insulator housing
Because it is impossible at present to characterize the intensity of corona (a few UV- camera manufacturers are trying to do this without success [8]), possible test criterion can be that the insulator should be corona free at 75 % of maximum …
-
Secret No More: Spy Satellite Designer Reveals Life's Work | KH-9 HEXAGON Spy Satellite | Cold War Reconnaissance Technology
We were competing against Itek Corporation [ manufacturer of the camera in the first U.S. photo-reconnaissance satellite program, CORONA ].
-
Zhejiang ULIRvisionTechnology Co., LTD
Manufacturers of innovative thermal imaging systems that including infrared cameras , gas infrared camera, corona cameras.
-
Mechanical and environmental considerations in transmission line surge arrester applications
Inspection of installed arresters with modern tools such as ultraviolet cam- eras can identify areas of high electric stress, including small diameter leads, exposed parts and casting flash of attachment hardware. This is an area where manufacturers ’ expectations, that the utilities will ensure a corona -free installation, may need to be more clearly elucidated.
-
Advanced battery technology for electric two-wheelers in the people's Republic of China.
… birthday gifts, home and living items (pillows, lamps, etc.), healthy living products (bath scales, exercise equipment, beauty aides, etc.), home security items, spy technology items (listening devices, video cameras ), juke boxes, music boxes … … lectric • Business type: Manufacturer , retail sales, wholesale supplier … … scooters, electric motorcycles, electric bicycles, electric vehicle components • Address: 3765 Delta Circle, Corona , California 92881 • …
-
System Sees The Invisible, Hears Inaudible
The ultrasonic sensor detects the unique sound patterns of arcing, tracking or corona conditions that cannot be … By integrating airborne ultrasound detection with infrared and visual camera systems, we now have the ability to … … a single package, on one line, to any computer â with site-commissioning by the manufacturer ." .
-
Total Solar Eclipses and How to Observe Them
The extender interfaces between the camera body and the lens bayonet mount for an outlay of a … Of course independent lens manufacturers like Sigma & Tamron offer a cheaper solution to the premium quality … … details, but somewhat less so in wide field shots capturing the extreme edges of the visible corona .
-
New Technologies for Archaeology
This includes the U.S. Corona satellite (2–3 m footprint, B/W, stereo, US$ 24 for a scanned … Large-format digital aerial cameras are offered by a number of manufacturers since the year 2000 and these cameras have found their way into many projects.
-
Analysis of the XLPE Insulation of Distribution Covered Conductors in Brazil
Using a corona camera , the existence of corona activity along the cable, and only exceptionally at the interfaces insulating devices of the MVCCs cables where it was expected, was observed (Fig. 3). … 40 extensive aging tests carried out on five cables and three spacer insulators of local Brazilian manufacturers .
Indicates content that may require registration and/or purchase.