Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Hydrofarm, Inc.
Description: offices, workplaces anywhere that can benefit from purer, cleaner air. Set the adjustable output by monitoring the exhaust air for odors. CD In-Line Duct Ozonator for large areas. For rooms up to 20,000 cu. ft., 8" unit with one corona discharge cell. Ozone production - 1100 mg/hr 24
-
Supplier: Hydrofarm, Inc.
Description: offices, workplaces anywhere that can benefit from purer, cleaner air. Set the adjustable output by monitoring the exhaust air for odors. CD In-Line Duct Ozonator for super large areas. For rooms up to 100,000 cu. ft., 12" unit with three corona discharge cells. Ozone production - 5800
-
Supplier: Hydrofarm, Inc.
Description: offices, workplaces anywhere that can benefit from purer, cleaner air. Set the adjustable output by monitoring the exhaust air for odors. CD In-Line Duct Ozonator for super large areas. For rooms up to 40,000 cu. ft., 10" unit with two corona discharge cells. Item pictured is OECD1200,
-
-
Supplier: Hydrofarm, Inc.
Description: offices, workplaces anywhere that can benefit from purer, cleaner air. CD In-Line Duct Ozonator for super large areas For rooms up to 20,000 cu. ft., 10" unit with one corona discharge cell. Item pictured is OECD1200, with three cells - this unit includes one cell. ozone production -
-
Supplier: Atlas Inspection Technologies, Inc.
Description: Corona Cameras for Early Detection of Partial Discharge and Arcing of Electrical Assets A Corona Camera offers an early and superior means of detecting corona discharge and arcing. Bi-Spectral UV imaging allows for daytime inspecting for the the indicators of
-
Supplier: Sonel Test
Description: Innovative solution for the detection of UV emissions The design with emphasis on high functionality allows detection and monitoring of corona, arc and surface discharges in the power industry. It is a method for ongoing analysis of the technical condition of equipment, for
-
Supplier: OFIL Systems
Description: RANGEReyeHD is a corona imager that incorporates a UVc detector and a HD visible camera that enable seeing and recording corona discharges in daylight. Corona, which is invisible to the human eye, can be seen only with bi-spectral UV-Visible corona cameras.
- Instrument Type: Condition Monitor / Fault Detector
-
Supplier: OX Creek Energy Associates, Inc.
Description: The CoroCAM 7 is a professional grade Solar Blind, easy to operate UVc imaging system used to visualize & locate electrical discharges (corona and arcing) from High Voltage hardware. The CoroCAM 7 is typically used to inspect High Voltage infrastructure operating at 3.3 KV and above
- Form Factor: Portable / Hand Held / Mobile
-
Supplier: OFIL Systems
Description: ROMeye HD is a corona imager that incorporates a UVc detector and a HD visible camera allowing seeing UV corona discharges in daylight and recording their sight. Corona is invisible to the human eye and can only be seen with bi-spectral UV-Visible corona imagers.
- Instrument Type: Condition Monitor / Fault Detector
-
Supplier: OFIL Systems
Description: powerful LED flashlight, to support poor lit inspected objects. Luminar HD is fit for remote testing of high & medium voltage apparatuses. It enables seeing pinpointed image of corona partial discharge and the emitting source. With the built-in GPS, temperature & humidity sensor plug
- Instrument Type: Condition Monitor / Fault Detector
- Form Factor: Portable / Hand Held / Mobile
-
Supplier: OFIL Systems
Description: voltage apparatuses. UVollé enables seeing pinpointed image of corona partial discharge and the emitting source. The visual information can be augmented with further data about the ambient conditions and GPS, recorded and stored for analysis and documentation. UVollé reveals and
- Instrument Type: Condition Monitor / Fault Detector
- Form Factor: Portable / Hand Held / Mobile
-
Supplier: OX Creek Energy Associates, Inc.
Description: infrastructure inspectors. The combination of these 3 cameras makes it possible to do both thermal IR and UV inspections at the same time, saving time and effort. Co-location of electrical discharges and hot spots give the inspector more insight into the cause of a fault. The FLIR LWIR camera
- Form Factor: Portable / Hand Held / Mobile
-
Supplier: SONOTEC Ultraschallsensorik Halle GmbH
Description: distant damages. The high sensitivity and the precise directionality of the sensor allow the detection of electrical partial discharges and damage to electrical insulation on e.g. medium-voltage equipment.
- Monitored Properties: Acoustic / Sound, Corona, Electrical Properties
-
Supplier: IRISS, Inc.
Description: The SONUS PD is specifically designed for Partial Discharge (PD) and Airborne Emission (AE) detection on Medium and High Voltage Switchgear. The unit detects Transient Earth Voltage (TEV) signals generated by internal partial discharge as well as ultrasound acoustic discharge
- Monitored Properties: Acoustic / Sound, Corona
- Technology: Wireless
-
Supplier: 3DT LLC
Description: The BottleDyne™ Ozone Treatment Series Of Corona Surface Treatment Systems Taking unique advantage of open air Corona discharge, directed to the surface requiring treatment, 3DT's self-contained BottleDyne pre-treating surface treatment systems set new standards for
-
Supplier: ValueTronics International, Inc.
Description: corona discharge could cause the adjacent components to be damaged if occurred. Thus, the function of Corona Discharge Detection (CDD) of 19055-C can be used to detect if there is any corona discharge occurred to improve the product quality.
- Types of Measurements: AC/DC Selectable
-
Supplier: Mile-X Equipment, Inc.
Description: CPS LS790B Leak-Seeker Microprocessor Controlled Leak Detector Detects all refrigerant and blends -R12, R22, R502, R123, R134a 18" Flex probe with exclusive patented Ion-Pump advanced corona discharge technology sensor. Ten sensitivity levels Visual and audible leak location and
-
Supplier: 3DT LLC
Description: panel. This custom designed and manufactured generator supplies power to the high voltage transformer when then directly supplies the treating head resulting in low frequency Corona discharge.
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the relative electrostatic propensity of fibers, yarns, and fabrics by a corona discharge. This includes the measurement of the maximum charge voltage and the decay half-life. 1.2 This test method is generally not applicable to pile
-
Supplier: Carestream Tollcoating
Description: ensure coating quality Coating Technologies Multi layer coating Online scanning capabilities to scan media from transparent to fully opaque, both in reflection and transmission Corona Discharge treatment (CDT) and contact web cleaning available Single or tandem coating with web flip
- Functions & Features: Adhesive, Conductive, Heat Resistant / High Temperature, Protective
- Coating Capabilities: Adhesive / PSA, Web Coating
- Industry Served: Aerospace, Automotive, Electronics, Medical / Healthcare, Security / Safety
- Features: North America, Northwest US Only, Other, Specialty / Other, United States Only
-
Supplier: Carestream Tollcoating
Description: ensure coating quality Coating Technologies Multi layer coating Online scanning capabilities to scan media from transparent to fully opaque, both in reflection and transmission Corona Discharge treatment (CDT) and contact web cleaning available Single or tandem coating with web flip
- Capabilities: Adhesive / PSA
- Features: North America, Northwest US Only, Other, United States Only
- Materials: Plastic / Polymer
-
Supplier: Ruco USA, Inc.
Description: Processing Instructions Pre-treatment Pre-treatment of polyolefines (PE/PP) must be performed by Flame Treatment or CORONA-discharge in order to insure the adhesion of the UV screen printing ink to the substrate. In case of PE, surface tension needs to be at least 42 mN/m (Dynes/cm),
- Features: Other
- Substrate: Plastic
-
Supplier: Ruco USA, Inc.
Description: be performed by Flame Treatment or CORONA-discharge in order to insure the adhesion of the UV screen printing ink to the substrate. In case of PE, surface tension needs to be at least 42 mN/m (Dynes/cm), in case of PP at least 52 mN/m (Dynes/cm). Stencils/Printing Equipment
- Features: Other
- Substrate: Plastic
-
Supplier: Ruco USA, Inc.
Description: flame pretreatment or CORONA-discharge is necessary, surface tension needs to be at least 40 mN/m. In case of PE, surface tension needs to be at least 42 mN/m, in case of PP at least 52 mN/m. A test for suitability must always be carried out before printing. Stencils/Printing
- Substrate: Plastic
-
Supplier: Ruco USA, Inc.
Description: Processing Instructions Pre-treatment Pre-treatment of polyolefines (PE/PP) must be performed by Flame Treatment or CORONA-discharge in order to insure the adhesion of the UV screen printing ink to the substrate. In case of PE, surface tension needs to be at least 42 mN/m (Dynes/cm),
- Features: Other
- Substrate: Plastic
Find Suppliers by Category Top
Featured Products Top
-
testing (UT) equipment. Solution to Scrubber Corrosion Exhaust Gas Cleaning Systems (EGCS) – more commonly known as “scrubbers” – are installed on thousands of vessels worldwide in order to comply with the IMO 2020 Sulphur Cap. They have (read more)
Browse Nondestructive Testing (NDT) Equipment Datasheets for Cygnus Instruments Limited -
Challenge: Ceramic processing wastewater has clay, feldspar, limestone and other raw materials filled with the appropriate dispersant and moisture moulding berkelium firing into ceramics in the production process of wastewater discharged. Wastewater mainly from before (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
Strict discharge regulations and environmental compliance Multi-disk Screw Press: Integrates an automatic control cabinet, sludge thickening and dewatering unit, and a liquid collection tank. Under fully (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
Screw Press: A physical dewatering equipment that separates liquids from solids using mechanical pressure. It consists of a drive system, feed hopper, screw conveyor, screen mesh, pneumatic back-pressure device, water collection tank, and a (read more)
Browse Dewatering Equipment Datasheets for KINTEP NEW POWER -
content — Fats, oils, and grease cause clogging of pipes, pumps, and equipment while inhibiting microbial activity. High suspended solids — Includes blood, proteins, hair, and meat scraps, leading to poor settleability and high sludge volumes (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
This is a great view of the gentle folding, dividing, and combining mix action of the Rollo-Mixer®. Watch how it mixes throughout discharge to arrive at total uniformity in under 3 minutes - with no static. Nothing uses less energy to blend large batches more (read more)
Browse Solids Granulation and Agglomeration Equipment Datasheets for Continental Products Corp. -
systems, plastic recycling enterprises can significantly reduce wastewater discharge and water consumption. The system uses VMC Lamela sedimentation + flotation technology, which effectively removes suspended solids and pollutants from the wastewater, allowing it to be reused in the (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
Challenges: - Highly variable sludge concentrations (often very low, <0.2% solids) - High water content → large volumes to process - Traditional equipment clogs easily due to fibrous or sticky organic solids - High energy consumption with centrifuges or (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
filtrate to be recirculated or discharged. Advantages: - Small footprint - Low energy consumption, not prone to clogging, and capable of handling various sludge concentrations: traditional equipment (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
Variable pH and temperature – inhibits microbial activity High suspended solids concentration – clogs conventional equipment Dark color (e (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER
Conduct Research Top
-
RIV - How Corona Discharges Affect Smart Grid
Smart Grid - a dynamic electrical system where at any moment power flows from an available generating station to consumers and the network architecture gets constantly reconfigured to meet momentary power needs and power availability. The direction of power flow in the transmission lines are
-
Minimize Dust Explosion Hazards
are dissipated to earth. Type D bags are made from a conductive fabric which dissipates static continuously through a mild corona discharge. "If you don't use an antistatic bag and earth it properly, you've wasted all the money you've invested in zoning your electrical equipment, " Ranson observes
-
The Value of Inspection for Electrical Utilities
in various formats. Seeing corona partial discharge, correlating it to factors such as pollutions, precipitation, design and linking to past performance and faults is an example of information that utilities seek.
More Information Top
-
Adhesion of extrusion‐coated polymer sealing layers to a fiber‐based packaging material with an atomic layer deposited aluminum oxide surface coating
With all of the coatings, the adhesion levels were improved using corona discharge equipment as a pretreatment prior to the extrusion‐coating process. POLYM. ENG.
-
Thermosensitive surface properties of polyethylene film with poly(N‐isopropylacrylamide) chains prepared by corona discharge induced grafting
the period of time in which charge potential was structed corona discharge equipment based on .
-
Electrets substituting external bias voltage in dielectric elastomer generators: application to human motion
Keplinger et al have studied the deformation of dielectric elastomer placed nearby the needle of a corona discharge equipment [10].
-
Synthesis and characterization of conductive composite films of polyisoprene/PA12@ PANI
Electrical conductivity of film surfaces was investigated using corona discharge equipment and potential decay technique.
-
Infra-red assisted sintering of inkjet printed silver tracks on paper substrates
…from 100 to 600 °C, (ii) a 3500 W Pyrex hotplate supply- ing long-waved IR radiation (Endupap-Bu¨chel V.D. Korput) was used at different distances from the samples, and finally (iii) a corona discharge equip- ment with air as gas…
-
Surface and bulk cotton fibre modifications: plasma and cationization. Influence on dyeing with reactive dye
Cotton fabrics were treated in a corona discharge equipment (Ahlbrandt Systems G.m.b.H., Germany) which consists of two ceramic electrodes and a roller provided with a dielectric in between which plasma is generated (Fig. 2).
-
One-bath one-dye class dyeing of PES/cotton blends after corona and chitosan treatment
Fabric samples (55×35 cm) were treated in a corona discharge equipment Corona - Plus TYP TF-415 (Vetaphone, Denmark) equipped with PF9 ceramic electrode.
-
On the improvement for charging large-scale flexible electrostatic actuators
In this paper, corona discharge equipment contains multi-corona probes and grid bias was set up to inject spatial charges within the electret diaphragm.
-
Solubility of corona discharge treated polyolefin surfaces
The major components of the corona discharge equipment are the generator producing high fre- quency (20-30 kHz) power (0-350 W), the high- power transformer giving the high voltage (15- 20 kV) and the cables carrying the high voltage to the…
-
Surface pretreatment and adhesion of thermoplastic fibre-composites
(d) Corona discharge: the major components of the corona discharge equipment are the generator produc- ing high frequency (HF) (15-20kHz) power (0.1- 0.9 kW), the high-power (HP) transformer giving the high voltage (15-20kV) and the HP-cables…
Indicates content that may require registration and/or purchase.