-
Supplier: Myers by Pentair
Description: Myers centrifugal pumps are designed to meet your toughest pumping requirements. Rugged cast iron construction can be coupled with either a corrosion resistant composite, or a lead-free brass impeller. Versatile design features allow the pumps to be installed with
- Discharge Size: 1.25 to 2 inch
- Horsepower: 0.5 to 20 HP
- Maximum Discharge Flow: 95 to 240 GPM
- Maximum Discharge Pressure: 922.66348 psi
-
Supplier: Finish Thompson, Inc.
Description: Multi-stage, sealless, plastic, horizontal Manufactured from corrosion resistant polypropylene or PVDF, MSKC Series horizontal centrifugal pumps are designed to provide years of reliable service. MSKC Series pumps feature state of the art magnetic coupling
- Discharge Size: 1 inch
- Horsepower: 1.00516528867711 to 2 HP
- Maximum Discharge Flow: 56 GPM
- Maximum Discharge Pressure: 80 psi
-
Supplier: Goulds Water Technology, a xylem brand
Description: Residential, Commercial Horizontal Multi-Stage Centrifugal Pumps G&L Series HSC Applications: General purpose pumping Water circulation Booster service Liquid transfer Spraying systems Jockey pump service Features and Benefits Multi-stage Design: Provides steady, quiet and
- Features: Centrifugal Pumps
- Pump Type: Water Pumps
-
-
Supplier: Savino Barbera Srl
Description: Savino Barbera production has been enriched by a new series of horizontal-shaft centrifugal pumps built with corrosion-resistant thermoplastic materials. These are OP series pumps with a horizontal shaft and with volute pump casing, characterized by high
- Horsepower: 24.7940771207022 HP
- Maximum Discharge Flow: 132.08599999999998 to 528.3439999999999 GPM
- Features: Centrifugal Pumps, Plastic
-
Supplier: Myers by Pentair
Description: Fiberglass-reinforced polypropylene pump body and seal plate is lightweight, corrosion-resistant and exceptionally strong Corrosion-resistant composite pump base
- Discharge Size: 1.25 to 2 inch
- Horsepower: 0.75 to 7.5 HP
- Maximum Discharge Flow: 240 to 3,575 GPM
- Maximum Discharge Pressure: 52 psi
-
Supplier: MP Pumps, Inc.
Description: SERIES 30 end suction centrifugal pumps are close-coupled to standard NEMA "C" face motors. All models are available in cast iron, bronze or aluminum construction to suit a wide variety of liquids. All fasteners are stainless steel to reduce corrosion. Impellers are dynamically
- Discharge Size: 0.75 to 1 inch
- Horsepower: 0.75 HP
- Maximum Discharge Flow: 45 GPM
- Features: Cast Iron, Centrifugal Pumps
-
Supplier: Savino Barbera Srl
Description: Savino Barbera's production line has been enriched with a new series of vertical-shaft centrifugal pumps, built with corrosion-resistant thermoplastic materials. These are the GP series pumps with a vertical shaft and with volute pump casing, characterized
- Horsepower: 12.3300275411059 HP
- Maximum Discharge Flow: 550.3583333333333 GPM
- Pump Type: Cantilever Pumps, Sump Pumps
- Features: Centrifugal Pumps, Plastic
-
Supplier: Serfilco, Ltd.
Description: pedestal mounted for long coupling to electric or gasoline drivers; or for flexible coupling to the user's driver. This lightweight, self-priming pump provides corrosion resistance and efficient performance for a wide variety of water and corrosive liquid applications. CLOSE COUPLED
- Features: Centrifugal Pumps
-
Supplier: Cole-Parmer
Description: • Chemical-resistant pump heads and impellers handle a variety of corrosive and caustic fluids over the entire pH range • Chemical resistant pump heads and impellers handle a variety of corrosive and caustic fluids over the entire pH range • Ideal for circulation,
- Horsepower: 0.5 HP
- Maximum Discharge Flow: 26 GPM
- Maximum Discharge Pressure: 60 psi
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: • Chemical-resistant pump heads and impellers handle a variety of corrosive and caustic fluids over the entire pH range • Chemical resistant pump heads and impellers handle a variety of corrosive and caustic fluids over the entire pH range • Ideal for circulation,
- Horsepower: 2 HP
- Maximum Discharge Flow: 96 GPM
- Maximum Discharge Pressure: 60 psi
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: • Chemical-resistant pump heads and impellers handle a variety of corrosive and caustic fluids over the entire pH range • Chemical resistant pump heads and impellers handle a variety of corrosive and caustic fluids over the entire pH range • Ideal for circulation,
- Horsepower: 1 HP
- Maximum Discharge Flow: 55 GPM
- Maximum Discharge Pressure: 60 psi
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: • Chemical-resistant pump heads and impellers handle a variety of corrosive and caustic fluids over the entire pH range • Chemical resistant pump heads and impellers handle a variety of corrosive and caustic fluids over the entire pH range • Ideal for circulation,
- Horsepower: 1 HP
- Maximum Discharge Flow: 55 GPM
- Maximum Discharge Pressure: 60 psi
- Power Source: AC Powered
-
Supplier: DRUM-MATES Inc.
Description: Magnetic Coupled Seal-less Centrifugal Pumps Molded Non-Metallic Corrosion Resistant Materials Seal-less Pump provides zero leakage & low friction for energy efficiency High Efficiency Closed Impellars providing vibration free operation Compact Pump & Motor
- Features: Centrifugal Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: continuously without damage. Corrosion Resistant: Electro-coat paint is baked on. Excellent Air Handling Ability: After initial priming the pump has the ability to re-prime itself even when air enters the system. Pumping resumes once the water level rises above the foot valve.
- Features: Centrifugal Pumps, Jet Pumps
- Pump Type: Water Pumps, Well Pumps
-
Supplier: Crane Pumps & Systems
Description: Barnes and Crown offer a broad range of engineered self-priming centrifugal pumps for a variety of light to heavy-duty wastewater applications. Designed specifically for unscreened raw sewage or industrial waste applications. Application Industrial (Raw Water, Wastewater, Barge
- Discharge Size: 2 to 10 inch
- Maximum Discharge Flow: 2,750 GPM
- Features: Cast Iron, Centrifugal Pumps, Self-Priming Pump
- Pump Type: Wastewater
-
Supplier: Serfilco, Ltd.
Description: oversized bearings, cast iron end bells. Corrosion resistant two-part epoxy enamel finish, SS nameplate. 1.15 service factor at 50 and 60 Hz. • Centrifugal - quiet, vibration-free • In- or out-of-tank installation • Will replace most OEM pumps Specifications The Series
- Features: Centrifugal Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: Filtered Effluent Submersible Sump Pumps LSP03/LSP07 Applications: -Basement Draining -Water Transfer -Dewatering Features and Benefits Corrosion-resistant construction Stainless Steel motor casing and fasteners Glass-filled thermoplastic impeller and casing Upper and lower
- Features: Centrifugal Pumps
- Pump Type: Sump Pumps, Water Pumps
-
Supplier: KNF Neuberger, Inc.
Description: Chemically resistant, oil-free diaphragm pump with integrated speed control for adjusting the pump speed to your specific process requirements. It features a gas ballast, PPS heads, PTFE-coated diaphragms and FFPM valves. Highlights Flow Rate (max.): 21 l/min Ultimate Vacuum
- Ultimate Operating Vacuum: 1.50056764894615 torr
- Pumping Speed: 0.741525423728813 CFM
- Operating Temperature: 50 to 104 F
- Application: Chemical / Corrosive Gas, General Purpose / Industrial
-
Supplier: Serfilco, Ltd.
Description: equipped with the standard carbon bushing and under optimum operating conditions. This helps protect the pump from operator errors and system upsets. Their innovative and highly efficient design, and low energy consumption make these pumps one of the most versatile and economical
- Pump Type: Magnetic Drive Pumps
-
Supplier: Serfilco, Ltd.
Description: Material: PP, PVDF Performance: 5-45 gpm Features SEAL-LESS and LEAK-PROOF for total solution containment reliable, trouble-free pumping • Corrosion resistant PP, PVDF, PPS SS316 • Centrifugal - quiet, vibration-free • Flows to 53 gpm or 58 FT. TDH @ 60 Hz • Maximum liquid
- Pump Type: Magnetic Drive Pumps
-
Supplier: KNF Neuberger, Inc.
Description: (max.): 60 l/min Ultimate Vacuum (max.): 4 mbar (abs.) Clean, 100% oil-free operation Corrosion-resistant PTFE/FFPM flowpath Ideal for extremely aggressive/corrosive gases and vapors Compact, quiet and reliable Benefits Clean, 100% oil-free operation Corrosion-resistant
- Ultimate Operating Vacuum: 3.0011352978923 torr
- Pumping Speed: 2.11864406779661 CFM
- Operating Temperature: 41 to 104 F
- Application: Chemical / Corrosive Gas, General Purpose / Industrial
-
Supplier: National Bronze & Metals Inc.
Description: FASTENERS: Washers INDUSTRIAL: Thrust Washers, Pumps, Bushings, Machine Parts, Main Spindle Bearings, Machine Tool Bearings, Bearings for Cranes, Trunion Bearings, Roll Neck Bearings, Rolling Mill Bearings, Linkage Bushings for Presses, Fuel Pump Bushings, Water Pump Bushings,
- UNS Number: 93,200
- AISI / AA / CDA Grade: 932
- Overall Width / OD: 9 to 30 inch
- Overall Thickness: 9 to 30 inch
-
Supplier: Armstrong International
Description: spaces. Corrosion resistance. All-stainless-steel construction and design are corrosion resistant. Accuracy. True steam-on, steam-off operation. Durability. Heavy-duty Inconel X-750 springs provide a long, trouble-free service life. Uniquely Armstrong. The small, compact and
- Discharge Size: 0.75 to 1.5 inch
- Maximum Discharge Flow: 2 to 56.8 GPM
- Maximum Discharge Pressure: 40 to 175 psi
- Features: Centrifugal Pumps, Stainless Steel
-
Supplier: Loren Cook Company
Description: Fiber-Reinforced Plastic (FRP) provides excellent corrosion resistance and weight saving when compared to carbon steel. Fiberglass fans can weigh 15 to 40% less than traditional steel Class II utility vent sets. Cook fiberglass products are constructed of corrosion resistant
- Air Flow Rate: 3,418 SCFM
- Design: Centrifugal
- Environment: Corrosive Gases, Dirty Air / Gas
- Drive Type: Direct Drive
-
Supplier: Leybold USA Inc.
Description: Defining Vacuum - SCROLLVAC plus, the new dry scroll pump from Leybold. The new SCROLLVAC plus vacuum pump is the latest addition to our range of dry pumps. Providing a flexible, robust and simple vacuum pump solution, across a wide spectrum of applications, SCROLLVAC
-
Supplier: Leybold USA Inc.
Description: Defining Vacuum - SCROLLVAC plus, the new dry scroll pump from Leybold. The new SCROLLVAC plus vacuum pump is the latest addition to our range of dry pumps. Providing a flexible, robust and simple vacuum pump solution, across a wide spectrum of applications, SCROLLVAC
-
Supplier: Leybold USA Inc.
Description: Defining Vacuum - SCROLLVAC plus, the new dry scroll pump from Leybold. The new SCROLLVAC plus vacuum pump is the latest addition to our range of dry pumps. Providing a flexible, robust and simple vacuum pump solution, across a wide spectrum of applications, SCROLLVAC
-
Supplier: Labconco Corporation
Description: rotors; versatile DNA rotor to contain microcentrifuge tubes; large, phenol-free lid seal; built-in, corrosion-resistant diaphragm pump; vacuum port with quick disconnect fitting for connection of a gauge to monitor vacuum level; built-in vacuum delay; easy-to-read LCD display;
- Heat Source: Electric
- Equipment Type: Evaporator, Vacuum Dryer
- Features: Other
-
Supplier: National Bronze & Metals Inc.
Description: BUILDERS HARDWARE: Brackets FASTENERS: Washers for Engines, Nuts INDUSTRIAL: Crank Shafts, Bushings, Machine Parts, High Speed, Heavy Load Bearings, Pumps, Pressure Tight Castings, Impellers, Corrosion Resistant Castings, Bushings for high speed and heavy pressure., Applications
- UNS Number: 93,700
- AISI / AA / CDA Grade: 937
- Overall Width / OD: 0.5 to 8 inch
- Overall Thickness: 0.5 to 8 inch
-
Supplier: NETZSCH Premier Technologies LLC
Description: measurement of the chamber cooling Grinding chamber design of stainless steel as standard. Wear and corrosion resistant designs for metal free processing are available in the materials NETZSCH-Ceram C / NETZSCH-Ceram N, NETZSCH-Ceram Z, NElast
- Applications: Abrasives / Ceramics, Paints / Adhesives
- Type: Ball / Media Mill, Pin / Universal Mill
- Feed: Batch, Wet
- Features: Other
-
Supplier: Savino Barbera Srl
Description: liquid has lead to a project characterized by the presence of components constructed from corrosion-resistant thermoplastic and composite materials such as fiberglass reinforced plastic: fiberglass reinforced plastic in fact, in addition to satisfying the stability needs of very long
- Capacity: 7.062934127574019 to 17.657335318935047 cubic feet
- Motor Power: 0.160826446188338 HP
- Operating Condition: Batch Operation
- Applications / Industry: Chemical Processing
-
Supplier: Caterpillar Oil & Gas
Description: Electronic Engine Control Module) COOLING SYSTEM Outlet controlled thermostat and housing, full open temperature 92°C (198°F) Jacket water pump, gear driven Single water outlet connection, includes flange: 143 mm (5.6") Aftercooler fresh water cooling pump (SCAC), gear driven
- Volt-Ampere: 1,475,000 to 2,281,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: fuel system, rigid wiring harness COOLING SYSTEM Auxiliary fresh water pump, centrifugal non-self-priming auxiliary sea water pump, gear driven centrifugal jacket water pump, expansion tank, engine oil cooler, thermostats and housing EXHAUST SYSTEM Dry gas-tight
- Volt-Ampere: 1,938,000 to 2,125,000 VA
- Applications: Industrial
- Portability: Permanent
Find Suppliers by Category Top
Featured Products Top
-
Corrosion Resistant Alloys HASTELLOY® alloy C-276 (UNS N10276) Ni 57.0, Mo 16.0, Cr 15.5, Fe 5.5, W 3.8 Outstanding corrosion resistance in (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc. -
for commercial applications that need a neutral, corrosion-resistant sphere with the cleanliness, relative density, and excellent thermal stability that only PTFE can give. PTFE Ball Advantages Wide temperature range of operation Chemical resistance to (read more)
Browse Balls and Sphere Shapes Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
HZ Multi-Stage Centrifugal Pump HZA Multi-Stage Centrifugal Pump (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
greater durability and wear resistance are required. Their corrosion-resistant properties also support use in environments exposed to moisture, chemicals, or other corrosive substances, expanding their use beyond conventional mechanical components into chemical-processing and medical (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
Brass gears offer a combination of properties that makes them suitable where corrosion, noise, and wear are concerns. Unlike steel, brass does not require surface coating to resist moisture and mild chemicals. (read more)
Browse Spur Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
& Cost-Effective Exceptional material quality reduces downtime and maintenance requirements. Enables engineers to implement high-precision, wear-resistant, and corrosion (read more)
Browse Balls and Sphere Shapes Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
VOONER - Member of the AERZEN GROUP Vooner FloGard has over 30 years of experience with corrosion and erosion-resistant vacuum pump applications, including patented vacuum pump designs and vacuum system engineering (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
AERZEN GROUP Vooner FloGard has over 30 years of experience with corrosion and erosion-resistant vacuum pump applications, including patented vacuum pump designs and vacuum system engineering capabilities. In addition, Vooner is an original equipment manufacturer for complete vacuum systems for slurry dewatering, evaporation, pneumatic conveying, condenser exhauster, and felt cleaning in paper mills. (read more)
Browse Mechanical Vacuum Pumps and Systems Datasheets for Vooner FloGard LLC -
uses centrifugal force to create a ring of liquid around the edges of the offset vanes. This sealant liquid is highly effective but can create some corrosion issues. The most common liquid is water (sometimes called water ring vacuum pumps), but these can be created to work with any liquid type (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
Gard has over 30 years of experience with corrosion and erosion-resistant vacuum pump applications, including patented vacuum pump designs and vacuum system engineering capabilities. In addition, Vooner is an original equipment manufacturer for complete vacuum systems for slurry dewatering, evaporation, pneumatic conveying, condenser exhauster, and felt cleaning in paper mills. (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC
More Information Top
-
Uniform Thin Film Electrodeposition onto Large Circular Wafer Substrates
The pumping system consisted of standard PVC tubing, connectors, valves, and two corrosion resistant centrifugal pumps (P1 and P2 in Figure 1) with nominal power of 1/40 HP and 1/20 HP respectively.
-
CR4 - Thread: Need pump for sulphuric acid!
A company totally focussed on highly corrosion resistant centrifugal pumps and valves is Richter Chemie-Technik, Germany, www.richter-ct.com.
-
Sell Asphalt (Bitumen) Emulsion Equipment
2) Emulsion pump introduced acid corrosion resistant centrifugal pump .
-
Shaft Manufacturers in Pumps (Page 9), Shaft Suppliers & Exporters in Pumps Directory
Oil pump monoblock type LQF/LQFZ corrosion resisting centrifugal pump , which’s shaft is sealed with advanced cantilevered mechanical seal, whole pump’s structure is compact, with low energy consumption and...
-
Solvent Dyes - Solvent Dyes Manufacturers, Suppliers (Page 12)
Corrosion Resistant Centrifugal Pump , 16m - 50m Sodium Hydroxide Pumps .
-
New products
Atlas Pumps has unveiled its new Model 500-BP cor- rosion resistant centrifugal pump which may be used for pumping hydrochloric acid.
-
DAYTON Pedestal Pump, HP Req 3/4, Noryl - Chemical-Resistant Pedestal Pumps - 2YEX1|2YEX1 - Grainger Industrial Supply
• Dayton Pedestal Centrifugal Pump Corrosion Resistant OIPM .
-
DAYTON Pedestal Pump, HP Req 3, Polypropylene - Chemical-Resistant Pedestal Pumps - 2YEV3|2YEV3 - Grainger Industrial Supply
• Dayton Pedestal Centrifugal Pump Corrosion Resistant OIPM .
-
Increasing the corrosion and erosion resistance of centrifugal pump impellers for the petroleum and gas extraction industry
At present production tests are being made, of type TsNS 180M corrosion - resistant centrifugal pumps produced by Frunze Scientific and Production Union with experimental impellers of 06KhI3N4MBL and 10Kh27N5M2DFAL steels and 06KhI3N4MBL steel is being intro- duced for impellers of the new …
-
http://dspace.mit.edu/bitstream/handle/1721.1/16627/56017299-MIT.pdf?sequence=2
A corrosion - resistant centrifugal pump (Teel model number 4RJ44), connected to the mixing tank drain, delivered the salt solution to the experimental tank.
Indicates content that may require registration and/or purchase.