-
Supplier: GRI Pumps (A Gorman-Rupp Company)
Description: Piston diaphragm pumps are positive displacement pumps designed to economically transfer small volumes of fluid at low discharge pressures. The lightweight, compact pumps are self-priming, corrosion resistant and can handle viscous fluids. These features
- Maximum Discharge Flow: 0.00396 GPM
- Maximum Discharge Pressure: 2.6 psi
- Discharge Size: 0.1875 inch
- Media Temperature: 200 F
-
Supplier: BEING Scientific Inc.
Description: Performance and Features THE BEING V Series pumps are characterized in particular by using corrosion-resistant materials such as all-around PTFE for the pump head, FFPM for the valves, and structured diaphragm with a PTFE coating. Convenience By providing full
- Maximum Discharge Flow: 9.24 GPM
- Maximum Discharge Pressure: 14.50377 psi
- Discharge Size: 0.393701 inch
- Media Temperature: 41 to 104 F
-
Supplier: Williams
Description: The pneumatic diaphragm metering pump consists of a liquid chamber and an air chamber separated by a diaphragm. In the liquid chamber, the suction (inlet) and discharge (outlet) ports have check valves that control the direction of the fluid flow. A pipe nipple connects the
- Maximum Discharge Flow: 0.0125 to 2.8383333333333334 GPM
- Maximum Discharge Pressure: 73 to 98 psi
- Media Temperature: 40 to 185 F
- Power Source: Air / Pneumatic
-
-
Supplier: VACUUBRAND, Inc.
Description: made of chemical-resistant fluoroplastics or a special, highly corrosion-resistant stainless steel. Well-proven PTFE sandwich diaphragms provide increased reliability and extended operating life. Every single pump is tested for an integral leakage rate of 0.001
- Ultimate Operating Vacuum: 1.1 torr
- Pumping Speed: 2 to 2.2 CFM
- Motor Power: 0.335055096225705 HP
- Features: AC Single Phase, Gas Ballast
-
Supplier: Versa-Matic Pump Co.
Description: a corrosion-resistant air section is self-priming provides dimensional interchangeability with Wilden 1-1/2" pumps offers horizontal discharge model on bolted metallic pump
- Maximum Discharge Flow: 0 to 72 GPM
- Discharge Size: 1.5 inch
- Power Source: Air / Pneumatic
- Pump Housing Material: Aluminum, Plastic, Stainless Steel
-
Supplier: KNF Neuberger, Inc.
Description: Chemically resistant, oil-free diaphragm pump with integrated speed control for adjusting the pump speed to your specific process requirements. It features a gas ballast, PPS heads, PTFE-coated diaphragms and FFPM valves. Highlights Flow Rate (max.): 21 l/min
- Ultimate Operating Vacuum: 1.50056764894615 torr
- Pumping Speed: 0.741525423728813 CFM
- Operating Temperature: 50 to 104 F
- Application: Chemical / Corrosive Gas, General Purpose / Industrial
-
Supplier: U.S. Plastic Corporation
Description: A pump that stands apart with clog-free operation and best-in-class suction and flow, yet still compatible with other systems. Stainless steel bolts for leak-free operation. Corrosion-resistant materials for added durability, reliability and safety. Internal and external
- Pump Type: Positive Displacement Pumps
-
Supplier: KNF Neuberger, Inc.
Description: Chemically resistant, oil-free diaphragm vacuum pump used for a wide range of laboratory applications. It features a PPS head, PTFE-coated diaphragm and FFPM valves. Highlights Flow Rate (max.): 5.5 l/min Ultimate Vacuum (max.): 160 mbar (abs.) Clean, 100% oil-free
- Ultimate Operating Vacuum: 120.045411915692 torr
- Pumping Speed: 0.194209039548022 CFM
- Operating Temperature: 41 to 104 F
- Application: Chemical / Corrosive Gas, Medical / Laboratory
-
Supplier: VACUUBRAND, Inc.
Description: The RC 6 chemistry-HYBRIDTM pump is a combination of a two-stage rotary vane pump and a two-stage chemistry diaphragm pump providing 10-3 mbar vacuum with optimized corrosion resistance. The diaphragm pump keeps the oil reservoir under vacuum to
- Ultimate Operating Vacuum: 0.00150056764894615 torr
- Pumping Speed: 3.4692 CFM
- Motor Power: 0.495881542414043 HP
- Features: AC Single Phase, Four or More Stages, Gas Ballast
-
Supplier: Cole-Parmer
Description: • Quiet, reliable pumps with excellent chemical compatibility Pumps feature aluminum pump head coated with PTFE resin and either RYTON
, PVDF, or stainless steel (SS) valves. Dual-head pumps 07056-37 and -38 are connected in series to provide vacuum down to 29.5" Hg; - Power Source: AC Powered
- Features: Diaphragm Pumps
-
Supplier: Cole-Parmer
Description: • Quiet, reliable pumps with excellent chemical compatibility Pumps feature aluminum pump head coated with PTFE resin and either RYTON
, PVDF, or stainless steel (SS) valves. Dual-head pumps 07056-37 and -38 are connected in series to provide vacuum down to 29.5" Hg; - Power Source: AC Powered
- Features: Diaphragm Pumps
-
Supplier: Cole-Parmer
Description: • Quiet, reliable pumps with excellent chemical compatibility Pumps feature aluminum pump head coated with PTFE resin and either RYTON
, PVDF, or stainless steel (SS) valves. Dual-head pumps 07056-37 and -38 are connected in series to provide vacuum down to 29.5" Hg; - Power Source: AC Powered
- Features: Diaphragm Pumps
-
Supplier: Cole-Parmer
Description: • Quiet, reliable pumps with excellent chemical compatibility Pumps feature aluminum pump head coated with PTFE resin and either RYTON
, PVDF, or stainless steel (SS) valves. Dual-head pumps 07056-37 and -38 are connected in series to provide vacuum down to 29.5" Hg; - Power Source: AC Powered
- Features: Diaphragm Pumps
-
Supplier: KNF Neuberger, Inc.
Description: Chemically resistant diaphragm vacuum pump featuring PTFE heads, PTFE-coated diaphragms and FFPM valves. An integrated self-drying system prevents the accumulation of condensates within the pump heads. Ideal for applications with exceedingly aggressive and wet
- Ultimate Operating Vacuum: 3.0011352978923 torr
- Pumping Speed: 2.11864406779661 CFM
- Operating Temperature: 41 to 104 F
- Application: Chemical / Corrosive Gas, General Purpose / Industrial
-
Supplier: VACUUBRAND, Inc.
Description: The RC 6 chemistry-HYBRIDTM pump is a combination of a two-stage rotary vane pump and a two-stage chemistry diaphragm pump, providing 10-3 mbar vacuum with optimized corrosion resistance. The diaphragm pump maintains the oil reservoir under vacuum in
- Ultimate Operating Vacuum: 0.00150056764894615 torr
- Pumping Speed: 3.4692 CFM
- Motor Power: 0.495881542414043 HP
- Features: AC Single Phase, Gas Ballast, Integral Trap(s)
-
Supplier: Pump Solutions Group
Description: flow. AD 6 pumps are equipped with spring-loaded valves and can therefore be installed in any position. The housing is made of solid PTFE conductive. This material is resistant to corrosion by virtually all media. Its conductivity permits use of the pump in
- Features: Diaphragm Pumps, Self-Priming Pump, Submersible Pumps, Utility Pumps, Water Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: wiring and replaceable components. Nozzle clean out plug in shallow well adapter. Corrosion resistant, plastic tubing and fittings are easily removed for cleaning. Premium O-ring design fittings need only be hand tight to seal. Impeller: F.D.A. compliant, glass filled Noryl®.
- Pump Type: Centrifugal Pumps, Jet Pumps
- Features: Water Pumps, Well Pumps
-
Supplier: Watts
Description: The XtraFlo compact armless diaphragm valve has full-flow high volume fill with a water level differential between opening and closing reducing pump motor overload and electricity. The valve is livestock damage proof. For large troughs, this compact, armless diaphragm valve
- Valve Size: 0.75 to 1.25 inch
- Valve Type: Diaphragm Valves
-
Supplier: Milton Roy
Description: Corrosion-resistant plastic or aluminum housing is designed to withstand tough environments while its high-efficiency motors minimize heat buildup. Long-term cost benefits. This reliable pumps requires minimal maintenance, reducing overall pump lifecycle costs.
- Maximum Discharge Flow: 5.166666666666667 GPM
- Maximum Discharge Pressure: 175 psi
- Pump Type: Metering Pumps, Positive Displacement Pumps, Wastewater Treatment Pumps, Water Treatment Pumps
-
Supplier: Finish Thompson, Inc.
Description: compared to self-priming AOD (air operated double diaphragm) pumps. SP Series use only a fraction of the energy AOD pumps require. Run dry ability - Run dry ability helps protect the pump from system upset or operator error. Eliminates costly repairs and downtime. Best
- Discharge Size: 2 inch
- Horsepower: 6.29903580904325 to 9.9 HP
- Maximum Discharge Flow: 231.6 GPM
- Maximum Discharge Pressure: 90 psi
-
Supplier: KNF Neuberger, Inc.
Description: Compact, portable adaptive vacuum system with chemically-resistant diaphragm pump, separator, condensor, and vacuum controller. Ideal for rotary evaporation and other applications where control of vacuum level is important. Highlights Flow Rate (max.): 21 l/min Ultimate Vacuum
- Ultimate Operating Vacuum: 1.50056764894615 torr
- Pumping Speed: 0.741525423728813 CFM
- Application: Chemical / Corrosive Gas, General Purpose / Industrial
- Lubrication Style: Dry / Oil-less
-
Supplier: Xylem Applied Water Systems
Description: R7300 Series Pentaflex 7.0 GPM High Pressure Pump Flojet Pentaflex® Series 7.0 GPM high Pressure Pumps – the industry's most powerful diaphragm pumps in it’s class and price range. Flow rates from 26.5 litres/min (7 US gallons/min) Pressure switch control capable of
- Maximum Discharge Flow: 7 GPM
- Maximum Discharge Pressure: 80 psi
- Power Source: DC Powered
- Features: Diaphragm Pumps, Self-Priming Pump
-
Supplier: Xylem Applied Water Systems
Description: Shuttle Valve, eliminates stalling Capable of passing solids up to 3.2mm diameter easily with large clog-free Check Valves Corrosion Resistant materials capable of handling a wide range of chemicals Sanitary design with insert molded diaphragm (Santroprene only) Leak
- Maximum Discharge Flow: 5 GPM
- Maximum Discharge Pressure: 100 psi
- Power Source: Air / Pneumatic
- Features: Diaphragm Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: Residential Convertible Pump/Tank Packages JO5X, JO5K, JO5L Applications: Home,Farm,Cottage Water Systems Booster Service Features and Benefits Serviceable Pump Powered for Continuous Operation Corrosion Resistant Excellent Air Handling Ability Tank has Deep Drawn Steel
- Pump Type: Centrifugal Pumps, Jet Pumps
- Features: Water Pumps, Well Pumps
-
Supplier: ALLDOS Inc.
Description: DMI Unidos For the protection of water pipes from chalk and corrosion, ALLDOS offers a solution of proven quality: Even very small quantities of liquid phosphate and silicate compounds can be dosed accurately with the diaphragm dosing pump DMI Unidos, in order to prevent pipes
- Pump Type: Dosing Pumps
-
Supplier: Bell & Gossett, a xylem brand
Description: and saving energy. The WTX tank will also assist the pump in meeting peak demands. For Residential and Commercial Applications Designed for Well Water and Booster Pump Systems. Minimize Pump Run Times, Extends Life of Pump Polypropylene Liner Provides Corrosion
- Volume Capacity: 2 to 119 gallons
- Pressure Rating: 100 psi
- Type: Expansion Tank
-
Supplier: Containment Solutions, Inc. (CSI)
Description: SafeWaste™ Store used oil safely indoors and out in this versatile double containment storage system. SafeWaste™ Storage Systems feature a UL-listed storage tank and diaphragm suction pump and includes features like automatic overflow protection and an audible overspill prevention
- Volume Capacity: 250 gallons
- Diameter / Width: 44 inch
- Height: 76 inch
- Features: Corrosion Protection, Outdoor Use, Portable, Spill Containment, Vented
-
Supplier: Containment Solutions, Inc. (CSI)
Description: SafeWaste™ Store used oil safely indoors and out in this versatile double containment storage system. SafeWaste™ Storage Systems feature a UL-listed storage tank and diaphragm suction pump and includes features like automatic overflow protection and an audible overspill prevention
- Volume Capacity: 1,000 gallons
- Diameter / Width: 113 inch
- Height: 88 inch
- Features: Corrosion Protection, Fireproof, Outdoor Use, Portable, Spill Containment, Vented
-
Supplier: Keller America, Inc.
Description: hydrogen brazing technique; the brazed 316L diaphragms are highly resistant to corrosion. The diaphragm of the Series 9 FL is laser welded with the housing. Electrical connection is made via a five pin header. Lead-out wires, or a PCB, can be soldered directly to the
- Working Pressure Range: -14.50377 to 290.0754 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -22 to 212 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Features: Economical, multi-purpose valve functions as relief valve, bypass valve, backpressure regulator, pump backpressure valve, anti-siphon valve Corrosion-resistant design features no wetted metals or elastomers Responsive, high flow design Non-rising adjusting bolt Design
- Pressure Rating: 5 to 50 psi
- Number of Ports/Ways: 2 to 3
- Primary Material: CPVC, PTFE - Teflon®, PVC, PVDF, Polypropylene (PP)
- Features: Metal Face Seal
-
Supplier: Labconco Corporation
Description: rotors; versatile DNA rotor to contain microcentrifuge tubes; large, phenol-free lid seal; built-in, corrosion-resistant diaphragm pump; vacuum port with quick disconnect fitting for connection of a gauge to monitor vacuum level; built-in vacuum delay; easy-to-read LCD
- Heat Source: Electric
- Equipment Type: Evaporator, Vacuum Dryer
- Features: Other
-
Supplier: Hayward Flow Control
Description: Heavy Duty One-piece Molded Design (No Assembly Required) No Filling Required Corrosion Resistant Designed to Act as Visual Pressure Alert for Bag/Filter Change-out Extra Large LED Display No Programming Required Reduces Small Pressure Surges caused by Water Hammer or Metering
- Working Pressure Range: 0 to 290 psi
- Accuracy: 1 ±% FS
- Operating Temperature: 170 to 195 F
- Pressure Connection Size: 0.5 inch
-
Supplier: Mettler-Toledo Technologies GmbH
Description: costs to a minimum through automation of sensor cleaning and maintenance. Extended sensor lifetime Substantially increase pH sensor lifetime with efficient cleaning which removes fouling on the diaphragm. Optimal cleaning The integrated pump and adjustable soaking time allow a free
- Machine Type: Aqueous Cleaning, Complete Machine / Turnkey System
- Features: Other
-
Supplier: Technetics Group
Description: permeability Corrosion-resistant 0.0015” to 0.02” diaphragm thickness 1/4” to 18” outer diameter Vacuum pressure to > 1,000 psi Cryogenic temperatures to 1800°F Permit flexible engagement and misalignment with positive spring force machined bellows One-piece construction
- Outside Diameter: 0.25 to 18 inch
- Applications: Aerospace, Semiconductor
- Features: Cryogenic Rated, Flange, Medically Rated, Other, Vacuum Rated
- Materials: Hastelloy®, Inconel®, Monel®, Stainless Steel, Steel, Titanium
-
Supplier: Watts
Description: frame • Corrosion resistant 300psi FRP high pressure membrane housings • Pressure gauges for pre-filter inlet/outlet, pump discharge, membrane feed, and reject water pressure • Low feed water pressure safety switch • Digital microprocessor based controller with delayed auto
- Maximum Liquid Flow: 120 GPM
- Configuration: System
- Features: Water
Find Suppliers by Category Top
Featured Products Top
-
Corrosion Resistant Alloys HASTELLOY® alloy C-276 (UNS N10276) Ni 57.0, Mo 16.0, Cr 15.5, Fe 5.5, W 3.8 Outstanding corrosion resistance in (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc. -
for commercial applications that need a neutral, corrosion-resistant sphere with the cleanliness, relative density, and excellent thermal stability that only PTFE can give. PTFE Ball Advantages Wide temperature range of operation Chemical resistance to (read more)
Browse Balls and Sphere Shapes Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
greater durability and wear resistance are required. Their corrosion-resistant properties also support use in environments exposed to moisture, chemicals, or other corrosive substances, expanding their use beyond conventional mechanical components into chemical-processing and medical (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
High-Efficiency Brushless Motor The Cleartide diaphragm water pump features a high-efficiency brushless motor designed to provide reliable water delivery with reduced maintenance (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
Brass gears offer a combination of properties that makes them suitable where corrosion, noise, and wear are concerns. Unlike steel, brass does not require surface coating to resist moisture and mild chemicals. (read more)
Browse Spur Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
Without proper protection, process fluids regularly contaminate and damage inline instrumentation. SENTINEL Diaphragm Seals, also referred to as gauge guards or gauge isolators, employ a chemically resistant diaphragm to isolate and protect system instrumentation from corrosive process fluids (read more)
Browse Diaphragm Seals Datasheets for Blacoh Fluid Control, Inc. -
& Cost-Effective Exceptional material quality reduces downtime and maintenance requirements. Enables engineers to implement high-precision, wear-resistant, and corrosion (read more)
Browse Balls and Sphere Shapes Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
AERZEN GROUP Vooner FloGard has over 30 years of experience with corrosion and erosion-resistant vacuum pump applications, including patented vacuum pump designs and vacuum system engineering capabilities. In addition, Vooner is an original equipment manufacturer for complete vacuum systems for slurry dewatering, evaporation, pneumatic conveying, condenser exhauster, and felt cleaning in paper mills. (read more)
Browse Mechanical Vacuum Pumps and Systems Datasheets for Vooner FloGard LLC -
VOONER - Member of the AERZEN GROUP Vooner FloGard has over 30 years of experience with corrosion and erosion-resistant vacuum pump applications, including patented vacuum pump designs and vacuum system engineering (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
LinkedIn VOONER - Member of the AERZEN GROUP Vooner FloGard has over 30 years of experience with corrosion and erosion-resistant vacuum pump applications, including patented vacuum pump designs and (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC
More Information Top
-
Equipment Manufacturing Technology
The system uses a corrosion - resistant diaphragm pump and a stainless steel pneumatic floating flow meter.
-
Getting Pumped Up on Diaphragms by Design (Process Pumps)
Corrosion - resistant diaphragm pumps benefit from combining high-grade steels and solid PTFE (or other inert materials for the wetted head portion) with a laminated layer of corrosion-resistant material over the diaphragm.
-
Corrosion-resistant diaphragm process pumps | Design Product News
Corrosion - resistant diaphragm process pumps .
-
Solvent Dyes - Solvent Dyes Manufacturers, Suppliers (Page 9)
Pp Corrosion Resistant Air Driven Diaphragm Pump 1" For Dye Printing Equipment .
-
Solvent Dyes - Solvent Dyes Manufacturers, Suppliers (Page 3)
Pp Corrosion Resistant Air Driven Diaphragm Pump 1" For Dye Printing Equipment .
-
Solvent Dyes - Solvent Dyes Manufacturers, Suppliers (Page 11)
Pp Corrosion Resistant Air Driven Diaphragm Pump 1" For Dye Printing Equipment .
-
http://www.lincolnindustrial.com/Catalogs/Uploaded/Catalog_137/LubeToolsEquip.pdf
Lincoln’s Basic Fluid Evacuation and Disposal System features a 1" U.L. Listed corrosion - resistant aluminum double diaphragm pump that creates a powerful suction to drain used fluids quickly, and transfers them though a completely enclosed system to any type of remote …
-
$400-$500 Outdoor Equipment - Grainger Industrial Supply
Opening Size, Nozzle Handgun, 12 Volt Diaphragm Pump , Tank Material Corrosion Resistant Poly, Frame Material Steel, Handle Type Continuous Flow Back, Wand Adjustable, Wheel Dia.
-
KNF Corrosion resistant Diaphragm Vacuum pressure Pump 0 19 cfm PTFE Ryton Wetted Parts 115 VAC With Pressure Gauge And Reglulator from Cole-Parmer
Corrosion - resistant Diaphragm Vacuum/pressure Pump ; 0.19 cfm, PTFE, Ryton® Wetted Parts, 115 VAC, With Pressure Gauge And Reglulator .
-
http://www.lincolnindustrial.com/Catalogs/Uploaded/Catalog_87/4100_2pgr.pdf
• Powerful 1 in. U.L.-listed (4100) or non- U.L.-listed (4102) corrosion - resistant aluminum double- diaphragm pump quickly extracts and transfers fluids from portable drains and other collection equipment • System can be conveniently installed near service bay(s …
Indicates content that may require registration and/or purchase.