-
Supplier: Strongwell Corporation
Description: alternative in structures where fastener corrosion is a concern or where metal fasteners are not permitted (antennae housings, computer equipment testing structures, etc.). Features of FIBREBOLT® Corrosion Resistant Easy to Fabricate Low Maintenance Low in Conductivity
- Shape: Hex
- Attachment: Threaded
-
Supplier: ASTM International
Description: This specification covers steel self-piercing tapping screws for use in fastening gypsum panel products and metal plaster bases to cold-formed steel studs and wood members and for fastening gypsum panel products to gypsum board. Steel screws covered by this specification are of four
-
Supplier: ASTM International
Description: This specification covers steel self-piercing tapping screws for use in fastening gypsum panel products and metal plaster bases to cold-formed steel studs and wood members and for fastening gypsum panel products to gypsum board. Steel screws covered by this specification are of four
-
-
Supplier: Emerson Bearing Co.
Description: seizing. Lubricates bolt threads while easing assembly and disassembly of metal parts, including stainless steel and soft metals. SOLUTION 2500 is non-corrosive and prevents metal to metal contact. Temperature resistant to 2500 ° F. Meets MIL-A-907-E. We recommend
-
Supplier: Emerson Bearing Co.
Description: seizing. Lubricates bolt threads while easing assembly and disassembly of metal parts, including stainless steel and soft metals. SOLUTION 2500 is non-corrosive and prevents metal to metal contact. Temperature resistant to 2500 ° F. Meets MIL-A-907-E. We recommend
-
Supplier: Emerson Bearing Co.
Description: seizing. Lubricates bolt threads while easing assembly and disassembly of metal parts, including stainless steel and soft metals. SOLUTION 2500 is non-corrosive and prevents metal to metal contact. Temperature resistant to 2500 ° F. Meets MIL-A-907-E. We recommend
-
Supplier: Emerson Bearing Co.
Description: seizing. Lubricates bolt threads while easing assembly and disassembly of metal parts, including stainless steel and soft metals. SOLUTION 2500 is non-corrosive and prevents metal to metal contact. Temperature resistant to 2500 ° F. Meets MIL-A-907-E. We recommend
-
Supplier: THK America, Inc.
Description: With this Link Ball model, the high strength zinc alloy is used in its holder, and the mounting bolt and the holder are arranged on the same axis, allowing this model to receive an axial load. Since grease is contained in the boot, this model achieves high lubricity and high wear resistance. *THK
- Housing Diameter: 0.6692917 to 1.574804 inch
- Overall Length: 1.8110246 to 4.6850419 inch
- Load Capacity: 1,279.112 to 13,398.08 lbs
- Maximum Angular Misalignment: 17 to 25 degrees
-
Supplier: Cablecraft Motion Controls
Description: for extended corrosion resistance. The ball is also case hardened for extended wear. (Optional PTFE liner minimizes wear, reduces maintenance and increases rod end life — self-lubricating and moisture resistant,as well. Ball on PTFE version is electroless nickel plated.) This all
- Bore Diameter: 0.5511814 inch
- Length Through Bore: 0.7480319 inch
- Housing Diameter: 1.36614247 inch
- Overall Length: 3.045277235 inch
-
Supplier: Cablecraft Motion Controls
Description: for extended corrosion resistance. The ball is also case hardened for extended wear. (Optional PTFE liner minimizes wear, reduces maintenance and increases rod end life — self-lubricating and moisture resistant,as well. Ball on PTFE version is electroless nickel plated.) This all
- Bore Diameter: 0.3149608 inch
- Length Through Bore: 0.4724412 inch
- Housing Diameter: 0.98818951 inch
- Overall Length: 1.899607325 inch
-
Supplier: Umicore Materials
Description: 1907/2006, Standard 100 by OEKO-Tex®) Resistant to tarnishing and corrosion Excellent layer thickness distribution Can be lacquered Can be combined with precious metals Tried and tested process does not cause allergic reactions in the way that nickel does Applications Costume
-
Supplier: Umicore Metal Deposition Solutions
Description: 1907/2006, Standard 100 by OEKO-Tex®) Resistant to tarnishing and corrosion Excellent layer thickness distribution Can be lacquered Can be combined with precious metals Tried and tested process does not cause allergic reactions in the way that nickel does Applications Costume
- Wet / Applied Thickness: 0.000787402 inch
- Operating / Use Temperature: 140 F
-
Supplier: Chemence Inc.
Description: Krylex KT712 is a permanent red colored general purpose adhesive for permanent threaded assemblies. KT712 locks bolts and studs up to 1" in diameter, sealing against leakage and corrosion. It is chemical resistant, resisting fuels, lubricants and most Industrial liquids and
- Applied Thickness / Gap Fill: 0.0002755907 inch
- Viscosity: 400 to 600 cP
- Cure / Technology: Anaerobic, Single Component System, Two Component System
- Industry: Building / Construction, OEM / Industrial
-
Supplier: Mueller Company
Description: • CORROSION RESISTANT SHAFT - is constucted of stainless steel. Two-piece, stub-type shafts are sized per AWWA Standard C504, Class 150B or Class 250. • CHEVRON V-TYPE PACKING - is self-adjusting packing in top trunnion of valve body where shaft protrudes. • STRONG DISC AND SHAFT
- Valve Size: 3 to 48 inch
- Pressure Rating: 250 psi
- Number of Ports/Ways: 2
- Features: Bolt Flange
-
Supplier: Mueller Company
Description: • CORROSION RESISTANT SHAFT - is constucted of stainless steel. Two-piece, stub-type shafts are sized per AWWA Standard C504, Class 150B or Class 250. • CHEVRON V-TYPE PACKING - is self-adjusting packing in top trunnion of valve body where shaft protrudes. • STRONG DISC AND SHAFT
- Valve Size: 3 to 48 inch
- Pressure Rating: 250 psi
- Number of Ports/Ways: 2
- Features: Bolt Flange
-
Supplier: Mueller Company
Description: • CORROSION RESISTANT SHAFT - is constucted of stainless steel. Two-piece, stub-type shafts are sized per AWWA Standard C504, Class 150B or Class 250. • CHEVRON V-TYPE PACKING - is self-adjusting packing in top trunnion of valve body where shaft protrudes. • STRONG DISC AND SHAFT
- Valve Size: 12 to 16 inch
- Pressure Rating: 250 psi
- Number of Ports/Ways: 2
- Features: Bolt Flange
-
Supplier: Mueller Company
Description: • CORROSION RESISTANT SHAFT - is constucted of stainless steel. Two-piece, stub-type shafts are sized per AWWA Standard C504, Class 150B or Class 250. • CHEVRON V-TYPE PACKING - is self-adjusting packing in top trunnion of valve body where shaft protrudes. • STRONG DISC AND SHAFT
- Valve Size: 4 to 48 inch
- Pressure Rating: 250 psi
- Number of Ports/Ways: 2
- Features: Bolt Flange
Find Suppliers by Category Top
Featured Products Top
-
spring end fitting:Including mounting brackets, ball studs, hinges and whatever a connecting configuration requires. Brackets are made from the highest quality stainless steel, zinc plated steel and powder coated Typical (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
can be included as needed. Steel channels can serve as girts, studs, braces, joists or other structural and non-structural components to provide added strength. As a coil-based process, economical production quantities begin around 5,000 lineal feet. Custom lengths are available to meet OEM (read more)
Browse Rolled Metals and Drawn Metals Datasheets for MP Metal Products -
can be included as needed. Steel channels can serve as girts, studs, braces, joists or other structural and non-structural components to provide added strength. As a coil-based process, economical production quantities begin around 5,000 lineal feet. Custom lengths are available to meet OEM (read more)
Browse Metal Profiles and Structural Shapes Datasheets for MP Metal Products -
resistant, tough and durable, NITRONIC 30 is the stainless steel for your abrasive needs. Ball mill tests have shown that many application standards, such as AR 500 suffer six to seven times as much metal loss as NITRONIC 30. Economical, low alloy, corrosion resistant, abrasion resistant stainless (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc. -
OEM (Original Equipment Manufacturer) manufacturers frequently substitute plastic parts for metal parts where weight and chemical corrosion resistance are important. Plastic components are not typically thought of as viable alternatives for metal in rough, abrasive environments. The engineers (read more)
Browse Plastic Molding Services Datasheets for Osborne Industries, Inc. -
BUMAX Lock- a range of all metal stainless steel lock nuts, combining both superior locking performance and high corrosion resistance (read more)
Browse Nuts Datasheets for BUMAX® -
that ensures optimal fit, life cycle and corrosion resistance for these critical metal parts. In fact, electropolishing leaves parts 30 times more corrosion resistant than passivation alone, while also leaving parts in a passivated state. Learn more in our whitepaper, Electropolishing for Significantly Improved Corrosion Resistance, which includes three case studies. (read more)
Browse Corrosion Protection Services Datasheets for Able Electropolishing Company, Inc. -
marginally lubricated applications Corrosion?resistant in humid/ saline environments Very good price performance ratio Very good weight performance ratio Within injection molding tool feasibility unlimited dimensions and design features Compliant (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
assembly is held together with corrosion resistant snap rings allowing for part combinations to be changed easily. Material selections can optimize performance in clean or highly corrosive environments (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
any environment. Along with its excellent corrosion resistance, Ever-Slik 1201 is ideal for applications where an abrasion resistant coating is needed. Ever-Slik 1201 also offers excellent barrier protection from harsh chemicals and solvents (read more)
Browse Corrosion and Rust Preventive Coatings Datasheets for Everlube Products
More Information Top
-
Masonry and Concrete > Masonry Veneer
Masonry veneer is typically connected to metal stud frames with 9-gauge corrosion - resistant wire anchors hooked through a slotted connector for flexibility (Figure 7-3).
-
Masonry Design and Detailing, Sixth Edition > Anchored Veneer Details
Masonry veneer is anchored to metal stud frames with 9-gauge corrosion - resistant wire hooked through a slotted connector or looped eye for flexibility.
-
Newsbriefs
Ideal for use in highly insulated veneer wall systems which tend to cause accelerated corrosion of masonry tiles and metal stud systems, it resists the caustics and alkalies found in concrete and mortar and ensures positive weeps for proper condensation.
-
Olin's Construction: Principles, Materials, and Methods, 9th Edition
Brick-Veneered Walls In wood frame construction (see Fig. 4.6-11a), brick ve- neer is often anchored to the backup wall by nailing corrosion - resistant corrugated metal ties through the sheathing to the studs .
-
Failure of Feed Cock Studs
If corrosion resistant studs were desired, those of bronze or Monel metal are to be preferred.
-
CIF-Test-Capillary suction, internal damage and freeze thaw test
The gauge studs shall be of stainless steel or other corrosion - resistant metal of similar hardness.
Indicates content that may require registration and/or purchase.