Products/Services for Cortland Grinding Chucks
-
Chucks - (402 companies)...electrostatic chucks) are designed for semiconductor-manufacturing equipment. Gear chucks are designed to hold gears during machining. Grinding chucks used in grinding equipment. Lathe chucks are designed for use with lathes or turning centers...TypeApplicationChuck Geometry -
Magnetic Chucks - (36 companies)Magnetic chucks use the magnetic force from a permanent magnet, electromagnet or electro-permanent magnet to achieve chucking or holding action. They are only suitable for workpieces made of magnetic materials such as steel or iron. How to Select...
-
Chuck Jaws - (81 companies)Chuck jaws are inserts that fit into a chuck and grip the workpiece. There are three types of chuck jaws: base jaws, hard jaws, and soft jaws. Chuck jaws are inserts that fit into a chuck and grip the workpiece. Types of Chuck Jaws. There are three... -
Grinders and Grinding Machines - (993 companies)Grinders and grinding machines use an abrasive that is bonded to a wheel, belt or disc to remove material and improve surface finish. Devices can be pneumatically driven or powered by a combustion engine or electric motor. Grinders and grinding... -
Wafer Chucks - (22 companies)Wafer chucks are used to handle semiconductor wafers during wafer processing applications. Common work clamping technologies include vacuum and electrostatic. Wafer chucks handle or hold wafers or substrates during wafer processing applications...
-
Grinding Segments - (51 companies)Grinding segments are bonded abrasive structures that can be assembled on a special form to create a large wheel for flat surface grinding. Grinding segments are bonded abrasive structures that can be assembled on a special form to create a large...
-
Grinding Wheels - (509 companies)Image Credit: Norton Abrasives. Grinding wheels are used for metal removal, dimensioning, and finishing. They consist of an integral shank, pin, shaft, or mandrel that drives a mounted wheel or blades. Types of Grinding Wheels. There are many types...
-
Precision Grinding Services - (1054 companies)...is used to maintain the proper surface speed. The parts are held in place with a collet or chuck. Image Credit: The Virtual Machine Shop. External grinding or OD grinding is used to grind the outer diameter (OD) of cylindrical parts. The grinding...
-
Metallographic Grinding and Polishing Equipment - (47 companies)...that accept a variety of tool-holding chucks. Grinder-Polisher -- Metallographic grinder polishers allow the metallographer to perform grinding and polishing on a single machine, which might be a selection consideration in metallographic laboratories...
-
Tool Grinding and Tool Sharpening Services - (231 companies)Tool grinding and tool sharpening services manufacture, recondition, regrind, and provide special profiling for cutting and machining tools. Services range from the manufacturer-approved re-sharpening and reconditioning of another manufacturer's...
Product News
-
Fountyl Technologies Pte. Ltd.
High-Performance Porous Ceramic Chuck Semiconductor and precision manufacturing demand stable, flat, and contamination-free wafer handling, yet standard chucks often struggle with uniform adsorption, wear, and thermal stress. Inaccurate handling can reduce yield and affect product quality. The Porous Ceramic Chuck offers advanced material performance and reliable operation: Strong Permeability: Uniform air and water flow ensures stable wafer adsorption without sliding. High Strength & Wear Resistance: Maintains shape during... (read more)Browse Wafer Chucks Datasheets for Fountyl Technologies Pte. Ltd. -
Fountyl Technologies Pte. Ltd.
High-Precision Porous Ceramic Chuck Durable and Precise Porous Ceramic Chuck for Semiconductor Processing. Uniform permeability and strong adsorption ensure silicon wafers are firmly held without slipping during grinding, improving process stability. Dense, uniform micro-porous ceramic structure resists silicon dust buildup, simplifying cleaning and maintenance. High mechanical strength and excellent thermal shock resistance prevent deformation and edge damage, ensuring consistent wafer flatness. Long service life with easy... (read more)Browse Wafer Chucks Datasheets for Fountyl Technologies Pte. Ltd. -
Fountyl Technologies Pte. Ltd.
Silicon Carbide Wafer Pins and Chucks chamber designs. Fountyl Technologies Pte. Ltd. supplies SiC wafer pins and chucks to semiconductor equipment OEMs and fab maintenance teams. Production includes powder processing, sintering, precision grinding, and final cleaning in-house. (read more)Browse Wafer Chucks Datasheets for Fountyl Technologies Pte. Ltd. -
Fountyl Technologies Pte. Ltd.
Silicon Carbide Wafer Pin Chuck through sintering, precision grinding, and final cleaning. Custom pin layout, chuck diameter, and vacuum hole patterns available for specific chamber designs. (read more)Browse Wafer Chucks Datasheets for Fountyl Technologies Pte. Ltd. -
Suntech Applied Materials (Hefei) Co.,Ltd
High-Porosity Ceramic Vacuum Chuck . * Prevents static damage to sensitive wafers. Customizable Configuration. * Tailored size and shape options. * Adjustable porosity and pore size. * Base material options: alumina or silicon carbide. Typical Applications. * Wafer heating and transfer. * Grinding and cutting processes. * Laser machining. * Screen printing. * Precision cleaning systems. The porous ceramic vacuum chuck improves process stability, reduces contamination risks, and enhances overall manufacturing efficiency. Visit our... (read more)Browse Chucks Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
Fountyl Technologies Pte. Ltd.
High-Vacuum Porous Ceramic Chucks for Wafer Vacuum handling of fragile, ultra-thin wafers requires uniform contact force to eliminate stress concentrations. These specialized porous ceramic chucks are micro-engineered to deliver high-performance workholding with advanced material properties. Technical Characteristics: Uniform Pore Distribution: Pore sizes ranging from 2 to 10 microns ensure consistent vacuum pressure across the entire wafer surface. Micron-Level Flatness: Sub-micron surface grinding prevents wafer dimpling and scratching... (read more)Browse Wafer Chucks Datasheets for Fountyl Technologies Pte. Ltd. -
Fountyl Technologies Pte. Ltd.
High-Precision Porous Ceramic Wafer Vacuum Chucks As semiconductor nodes shrink, wafer flatness during processing becomes critical. Our high-precision porous ceramic vacuum chucks (Chucks) are specifically designed to meet the rigorous demands of 300mm (12-inch) wafer thinning, dicing, and inspection. Utilizing advanced Alumina (Al?O?) and Silicon Carbide (SiC) material technology, these chucks offer a uniform microstructure with controlled pore sizes (typically 2 to 10 mm). This eliminates the localized stress concentrations and micro-dimples... (read more)Browse Wafer Chucks Datasheets for Fountyl Technologies Pte. Ltd. -
Fountyl Technologies Pte. Ltd.
High-Precision Ring Groove Ceramic Chuck thin film deposition. - PVD and sputtering equipment -- stable wafer hold with backside cooling in high-vacuum environments. - Wafer inspection and metrology -- precision wafer positioning with uniform vacuum hold. Manufacturing Capability. In-house production through ceramic powder processing, sintering, precision diamond grinding, groove machining, and final cleaning. Custom groove patterns, chuck diameters, and mounting interfaces available for specific chamber designs. (read more)Browse Wafer Chucks Datasheets for Fountyl Technologies Pte. Ltd. -
Fountyl Technologies Pte. Ltd.
Advanced Electrostatic Wafer Chuck Semiconductor fabrication faces critical challenges such as inconsistent wafer clamping, thermal non-uniformity, and compatibility issues with diverse materials like silicon, sapphire, and silicon carbide. Engineers often struggle with process instability, high defect rates, and costly equipment adjustments in ion implantation, etching, and thin-film deposition processes. Our electrostatic chucks deliver high-density, durable, and customizable solutions that address these challenges: Polymer... (read more)Browse Chucks Datasheets for Fountyl Technologies Pte. Ltd. -
Fountyl Technologies Pte. Ltd.
Semiconductor Electrostatic Chucks These state-of-the-art Semiconductor Electrostatic Chucks (ESCs) deliver exceptional clamping uniformity and stability. Engineered with high-purity ceramic materials (AlN/Al2O3), they provide reliable performance across ultra-high vacuum and high-temperature manufacturing environments. Key Technical Features. Multi-Zone Thermal Control: Advanced multi-zone cooling profiles achieve precise temperature uniformity across the entire wafer surface. Rapid Chucking & Dechucking: Optimized transient... (read more)Browse Oxide Ceramics Datasheets for Fountyl Technologies Pte. Ltd.
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… 27071,'collegiate'),(27072,'collegiate dictionary'),(27073,'collembola'),(27074,'collembolan'),(27075,'collet'),(27076,'collet chuck '),(27077,'collide' … … 27729,'common good'),(27730,'common grape hyacinth'),(27731,'common grape vine'),(27732,'common ground '),(27733,'common … … semisanguineus'),(30218,'cortinarius subfoetidus'),(30219,'cortinarius violaceus'),(30220,'cortisol'),(30221,'cortisone'),(30222,' cortland '),(30223,'corundom' …
-
wn_sk.pl (finlayson-gwc2014.zip)
… 13:00::'). sk(107655988,1,'hindquarter%1:13:00::'). sk(107656077,1,'cut_of_beef%1:13:00::'). sk(107656452,1,'chuck%1:13:00::'). sk(107656645,1,' chuck _short_ribs%1:13:00::' … … sk(107664007,1,' ground _beef%1:13:00::' … … 00::'). sk(107739923,1,'baldwin%1:13:00::'). sk(107740033,1,' cortland %1:13:00 …
-
wn_s.pl (finlayson-gwc2014.zip)
… n,1,0). s(107185519,1,'hindquarter',n,1,0). s(107185608,1,'cut_of_beef',n,1,0). s(107185986,1,'chuck',n,2,0). s(107186179,1,' chuck _short_ribs',n,1,0 … … s(107193347,1,' ground _beef',n,1,0 … … 1,0). s(107267914,1,'Baldwin',n,3,0). s(107268024,1,' Cortland ',n,1 …
-
listIndexWords30.dat (finlayson-gwc2014.zip)
… n XID-ahriman-n XID-aigina-n XID-ailuropoda-n XID-air-to- ground _missile-n XID … … XID-chrysanthemum_balsamita-n XID-chrysaora-n XID-chrysolophus_pictus-n XID-chrysopsis_mariana-n XID- chuck _berry-n XID … … XID-corrigenda-n XID-corruption-n XID-cortes-n XID-corticotrophin-n XID- cortland -n XID-corydalidae …
-
NORTON Grinding Segment,11.25Wx3 In Tx8 In H,CA - Surface Grinding Segments - 1VUR4|61463615471 - Grainger Industrial Supply
• For Use WithME100703B Cortland Chuck • Grinding Stones (304 .
-
http://www.ctemag.com/pdf/2005/0508-50anniversary.pdf
Reference: “An Interpretive Review of 20th Century U.S. Machining and Grinding Research:An e-Monograph on … … a turning and milling center—per- mits quick changeovers, in addition to performing multiple operations in one chucking . … Ma- ier Corp., Columbus, Ohio, and an employee of Monarch Machine Tool Inc., Cortland , N.Y., during …
-
Journal of Aircraft > Aerodynamic and Mission Performance of a Winged Balloon Guidance System
… and Warren Wiscombe at NASA Goddard Space Flight Center (GSFC) and the late Chuck Williams at NASA … … subcontractors over the years, including Keith Baker, J. Balaram, Nathan Barnes, Doug Bentley ( Cortland Cable Company), Dale … … Seifert, A., “The Control of Separation by Periodic Oscillations,” 18th AIAA Aerospace Ground Testing Conference, Colorado …
-
noun.food (finlayson-gwc2014.zip)
… a cut of beef from the neck of the animal) } { shoulder, cut_of_meat,@ chuck ,#p (a cut … … suitable for roasting) } { patty3, cake2, dish,@ (small flat mass of chopped food) } { ground _beef, hamburger, beef … … eating_apple,@ (an American eating apple with red or yellow and red skin) } { Cortland , eating_apple,@ (large …
-
words (guiwords.zip)
… chronologically chronologies chronology chrysanthemum Chrysler chubbier chubbiest chubbiness chubby chuck chuckle chuckled chuckles chucks chum Chungking chunk … … corrupted corrupter corruptible corrupting corruption corruptions corrupts corset Corsica Corsican cortex Cortez cortical Cortland Corvallis Corvus Corydoras … … grilled grilling grills grim grimace Grimaldi grime grimed Grimes grimly Grimm grimness grin grind grinder grinders grinding …
-
2.1to3.0.noun.mono (finlayson-gwc2014.zip)
… collembolan%1:05:00:: 02142013 collembolan%1:05:00:: 02163297 collet_chuck%1:06:00:: 03039187 collet_ chuck %1:06:00 … … common_grape_hyacinth%1:20:00:: 12460957 common_grape_vine%1:20:00:: 12975583 common_grape_vine%1:20:00:: 13145444 common_ ground %1:24:00 … … 14558377 cortisol%1:27:00:: 14752702 cortisone%1:27:00:: 14558627 cortisone%1:27:00:: 14752952 cortland %1:13:00 …
Indicates content that may require registration and/or purchase.