Products/Services for Cotter Pin Pliers
-
Pliers - (280 companies)...categories, solid joint pliers or slip joint pliers. Solid joint pliers are fixed with a solid pin or rivet and are therefore not adjustable. Slip joint pliers are adjustable and can be either multiple-hole pliers, or tongue and groove. The slip...TypeBent NoseCutting Edge -
Cotter Pins and Wire Clips - (75 companies)Cotter pins and wire clips are penetrating and coupling mechanical fasteners. They are easy to install and remove. Cotter pins come in several forms, with each designed for a specific kind of assembly. Some cotter pins are suitable for use as shear... -
Industrial Pins - (743 companies)...such as: hitch and linch pins; cotter pins and wire clips; spring pins; locating and fixturing pins; and specialty pins. Operation. Hitch pins are designed to couple mating components--such as a vehicle and trailer--often employing a locking mechanism... -
Hitch Pins and Linch Pins - (85 companies)...an additional cotter pin inserted perpendicularly to lock the pin in position. Linch pins, detent pins, snapper pins, safety spring pins, and toggle pins all contain integral locking mechanisms. Like other pins, these devices are meant to resist shear... -
Dowel Pins - (192 companies)...cotter pins, and spring pins have their own unique Engineering360 selection guide and specification filter. A straight pin with metric or SAE threads is called a threaded rod. Drive pins have an interference fit and must be hammered into a mating... -
Specialty Pins - (127 companies)...in applications that require chemical and corrosion resistance, as well as relatively high pressure ratings. Specialty pins include specialized or proprietary dowel pins, spring pins, cotter pins and wire clips, hitch pins and linch pins, and locating...
-
Spring Pins - (109 companies)Spring pins are hollow dowel pins manufactured from spring steel. Types of Spring Pins. There are two main types of products: coiled. slotted. Coiled spring pins are made of spring steel or another metal, and are coiled into a hollow cylindrical...
-
PIN Diodes - (93 companies)PIN diodes are three-layer semiconductor diodes consisting of an intrinsic layer separating heavily doped P and N layers. The charge stored in the intrinsic layer in conjunction with other diode parameters determines the resistance of the diode...
-
PCB Pins and Receptacles - (86 companies)PCB pins and PCB receptacles are electronic interconnect devices for printed circuit boards (PCB). PCB pins are male connectors. PCB receptacles are female connectors. PCB pins and PCB receptacles are electronic interconnect devices for printed...
-
IC Pin Probes - (19 companies)IC pin probes are used to test integrated circuits (ICs). They differ in terms of contact type or pin type. Low profile pins are standard, low-height, printed circuit board (PCB) pins. Solder tail pins are designed to allow for easy soldering...
Product News
-
National Bolt & Nut Corporation
Standard and Custom Cotter Pins Cotter pins. Cotter pins from National Bolt & Nut Corporation are suitable for temporary or permanent applications, with varying styles and fastening mechanisms. Dowel pins, cotter pins, and rivets are better-suited when temporary fastening is the only requirement. Cotter pins, or split pins, feature a butterfly-type design, with an extended prong for easier separation. All of our pins are available in varying sizes, materials, and finishes, and conform to ANSI B18.8.2 specifications. For more... (read more)Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
Rotor Clip Company, Inc.
Circlips & Snap Rings Vs. Cotter Pins Are you still relying on cotter pins or traditional fasteners to secure your assemblies? While these methods have been used for generations, modern designs demand solutions that save time, reduce complexity, and secure components against axial and radial forces. Rotor Clip retaining rings (circlips, snap rings, and spiral rings) offer a more advanced approach. They provide compact, cost-effective, and high-performance retention without the extra parts or machining that cotter pins require. Over... (read more)Browse Retaining Rings and Snap Rings Datasheets for Rotor Clip Company, Inc. -
National Bolt & Nut Corporation
Premium Cotter Pins from National Bolt & Nut Corp. COTTER PINS. Cotter pins, also called split pins, are equipped with two tines that bend during application. These metal fasteners lock in place during installation when the two ends of the cotter pin are bent apart, and are meant for temporary use. At National Bolt & Nut, we offer a line of premium cotter pins that feature an extended prong style. This prong style makes it easier to separate the tines during application. All of our premium cotter pins meet ANSI B18.8.1 dimensional... (read more)Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
Automationdirect.com
KNIPEX Pliers and Cutting Tools AutomationDirect now offers KNIPEX pliers that are professional-grade hand tools engineered for electricians, panel builders, plumbers, maintenance technicians, and automation professionals. This new lineup includes the industry-renowned Cobra water pump pliers, with pushbutton adjustment and self-locking jaws for fast, slip-free gripping, and the innovative pliers wrench, which combines the versatility of adjustable pliers with smooth parallel jaws that grip fasteners without rounding... (read more) -
National Bolt & Nut Corporation
An extensive inventory of rods, rivets, and pins Cotter Pins, Dowel Pins and Threaded Rods. Offering an extensive inventory of premium rods, rivets, and pins, National Bolt & Nut Corporation is pleased to serve your fastener needs. Our rods, rivets, and pins are suitable for temporary or permanent applications, with varying styles and fastening mechanisms. Product selections include dowel pins, cotter pins, threaded rods, and rivets. Our threaded rods possess the highest fastening strength in this product family, suitable for mechanical... (read more)Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
Fairlane Products, Inc.
End Caps for ball-locking pins & fasteners These end caps fit over the end of the quick release ball lock pin and allow the pins to be used in applications where the receiving hole is not within tolerance or is out of round. The receiver caps can replace cotter pins and hitch pins to allow you to take advantage of quick changing and fieldwork without tools. The caps are made from 300 series stainless steel. On the tapped versions, the tapped end allow the user to attach a lanyard to the end cap so it does not get lost while not in use. (read more)Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
Skyworks Solutions, Inc.
New High Gain LNA is Pin-to-Pin Compatible New High Gain LNA is Pin-to-Pin Compatible with Family of High Performance LNAs. The SKY67181-396LF is a high gain, low noise amplifier designed to meet the challenging requirements of cellular LTE and 5G NR infrastructure applications. This LNA features ultra low-noise figure, high gain, and operates over a wide range of frequencies. To reduce PCB board space, this device is housed in an ultra-compact 2 x 2 mm plastic surface mount package, that is pin-to-pin compatible with the previously... (read more) -
SPIROL
Slotted Spring Pins Slotted Spring Pins. SPIROL offers a complete line of Slotted Spring Pins, including: SPIROL Standard Metric Slotted Pins. SPIROL Standard Inch Slotted Pins. ISO 8752 Slotted Pins. A Slotted Spring Pin is a cost-effective, general-purpose fastening solution used across countless applications. During installation, the pin compresses and applies continuous outward pressure against the hole wall. Its primary spring action occurs opposite the slot as the pin 's two halves flex, enabling... (read more)Browse Spring Pins Datasheets for SPIROL -
SPIROL
Slotted Spring Pins A slotted spring pin is a headless hollow cylindrical tube having a longitudinal slot down the entire length with chamfered or round ends to aid installation. This type of pin is produced to a controlled outside diameter slightly greater than the hole in which it will be installed. Compressed as it is installed, the pin applies continuous pressure towards the sides of the hole wall. The pressure provides tension in a radial manner to prevent loosening created by vibration or shock. SPIROL (R... (read more)Browse Spring Pins Datasheets for SPIROL -
Fairlane Products, Inc.
Receptacles for Ball Lock Pins The flanged receptacles provide a permanent and proper mating hole for quick release ball lock pins. They are designed for use on materials and in applications where the pin does not have anything to lock against. Because the pin does not protrude out the bottom of the receptacles, they are ideal for blind-hole applications. The receptacles can be mounted with screws, rivets or bolts. They are made from 300 series stainless steel. The quick release ball lock pins are inserted from the flanged (read more)Browse Quick Release Pin Receptacles and Receiver Caps Datasheets for Fairlane Products, Inc.
-
Studies on natural fibers and of synthesis
Plane bag ' ue of machoires serrage- 2 of the clips forming trone of c6ne aprgs assembly-3 that advancing ehantillon-6 groove-5 pin 6 piece & - 4 secures the clip Sup6rieure to the wire of wire suspension - 7 of suspension …
Indicates content that may require registration and/or purchase.