Products/Services for Cotter Pin Type Hose Clamps
-
Hose Clamps and Band Clamps - (363 companies)Hose clamps and band clamps are used to secure hose or flexible tubing to a fitting. The clamp is placed around the hose, directly over the fitting. As the clamp is tightened, it clamps the inner diameter of the hose to the fitting or barb... -
Cotter Pins and Wire Clips - (75 companies)Cotter pins and wire clips are penetrating and coupling mechanical fasteners. They are easy to install and remove. Cotter pins come in several forms, with each designed for a specific kind of assembly. Some cotter pins are suitable for use as shear... -
Pliers - (280 companies)...categories, solid joint pliers or slip joint pliers. Solid joint pliers are fixed with a solid pin or rivet and are therefore not adjustable. Slip joint pliers are adjustable and can be either multiple-hole pliers, or tongue and groove. The slip... -
Industrial Pins - (744 companies)...such as: hitch and linch pins; cotter pins and wire clips; spring pins; locating and fixturing pins; and specialty pins. Operation. Hitch pins are designed to couple mating components--such as a vehicle and trailer--often employing a locking mechanism... -
Hose Fittings - (1196 companies)...hose connections: Clamp ends are fittings which allow hose to be clamped to the connection. Plain ends are fittings which allow hose to be connected by adhesive, solder, or other forms. Flange fittings are ports with flush surfaces perpendicular... -
Hand Clamps - (417 companies)Hand clamps are temporary fixturing components used to hold and position work for assembly, forming, welding, inspection and machining applications. Image Credit: Wright Tool | Acme Tools | Acme Tools. Hand clamps are temporary fixturing components...
-
Hitch Pins and Linch Pins - (85 companies)...an additional cotter pin inserted perpendicularly to lock the pin in position. Linch pins, detent pins, snapper pins, safety spring pins, and toggle pins all contain integral locking mechanisms. Like other pins, these devices are meant to resist shear...
-
Machining Clamps - (314 companies)...clamps are fixturing and set-up clamps that are used to secure a jig or fixture. The jaw swings out and away from the clamped part to achieve clearance for part removal. Hook clamps are a type of swing clamp. Pull clamps have a clamping pin or screw...
-
Toggle Clamps - (106 companies)Toggle clamps are quick action hold down clamps used to keep a work piece stationary. Toggle clamps are quick-action hold down clamps used to keep a workpiece stationary. Toggle clamps may be fixed to a bench or fixture, or they may be handheld...
-
Industrial Hose - (1757 companies)Industrial hose covers the broad spectrum of fluid transfer lines. Hose is usually flexible, often reinforced, and available in a wide range of material compositions to cover various hydraulic and pneumatic industrial applications. A hose...
Product News
-
National Bolt & Nut Corporation
Standard and Custom Cotter Pins Cotter pins. Cotter pins from National Bolt & Nut Corporation are suitable for temporary or permanent applications, with varying styles and fastening mechanisms. Dowel pins, cotter pins, and rivets are better-suited when temporary fastening is the only requirement. Cotter pins, or split pins, feature a butterfly-type design, with an extended prong for easier separation. All of our pins are available in varying sizes, materials, and finishes, and conform to ANSI B18.8.2 specifications. For more... (read more)Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
Rotor Clip Company, Inc.
Circlips & Snap Rings Vs. Cotter Pins Are you still relying on cotter pins or traditional fasteners to secure your assemblies? While these methods have been used for generations, modern designs demand solutions that save time, reduce complexity, and secure components against axial and radial forces. Rotor Clip retaining rings (circlips, snap rings, and spiral rings) offer a more advanced approach. They provide compact, cost-effective, and high-performance retention without the extra parts or machining that cotter pins require. Over... (read more)Browse Retaining Rings and Snap Rings Datasheets for Rotor Clip Company, Inc. -
National Bolt & Nut Corporation
Premium Cotter Pins from National Bolt & Nut Corp. COTTER PINS. Cotter pins, also called split pins, are equipped with two tines that bend during application. These metal fasteners lock in place during installation when the two ends of the cotter pin are bent apart, and are meant for temporary use. At National Bolt & Nut, we offer a line of premium cotter pins that feature an extended prong style. This prong style makes it easier to separate the tines during application. All of our premium cotter pins meet ANSI B18.8.1 dimensional... (read more)Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
Imao-Fixtureworks
One-Touch Clamps Evolution and safe operation. Clamping Line Indicator. Indication lines on handle and body align to clearly show when the clamp is locked or unlocked. LINE UP: QLSWW Swing Clamp. Swing into position and clamp with a turn of the handle. Clockwise and counterclockwise clamping directions both available. QLPDW Pull Clamp. Pulling the clamping pin attached to the workpiece enables a fixture with easy access to tools. Standard and locator-type screws both available. Extension unit available for operating clamp... (read more)Browse Machining Clamps Datasheets for Imao-Fixtureworks -
Imao-Fixtureworks
Super-compact clamps for the tightest spaces Ideal for tight spaces, QCOWM compact snap-in clamps provide positive locking in quick change applications where there are frequent insertion and removal of a fixture or component. They allow for consistent fastening force eliminating the chance for under or over tightening by the operator. The fastener is mounted to the fixture and the pin is mounted to the base. When the fastener is inserted onto the pin, it snaps into locking position. To remove, simply press the central button... (read more)Browse Industrial Pins Datasheets for Imao-Fixtureworks -
PennEngineering®
Push on Fasteners that Generate Clamping Load The CDS TM microPEM (R) ClampDisk TM fastener presses straight onto a 1 mm pin to replace threads, adhesive, rivets and other small fasteners. The upward flanges of the disk grip onto the pin and prevent push-off while the downward flanges flex and generate clamp load. Ideal for micro/targeted applications in automotive electronics and consumer electronics assemblies: First micro fastener of its kind on the market at this size/shape. Installs onto a pin or cast post. Used for sheet-to-sheet... (read more) -
Imao-Fixtureworks
Pneumatic Zero Point Clamping Devices Pneumatic Zero Point Clamping Devices. Eliminate fixture setup time & machine down time!. IMAO Fixtureworks' Flex Locators is a zero point pneumatic clamping system that provides quick change of fixtures or tools within 0.003 mm accuracy. Pneumatic clamp and quick locating eliminates setup time for frequent changeover of fixtures, plates and tooling on automation machinery. Two Types of Flex Locators are Available: Heavy Duty. Repeatability: .003 mm. Clamping Force: 1,400 lbs (6300N). Light... (read more)Browse Industrial Pins Datasheets for Imao-Fixtureworks -
Imao-Fixtureworks
Quick Change Flex Clamping Locators Quick Change Flex Clamping Locators. One-Touch no-tool solution for fast and accurate fixture changes. Flex locators are mechanical locating elements designed for quick change applications. The tapered pins paired with receiver bushings allow easy operation and excellent repeatability. Flex locators combine positioning and clamping in one operation, reducing setup time during fixture changes. The tapered surface contact ensures precise locating repeatibility to 0.003 mm. The mechanical design... (read more)Browse Locating and Fixturing Pins Datasheets for Imao-Fixtureworks -
Fairlane Products, Inc.
Positive locking pins QUICK RELEASE BALL LOCK PINS. Quick release ball lock pins have a wide range of applications in fastening, locating, and alignment. These positive locking pins will not release until the button on the handle is depressed, which then allows the balls to retract into the shank. All quick release pins are available in a variety of lengths and diameters with shanks made from 17-4 stainless steel, 300 series stainless steel, or 4130 alloy steel. Weld-in style pull pins are also offered. These pins... (read more)Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
Fairlane Products, Inc.
Spring-Loaded Pull Pins PULL PINS Spring-loaded pins that allow you to quickly retract and engage the plunger for locating, fastening and quick change operations. QUICK RELEASE BALL LOCK PINS. Quick release ball lock pins have a wide range of applications in fastening, locating, and alignment. These positive locking pins will not release until the button on the handle is depressed, which then allows the balls to retract into the shank. All quick release pins are available in a variety of lengths and diameters... (read more)Browse Industrial Pins Datasheets for Fairlane Products, Inc.
-
Roloff / Matek machine elements
…623 -, prefix possibilities 624 -, bias 641 -, election of the belt type 623 -, shaft distance 638 … tube screw joint 681 -, hose 671 -, welding compound 679 … number 687-688 pipe clamp 685 tube leg equalizers … round thread 233 round wedge 304, 426 round wedge .... Shear stress 45 shearing train 158 shearing tensile stress 175 scouring plate-method of construction 155 slides 675 snake spring-clutch 461 slenderness of 165 Schlankheitsgrad the spindle 280 hose 671 throwing oil lubrication 531 lock bolts 204 closing time 693 narrow…
-
Roloff / Matek machine elements
…645 -, expansion equalizer 642 -, flange connection 638 -, sleeve compound 641 -, tube 629 -, tube support 643 -, tube screw joint 640 -, hose 631 -, welding compound 638 … friction number 647 pipe clamp 644 tube leg equalizers … round thread 219 round wedge 285, 402 round wedge … 262 hose 533 lubricating tap 635 lubricating wedge 531 lubricating groove 533, 544 lubricating oil 76, 530 lubricating gap height, least to 631 throwing oil lubrication 496 lock bolts 191 closing time 652 … rolling bearings 493 lubrication type 85, 542 screw 774…
-
DEVELOPMENT OF A SCUBA-BASED PROTOCOL
FOR THE RAPID EVALUATION OF BENTHIC
DEGRADATION DUE TO ORGANIC ACCUMULATION
IN THE NEARSHORE SOFT-BOTTOM
HABITAT OF PUGET...
E- type purple primer. .... The spool is held in position by the two hose clamps . .... Once the end cap has been screwed to the proper tight ness, a small hole can be drilled through both fittings and a cable tie used as a cotter pin to prevent the threaded cap from loosening.
-
A Solar Car Primer
All fasteners must be of suitable type , strength, and durability for their application, with the following minimum .... The bolts described above must be secured from unintentional loosening by safety wire, cotter pins , and nylon lock nuts. .... 16.6.7.3 Hose Clamps .
Indicates content that may require registration and/or purchase.