-
Supplier: New York Blower Company (The)
Description: literally nonfreeze when properly piped and trapped. The oval steel tubes resist rupture even when a malfunctioning trap might allow some condensate to freeze in the coil. CORROSION-RESISTANT Vertical tubes of .060 ̋ thick SAE 950 alloy steel are welded to 10-gauge steel headers.
- Maximum Working Pressure: 200 psi
- Temperature Range: -20 to 600 F
- Application / Industry: HVAC
- Technology: Shell and Tube
-
Description: What is Shell & Tube Heat exchanger? The shell & tube heat exchanger is a widely used heat exchange device known for its robust structure, high-temperature and high-pressure resistance, and adaptability to various media. it remains a preferred choice
- Application / Industry: Chemical Processing, Food and Beverage Processing, HVAC, Marine / Shipboard, Oil Heating / Cooling, Power Generation, Refrigeration (Evaporator / Condenser)
- Primary Material: Copper, Stainless Steel, Steel
- Connection Options: Flange
- Features: Other
-
Description: Pool heat exchangers are designed to handle the challenges of chlorine, bromine, and high flow rates in pools and spas. Standard flat plate exchangers are unsuitable; instead, specialized high-flow exchangers are recommended. For saltwater pools, titanium versions offer
- Application / Industry: Domestic Water Use
- Technology: Shell and Tube
- Primary Material: Steel, Titanium
-
-
Description: What is a Tubular Heat Exchanger ?Tubular Heat Exchangers are robust and highly efficient thermal transfer devices designed to handle a wide range of fluids - from clean liquids to viscous, particulate-laden, or fouling-prone media. They consist of one or more inner
- Application / Industry: Food and Beverage Processing
- Features: Other
- Technology: Shell and Tube
- Primary Material: Stainless Steel
-
Description: The shell and tube type graphite heat exchanger consists of an array of graphite tubes and tube sheets bonded together with an adhesive (or using single-tube mechanical seals). The tube bundle is placed inside a cylindrical shell, with end caps made
- Maximum Working Pressure: -14.5036839357197 to 145.036839357197 psi
- Temperature Range: -76 to 320 F
- Features: Other
- Technology: Shell and Tube
-
Supplier: Process Technology
Description: For virtually any wet chemistry application. FEATURES Ideal for one-pass cooling of chemicals dumping to waste stream and innovatively eliminates high costs associated with water aspiration. Less surface area required for same BTU exchange compared to most other fluoropolymer exchangers.
- Maximum Working Pressure: 25 to 30 psi
- Temperature Range: 275 F
- Application / Industry: Chemical Processing, Electronics / Power Supply Cooling
- Features: Other
-
Supplier: Armstrong International
Description: Armstrong blends revolutionary digital water temperature control technology with instantaneous heat exchanger design to deliver Digital-Flo®, an industry changing series Shell & Tube Steam/Water Heaters. Digital-Flo Water Heaters are all compatible with Building Automation
- Maximum Working Pressure: 15 psi
- Features: Other
- Technology: Shell and Tube
- Primary Material: Stainless Steel
-
Supplier: Alfa Laval Inc.
Description: AlfaBlue Power air-cooled radiators can be used to cool water or other fluids in various industrial applications: diesel/gas engines in power plants, gas turbine cooling systems, direct process cooling and indirect cooling (using an intermediate plate heat exchanger) of process liquids
- Maximum Working Pressure: 130.53393 psi
- Technology: Air-Cooled, Shell and Tube
- Primary Material: Aluminum, Copper
- Application / Industry: Chemical Processing, Food and Beverage Processing
-
Supplier: Aggreko
Description: 500 sqft Heat Exchangers Heating and cooling streams in a process plant is a basic and essential process operation. For this reason, process plants contain potentially hundreds of heat exchangers. Features Large fleet of standard, refinery-grade Shell & Tube, Shell
- Technology: Air-Cooled, Plate, Shell and Tube
- Application / Industry: Power Generation
-
Supplier: Munters DH
Description: The Thermo-T™ tubular heat-exchanger is designed to recover heat from energy-consuming processes up to 2000°F. Energy can be recovered and returned as process make-up air, used to preheat combustion air, or used for plant or office heating. Thermo-T™ offers fully adjustable
- Temperature Range: 0 to 1,800 F
- Primary Material: Aluminum
- Connection Options: Flange
- Application / Industry: HVAC
-
Supplier: Spirax-Sarco
Description: Spirax Sarco has a long history of designing and manufacturing heat exchangers. As a leading designer and supplier of clean and pure steam generators, multi-effect distillation and hygienic components, we have an intimate knowledge of the functional, documentation, certification and
- Technology: Shell and Tube
- Primary Material: Stainless Steel
- Application / Industry: Steam
-
Supplier: Alfa Laval Inc.
Description: content. The Arctigo range offers a wide variety of cooler configurations and a long list of options, always allowing to select the best model to suit all applications in industrial cooling installations. Standard configuration Coil - 7 coil block modules - 3, 4, 6, 8 or 10 tube rows deep -
- Maximum Working Pressure: 145.0377 to 870.2262 psi
- Technology: Air-Cooled, Shell and Tube
- Primary Material: Copper, Stainless Steel
- Application / Industry: HVAC, Refrigeration (Evaporator / Condenser)
-
Supplier: Alfa Laval Inc.
Description: Range of heat exchangers with tubes made of acid-proof stainless steel and suitable for many different media, such as steam, domestic hot water, heating water, coolant and hot oil. Cetecoil heat exchangers are manufactured in three different basic versions as
- Application / Industry: Domestic Water Use, Oil Heating / Cooling
- Technology: Shell and Tube
-
Supplier: DME Company
Description: Rugged steel offers durable performance at low cost. Constructed of carbon steel & tube-sheets with copper tubing and cast iron bonnets. Unit offers a wide range of cooling at a low cost. Models are rated 300psi shell, 150psi tubes at 300°F shipped complete with mounting brackets.
- Maximum Working Pressure: 150 to 300 psi
- Temperature Range: 300 F
- Primary Material: Copper, Steel
- Connection Options: NPT
-
Supplier: Taco Comfort Solutions
Description: Taco Steam to Liquid Heat Exchangers feature U-tube construction and are built in accordance with ASME Section VIII. A wide variety of materials allows you to choose the configuration that’s best for your particular application. For example, our standard shell material is steel,
- Maximum Working Pressure: 400 psi
- Temperature Range: 450 F
- Construction Features: ASME Certified
- Primary Material: Brass, Stainless Steel, Steel
-
Supplier: Alfa Laval Inc.
Description: Alfa Laval Arctigo LSV air coolers are heavy duty industrial air coolers specifically designed for cooling down server heat production in data centers that have been built according to “Low Speed Ventilation”. Arctigo LSV air coolers operate with low fan speed, low air velocities and minimal
- Technology: Air-Cooled, Shell and Tube
- Application / Industry: Electronics / Power Supply Cooling
-
Supplier: Sussman Electric Boilers
Description: Sussman SHE Series Steam Heat Exchangers provide efficient product-side steam from plant steam. For use with reverse osmosis (RO), deionized (DI), distilled and other product side water where the process fluid cannot be mixed or contacted by plant steam or hot water. Industries
- Construction Features: ASME Certified
- Primary Material: Brass, Stainless Steel
- Application / Industry: Food and Beverage Processing, HVAC, Steam
- Technology: Shell and Tube
-
Supplier: DME Company
Description: Rugged steel offers durable performance at low cost. Constructed of carbon steel & tube-sheets with copper tubing and cast iron bonnets. Unit offers a wide range of cooling at a low cost. Models are rated 300psi shell, 150psi tubes at 300°F shipped complete with mounting brackets.
- Features: Other
- Technology: Shell and Tube
-
Supplier: Dana Holding Corporation
Description: Long® stacked plate coolers offer high durability and can stand alone or be integrated with other components as required. The plate-and-fin design, which employs fins between oil channels, provides high heat transfer performance and low air-side pressure drop. Both coolers are installed on
- Application / Industry: Automotive / Vehicular, Oil Heating / Cooling
- Technology: Shell and Tube
-
Supplier: Taco Comfort Solutions
Description: Leak Guard Series Double Wall Steam to Liquid Heat Exchangers are built in accordance with ASME Section VIII in a wide variety of materials, so you can choose just what you need for your application. Shells, heads, tubes, tube sheets, separators and tie rods are all
- Maximum Working Pressure: 400 psi
- Temperature Range: 450 F
- Construction Features: ASME Certified
- Application / Industry: Domestic Water Use, HVAC
-
Supplier: Danfoss A/S
Description: MCHE MicroChannel Heat Exchangers are ideal for use in a number of various applications, such as Chillers, Residential AC, Condensing units, Air driers, Cabinet cooling and Indoor displays. MCHE have an ingeniously simple all-aluminium design that is not only lightweight but also
- Maximum Working Pressure: 652.66965 psi
- Technology: Air-Cooled, Shell and Tube
- Primary Material: Aluminum
- Application / Industry: HVAC
-
Supplier: Bell & Gossett, a xylem brand
Description: A complete line of efficient heat exchangers • OC and OF (straight tube) heat exchanger • TS tank suction heater • TCW and TCS tank heaters • CHX/CHXS compact heat exchangers • WU and SU heat exchangers • Diamondback heat
- Temperature Range: 1,000 F
- Technology: Air-Cooled, Shell and Tube
- Application / Industry: Chemical Processing, Domestic Water Use, Food and Beverage Processing, HVAC, Hydraulic, Pneumatic
- Connection Options: Flange, NPT, Tubular / Tube Fitting
-
Supplier: Process Technology
Description: AVAILABLE (CONSULT FACTORY) Custom configuration including bottom style exchangers. Heavier gauge tubing. Mounting hangers. Zirconium, Hastelloy C® and other alloys available. Fluoropolymer coatings for protection at solution/atmospheric interface.
- Liquid Flow Rate: 1 to 80 GPM
- Maximum Working Pressure: 100 psi
- Application / Industry: Chemical Processing, Electronics / Power Supply Cooling
- Features: Other
-
Description: Make heating ultimately efficient...with a Heart of HeatCor™ Our new patented heat exchange insert is made from silcon carbide for high temperature operation and delivers strong thermal shockresistance. It offers 3x the rate of heat transfer vs shell & tube heat
- Temperature Range: 2,450 F
- Features: Other
- Technology: Shell and Tube
-
Supplier: Sulzer Ltd.
Description: Sulzer is your ideal partner for heat exchanger solutions for processing viscous media in the fiber and polymer industry. You benefit from our know-how as well as our comprehensive portfolio, ranging from simple monotube heat exchangers to highly-effective tube
- Connection Options: Flange
- Features: Other
- Technology: Shell and Tube
- Primary Material: Stainless Steel, Steel
-
Supplier: Aggreko
Description: 1000 sqft Heat Exchanger Heating and cooling streams in a process plant is a basic and essential process operation. For this reason, process plants contain potentially hundreds of heat exchangers. Features Large fleet of standard, refinery-grade Shell & Tube, Shell
- Technology: Air-Cooled, Plate, Shell and Tube
- Application / Industry: Power Generation
-
Description: SUNKAIER manufactures a diverse variety of shell & tube tantalum heat exchangers with stainless steel or steel shells, with glass, steel glass lined or tantalum bonded steel heads, in standard or GMP design, for vertical or horizontal installation, particularily suited for the
-
Supplier: BITZER US, Inc.
Description: Whenever additional oil cooling is needed, efficient water or air-cooled solutions are available for single or multi-compressor systems.
- Maximum Working Pressure: 145.0377 to 406.10556 psi
- Temperature Range: 14 to 248 F
- Application / Industry: HVAC, Oil Heating / Cooling
- Technology: Shell and Tube
-
Supplier: KTR Corporation
Description: of cold ambient air by the heat exchanger Heat exchanger can easily be cleaned from outside Use of a single, rectangular medium pressure heat exchanger Slight loss of pressure due to large cross sections Design in accordance with the VDMA norm 24561
- Technology: Air-Cooled, Shell and Tube
- Connection Options: NPT
-
Supplier: Marlo Heat Transfer Solutions
Description: Shell and Tube heat exchangers typically have round housings for use with higher pressures on the air, refrigerant or gas side. Water is passed through tube bundles that are placed so that optimum heat transfer occurs from the liquid to the gas. Applications
- Construction Features: ASME Certified
- Features: Other
- Application / Industry: Refrigeration (Evaporator / Condenser)
- Technology: Shell and Tube
-
Supplier: Taco Comfort Solutions
Description: Top quality Taco Liquid to Liquid Heat Exchangers are designed and constructed in accordance with ASME Section VIII and completely fabricated in-house. They feature U-tube construction and a wide variety of materials to meet the specific demands of your application. For example,
- Maximum Working Pressure: 400 psi
- Temperature Range: 450 F
- Construction Features: ASME Certified
- Primary Material: Brass, Stainless Steel, Steel
-
Supplier: DME Company
Description: Rugged steel offers durable performance at low cost. Constructed of carbon steel & tube-sheets with copper tubing and cast iron bonnets. Unit offers a wide range of cooling at a low cost. Models are rated 300psi shell, 150psi tubes at 300°F shipped complete with mounting brackets.
- Features: Other
- Technology: Shell and Tube
-
Supplier: Spirax-Sarco
Description: Turflow heat exchangers are compact in design and suitable for a range of fluids including steam. They ultimately deliver an economic efficient solution for heat transfer in any industry inclusive of the food and beverage, and sanitary processes. The unique straight corrugated
- Technology: Shell and Tube
- Primary Material: Stainless Steel
- Application / Industry: Steam
-
Supplier: APV, An SPX Brand
Description: APV ParaTube (tube-in-tube heat exchangers) can be supplied with either straight tubes or corrugated tubes. They all follow a similar construction format with a single tube or number of smaller tubes enclosed within an outer shell. They are
- Liquid Flow Rate: 25 to 400 GPM
- Temperature Range: 200 F
- Application / Industry: Food and Beverage Processing
- Technology: Shell and Tube
Find Suppliers by Category Top
More Information Top
-
An analytical study of laminar counterflow double‐pipe heat exchangers
The purpose of this work is to apply an orthogonal ex- pansion technique to a counterflow concentric tube heat exchanger , which is a system of industrial importance, and also to show that the method of analysis is applicable to a broad class …
-
http://dspace.mit.edu/bitstream/handle/1721.1/61495/HTL_TR_1967_047.pdf?sequence=1
of swirl flows, a counterflow concentric tube heat exchanger depicted .
-
DESIGN OF A CONCENTRIC HEAT EXCHANGER USING COMPUTATIONAL FLUID DYNAMICS AS A DESIGN TOOL
Based on the results of preliminary design iterations, in com- bination with manufacturability and the current system lay-out, it was decided to focus on a counterflow concen- tric tube heat exchanger design.
-
Flow boiling enhancement of R22 and a nonazeotropic mixture of R143a and R124 using perforated foils
The experiment was conducted in an apparatus consisting of a variable speed compressor having a range of 500--3000 rpm and a counterflow concentric tube heat exchanger .
-
An Organ Cryopreservation Apparatus
This process is affected by a concentric tube counter- flow heat exchanger through which flows the effluent working fluid from the heart chamber.
-
Effect of frequency on heat transfer enhancement in temperature-induced electrohydrodynamic pumping
This heat transfer rate could then be used to calculate the overall conductance value U A for the pumping sec- tion based on a logarithmic mean temperature difference relation for a concentric tube counterflow heat exchanger configuration .
-
Semiannual progress report for the Idaho Geothermal Program, April 1-September 30, 1979
Work in this area is focusinginitiallyon model- ing a simple concentric tube counterflow heat exchanger .
-
Thermal-Hydraulic Analysis of Nuclear Reactors
Example 16.1 A counterflow , concentric tube heat exchanger is used to cool the lubricating oil for a large industrial gas-turbine engine.
-
Thermodynamics In Nuclear Power Plant Systems
Example 13.1 A counterflow , concentric tube heat exchanger is used to cool the lubricating oil for a large industrial gas turbine engine.
-
Convection Heat Transfer 4th Edition Complete Document
Tu, and C.-M. Yang, Conjugated heat transfer in double-pass laminar counterflow concentric - tube heat exchangers with sinusoidal wall fluxes, Int. J. Heat Mass Transfer, Vol. 52, 2009, pp. 45 – 55.
Indicates content that may require registration and/or purchase.