-
Supplier: Lingto Electronic Limited
Description: IC CLK/DRVR CPU 200MHZ 56SSOP
- Output Frequency: 200 MHz
- Device Type: Clock Generator
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Description: IC CLK/DRVR CPU 200MHZ 56SSOP
- Supply Voltage: 3.135 to 3.465 volts
- Output Frequency: 200 MHz
- Operating Temperature: 0 to 70 C
- Bus Interface: CMOS
-
Supplier: Quarktwin Technology Ltd.
Description: CPU Clock Generator IC 25MHz 1 Output 18-CDIP
- Supply Voltage: 4.75 to 5.25 volts
- Output Frequency: 25 MHz
- Operating Temperature: -55 to 125 C
- Device Type: Clock Generator
-
-
Supplier: ValueTronics International, Inc.
Description: The HFS9003 is a generator from Tektronix. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many
- Device Type: Generator
- Generator Type: Signal
-
Supplier: DigiKey
Description: Intel CPU, SATA CPU Clock/Frequency Generator IC 400MHz 1 Output 56-SSOP
- Supply Voltage: 3.135 to 3.465 volts
- Frequency: 400 MHz
- Operating Temperature: 0 to 70 C
- Output Frequency: 400 MHz
-
Supplier: Utmel Electronic Limited
Description: IC CLK GEN CPU 133MHZ 2CIRC
- Supply Voltage: 3.135 to 3.465 volts
- Output Frequency: 133 MHz
- Operating Temperature: 0 to 85 C
- Device Type: Clock Generator
-
Supplier: Win Source Electronics
Description: Manufacturer: Intel Win Source Part Number: 916683-D82C28412 Operating Temperature Range: 0°C ~ 85°C Features: CPU Clock Generator IC 25MHz Output 18-CDIP Package: Bulk Package: 18-CDIP Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 18-CDIP ECCN:
- Operating Temperature: 0 to 85 C
- Device Type: Clock Generator
- Package Type: DIP
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 809757-954226AGLF Packaging: Tube Mounting Style: SMD Frequency - Max: 400MHz Number of Circuits: 1 Input: Clock, Crystal Output: Clock PLL: No Main Purpose: Intel CPU-M, Intel CPU, PCI Express
- Supply Voltage: 3.3 volts
- Output Frequency: 400 MHz
- Operating Temperature: 0 to 70 C
- Device Type: Clock Generator
-
Supplier: Win Source Electronics
Description: Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 198378-954206AGLFT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output: Clock PLL: No Main Purpose: Intel CPU-M, Intel CPU, PCI Express (PCIe) Categories: Integrated Circuits Status:
- Supply Voltage: 3.3 volts
- Output Frequency: 400 MHz
- Operating Temperature: 0 to 70 C
- Device Type: Clock Generator
-
Supplier: Win Source Electronics
Description: Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1134288-954226AKLF Packaging: Tube Mounting Style: SMD Frequency - Max: 400MHz Input: Clock, Crystal Output: Clock PLL: No Main Purpose: Intel CPU-M, Intel CPU, PCI Express (PCIe) Categories:
- Supply Voltage: 3.3 volts
- Output Frequency: 400 MHz
- Operating Temperature: 0 to 70 C
- Device Type: Clock Generator
-
Supplier: Utmel Electronic Limited
Description: IC CLK GEN CPU 266MHZ 2CIRC
- Supply Voltage: 3.135 to 3.465 volts
- Output Frequency: 266 MHz
- Operating Temperature: 0 to 70 C
- Device Type: Clock Generator
-
Supplier: Lingto Electronic Limited
Description: IC CPU FREQ GENERATOR 8-SOIC
- Output Frequency: 120 MHz
- Device Type: Clock Generator
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Rochester Electronics
Description: Clock Generators for Intel Willamette CPU
- Device Type: Clock Generator, Real Time Clock
- Package Type: SOP, SSOP
-
Supplier: Silicon Labs
Description: Silicon Labs' embedded Intel x86 clock generators support a wide variety of chipsets and processors. They provide all the necessary clock generation for the CPU, memory controller (chipset north bridge), I/O controller (chipset south bridge) as well as exceed the latest
- Supply Voltage: 3.3 volts
- Clock Skew: 174.99999999999997 to 500 ps
- Output Frequency: 14.318 to 200 MHz
- Operating Temperature: 0 to 70 C
-
Supplier: Red Pitaya, d.o.o.
Description: SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization.
- Maximum Input Channels: 2 to 4
- Minimum Frequency Range: 0 to 0.000001 MHz
- Maximum Frequency Range: 62.5 MHz
- RAM / On-board Memory: 4,000 MB
-
Supplier: Integrated Device Technology
Description: the input clock. A differential CPU clock from a CK410B + main clock generator, such as the 932S421, drives the . The can provide outputs up to 400MHz.
- Supply Voltage: 3.3 volts
- Output Frequency: 0 to 400 MHz
- Operating Temperature: 0 to 70 C
- Features / Standards: Lead Free
-
Supplier: SiTime Corporation
Description: The SiT95901 is an ultra-low power real-time clock (RTC) and calendar device with dual I2C bus support that allows two master devices (i.e., CPU and BMC chip in a server platform) access to the device. The SiT95901 RTC is optimized for low power consumption and has a built-in
-
Supplier: Richardson RFPD
Description: Surface Mount Microprocessor Crystal Features Excellent Clock Signal Generator for CPU's Low Profile Surface Mount
- Oscillation Frequency: 18.43 MHz
- Operating Temperature: -20 to 70 C
- Package / Form Factor: Surface Mount Technology (SMT)
-
Supplier: Integrated Device Technology
Description: The 9EX21801 provides 18 output clocks for PCIe Gen2 (100MHz) or QPI (133MHz) applications. The 9EX21801 has 4 selectable SMBus addresses, and dedicated CKPWRGD / PD # and VDDA pins for easy board design. A differential CPU clock from a CK410B + main clock
- TJ: -40 to 85 C
- Pin Count: 72 #
- Supply Voltage: 3.3 V
- Device Type: Buffer
-
Supplier: Integrated Device Technology
Description: The IDT9EX21501 provides 15 output clocks for PCIe Gen2 (100MHz) or QPI (133MHz) applications. The 9EX21501 has 4 selectable SMBus addresses, and dedicated CKPWRGD / PD # and VDDA pins for easy board design. A differential CPU clock from a CK410B + main clock
- Pd: 1,106 milliwatts
- TJ: 0 to 70 C
- Pin Count: 64 #
- Supply Voltage: 3.3 V
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Clock Synthesizer with Differential SRC and CPU Outputs / Clock Generator 14.318MHz-IN 200MHz-OUT 56-Pin TSSOP-II T/R Product overview: CY28419ZCT from Infineon Technologies is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems,
- Package Type: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC CLOCK INTEL/AMD SIS VIA 64QFN / Intel CPU, AMD CPU Clock/Frequency Generator IC 400MHz 1 Output 64-QFN (9x9) Product overview: CY28551LFXC from Skyworks Solutions, Inc. is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems,
- Operating Temperature: 0 to 85 C
- Package Type: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC CLOCK 440BX AGP 56SSOP / Intel CPU Servers Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 150MHz 1 Output 56-SSOP Product overview: CYW150OXCT from Skyworks Solutions, Inc. is an Embedded Microprocessor MPU for edge computing, industrial HMI,
- Operating Temperature: 0 to 70 C
- Package Type: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC FREQ GENERATOR PROGR 56-SSOP / Intel CPU Servers Clock/Frequency Generator, Multiplexer IC 500.03MHz 1 Output 56-SSOP Product overview: ICS94201DFLFT from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded
- Operating Temperature: 0 to 70 C
- Package Type: Other
-
Supplier: Silicon Labs
Description: 2.0 function controller with an integrated transceiver and on-chip clock recovery. No external resistors, crystal, voltage regulator, EEPROM or other components are required. On-chip resources include a high-speed 8051 CPU with up to 64 kB Flash, UARTs, SMBus, SPI, timers, counters and
- Internal RAM Size: 1.536 KB
- Internal ROM Size: 16 KB
- Supply Voltage (Vcc): 3 to 3.6 volts
- Number of Timers: 2
-
Supplier: Renesas Electronics Corporation
Description: programmable buffered clock output (BAUDOUT) provides either a buffered oscillator or 16X (16 times the data rate) baud rate clock for general purpose system use.brbr To meet the system requirements of a CPU interfacing to an asynchronous channel, the modem control signals span
- Package Type: PLCC
-
Microcontrollers (MCU) - 32-bit XMC™ Arm® Cortex® Industrial Microcontroller -- XMC1100-T038F0064 ABSupplier: Infineon Technologies AG
Description: without compromising cost efficiency. Summary of Features 64KB Flash, 16KB RAM Supply voltage range 1.8 - 5.5 V 4 x 16-bit timers 6 channel 12-bit ADC 2 channel USIC (configurable to SPI, UART, IIC, IIS) Pseudo Random Number Generator Core frequency: 32[MHZ] Peripherals clock: 64[MHZ]
- Internal RAM Size: 16 KB
- Serial Port Channels: 2
- Number of A/D Converters: 1
- Pin Count: 34
-
Supplier: Microchip Technology, Inc.
Description: Clock and Calendar (RTCC) Communication Modules 4-wire SPI I2C™ UART System Management Flexible clock options High-accuracy internal FRC Power-on Reset (POR) Power-up Timer (PWRT) Brown-out Reset (BOR)Power Management Single supply on-chip voltage regulator Switch between clock
- Clock Speed: 32 MHz
- Internal RAM Size: 1 KB
- Internal ROM Size: 16 KB
- Number of Timers: 3
-
Supplier: Microchip Technology, Inc.
Description: Engine AES Engine with 128,192 or 256-Bit Key Supports ECB, CBC, OFB, CTR and CFB128 modes DES/Triple DES (TDES) Engine: Supports 2-Key and 3-Key EDE or DED TDES Supports up to Three Unique Keys for TDES Programmatically Secure True Random Number Generator Pseudorandom Number Generator
- Clock Speed: 32 MHz
- Internal RAM Size: 8 KB
- Internal ROM Size: 64 KB
- Number of Timers: 5
-
Supplier: Microchip Technology, Inc.
Description: Engine AES Engine with 128,192 or 256-Bit Key Supports ECB, CBC, OFB, CTR and CFB128 modes DES/Triple DES (TDES) Engine: Supports 2-Key and 3-Key EDE or DED TDES Supports up to Three Unique Keys for TDES Programmatically Secure True Random Number Generator Pseudorandom Number Generator
- Clock Speed: 32 MHz
- Internal RAM Size: 8 KB
- Internal ROM Size: 128 KB
- Number of Timers: 5
-
Supplier: Microchip Technology, Inc.
Description: and Assembly) CPU architecture designed for real-time applications 16 16-bit working registers 4 sets of interrupt context saving registers, including ACC and CPU status for fast interrupt handling Single-cycle, mixed-sign 32-bit MUL Fast 6-cycle hardware 32/16 and 16/16 DIV Dual
- Pin Count: 64
- Clock Speed: 100 MHz
- MIPS: 100
- Operating Temperature: -40 to 150 C
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: use CPU clock up to 32 MHz internal 24 bit wide position counters full step frequencies up to 20 kHz individual micro step resolution of {64, 32, 16, 8, 4, 2, 1} micro steps (SPI mode) programmable 6 bit micro step table with up to 64 entries for a quarter sine wave period (SPI mode)
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: Allows read-out of driver status information Programmable SPI™ data rates up to 1 Mbit/s Wide range for clock frequency - can use CPU clock up to 16 MHz Internal 24 bit wide position counters Full step frequencies up to 20 kHz Individual micro step resolution of {64, 32, 16, 8,
-
Supplier: Data Device Corporation (DDC)
Description: output/generator, an external time tag input, and an external time tag clock output. Each 1553 channel uses DDC’s Extended Enhanced Mini-ACE® (E²MA) architecture which is fully backwards API compatible with DDC’s industry standard, field proven, Enhanced Mini-ACE®. The card includes
-
Supplier: Data Device Corporation (DDC)
Description: transmit channels operate in high/low speed with automatic slew rate adjustment. The card also contains up to nine digital discrete I/O, eight +35V Avionics Discrete I/O, an IRIG-B time code input, an IRIG-B time code generator, a clock time stamp input and a clock output. The
- Number of ports: 2
- Features: Bus Interface / Adapter Module, Other
- Technology: PC/104Plus
Find Suppliers by Category Top
Conduct Research Top
-
Consolidating Frequency Sources Using Oscillators and Clock Generators
Typical system design initially focuses on microcontroller (MCU), CPU, memory and I/O components and architectures, and later focuses on how to supply the various clocks required in the system. Complicated systems can end up requiring 10 or more clocks. What is the best way to provide all of those
More Information Top
-
FUNCTIONAL DESCRIPTION OF THE EBR-II DIGITAL DATA ACQUISITION SYSTEM.
The CPU clock generator consists of three tapped delay lines.
-
A 28nm High-κ metal-gate single-chip communications processor with 1.5GHz dual-core application processor and LTE/HSPA+-capable baseband processor
Figure 9.2.4: Operation of power saver and CPU clock generator .
-
Glitch-Free Frequency Shifting Simplifies Timing Design in Consumer Applications
However, traditional CPU clock generators have often suffered from glitches when the output frequency is shifted.
-
A microcomputer system for mass spectrometer control and data acquisition
The third counter is programmed to divide the 4~2clock signal at 2.04MHz from the cPu clock generator (8224) to derive a signal at 1msec interval to serve both as an external interrupt for the processor and as a clock signal for…
-
Ultrawideband signals former with controlled time shift
Clock 1 — clock generator; CLD — clock distributor; SPF — short pulse former; Clock 2 — CPU clock generator .
-
A 32-bit VLSI CPU with 15-MIPS peak performance
The CPU clock generator circuits have been fully char- acterized .
-
A new method for teaching microprocessors course using emulation
This will free the students of building basic system components ( CPU , clock generator , buffers and latches, as well as memory decoding system).
-
Smart Sensor Systems
For the CPU the clock generator is necessary to execute instructions.
-
Fault diagnosis of circuit board based on fault tree
80196Kc is one kind of 8xc196kx series 16 SCM of Intel company, and its main frequency reaches to 12 MHz, and the hardware is composed of 14 subgroups: central processing unit CPU , clock generator , interrupt control unit, program memory, memory controller MCR…
-
A dual‐weighted trust‐region adaptive POD 4‐D Var applied to a finite‐volume shallow water equations model on the sphere
In practice, by applying random number generator using CPU clock cycle, we made sure that the seeds used to generate pseudonormal random perturbations for twin- experiment ‘observations’ are nearly uncorrelated with the seeds used to generate normal random perturbations for background terms…
Indicates content that may require registration and/or purchase.