-
Supplier: Columbus McKinnon Corporation
Description: Columbus McKinnon is proud to introduce the latest addition to its Magnetek® brand of radio remote control solutions: the ZLTX Radio Remote Controls. Now available for pre-order, ZLTX transmitters are designed to deliver the comfort of a handheld transmitter with the
- Features: Battery Powered, Weatherproof
- Application: Crane / Materials Handling
- Form Factor: Handheld
- Interface Type: Pushbutton
-
Supplier: Conductix-Wampfler
Description: Economical ProteanTM Radio Remote Controls provide safe and reliable operation of many types of electrical machinery and crane controls. These FM radios have internal antennas for a 330 foot (100 meter) range and many advanced security and reliability features. Kits
- Number of Transmitters: 4
- Number of Inputs / Outputs: 1
- Operating Frequency: 310,000,000 to 320,000,000 Hz
- Operating Distance: 0 to 328 ft
-
Supplier: Conductix-Wampfler
Description: Our solutions portfolio covers a wide range of radio remote controls. We offer basic controls with direct communication and interactive controls with 2-way communication. For different environments and safety requirements we provide industrial radio remote
- Application: Automation / PLC, Construction, Crane / Materials Handling, Locomotive / Railroad, Shipyard
- Transmitter Interface: Digital Indicators
- Receiver Display: Digital Readout
- Form Factor: Handheld
-
-
Supplier: Conductix-Wampfler
Description: The L8 Series Radio Remote Control is ideal for applications that require three single-speed motions, such as a hoist, trolley, and bridge motions for an overhead crane. The L8 is ruggedly built and features a large mushroom E-stop switch and removable water-proof key. The radio
- Operating Distance: 0 to 330 ft
- Features: Battery Powered
- Form Factor: Handheld
- Interface Type: Pushbutton
-
Supplier: Demag Cranes & Components
Description: Applications Wherever you use radio control systems to control cranes, hoists, machinery and installations, you benefit from much greater flexibility than with wire-connected controls. Benefits Impact and temperature-resistant housing design Integrated impact protection
- Number of Transmitters: 0
- Number of Inputs / Outputs: 1
- Operating Temperature: -4 to 158 F
- Application: Crane / Materials Handling
-
Supplier: Demag Cranes & Components
Description: SUPPORTING PROCESSES IN THE WORKPLACE Our EKWK wall traveling cranes are ideal for adjacent workplaces. EKWK cranes are used to transport materials to individual workstations and for materials positioning, and can operate below bridge cranes. Additional features include:
- Horizontal Available Span: 39.4 ft
- Type: Jib Crane - Wall Mount
- Features: Motorized Motion
-
Supplier: Compact Lifting Equipment
Description: Ideal for internal applicationsSlim Body WidthManoeuvrability & StabilityProgrammable Moment LimiterHydrostatic TransmissionTilt Sensor/AlarmLow Ground PressureTracksHigh Speed WinchRemote Control
- Load Capacity: 1.323 tons
- Vertical Available Lifting Height: 22.965891666666668 ft
- Horizontal Available Span: 19.356965833333334 ft
- Type: Mobile / Truck Mount Crane
-
Supplier: Compact Lifting Equipment
Description: Ideal for internal applicationsSlim Body WidthManoeuvrability & StabilityProgrammable Moment LimiterHydrostatic TransmissionTilt Sensor/AlarmLow Ground PressureTracksHigh Speed WinchRemote Control
- Load Capacity: 1.9845 tons
- Vertical Available Lifting Height: 30.5118275 ft
- Horizontal Available Span: 24.934396666666668 ft
- Type: Mobile / Truck Mount Crane
-
Description: interferences Applications: Overhead crane radio controls; Overhead crane radios; Overhead crane radio remotes; Hoist Radio Controls; Hoist radios; Industrial Radio Remotes; Overhead Crane Accessories; Overhead Crane Options; Winch radio
- Number of Transmitters: 12
- Operating Frequency: 400,000,000 to 930,000,000 Hz
- Operating Temperature: -4 to 158 F
- Application: Automation / PLC, Construction, Crane / Materials Handling, Locomotive / Railroad
-
Description: controls; Overhead crane radios; Overhead crane radio remotes; Hoist Radio Controls; Hoist radios; Industrial Radio Remotes; Overhead Crane Accessories; Overhead Crane Options; Winch radio Controls
- Number of Transmitters: 5
- Operating Frequency: 400,000,000 to 930,000,000 Hz
- Operating Temperature: -4 to 158 F
- Application: Agriculture / Forestry, Automation / PLC, Construction, Crane / Materials Handling, Locomotive / Railroad, Shipyard
-
Supplier: Southland Equipment Service
Description: Provides safe lifting in close quarters. Perfect in machine shops, injection mold shops and other areas where legs out front get in the way. Each crane is proof loaded at 150% of its rated capacity to insure integrity and is equipped with a safety valve to prevent dangerous overloading.
- Load Capacity: 0.175 to 0.25 tons
-
Supplier: Conductix-Wampfler
Description: QuickBridgeTM is a new concept in bridge electrification to give your overhead cranes a clean, contemporary look. QuickBridge eliminates traditional cable festoon and does it better than cable chain systems. QuickBridge features conductor bar for bridge power and wireless radio remote
- System: Conductor Rail
- Crane Electrification: Crane Electrification System
- Environment: Indoor, Outdoor
-
Supplier: C & C Lift Truck, Inc.
Description: Provides safe lifting in close quarters. Perfect in machine shops, injection mold shops and other areas where legs out front get in the way. Each crane is proof loaded at 150% of its rated capacity to insure integrity and is equipped with a safety valve to prevent dangerous overloading.
- Load Capacity: 0.375 tons
-
Supplier: Meridian Scale
Description: Summary: 1-Inch LCD Display. IP67 Sealing. Internal Rechargeable Battery. Rugged Cast Aluminum Case. Remote Control. Kg / Lb Switchable.
- Type: Crane Scale
- Display: Digital Display
-
Description: Intrinsically Safe Applications: Overhead crane radio controls; Overhead crane radios; Overhead crane radio remotes; Hoist Radio Controls; Hoist radios; Industrial Radio Remotes; Overhead Crane Accessories; Overhead Crane Options; Winch
- Number of Transmitters: 12
- Operating Frequency: 400,000,000 to 930,000,000 Hz
- Operating Temperature: -4 to 158 F
- Features: Battery Powered, Intrinsically Safe, Other
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CRANE CONTROL REMOTE OPERATOR,THEIMEG CRANE CONSTRUCTION REMOTE CONTROL . FREE 2 YEAR RADWELL WARRANTY
-
Supplier: C & C Lift Truck, Inc.
Description: Features wireless remote control. Aluminum die-cast case. 1.2" high LED display with adjustable brightness. Lbs/Kg. mode conversion. Keypad: (On/Off, (Tare), (Zero). Tare to capacity. Alloy steel loadcell. Safety load is 125% of capacity with an ultimate safety load of 400%. Sealed
- Capacity: 500 lbs
- Resolution: 0.2 lbs
- Type: Crane Scale
-
Supplier: Demag Cranes & Components
Description: Whatever you need to control with a wireless system, you are always on the safe side with Demag DIR infrared control – for cranes, suspension monorails, transfer carriages or other materials handling equipment. The limited range of approx. 40 m between the transmitter and
- Number of Transmitters: 6 to 10
- Number of Inputs / Outputs: 1
- Operating Temperature: -4 to 158 F
- Features: Battery Powered
-
Supplier: Southland Equipment Service
Description: capacity. Has an easy to read LED display. Display indicators: low battery, stable. Full capacity tare. Control panel has on/off, recall and zero. IR hand held remote controller also has on/off, recall and zero. Lb/KG mode switching capacity. FOB Shipping Point.
- Capacity: 6,600 lbs
- Resolution: 2 lbs
- Length: 22.8 inch
- Type: Crane Scale
-
Supplier: C & C Lift Truck, Inc.
Description: capacity. Has an easy to read LED display. Display indicators: low battery, stable. Full capacity tare. Control panel has on/off, recall and zero. IR hand held remote controller also has on/off, recall and zero. Lb/KG mode switching capacity. FOB Shipping Point.
- Capacity: 44,000 lbs
- Resolution: 20 lbs
- Type: Crane Scale
-
Supplier: C & C Lift Truck, Inc.
Description: overload of 400% of rated capacity. Wireless IR hand held remote controller. Easy-to-read 1" LED display. Rugged cast aluminum housing. Full capacity tare capability. Display indicators -- low battery, zero, tare, stable. Control panel -- (on/off), (gross/net), (zero), (tare). LB/KG
- Capacity: 5,000 lbs
- Resolution: 1 lbs
- Type: Crane Scale
-
Supplier: Mile-X Equipment, Inc.
Description: swivels for vertical and lateral positioning Legs extend to straddle the biggest tires Equipped with electric/hydraulic pump (115V) with remote motor control Steering dolly for easy maneuverability also serves as floor lock Specifications: No. 1814 – 6,000 lb. capacity crane
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Specification Standard Product Outline Drawing Application Filed Ingiant pneumatic slip rings are widely used in metallurgical machinery, rolling machinery, paper machinery, Capping machines, Mechanical handling, Lifting equipment, Cranes, fire trucks, Control systems, Robotics,
- Operating Speed: 200 rpm
- Operating Temperature: -22 to 176 F
- Features: Military Grade
-
Supplier: R. STAHL, Inc.
Description: available with: Flanges Cover hinges Flange enclosures Brass plates, Metal cable glands Control devices and control units are assembled clearly in 8146 Series control stations in high-quality, glass-fibre reinforced polyester resin. The product range includes eight enclosure
- Number of Transmitters: 1 to 54
- Number of Inputs / Outputs: 1 to 54
- Operating Temperature: -76 to 212 F
- Transmitter Interface: Analog Indicators
-
Supplier: R. STAHL, Inc.
Description: for use up to SIL 2 and SIL 3, respectively The control device system ConSig Series 8040 makes it possible to assemble different control units in a clear layout. Due to the three available sizes and the modular design, the devices can be used for almost every application. As an option,
- Number of Transmitters: 1 to 2
- Number of Inputs / Outputs: 1
- Operating Temperature: -4 to 104 F
- Transmitter Interface: Analog Indicators
-
Supplier: R. STAHL, Inc.
Description: Control switches Ammeters Voltmeters Optionally available with: Flanges Cover hinges Contact blocks 8082 and 8208 with SIL certificates Control devices and control units are assembled clearly in Series 8125 control stations. The enclosure is available in electropolished
- Number of Transmitters: 2 to 54
- Number of Inputs / Outputs: 2 to 54
- Operating Temperature: -76 to 212 F
- Transmitter Interface: Analog Indicators
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: slip rings are widely used in metallurgical machinery, rolling machinery, paper machinery, Capping machines, Mechanical handling, Lifting equipment, Cranes, fire trucks, Control systems, Robotics, Remote operated vehicles excavators and other special construction machinery. Our
- Operating Speed: 200 rpm
- Operating Temperature: -22 to 176 F
- Features: Military Grade
-
Supplier: Cole-Parmer
Description: rotational hook The IHS crane scales offer durable easy-to-use weighing with smart features that take the hassle out of suspension weighing. With a range of capacities to suite different needs the IHS crane scales works for many different applications. A standard remote
- Capacity: 11,025 lbs
- Display: Digital Display
-
Supplier: Cole-Parmer
Description: • Flexible crane scales make it easy to measure suspended loads • Three-button infrared remote control • Color-coded keypad • Three weighing units (kg, lb, Newtons) • Display hold function • 360-degree rotating display • 360-degree swivel shackle and bolt • External calibration
- Capacity: 330.75 lbs
- Display: Digital Display
-
Supplier: Cole-Parmer
Description: • Flexible crane scales make it easy to measure suspended loads • Three-button infrared remote control • Color-coded keypad • Three weighing units (kg, lb, Newtons) • Display hold function • 360-degree rotating display • 360-degree swivel shackle and bolt • External calibration
- Capacity: 661.5 lbs
- Display: Digital Display
-
Supplier: Cole-Parmer
Description: rotational hook The IHS crane scales offer durable easy-to-use weighing with smart features that take the hassle out of suspension weighing. With a range of capacities to suite different needs the IHS crane scales works for many different applications. A standard remote
- Capacity: 13,230 lbs
- Display: Digital Display
-
Supplier: Columbus McKinnon Corporation
Description: Magnetek's Mini-MBT bellybox transmitter is one of the smallest, lightest bellyboxes available. Ideal for Crane and Hoist and Fluid Power applications.
- Application: Automation / PLC
- Features: Other
- Radio Technology: Transmitter Only
-
Supplier: TELE RADIO AMERICA LLC
Description: as feedback to your transmitter. This is both safe and useful if you want to control several applications with the same transmitter, for example several cranes. All Tiger G2 transmitters can receive feedback from weight indication systems or internal feedback from the receiver’s
- Operating Frequency: 433,000,000 Hz
- Number of Channels: 69
- Operating Temperature: -4 to 131 F
- Form Factor: Handheld
-
Supplier: TELE RADIO AMERICA LLC
Description: as feedback to your transmitter. This is both safe and useful if you want to control several applications with the same transmitter, for example several cranes. All Tiger G2 transmitters can receive feedback from weight indication systems or internal feedback from the receiver’s
- Number of Inputs / Outputs: 7
- Operating Frequency: 433,000,000 Hz
- Number of Channels: 69
- Operating Temperature: -4 to 131 F
-
Supplier: TELE RADIO AMERICA LLC
Description: as feedback to your transmitter. This is both safe and useful if you want to control several applications with the same transmitter, for example several cranes. All Tiger G2 transmitters can receive feedback from weight indication systems or internal feedback from the receiver’s
- Number of Inputs / Outputs: 17
- Operating Frequency: 433,000,000 Hz
- Number of Channels: 69
- Operating Temperature: -4 to 131 F
Find Suppliers by Category Top
Featured Products Top
-
switches, encoders, HMI screens, and remote monitoring Designed to enhance system safety, automation, and repeatability in aerospace environments Magnetek Control Systems for Aerospace Automation (read more)
Browse Linear Actuators Datasheets for Columbus McKinnon Corporation -
manufacturing and MRO operations require precise, real-time control of hoists and cranes to ensure safe and efficient material handling. The Magnetek Flex EX2 radio remote control system enhances operator flexibility and safety by allowing remote operation of lifting equipment in complex aerospace (read more)
Browse Pendant Stations Datasheets for Columbus McKinnon Corporation -
can be quickly identified so corrective actions can be taken and equipment returned to operation faster. Easy to integrate with other Magnetek-brand diagnostic support tools, automation solutions, radio remote controls, and more, these VFDs provide efficient operation, improved facility connectivity, and enhanced safety benefits for overhead crane and hoist applications worldwide. (read more)
Browse AC Motor Drives Datasheets for Columbus McKinnon Corporation -
. They are available from 7” to 36” long with square, hex, or round/keyed openings from 3/8” to 2-3/8”. The reversing control is located at the end of the handle for remote accessibility. These tools also incorporate the “bolt-thru design”. The (read more)
Browse Wrenches Datasheets for Lowell Corporation -
, ensuring seamless transport of fuselage sections, aircraft components, and precision parts throughout production facilities. We also supply variable frequency drives, radio remote controls, and linear actuators that enable rapid, precise movement when safety and efficiency are critical. Whether (read more)
Browse Lifting and Rigging Attachments Datasheets for Columbus McKinnon Corporation -
the hoist, trolley or crane (where applicable). In some cases, hard-wired pendant stations may also be wall-mounted. Wireless radio remote control systems are also available and can allow the operator to control hoist functions from anywhere within the general vicinity of the hoist. Radio control (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
Pendant The majority of electric chain hoists come equipped with a hard-wired control pendant that is suspended from the hoist, trolley or crane (where applicable). In some cases, hard-wired pendant stations may also be wall-mounted. Wireless radio remote control systems are also (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
Shaw-Box® SK™ electric wire rope hoists are now available with open loop vector control (OLV) in 460V and capacities up to 30 tons. Open loop vector control units (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation
More Information Top
-
Radio Control - Radio Control Manufacturers, Suppliers
F24-10s crane remote control used for bridge crane and overhead crane,easy to operate to keep workers safety. products Application: Double hook/single speed hosit crane,single hook/double speed hoist crane.
-
Hoist Crane - Hoist Crane Manufacturers, Suppliers
F24-10s crane remote control used for bridge crane and overhead crane,easy to operate to keep workers safety. products Application: Double hook/single speed hosit crane,single hook/double speed hoist crane.
-
overhead crane cable - offers from overhead crane cable manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : radio remote controls, radio remote controller, wireless remote control, overhead crane remote control ] .
-
Based on 32 Tons Crane for Wireless Remote Control System Design
Crane remote control system schematics .
-
Push Start Button Exporters, Push Start Button Selling Leads
Sell F21-10S hoist crane remote control .
-
universal remote - offers from universal remote manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : industrial remote controller, universal remote controls, crane remote control , radio remote control ] .
-
Temperature Meter Exporters, Temperature Meter Selling Leads (Page 21)
[ Related Keywords : Radio remote control, remote control, crane remote control , crane raido remote control ] .
-
G Shock - G Shock Manufacturers, Suppliers (Page 14)
[ Related Keywords : joystick remote control, wireless remote control, Industrial remote control, crane remote control ] .
-
Designing Human Interface in Speech Technology
… began with the sorting input in 1977 and 1978 (Abe, 1979; Suzuki, 1980) and then spread out to the other fields, such as meat inspection data input, steel sheet inspections, steel coil field storage controls, crane remote control input, cathode ray tube …
-
3m ( Page 168 ) - offers from 3m manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : joystick remote control, wireless remote control, Industrial remote control, crane remote control ] .
Indicates content that may require registration and/or purchase.