-
Description: Description SPECIFICATIONS Body Type Straight-through, cast globe valve Nominal size 3/4’’, 1’’, 1-1/4’’, 1-1/2’’, 2’’, 2-1/2’’, 3’’, 4’’, 5’’, 6’’, 8’’, 10’’, 12’’, 14’’, 16’’ Pressure rating • ANSI Class 125, 150, 300, 600 • JIS 10K, 16K, 20K, 30K, 40K • PN1.6, 4.0, 6.4, 10.0 Mpa End
- Media: Air, Steam
- Features: Control Valves, Globe Valves
-
Description: Description FEATURES & BENEFITS Compact designed Pneumatic On/OFF Valve Easy addition of handwheel, metal bellows seal, and thermal extensions Bonnet and body made of the same material for process compatibility Class VI shut-off with PTFE insert in the plug
- Media: Air, Steam
- Features: Control Valves, Globe Valves, Shut Off Valves
-
Description: control valve? A hand-operated globe control valve is a type of valve used to control the flow of fluids and gases manually. These valves are commonly used in industrial applications, where precise control of flow rates is essential. They are called “globe”
- Connection Description: Bolt Flange
- Features: Control Valves, Directional Valves, Globe Valves, Shut Off Valves
- Media: Steam
-
-
Description: to meet the requirements, which increases the versatility of parts. The noise is reduced by about 10dB compared with ordinary single and double seat control valves. Standard quick-change valve trims are more convenient for on-site maintenance. Even if the valve body is in the
- Media: Air, Steam
- Features: Control Valves, Globe Valves
-
Supplier: Radwell International
Description: VG7000 SERIES BRASS TRIM GLOBE VALVES WITH V-3801 COMPACT PNEUMATIC ACTUATORS CONTROL HOT OR CHILLED WATER OR 15 PSIG SATURATED STEAM. VALVE STEM: STAINLESS STEEL. MAXIMUM SUPPLY AIR PRESSURE: 25 PSIG (172 KPA). FLUID TEMPERATURE: 35 TO 248F (2 TO 120C).. FREE 2 YEAR
- Media: Air, Steam, Water
- Primary Material: Brass / Bronze, Stainless Steel, Steel
- Features: Control Valves, Globe Valves
- Actuation: Pneumatic
-
Supplier: Spirax-Sarco
Description: SPIRA-TROL is a range of two-port single seat globe valves with cage retained seats conforming to EN and ASME standard. These valves are available in three body materials in sizes ranging from DN15 to DN100 (½" to 4"). When used in conjunction with a pneumatic or electric linear
- Valve Size: 0.5 to 4 inch
- Pressure Rating: 232.06032 psi
- Number of Ports/Ways: 2
- Media Temperature: 572 F
-
Supplier: Burkert Fluid Control Systems
Description: Valve 6027 is a direct-acting plunger valve. The stopper and plunger guide tube are welded together to enhance pressure resistance and leak-tightness. Various seal material combinations are available depending on the application. The coils are moulded with chemically resistant epoxy.
- Pressure Rating: 406.10556 psi
- Media Temperature: 14 to 284 F
- Number of Ports/Ways: 2
- Power: 120 volts
-
Supplier: KSB AG
Description: Design Die-forged globe valve as per API 602 (800/1500)/ASME B16.34 (2500). Bolted bonnet (800) or welded bonnet (1500/2500). Outside screw and yoke. Integral stellite hard-faced body seat, disc seating face 13% Cr steel/stellite hardfaced. With graphite gasket and gland packing.
- Valve Size: 0.5905515 to 1.968505 inch
- Pressure Rating: 6,367.15503 psi
- Media Temperature: 32 to 1,099.4 F
- Number of Ports/Ways: 2
-
Supplier: KSB AG
Description: Weld end bellows-type globe valve designed to meet safety-related requirements, straight-way pattern, made of steel or stainlesssteel; integrity maintained after limit switch failure. Applications Reactor cooling, moderator, safety feed, feed water, live steam and cleaning
- Valve Size: 0.5905515 to 1.968505 inch
- Pressure Rating: 3,045.7917 psi
- Media Temperature: 32 to 689 F
- Number of Ports/Ways: 2
-
Supplier: KSB AG
Description: Design Flanged or weld end bellows-type globe valve, Y-valve, withreplaceable throttling valve plug (up to DN 100) or shut-off plug (DN 125 and above), single-piece non-rotating stem; with position indicator, travel stop, locking device; seats made of wear and corrosion
- Valve Size: 0.5905515 to 11.81103 inch
- Pressure Rating: 580.1508 psi
- Media Temperature: 14 to 842 F
- Number of Ports/Ways: 2
-
Supplier: Burkert Fluid Control Systems
Description: The Type 6407 valve is a servo-assisted piston valve. The fix coupling between pilot valve and piston provides an opening of the valve without pressure difference. As a piston valve, the Type 6407 is particular suitable for media such as gas and steam. As
- Pressure Rating: 145.0377 psi
- Media Temperature: -40 to 302 F
- Number of Ports/Ways: 2
- Power: 110 to 120 volts
-
Supplier: Clark Solutions
Description: valves are rated for 25 PSI differential. Optional trim materials are available for higher temperature/pressure applications. Flow type for two-way valves is equal percentage or modified equal percentage for water or steam applications. Flow type for three-way valves is
- Valve Size: 0.75 inch
- Pressure Rating: 365 psi
- Number of Ports/Ways: 3
- Flow (Cv): 6.3
-
Supplier: Velan, Inc.
Description: Forged, one-piece inclined globe and check valves for high pressure applications Features and benefits • NO TORSION OF BELLOWS: Splined stem prevents torsion of bellow sand assures long cycle life. • LONG CYCLE LIFE BELLOWS (5000 cycles): Designed for, and successfully tested in, high
- Valve Size: 0.5 to 2 inch
- Agency: ASME
- Connection Description: Butt Weld, Socket Weld / Solder, Threaded
- Features: Butterfly Valves, Globe Valves
-
Supplier: KSB AG
Description: Weld end globe valve with gland packing or bellows, straight-way pattern, made of steel or stainless steel. Applications Reactor cooling, moderator, safety feed, feed water, live steam and cleaning systems. Overview of technical data Actuator options available ex works No Body
- Valve Size: 0.1574804 to 0.9842525 inch
- Pressure Rating: 2,509.15221 psi
- Media Temperature: 32 to 689 F
- Number of Ports/Ways: 2
-
Supplier: Burkert Fluid Control Systems
Description: The globe valve Type 2101 is specially optimised for decentralised process automation and fulfils tough criteria for process environments. The unique design enables the easy integration of automation units in all expansion stages whether they are electrical/ optical position feedback,
- Pressure Rating: 232.06032 psi
- Media Temperature: 14 to 365 F
- Number of Ports/Ways: 2
- Connection Description: Bolt Flange
-
Supplier: Velan, Inc.
Description: Forged, one-piece inclined globe and check valves for high pressure applications Features and benefits • Designed for quick and easy maintenance - one step removal of all working parts including packing. • All pressure containing parts within one body-bonnet forging - no joints to leak
- Valve Size: 0.5 to 4 inch
- Agency: ASME
- Connection Description: Butt Weld, Socket Weld / Solder
- Features: Butterfly Valves, Globe Valves
-
Supplier: Velan, Inc.
Description: A comprehensive range of small forged gate, globe, check, angle and bellows seal valves with unique design features. Features and benefits • Available with bolted or welded bonnet. • Packing rings are precompressed to 4000 psi to provide a high integrity seal. • Repairable 2-piece stem
- Valve Size: 0.5 to 2 inch
- Agency: ASME
- Connection Description: Butt Weld, Socket Weld / Solder, Threaded
- Features: Butterfly Valves, Globe Valves
-
Supplier: Radwell International
Description: VALVE,GLOBE, 2 WAY NORMALLY CLOSED, 1 1/4", NPT, 16 CV LINEAR FLOW, BRONZE BODY ,WITH STAINLESS STEEL TRIM , HIGH TEMPERATURE PACKING, STEAM RATED. FREE 2 YEAR RADWELL WARRANTY
- Features: Globe Valves
- Primary Material: Stainless Steel, Steel
- Media: Steam
-
Supplier: Curtiss-Wright, Valve Group
Description: Curtis Wright provides a variety of industrial grade globe valves that meet the harsh environments suitable for applications such as power and oil, petrochemical, hydrocarbon service, seawater cooling systems, offshore applications. Curtiss-Wright globe valves are
- Valve Size: 0.25 to 20 inch
- Media Temperature: -436 to 1,472 F
- Primary Material: Aluminum, Exotic Metal, Stainless Steel, Steel
- Media: Gas, High Purity Gas, Hot Water, LP - Gas, Natural Gas, Specialty / Corrosive Gases, Steam, Water
-
Supplier: Radwell International
Description: STEAM VALVE, REBUILD KIT, REPAIR - REPLACEMENT KIT, DN 13 GRPHITE SEAL, FOR 2/2-WAY ANGLE-SEAT VALVE AND 3/2-WAY GLOBE VALVE REPAIR. FREE 2 YEAR RADWELL WARRANTY
- Features: Globe Valves
- Media: Steam
Find Suppliers by Category Top
Featured Products Top
-
. In-line field serviceable mixing valve: cartridge element can be easily replaced in minutes making the washdown station work like new again. Provided with heavy duty globe valves and interlocked ball valves, allowing for cold water only operation, but not steam only. Check (read more)
Browse Fluid Dispensing Equipment Datasheets for ThermOmegaTech® -
Petrochemical operations Power generation systems Industrial process automation Water treatment and utility systems Steam and thermal control applications Technical Highlights: Valve type: Three-way globe (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
-related disruptions. Angle Body Valve – A compact valve efficient in thermal and space-constrained systems. Angle Seat Valve – Pneumatically operated valve often used in steam, water, or compressed air (read more)
Browse Water Valves Datasheets for McWane Plant and Industrial -
Product Overview Electric three-way control valves, also known as heavy-duty three-way control valves, are designed for either mixing or diverting services. They are very commonly used in water, steam, or gas conditions. This series includes the 2-inch motorized (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
More Information Top
-
SRP engineering and design history, Vol III, 200 F and H Areas
Gang Valves ,. The gang”valves at Savannah consist of an assembly of four Crane one-inch,brassbellows, sealed globe valves designed to provide in proper sequence the supply of steam and compressedair required to operate the transfer jets and steam spargers and for…
-
Dubbel
…U 24 -, rotary works U 39 -, roadways U 22 -, chasses U 22 -, crane rails U 22 -, running wheels U 23 -, trace direction U 24 -, stand safety U 40 crane support structures U 28 … nickel steels R 38 -, steam turbine drive R 38 … piston machines P 2 circular elbow B 52 circulation H 15, H 16 -, difference current H 16 -, closed H 15, H 16 -, semi-open H 16 -, short circuit valve H 15, H 16 … Wobbe number L 12 ball D 31 spherical curvature…
-
Dubbel
…construction K 29 -, luftgekühlte K 29 -, multiple component mixtures K 28 -, nichtkondensierbare gases K 28 -, low pressure-saturated steam K 28 -, surface condensers K 27, K 28 -, overheated vapor K 28 -, heat transfer … 22, P 24 -, druckgesteuerte valves P 21 -, eccentric screw … 24 -, piston pumps P 22 -, cone valves P 21 -, piston pumps P 22 -, ball valves P 21 … 26 power station turbines R 54 force decomposition into the space B 4 crane booms U 46…
-
Steam Plant Operation, Ninth Edition > Boiler Accessories
For both the globe and gate valves , the body contains the valve seat. .... The flanged-fitting steel valve shown is used on a steam line and is equipped with a .... ( Crane Company, Valve Division.) .
-
Practical Manual of Chemical Plant Equipment
Sometimes the valve will have two ratings on the body, such as 125 S-200 WOG, which means that it is designed for 125-lb steam service or 200-lb service of water, oil, or gas. .... with split-wedge disc, rising inside screw stem and screwed bonnet ( Crane ). .... Globe Valves .
-
Task collection Technical mechanism
Roof binder 71, 161 existing 946, 162 vapor stop valve 358 vapor pressure 674 steam hammers 565 steam power plant 574 steam engine 674 steam turbine 455 fatigue fracture 694, 946 fatigue fracture risk 910 fatigue fracture safety, elongation 696, 698, 699 … turning operation 543, 547 rotary booms 146 rotation 90 angular momentum 516 rotating crane 55, 78, 89 … law of conservation of energy 563, 565, 566, 568, 569, 571, 601, 603 earth radius 454 eccentric…
-
6.189 A Gentle Introduction to Programming Using Python, January IAP 2010
…cowed cower cowls cowry coyer coyly cozen crabs crack craft crags crams cramp crane crank craps crape … glade gland glare glass glaze gleam glean glees glens glide glint gloat globs globe gloom glory gloss … stand stank stars stare stark start stash state stave stays stead steak steal steam steed steel steep … using usual usury usurp utter uvula vagus vague vales valet valid valor value valve vamps vanes vapid…
-
Test and Development Program for Closed-Cycle OTEC Heat Exchangers
…a high-loading concrete floor, and was ser- viced by a 35-ton crane with a 23 .... Installed utilities included steam , cooling tower water, and electrical power all in capacities of tens of megawatts. .... Knight Associates, Inc., andwas later taken over and completed by Globe Engineering Company. .... a third loop, am- monia vapor flows from the evaporator through an expansion valve into the condenser…
-
Valve Handbook, Third Edition > Manual Valves
(Courtesy of Pacific Valves, a unit of the Crane Valve Group). .... Manually operated globe valves are somewhat more versatile in application than other manual valves, although the overall … of top-entry access, globe valves are preferred in the power industry where steam applications require the…
-
Task collection Technical mechanism
Roof binder 70, 160 actual 946, 161 vapor stop valve 358 vapor pressure 674 steam hammers 565 steam power plant 574 steam engine 674 steam turbine … booms 145 rotation 89 rotating diameter 457 angular momentum 516 rotating crane 55, 77, 88, 272 … law of conservation of energy 563, 565, 566, 568, 569, 571, 601, 603 earth radius 454 eccentric…
Indicates content that may require registration and/or purchase.