-
Supplier: Mile-X Equipment, Inc.
Description: 3/4" diameter forcing screw is internally threaded to fit the eight adapters to install harmonic balancers. Adapter sizes included: M16 x 2.0, M14 x 1.5, M12 x 1.5, 3/4"-16, 5/8"-18, 9/16"-18, 1/2"-20 and 7/16"-20. A blow-molded plastic storage case keeps set contents organized and
-
Supplier: ContiTech AG
Description: function is particularly important because, if the camshaft and the crankshaft do not run synchronously, the engine will not work. In the worst-case scenario the valves and pistons can collide at full speed with each other in the engine. This results in engine failure! The timing belt
- Reinforcement: Reinforced Belt
- Belt Material: Rubber
-
Supplier: Marposs Corp
Description: between shoulders on crankshafts, camshafts and similar components. These gauge models are simple to retool, so that it is possible to measure different diameters using the same device, and are available in indicator, hard-wired and wireless versions. M1Star OD is the solution for external
- Range: 0.1181103 to 5.905515 inch
- Measurement Scale / Units: Metric
-
-
Supplier: Caterpillar Oil & Gas
Description: No. 1 SAE standard rotation Fuel System MEUI system Fuel filter, RH ( 2 micron high performance) Fuel transfer pump Fuel priming pump (optional electric priming pump) Lube System Crankcase breather — rear mounted Oil cooler — RH Side turbo — oil filler in RH front gear case Rear turbo — oil
- Horse Power: 800 to 1,050 HP
- Displacement: 27.16973032721106 liters
- Length: 75.5 inch
- Width: 57.6 inch
Find Suppliers by Category Top
More Information Top
-
Development management
The centerpiece of every motor is the crankshaft bearing housing , briefly the cylinder block.
-
Manual diesel engines
Image 8-48 example of a crankshaft bearing - housing shell of an Nfz motor LageraussendurchmesserD=115,022mm;WanddickederLager- schalew=3,466+0,012mm .
-
Investigations of the vibration and noise behavior of the crank assembly of a combustion engine
Main bearings that forms both rubbing partners crankshaft by the non-linear properties of the oil film and separates bearing housing or bearing shell from each other a relatively complex system.
-
The metal-metal-sliding pairing in the Hüftendoprothetik
In the case of a crankshaft bearing by a car motor, this is completely differently.
-
Vehicle acoustics
A typical example of it is the piston lateral movement as sequence the through the piston rod movement of induced lateral force change or the pushing excitation by combustion assuming of piston over the big end bearings, crankshaft bearing to the crankcase .
-
Manual combustion engine
The main bearing block As main bearing block becomes the upper half of a crankshaft deposit in the crankcase denoted.
-
Motorcycle technique
Furthermore, the mass force over the crankshaft bearings and the motor housing also acts as force out.
-
Technical resounding protection
In influence of the system of the crankshaft, crankshaft main bearings , crankcase , on the noise emission of a spark ignition engine.
-
Racing car technique
It comprises the run sleeves that are inserted from above and receives the upper part of the crankshaft bearings (cylinder block ) .
-
Racing car technique
It comprises the run sleeves that are inserted from above and receives the upper part of the crankshaft bearings (cylinder block ).
Indicates content that may require registration and/or purchase.