Products/Services for Crescent Type Gear Pumps
-
Gear Pumps - (542 companies)...teeth. As the gears come out of mesh on the inlet side, liquid is drawn into the pump. The liquid is forced out the discharge port by the meshing of the gears. Some contain a crescent shaped partition used to separate the inlet volume from... -
Gears - (696 companies)Gears are rotating mechanical devices employing 'teeth' in order to transmit torque between separate axes. Two or more cooperating gears are called a transmission and can produce a mechanical advantage by changing speed, torque or rotation direction... -
Metric Gears - (76 companies)Metric gears are defined by module, which designates the center-to-center distance between successive teeth. This criteria of gear selection is used in countries which have adopted the metric system and is intended to standardize gear selection... -
Hydraulic Pumps - (689 companies)Hydraulic pumps deliver high-pressure fluid flow to the pump outlet. Hydraulic pumps are powered by mechanical energy sources to pressurize fluid. Hydraulic pumps are positive displacement pumps which pressurize hydraulic fluid in order to do work... -
Spur Gears - (255 companies)Spur gears are the simplest type of gear. Transmitting power between parallel axes, the teeth project radially on the disc. Spur gears are simple, easily manufactured gears and are usually the first choice when exploring gear options. Transmitting... -
Washers - (1244 companies)...is dependent on height/thickness ratio. These are common in thermal expansion applications. Image Credit: SEASTROM. Crescent washer is meant for lighter loads and produces a small deflection. There is a uniform spring rate throughout the washer's deflection...
-
Hypoid Gears - (42 companies)A hypoid gear is a style of spiral bevel gear whose main variance is that the mating gears' axes do not intersect. The hypoid gear is offset from the gear center, allowing unique configurations and a large diameter shaft. The teeth on a hypoid gear...
-
Helical Gears - (209 companies)Helical gears are cylindrilical gears whose teeth are not parallel to the axis of rotation. The teeth are angled and appear as a segment of a helix. Helical gears can transmit power between parallel or right angle axes. Helical gears are cylindrical...
-
Centrifugal Pumps - (1170 companies)Centrifugal pumps consist of a set of rotating vanes, enclosed within a housing or casing, that are used to impart energy to a fluid through centrifugal force. Centrifugal pumps are dynamic pumps which move fluids through a system using one or more...
-
Water Pumps - (863 companies)Water pumps move water that does not contain suspended solids or particulates. Applications include water supply, irrigation, land and mine drainage, sea water desalination, and condensate transport. Water pumps move water that does not contain...
Product News
-
jbj Techniques Limited
Low noise, high efficiency helical gear pumps Reduce noise levels by an average of 15 dBA. Up to 20 dBA depending on pump size. The helical profile of the gears within the ELIKA (R) hydraulic gear pump, reduces pressure oscillations and vibrations produced by the pump, subsequently transmitted to the other components. Less pressure oscillations and vibrations reduces the noise of the hydraulic system. Axial forces induced by the helical gear teeth are optimally balanced in all operating conditions by the axial compensation system... (read more)Browse Gear Pumps Datasheets for jbj Techniques Limited -
jbj Techniques Limited
Hydraulic gear pumps in single or multiple format With displacements from 0.19 to 200.3 cc/rev and maximum continuous working pressures of up to 280 bar this range of gear pumps satisfies demands of a wide range of applications. Positive displacement, hydraulic gear pumps available in single or multiple pump format and can be supplied with integral relief valve, with a complete range of reversible units with a range of mounting flanges, output shafts, and ports available to suit a variety of industrial process, heavy plant, agricultural... (read more)Browse Gear Pumps Datasheets for jbj Techniques Limited -
jbj Techniques Limited
Which Hydraulic Gear Pump or Motor Fits? A compact hydraulic supply, several pump sections driven together, or a hydraulic motor powering machinery: each requirement points towards a different part of the Marzocchi range. jbj Techniques supplies Marzocchi hydraulic gear pumps and motors, with engineering support to help match the unit to your circuit, drive arrangement and operating conditions. Where should you start?. * Small displacement requirements: The 0.25 -0.5 series micro gear pumps offer displacements from 0.19 to 1.5 cm... (read more)Browse Gear Pumps Datasheets for jbj Techniques Limited -
Dickow Pump Company, Inc.
Mag-Drive Gear Pumps for Hazardous Fluids GML/GMB mag-drive gear pump. The GML/GMB mag-drive gear pumps combine the expertise of the Tuthill GlobalGear with Dickow 's magnetic coupling design to offer superior reliability for the most concerning applications. Due to the hermetically sealed liquid end, the GML/GMB pumps will offer improved personal and plant safety when handling toxic, explosive, or other environmentally hazardous fluids. The magnetic coupling eliminates the routine maintenance required by the mechanical seal... (read more)Browse Gear Pumps Datasheets for Dickow Pump Company, Inc. -
Dickow Pump Company, Inc.
Sealless Mag Drive Gear Pump for Hazardous Fluids GML/GMB Mag-Drive Gear Pump. The GML/GMB mag-drive gear pumps combine the expertise of the Tuthill GlobalGear with Dickow 's magnetic coupling design to offer superior reliability for the most concerning applications. Due to the hermetically sealed liquid end, the GML/GMB pumps will offer improved personal and plant safety when handling toxic, explosive, or other environmentally hazardous fluids. The magnetic coupling eliminates the routine maintenance required by the mechanical seal... (read more)Browse Gear Pumps Datasheets for Dickow Pump Company, Inc. -
jbj Techniques Limited
Fluid Transfer Helical Gear Pump - the Facts The facts about the Marzocchi Pompe, FTP, Fluid Transfer Helical Gear Pump. At jbj Techniques, we are dedicated to bringing the best in fluid transfer technology to our customers. That 's why we believe in the Marzocchi FTP Series Fluid Transfer Pump, an innovative, high-performance solution designed to increase efficiency, reduce noise, and lower operational costs. Engineered with Marzocchi 's patented helical gear technology, the FTP series builds upon the success of the Elika series... (read more)Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
jbj Techniques Limited
Fluid Transfer Pumps low noise from helical gears Low-Noise, High Efficiency Fluid Transfer Solutions. Suitable for Key Industrial Applications. >> Industrial fluid transfer systems. >> Lubrication and cooling circuits. >> Low-pressure hydraulic systems. This FTP helical gear pump is the ideal solution for low-pressure lubrication applications where low-viscosity fluids are required, such as fire-resistant fluids. Displacement from 7 cc/rev to 87 cc/rev with volumetric efficiency levels of 95 to 98%, compared with screw pumps at approximately... (read more)Browse Liquid Handling Pumps Datasheets for jbj Techniques Limited -
Hangzhou Chinabase Machinery Co., Ltd.
Gears GEARS - Reliable Power Transmission Solutions for Industrial Applications. We offer a comprehensive range of precision-engineered gears designed to improve transmission efficiency, reduce downtime, and support stable long-term operation across demanding industries. Spur Gears. Manufactured to European (M1 -M6) and American standards (14 1/2 pressure angle), our spur gears ensure high accuracy, low noise, and efficient power transfer --ideal for machinery requiring consistent speed and reliable... (read more)Browse Gears Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Chengdu Leno Machinery Co., Ltd.
Spur Gear with Keyway Custom Gears Customized gear according to customers sample or drawing. Module: M0.5-M30. Material: Carbon steel, Alloy steel, stainless steel, Nylon. Heat treatment: Teeth Induction hardened,Nitriding, Carbonization, Carbonitriding, Surface treatment: Black Oxide, Zinc Plated,Nickel Plated etc (read more)Browse Spur Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
Stock Drive Products & Sterling Instrument - SDP/SI
Custom Gears and Gear Assemblies from SDP/SI Gear Drivers. Pumps & Drives. Drug Delivery. Pharmaceutical Processing & Packaging. Actuation / Positioning Systems. Satellites - Solar Wing Positioning. Door / Hatch Releases. Fuel Control. Stabilization Systems. Antenna Positioning. Weapons Targeting. Spur Gears. Spur gears are the most common of gears, efficiently transmitting power into motion from one parallel shaft to another. Based on the number of teeth of the driving gear, the drive speed can be reduced or increased. SDP/SI manufactures... (read more)Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI
-
Modern Engine Technology from A to Z
Cycloidal gearing rGear pump ~Internal gear pump ~~ Crescent - type oil pumps .
-
Industrial Tribology: Tribosystems, Friction, Wear and Surface Engineering, Lubrication
The two different types of internal gear pump are the crescent seal type (Figure 8.68b) and gerotor seal type (Figure 8.68c) (see Section 8.5.5.9).
-
Hydraulic Pumping (1987 PEH Chapter 6)
Positive dis- placement pumps of the vane or crescent - gear type driven from the triplex have been used extensively.
-
European Activity Concerning Engine Oil Viscosity Classification—Part II
Oil pumps are of the conventional gear pump type with the exception of engine B which has a crescent gear pump similar to that of engine N 114 in the ASTM program and with the exception of engines G and F which…
-
Toyota's New Belt-drive Continuously Variable Transaxle for 1.3 Liter FWD Cars (Poster Session One(Powertrain Technology))
This CVT consists of a torque converter with a long travel damper (hereafter LTD), non- crescent type oil pump , forward-reverse changing mechanism, belt and pulley components, final gear set, and differential gears.
-
Toyota's New Belt-drive Continuously Variable Transaxle for 1.3-liter FWD cars
This CVT consists of a torque converter with a long travel damper (hereafter LTD), non- crescent type oil pump , forward-reverse changing mechanism, belt and pulley components, final gear set, and differential gears.
-
A CFD model for orbital gerotor motor
This software package has been successfully used in CFD simulations for many different types of positive displacement machines including: swash plate piston pump [11], gerotor pump [8], external gear pump [12], crescent pump [7], and variable displacement vane pump [13]. .
Indicates content that may require registration and/or purchase.